Cooling Control Environmental Controllers

6 Results
Environmental Test Chamber Touch Screen Controller -- CSZ EZT-570S
from Cincinnati Sub-Zero Products

Save Valuable Programming Time with CSZ's Next Generation Controller. CSZ ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to navigate their... [See More]

  • Temperature: Heating; Cooling
  • Control: Limit; PID; Fuzzy Logic
  • Controller Type: Environmental
  • Features: Datalogger; Is a Chart Recorder
Smart Fog® CPLC 1 Zone Relative Humidity and Temperature Controller Unit -- CPLC-1
from Smart Fog

Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]

  • Temperature: Cooling
  • Control: Nonlinear
  • Controller Type: Environmental
  • Features: PLC
Wireless Meter Scanner & Controller -- Wi8
from OMEGA Engineering, Inc.

The wiSeries 1/8 DIN Panel Meter & Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA ’s award-winning embedded Web Server. It is easily configured and monitored with a Web browser... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Control: Limit; Linear
  • Controller Type: Environmental
  • Features: Rate Indication/ Control; PC-Based
Environmental Test Chamber Controller -- 8800
from Thermotron Industries

Thermotron ’s 8800 Controller incorporates state-of-the-art controlling, monitoring, graphing, and reporting on a 12 ” touchscreen for a wide range of Thermotron environmental test chambers. Data collection and operation are intuitive and reliable with a Windows ®-based interface. [See More]

  • Temperature: Heating; Cooling
  • Features: Datalogger; PC-Based
  • Controller Type: Environmental
  • Form Factor: Chassis
Smart Fog® MS100 Control Unit -- MS100-VB
from Smart Fog

Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]

  • Temperature: Cooling
  • Control: Nonlinear
  • Controller Type: Environmental
  • Features: PLC
HALT and HASS Chamber Control System -- AST-8800
from Thermotron Industries

The AST-8800 Controller features an intuitive, Windows ®-based user interface specifcially designed for use with HALT HASS test chambers. The flat screen color monitor displays power spectral density, temperature, and vibration data from a HALT or HASS test. Users define how multiple... [See More]

  • Temperature: Heating; Cooling
  • Features: Datalogger; PC-Based
  • Controller Type: Environmental
  • Form Factor: Chassis