Current Loop Environmental Controllers
from Iwaki America and Walchem, IWAKI America Inc
Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a variety of other types of... [See More]
- Control Signal: Current Loop Output; Switched Output
- Control: Limit; Linear; PID; Nonlinear
- Controller Type: Environmental
- Features: Multi-Function; Datalogger
from Hach
The ORBISPHERE 410 and 510 controllers offer precise process monitoring capability. Designed to complement the ORBISPHERE high quality carbon dioxide sensors the controllers provide accurate, repeatable trace level measurements and an impressive level of data management. These process monitoring... [See More]
- Control Signal: Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output (optional feature)
- Control: Linear
- Controller Type: Environmental
- Features: Datalogger
from OMEGA Engineering, Inc.
The CN79000 controller set a new standard in 1/32 DIN power, flexibility, and value. The CN79000 is a dual zone controller in the 1/32 DIN size. The CN79000 Series offers 5 thermocouple input types and each zone offers a single setpoint. Standard features include independent fuzzy logic, autotune,... [See More]
- Control Signal: Current Loop Output; Pulse / Frequency
- Control: Limit
- Controller Type: Environmental
- Features: Rate Indication/ Control
from Russells Technical Products
Watlow's Series F4 controllers offer high performance PID control tailored for environmental chamber or furnace and oven applications. With one or two loops of control, along with industry leading control features, including cascade, differential, and ratio control, these controllers are ideally... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Pulse / Frequency; Serial / Digital; Modbus® RTU
- Control: PID
- Controller Type: Environmental
- Features: Rate Indication/ Control
from Hach
The ORBISPHERE 51x controller using ORBISPHERE thermal conductivity sensors provides precise, selective and reliable measurements of H ₂. This system is designed for process monitoring in liquid or gas phases across a wide range of applications from beverage production to rinsing semiconductor... [See More]
- Control Signal: Current Loop Output; Switched Output; Serial / Digital (optional feature); Network / Fieldbus Output (optional feature)
- Control: Linear
- Controller Type: Environmental
- Features: Datalogger
from OMEGA Engineering, Inc.
bull;. Now with. Embedded Internet (EI Option CNi16D Series). •. First Full Series of Instruments with. Programmable Color Displays. •. User Friendly, Simple to Configure. •. High Quality! 5-Year Warranty Std. •. Free Software, Active X Controls. •. Selectable Full Autotune... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
- Control: Limit; PID
- Controller Type: Environmental
- Features: Multi-Function; Rate Indication/ Control
from Hach
The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000... [See More]
- Control Signal: Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output (optional feature)
- Control: Limit; PID
- Controller Type: Environmental
- Features: Multi-Function; Datalogger
from OMEGA Engineering, Inc.
The CN72000 Series temperature/ process controllers set a new quality, versatility, ease-of-use and value standards. Including many high-level standard features, additional function setup items appear in the control menu when a function is selected, simplifying the selection process. Units feature a... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output
- Control: Limit; PID; Fuzzy Logic; Nonlinear
- Controller Type: Environmental
- Features: Rate Indication/ Control