PC-Based Controller Environmental Controllers
from Taco Comfort Solutions
The Taco Hydro Air Fan Control is the ideal interface between the thermostat and air handler that will increase year-round comfort and operating efficiency in your systems. The Hydro Air Fan Control also includes an isolated end switch to start the boiler or pump. When the thermostat calls for heat,... [See More]
- Controller Type: Environmental
- Control Signal: Switched Output
- Features: PC-Based
from Thermotron Industries
Thermotron ’s 8800 Controller incorporates state-of-the-art controlling, monitoring, graphing, and reporting on a 12 ” touchscreen for a wide range of Thermotron environmental test chambers. Data collection and operation are intuitive and reliable with a Windows ®-based interface. [See More]
- Controller Type: Environmental
- Form Factor: Chassis
- Features: Datalogger; PC-Based
- Interface: Network
from inTEST Thermal Solutions
The TS Series Controller from Sigma Systems provides touch-screen operation and real-time graphing, plus two types of control - system and DUT control. The unique DUT Control mode provides a faster method to get your device to temperature. Whether testing for design verification, FA, quality, or... [See More]
- Controller Type: Environmental
- Features: Datalogger; Rate Indication/ Control; PC-Based
- Control: Limit
- Form Factor: Chassis (optional feature); Stand-Alone (optional feature)
from OMEGA Engineering, Inc.
The wiSeries 1/8 DIN Panel Meter & Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA ’s award-winning embedded Web Server. It is easily configured and monitored with a Web browser... [See More]
- Controller Type: Environmental
- Features: Rate Indication/ Control; PC-Based
- Control: Limit; Linear
- Form Factor: DIN
from Taco Comfort Solutions
Taco Zone Valve Controls simplify the wiring nightmare. They work with 2-, 3- or 4-wire zone valves and their easy-to-follow PC board layout eliminates the problems caused by incorrect wiring and the “unfinished ” look of conventional zone valve installations. External indictor lights... [See More]
- Controller Type: Environmental
- Control Signal: Switched Output
- Features: PC-Based
from Thermotron Industries
The AST-8800 Controller features an intuitive, Windows ®-based user interface specifcially designed for use with HALT HASS test chambers. The flat screen color monitor displays power spectral density, temperature, and vibration data from a HALT or HASS test. Users define how multiple... [See More]
- Controller Type: Environmental
- Form Factor: Chassis
- Features: Datalogger; PC-Based
- Interface: Network