Multi-Function Controller Environmental Controllers

5 Results
SENTRY io® Controller
from MSA Safety

The SENTRY io Controller offers a robust, easy to use platform for nearly any application and skill level. Modern touchscreen HMI supports intuitive setup, operation, and troubleshooting workflows. Guided setup and auto-recognition of MSA and General Monitors® flame and gas detectors through HART... [See More]

  • Controller Type: Environmental
  • Form Factor: Chassis
  • Features: Multi-Function
  • Interface: Digital Front Panel
Disinfection Controller -- WDIS410
from Iwaki America and Walchem, IWAKI America Inc

Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a variety of other types of... [See More]

  • Controller Type: Environmental
  • Features: Multi-Function; Datalogger
  • Control: Limit; Linear; PID; Nonlinear
  • Form Factor: Chassis
Wall Mounted HVAC Controller -- AM6108
from Cubic Sensor and Instrument Co.,Ltd.

INTRODUCTION. AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of controller can... [See More]

  • Controller Type: Environmental
  • Features: PLC; Multi-Function; Rate Indication/ Control
  • Control: Linear; PID
  • Form Factor: Wall Mount
Multi-parameter Universal Controller Display Module -- SC1000
from Hach

The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000... [See More]

  • Controller Type: Environmental
  • Features: Multi-Function; Datalogger
  • Control: Limit; PID
  • Form Factor: Chassis; Surface, Pipe
Limit Temperature/Process Controllers -- CN3101
from OMEGA Engineering, Inc.

The CN3101 is a compact, fully programmable high or low limit controller. It is UL listed and has FM approval as a limit controller. With user programmable inputs, outputs and high/low limit features, it is adaptable to almost any limit control application, and can easily be reconfigured as needed. [See More]

  • Controller Type: Environmental
  • Features: Multi-Function; Rate Indication/ Control
  • Control: Limit (optional feature); Fuzzy Logic (optional feature)
  • Form Factor: DIN