Reflective Foil Tapes

5 Results
High Visibility Tapes -- 2197881
from RS Components, Ltd.

RS PRO R58C Reflective Tape [See More]

  • Features: Reflective
  • Adhesive: Acrylic
  • Type: Adhesive
  • Width: 3.94
High Visibility Tapes -- 2197897
from RS Components, Ltd.

RS PRO R58 Reflective Tape [See More]

  • Features: Reflective
  • Adhesive: Acrylic
  • Type: Adhesive
  • Width: 1.97
High Visibility Tapes -- 2197904
from RS Components, Ltd.

RS PRO R57C Reflective Tape [See More]

  • Features: Reflective
  • Adhesive: Acrylic
  • Type: Adhesive
  • Width: 3.94
Adhesive Tapes, Foil, Aluminum -- h-old AL.100
from Saint-Gobain Tape Solutions

h-old AL.100 is a 100 micron soft aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerators, moisture barrier, heat reflection, plastic and foam... [See More]

  • Features: Protective; Reflective
  • Adhesive: Acrylic
  • Type: Adhesive; Single
  • Thickness: 0.0055
Adhesive Tapes, Glass, Foil -- CHR 2925
from Saint-Gobain Tape Solutions

CHR 2925 is manufactured from aluminium foil laminated to fibreglass cloth with high-temperature silicone adhesive on one side. Its high-temperature silicone adhesive allows the product to withstand continuous high temperatures, and prevents tape slippage after application. Applications: Plasma or... [See More]

  • Features: Reflective
  • Adhesive: Silicone
  • Type: Adhesive; Single
  • Thickness: 0.0070 to 0.0110