Removable Foil Tapes
2 Results
High Temperature Masking Dots
from Polymer Molding, Inc.
from Polymer Molding, Inc.
High Temperature Dots are flexible, conforming and heat resistant. Dots are manufactured with a silicone pressure sensitive adhesive and are available in a variety tape thickness widths and materials. Commonly used as product protection in applications [See More]
- Features: Removable / Reusable
- Adhesive: Pressure Sensitive; Silicone
- Type: Adhesive; Single
- Width: 0.1250 to 6
Adhesive Tapes, Foil, Aluminum -- h-old 4465
from Saint-Gobain Tape Solutions
from Saint-Gobain Tape Solutions
h-old 4465 is a 50 micron soft aluminium foil coated with a removable acrylic adhesive system and protected by white siliconized paper liner. Designed for masking operations where a high temperature resistance and good conformability are required. Applications: Masking operations where a high... [See More]
- Features: Removable / Reusable
- Adhesive: Acrylic
- Type: Adhesive; Single
- Thickness: 0.0030