UV / Weather Resistant Foil Tapes

19 Results
Nashua Cooler Repair Tape -- 314 CRT
from Berry Plastics Corporation - Engineered Materials Division

Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]

  • Features: Abrasion / Scratch Resistant; Permanent; Thermally Insulating; UV or Weather Resistant; Mold Resistant
  • Adhesive: Acrylic
  • Type: Adhesive; Single
  • Width: 4
1.2 mil (30 micron) Aluminum Foil / Kraft Insulation Tape -- 20812
from GLT Products (Great Lakes Textiles, Inc.)

An aluminum foil/Kraft tape laminate coated with cold weather acrylic adhesive. High quick stick at normal temperatures; excellent performance at low temperatures and high humidity. Application: Closure system for fiberglass and foil faced mineral wool insulation systems. Thickness: 2.8 mils (71... [See More]

  • Features: Thermally Insulating; UV or Weather Resistant
  • Adhesive: Acrylic
3M™ Aluminum Foil Tape 425
from Total Plastics, Inc.

Metallic. 3M ™ Aluminum Foil Tape 425 has dead-soft aluminum foil backing and excellent heat and light reflection to protect against high temperatures and U.V. degradation. The foil also serves as an excellent barrier against moisture, dust, flame, and certain chemicals as used in aircraft... [See More]

  • Features: UV or Weather Resistant
  • Adhesive: Acrylic
  • Type: Adhesive
  • Width: 2
1450 Lead Foil Tape
from NADCO Tapes & Labels, Inc.

1450 Lead Foil Tape is a 100% pure lead foil tape possessing a 5-mil thick coating using a specially designed weather resistant, aggressive acrylic adhesive system. This system has strong tack, bond, and resistance to solvents and heat. This lead foil tape is highly malleable and can be shaped to... [See More]

  • Features: UV or Weather Resistant
  • Adhesive: Acrylic
  • Type: Adhesive; Single
  • Thickness: 0.0050 to 0.0065
Aluminum Foil Tape -- Cold Weather Aluminum Foil Tape
from Intertape Polymer Group, Inc.

Engineered for superior bonding when exposed to either sub-zero or elevated temperatures in addition to excellent adhesion when exposed to elevated temperatures. Developed for general purpose HVAC duct seaming, patching and sealing to enhance appearance and maintain vapor barrier integrity. The... [See More]

  • Features: UV or Weather Resistant
  • Adhesive: Acrylic
  • Type: Adhesive; Single
  • Color: Silver
Aluminum foil butyl waterproof tape
from Shenzhen You-San Technology Co., Ltd.

Butyl aluminum foil waterproof tape is an environmentally friendly solvent-free sealing material based on butyl rubber and polyisobutylene as the main raw materials, and mixed with polymer materials through a special process. It has excellent mechanical properties, high tensile strength, and can... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
  • Type: Adhesive; Single
Nashua Extreme Weather FSK Insulation Tape -- 438
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 438. Extreme-Weather FSK. Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications. Seal and patch FSK duct boards and insulation. Provides an extra-strength seal to maintain vapor barrier integrity. Features &... [See More]

  • Features: Thermally Insulating; UV or Weather Resistant
  • Adhesive: Acrylic
  • Type: Adhesive; Single
  • Thickness: 0.0060
1.2 mil (30 micron) Aluminum Foil Tape -- 20810
from GLT Products (Great Lakes Textiles, Inc.)

A high strength aluminum foil tape coated with a cold weather acrylic adhesive system. Combines high quick stick at normal temperatures with excellent performance at low temperatures and high humidity. Application: Vapor sealing tape for foil faced insulation products. Thickness: 2.6 mils (65... [See More]

  • Features: Thermally Insulating; UV or Weather Resistant
  • Adhesive: Acrylic
Medium Foil Tape -- ALF175L
from Intertape Polymer Group, Inc.

As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an aggressive, long lasting,... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 3.15E-4 to ?
  • Type: Adhesive; Single
  • Peel: 5 to ?
Aluminum foil fiberglass tape
from Shenzhen You-San Technology Co., Ltd.

Aluminum foil fiberglass tape is a composite material composed of fiberglass cloth, aluminum foil, and adhesive. It has advantages of high strength, abrasion resistance, flame retardancy, durability, and heat resistance. It is commonly used in special fields such as high temperature, fire... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
  • Thickness: 0.0071
  • Type: Adhesive
Nashua Waterproofing Repair Tape
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products Waterproofing Repair Tape. Waterproofing Repair Tape (361-11). Foil backing with butyl rubber adhesive. Applications. Indoor & Outdoor sealing and repair of gutters, roof alleys. Repair seams and seal leaks, rips, and tears in metal panels of trailers, shipping containers,... [See More]

  • Features: UV or Weather Resistant
  • Adhesive: Rubber
  • Type: Adhesive; Single
  • Thickness: 0.0120
2 mil (50 micron) Aluminum Foil Tape -- 20089
from GLT Products (Great Lakes Textiles, Inc.)

A high strength aluminum foil coated with special cold weather acrylic adhesive system that combines quick stick at normal temperatures with low temperature performance at freezing (32 °F / 0 °C).The foil conforms well to both fibrous and sheet metal ducts, providing an excellent vapor... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 0.0035
  • Adhesive: Acrylic
Premium Foil Tape -- ALF200
from Intertape Polymer Group, Inc.

As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an aggressive, long lasting,... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 0.0039 to ?
  • Type: Adhesive; Single
  • Peel: 3.75 to ?
Polyken Cooler Repair Tape -- 334
from Berry Plastics Corporation - Engineered Materials Division

Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]

  • Features: Abrasion / Scratch Resistant; Permanent; Thermally Insulating; UV or Weather Resistant; Mold Resistant
  • Adhesive: Acrylic
  • Type: Adhesive; Single
  • Width: 4
High Tack 1.5 mil (38 micron) Aluminum Foil Tape -- 20814
from GLT Products (Great Lakes Textiles, Inc.)

A high strength aluminum foil tape with a higher tack, special cold weather acrylic adhesive system. Combines extremely high quick stick at normal temperatures with superior performance at low temperatures and high humidity. Application: Thinner material allows for superior conformability in vapor... [See More]

  • Features: UV or Weather Resistant
  • Adhesive: Acrylic
Premium Foil Tape -- ALF200L
from Intertape Polymer Group, Inc.

As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an aggressive, long lasting,... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 0.0039 to ?
  • Type: Adhesive; Single
  • Peel: 3.75 to ?
Polyken Extreme-Weather FSK Insulation Tape -- 438
from Berry Plastics Corporation - Engineered Materials Division

Polyken 438. Extreme-Weather FSK. Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications. Seal and patch FSK duct boards and insulation. Provides an extra-strength seal to maintain vapor barrier integrity. Features & Benefits. [See More]

  • Features: Thermally Insulating; UV or Weather Resistant
  • Adhesive: Acrylic
  • Type: Adhesive; Single
  • Thickness: 0.0060
Nashua 324A Printed Foil Tape -- 20875
from GLT Products (Great Lakes Textiles, Inc.)

Nashua 324A Cold Weather Premium Foil Tape is a cold weather, premium grade, printed aluminum foil tape (with liner) used for HVAC applications. It is recommended for use on UL listed fiberglass duct board in accordance with manufacturer's installation instructions. Ideal for permanent flexible... [See More]

  • Features: UV or Weather Resistant
  • Adhesive: Acrylic
Utility Foil Tape -- ALF150L
from Intertape Polymer Group, Inc.

As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an aggressive, long lasting,... [See More]

  • Features: UV or Weather Resistant
  • Thickness: 3.15E-4 to ?
  • Type: Adhesive; Single
  • Peel: 7.19 to ?