Specialty / Other Foil Tapes
from Budnick Converting, Inc.
P391 is a 3.5 mil, 1 oz., copper foil, conductive adhesive tape. It is engineered specifically for EMI/RFI shielding. [See More]
- Adhesive: Copper
- Thickness: 0.0035
- Type: Adhesive
- Peel: 2.5
from Budnick Converting, Inc.
3M 1194 consists of a 1-ounce deadsoft copper foil backing and an aggressive nonconductive pressure sensitive acrylic adhesive. [See More]
- Adhesive: Copper
- Thickness: 0.0026
- Type: Adhesive
- Peel: 2.5
from Budnick Converting, Inc.
P389 is a 3.5 mil, 1 oz., copper foil tape. It is expressly designed for use as EMI and RFI shielding on small electro-magnetic componenets. [See More]
- Adhesive: Copper
- Thickness: 0.0035
- Type: Adhesive
- Peel: 2.5
from Budnick Converting, Inc.
tesa ® 60630 is a 2.6 mil. total, robust aluminum foil tape based on a 1.2 mil aluminum foil backing and has a transparent acrylic adhesive. This self-wound aluminum foil tape is commonly used for joining and sealing thermal insulation ducts and pipes, heat reflection, repairs on trailers and... [See More]
- Adhesive: Aluminum
- Thickness: 0.0026
- Type: Adhesive
from Budnick Converting, Inc.
tesa ® 60632 is a 2.6 mil. total, robust aluminum foil tape with a liner based on a 1.2 mil aluminum foil backing and has a transparent acrylic adhesive. This aluminum foil tape with a white release paper liner is commonly used for joining and sealing thermal insulation ducts and pipes, heat... [See More]
- Adhesive: Aluminum
- Thickness: 0.0026
- Type: Adhesive
- Peel: 4.57
from Budnick Converting, Inc.
FOIL 4250 is a 2.8mil economical aluminum foil tape consisting of a 1.2 mil dead soft aluminum foil coated with an aggressive hot melt synthetic rubber adhesive. [See More]
- Adhesive: Aluminum
- Thickness: 0.0028
- Type: Adhesive
- Peel: 5.62
from Budnick Converting, Inc.
DUCTFOIL 4000 is a 2.8 mil economical aluminum foil tape consisting of a 1.2mil dead soft aluminum foil coated with a solvent based acrylic adhesive wound with a removable paper release liner. [See More]
- Adhesive: Aluminum
- Thickness: 0.0028
- Type: Adhesive
- Peel: 4.5
from Budnick Converting, Inc.
DUCTFOIL 4050 is a 3.25Mil self-wound alluminum foil tape consisting of a 2mil dead soft malleable aluminum coated with acrylic adhesive. The malleable foil conforms well to irregular surfaces. [See More]
- Adhesive: Aluminum
- Thickness: 0.0032
- Type: Adhesive
- Peel: 2.5
from Budnick Converting, Inc.
tesa ® 60650 is a 3.5 mil. total, robust aluminum foil tape based on a 2 mil aluminum foil backing and has a transparent acrylic adhesive. This self-wound aluminum foil tape is commonly used for joining and sealing thermal insulation ducts and pipes, heat reflection, repairs on trailers and... [See More]
- Adhesive: Aluminum
- Thickness: 0.0035
- Type: Adhesive
- Peel: 5.14
from Budnick Converting, Inc.
tesa ® 60652 is a 3.5 mil. total, robust aluminum foil tape based on a 2 mil aluminum foil backing with a white release paper liner and has a transparent acrylic adhesive. This aluminum foil tape with a white release paper liner is commonly used for joining and sealing thermal insulation ducts... [See More]
- Adhesive: Aluminum
- Thickness: 0.0035
- Type: Adhesive
- Peel: 5.14
from Budnick Converting, Inc.
DUCTFOIL 4010 is a 3.6mil aluminum foil tape consisting of a 2mil dead soft aluminum foil coated with an aggressive solvent-based acrylic adhesive and a removable release liner. It performs well at both low and elevated temperatures. [See More]
- Adhesive: Aluminum
- Thickness: 0.0036
- Type: Adhesive
- Peel: 4.5
from Budnick Converting, Inc.
DUCTFOIL 4030 is a 3.6mil aluminum foil tape consisting of a 2mil dead soft aluminum foil coated with an extremely aggressive synthetic rubber adhesive and a removable release liner. The adhesive system provides a tight positive grab when smoothed down on work surfaces. [See More]
- Adhesive: Aluminum
- Thickness: 0.0036
- Type: Adhesive
- Peel: 5.62
from Budnick Converting, Inc.
AF 975 CT is a 4 mil total cold temperature aluminum foil tape featuring a liner for ease of application. [See More]
- Adhesive: Aluminum
- Thickness: 0.0040
- Type: Adhesive
- Peel: 3.81
from Budnick Converting, Inc.
DUCTFOIL 4060 is a 4.8mil aluminum foil tape consisting of a 3mil high strength dead soft aluminum foil coated with an aggressive solvent-based acrylic adhesive and an easy removable paper liner. [See More]
- Adhesive: Aluminum
- Thickness: 0.0048
- Type: Adhesive
- Peel: 4.5
from Budnick Converting, Inc.
tesa ® 60672 is a 4.9 mil. total, robust aluminum foil tape with a liner based on a 3 mil aluminum foil backing and has a transparent acrylic adhesive. This aluminum foil tape with a white paper liner is commonly used for joining and sealing thermal insulation ducts and pipes, heat reflection,... [See More]
- Adhesive: Aluminum
- Thickness: 0.0049
- Type: Adhesive
- Peel: 5.69
from Budnick Converting, Inc.
tesa ® 60670 is a 4.9 mil. total, robust aluminum foil tape based on a 3 mil aluminum foil backing and has a transparent acrylic adhesive. This self-wound aluminum foil tape is commonly used for joining and sealing thermal insulation ducts and pipes, heat reflection, repairs on trailers and... [See More]
- Adhesive: Aluminum
- Thickness: 0.0049
- Type: Adhesive
- Peel: 5.69
from Budnick Converting, Inc.
DUCTFOIL 4070 is a 5Mil high strength self-wound aluminum foil tape consisting of a 3 mil dead soft aluminum foil coated with an aggressive acrylic adhesive system to create a superior bond. [See More]
- Adhesive: Aluminum
- Thickness: 0.0050
- Type: Adhesive
- Peel: 3.44
from Budnick Converting, Inc.
DUCTFOIL 4090 is a 6.8 Mil aluminum foil tape featuring a dead soft aluminum foil/3-way fiberglass scrim/paper carrier coated with an aggressive solvent-based acrylic adhesive carried on a 3.2 mil removable paper release liner. [See More]
- Adhesive: Aluminum
- Thickness: 0.0068
- Type: Adhesive
- Peel: 4.5
from Budnick Converting, Inc.
DUCTFOIL 4080 is a 6.8mil high strength aluminum foil tape consisting of a 5 mil aluminum foil combined with a high performance solvent-based acrylic adhesive protected by an easy release silicone paper. [See More]
- Adhesive: Aluminum
- Thickness: 0.0068
- Type: Adhesive
- Peel: 4.06
from Budnick Converting, Inc.
AF 984 CT is a 7.4mil FSK cold temperature foil tape designed for use in vast temperature ranges and weather conditions when a maximum-strength tape is needed. [See More]
- Adhesive: Aluminum
- Thickness: 0.0074
- Type: Adhesive
- Peel: 3.75
from Budnick Converting, Inc.
Fasson 0817 is a 4.0 mil, all weather foil sealant. It is primarily used for taping joints and seams against moisture and vapor on foil jacketing insulation. Specification #56384 [See More]
- Adhesive: Aluminum
- Thickness: 0.0040
- Type: Adhesive
from Budnick Converting, Inc.
4005-5R is a 6.5 mil, aluminum foil coated with a high temperature, pressure sensitive silicone adhesive. [See More]
- Adhesive: Aluminum
- Thickness: 0.0065
- Type: Adhesive
- Peel: 3.75
from Budnick Converting, Inc.
AF 912 is a 3.6mil total aluminum foil and paper composite tape featuring a thermoplastic rubber adhesive. [See More]
- Adhesive: Aluminum
- Thickness: 0.0036
- Type: Adhesive
- Peel: 7.88
from Budnick Converting, Inc.
P111 is a 3 mil, aluminum foil, conductive adhesive tape. It is developed for use as EMI and RFI shielding on small electro-magnetic componenets. [See More]
- Adhesive: Aluminum
- Thickness: 0.0030
- Type: Adhesive
- Peel: 2.5
from Budnick Converting, Inc.
587 is a 2.3 mil, aluminum foil engineered to ensure integrity of both fiberglass duct-board systems. Used on all joints to assure the vapor barrier integrity of the duct system. [See More]
- Adhesive: Aluminum
- Type: Adhesive
from R. S. Hughes Company, Inc.
3M 1115B aluminum tape comes in a 1 in width, 60 yd length and uses an acrylic adhesive. Can be used in the following temperature range: -40 F to +266 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0060
- Width: 1
from R. S. Hughes Company, Inc.
3M 1120 aluminum tape comes in a 1 in width, 36 yd length and uses an acrylic adhesive. Provides a tensile strength of 16 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0040
- Width: 1
from R. S. Hughes Company, Inc.
3M 1125 copper tape comes in a 1 in width, 36 yd length and uses a non-conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has... [See More]
- Adhesive: Acrylic; Non-Conductive Acrylic
- Thickness: 0.0035
- Width: 1
from R. S. Hughes Company, Inc.
3M 1126 copper tape comes in a 1 in width, 36 yd length and uses a conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a... [See More]
- Adhesive: Acrylic; Conductive Acrylic
- Thickness: 0.0035
- Width: 1
from R. S. Hughes Company, Inc.
3M 1170 aluminum tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.2 mil total... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0032
- Width: 1
from R. S. Hughes Company, Inc.
3M 1181 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Adhesive: Acrylic; Conductive Acrylic
- Thickness: 0.0026
- Width: 1
from R. S. Hughes Company, Inc.
3M 1182 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Adhesive: Acrylic; Conductive Acrylic
- Thickness: 0.0035
- Width: 1
from R. S. Hughes Company, Inc.
3M 1194 copper tape comes in a 1/2 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 18 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Adhesive: Acrylic; Non-Conductive Acrylic
- Thickness: 0.0030
- Width: 0.5000
from R. S. Hughes Company, Inc.
3M 1194 copper tape comes in a 1/4 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Adhesive: Acrylic; Non-Conductive Acrylic
- Thickness: 0.0030
- Width: 0.2500
from R. S. Hughes Company, Inc.
3M 12150 aluminum tape comes in a 100 mm width, 100 m length, uses an acrylic adhesive and is packaged 4000 pieces per roll, 3 rolls per case. Can be used to a maximum temperature of +212 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0030
- Width: 3.94
from R. S. Hughes Company, Inc.
3M 1245 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Adhesive: Acrylic; Conductive Acrylic
- Thickness: 0.0040
- Width: 1
from R. S. Hughes Company, Inc.
3M 1345 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -40 F to +266 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances... [See More]
- Adhesive: Acrylic; Conductive Acrylic
- Thickness: 0.0040
- Width: 1
from R. S. Hughes Company, Inc.
3M 1430 aluminum tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 70 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0055
- Width: 1.5
from R. S. Hughes Company, Inc.
3M 1449 aluminum tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -25 F to +250 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0026
- Width: 1.5
from R. S. Hughes Company, Inc.
3M 1449 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -25 F to +250 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0026
- Width: 4
from R. S. Hughes Company, Inc.
3M 1450 aluminum tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]
- Adhesive: Rubber; Rubber
- Thickness: 0.0031
- Width: 1
from R. S. Hughes Company, Inc.
3M 2552 aluminum tape comes in a 2 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 5 rolls per case. Can be used in the following temperature range: -25 F to +175 F. Provides a tensile strength of 80 lb/in. When purchasing this product, consider the thickness. The... [See More]
- Adhesive: Viscoelastic Polymer
- Thickness: 0.0150
- Width: 2
from R. S. Hughes Company, Inc.
3M 3302 aluminum tape comes in a 117 mm width, 457 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: 0 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0036
- Width: 4.61
from R. S. Hughes Company, Inc.
3M 3311 aluminum tape comes in a 2 in width, 10 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -10 F to +180 F. Provides a tensile strength of 17 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]
- Adhesive: Rubber; Rubber
- Thickness: 0.0036
- Width: 2
from R. S. Hughes Company, Inc.
3M 3313 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances... [See More]
- Adhesive: Acrylic; Conductive Acrylic
- Thickness: 0.0030
- Width: 1
from R. S. Hughes Company, Inc.
3M 3313 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances... [See More]
- Adhesive: Acrylic; Conductive Acrylic
- Thickness: 0.0030
- Width: 1
from R. S. Hughes Company, Inc.
3M 3313 copper tape comes in a 34 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]
- Adhesive: Acrylic; Conductive Acrylic
- Thickness: 0.0030
- Width: 34
from R. S. Hughes Company, Inc.
3M 3320 aluminum tape comes in a 48 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -20 F to +175 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0067
- Width: 1.89
from R. S. Hughes Company, Inc.
3M 3325 copper tape comes in a 5 3/4 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: 0 F to +225 F. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The... [See More]
- Adhesive: Acrylic; Non-Conductive Acrylic
- Thickness: 0.0030
- Width: 5.75
from R. S. Hughes Company, Inc.
3M 33315 copper tape comes in a 8 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The... [See More]
- Adhesive: Acrylic; Non-Conductive Acrylic
- Thickness: 0.0033
- Width: 8