EMI / RFI Shielding Foil Tapes
from DigiKey
"TAPE ALUM FOIL SILV 38.50""X60YD" [See More]
- Features: EMI / RFI Shielding
- Color: Silver
- Adhesive: Acrylic
from Takachi Electronics Enclosure Co., Ltd.
Adhesive aluminum foil tape for grounding and shielding of enclosures. Conductive adhesive layer maintains conductivity. UL510 (FR) certified products. 【Usage 】. Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room. Can be... [See More]
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Adhesive: Acrylic
- Type: Adhesive; Single
- Width: 0.3150 to 1.97
from DigiKey
"TAPE COPPER FOIL NATU 1/2""X36YD" [See More]
- Features: EMI / RFI Shielding
- Temperature Resistance: -40 to 130
- Adhesive: Acrylic
- Color: Natural
from Takachi Electronics Enclosure Co., Ltd.
Flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. UL510 (FR) certified products. Usage. Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room. Can be used for measuring... [See More]
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Adhesive: Acrylic
- Type: Adhesive; Single
- Width: 0.3150 to 1.97
from DigiKey
"TAPE COPPER FOIL NATURAL 1""X18YD" [See More]
- Features: EMI / RFI Shielding
- Color: Natural
- Adhesive: Acrylic
from Takachi Electronics Enclosure Co., Ltd.
Low price type adhesive aluminum foil tape for grounding and shielding of enclosures. Conductive adhesive layer maintains conductivity. Aluminum tape can also be used for removing static electricity and improving running performance when applied to automobiles. 【Usage 】. Grounding and... [See More]
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Width: 0.3150 to 1.97
- Type: Adhesive; Single
from DigiKey
"TAPE COPPER FOIL NATURAL 4""X18YD" [See More]
- Features: EMI / RFI Shielding
- Color: Natural
- Adhesive: Acrylic
from Takachi Electronics Enclosure Co., Ltd.
Low price type conductive flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. Copper tape can also be used for removing static electricity and improving running performance when applied to automobiles. 【Usage 】. [See More]
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Width: 0.3150 to 1.97
- Type: Adhesive; Single
from DigiKey
"TAPE COPPER FOIL NATU 23""X60YD" [See More]
- Features: EMI / RFI Shielding
- Color: Natural
- Adhesive: Acrylic
from DigiKey
"TAPE COPP FOIL SILV 3 1/2""X36YD" [See More]
- Features: EMI / RFI Shielding
- Color: Silver
- Adhesive: Acrylic
from DigiKey
"TAPE COPPER FOIL NATU 23""X60YD" [See More]
- Features: EMI / RFI Shielding
- Color: Natural
- Adhesive: Acrylic
from DigiKey
"TAPE COPPER FOIL 1 1/2""X18YD" [See More]
- Features: EMI / RFI Shielding
- Color: Natural
- Adhesive: Acrylic
from DigiKey
Tape Adhesive X [See More]
- Features: EMI / RFI Shielding
- Temperature Resistance: -40 to 130
- Adhesive: Acrylic
- Color: Natural
from NADCO Tapes & Labels, Inc.
1650 Copper Foil Tape is a special electrolytic grade copper foil tape. The copper foil tape is equipped with a uniformly high tensile alloy that possesses carefully controlled dead soft temper. This allows for tight conformation while cutting edges and casting surfaces. This line of foil tapes... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Adhesive: Acrylic
- Type: Adhesive; Single
- Thickness: 0.0014 to 0.0030
from Saint-Gobain Tape Solutions
h-old CAL.40 is a 40 micron dead soft aluminium foil coated with a high quality conductive acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications: Designed for... [See More]
- Features: Anti-static / ESD Control; EMI / RFI Shielding
- Adhesive: Acrylic
- Type: Adhesive; Single
- Thickness: 0.0035
from Saint-Gobain Tape Solutions
h-old 4536 is a 36 micron high tensile solderable copper foil coated with a high quality acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications: Electrostatic... [See More]
- Features: Anti-static / ESD Control; EMI / RFI Shielding
- Adhesive: Acrylic
- Type: Adhesive; Single
- Thickness: 0.0030
from Saint-Gobain Tape Solutions
h-old SCUT.36 is a 36 micron high tensile solderable copper foil coated with a high quality conductive acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications:... [See More]
- Features: Anti-static / ESD Control; EMI / RFI Shielding
- Adhesive: Acrylic
- Type: Adhesive; Single
- Thickness: 0.0030