Silicone Foil Tapes

37 Results
3M 433 High Temp Aluminum Foil Tape Silver 0.5 in x 5 yd Roll -- 433 0.5IN X 5YD [1/2-5-433 from 3M]
from Ellsworth Adhesives

3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture... [See More]

  • Adhesive: Silicone
  • Temperature Resistance: -54 to 316
  • Type: Adhesive
  • Color: Silver
Tape -- 1067-433-0.5-5-ND [433-0.5-5 from 3M]
from DigiKey

"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]

  • Adhesive: Silicone
  • Color: Silver
  • Temperature Resistance: -54 to 316
Metallic Tapes -- 430020 [7000028867 from 3M]
from RS Components, Ltd.

3M 7000028867 Metallic Tape [See More]

  • Adhesive: Silicone
  • Width: 2.01
  • Type: Adhesive
  • Thickness: 0.0075
3M 433 High Temp Aluminum Foil Tape Silver 0.75 in x 5 yd Roll -- 433 0.75IN X 5YD [3/4-5-433 from 3M]
from Ellsworth Adhesives

3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture... [See More]

  • Adhesive: Silicone
  • Temperature Resistance: -54 to 316
  • Type: Adhesive
  • Color: Silver
Tape -- 1067-433-0.75-5-ND [433-0.75-5 from 3M]
from DigiKey

"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds" [See More]

  • Adhesive: Silicone
  • Color: Silver
  • Temperature Resistance: -54 to 316
Metallic Tapes -- 9093761 [363 33m x 50mm from 3M]
from RS Components, Ltd.

3M 363 33m x 50mm Metallic Tape [See More]

  • Adhesive: Silicone
  • Width: 1.97
  • Type: Adhesive
  • Thickness: 0.0075
3M 433 High Temp Aluminum Foil Tape Silver 1 in x 5 yd Roll -- 433 1IN X 5YD [1-5-433 from 3M]
from Ellsworth Adhesives

3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture... [See More]

  • Adhesive: Silicone
  • Temperature Resistance: -54 to 316
  • Type: Adhesive
  • Color: Silver
Tape -- 1067-433-1-5-ND [433-1-5 from 3M]
from DigiKey

"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 1.00"" (25.40mm) X 15' (4.6m) 5 yds" [See More]

  • Adhesive: Silicone
  • Color: Silver
  • Temperature Resistance: -54 to 316
3M 433 High Temp Aluminum Foil Tape Silver 1.5 in x 60 yd Roll -- 433 1 1/2IN X 60YDS [7010333770 from 3M]
from Ellsworth Adhesives

3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture... [See More]

  • Adhesive: Silicone
  • Temperature Resistance: -54 to 316
  • Type: Adhesive
  • Color: Silver
Tape -- 1067-433-12-5-ND [433-12-5 from 3M]
from DigiKey

"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 12.00"" (304.80mm) X 15' (4.6m) 5 yds" [See More]

  • Adhesive: Silicone
  • Color: Silver
  • Temperature Resistance: -54 to 316
3M 433 High Temp Aluminum Foil Tape Silver 12 in x 12 in Square 6 Pack -- 433 12IN X 12IN [12X12-6-433 from 3M]
from Ellsworth Adhesives

3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture... [See More]

  • Adhesive: Silicone
  • Temperature Resistance: -54 to 316
  • Type: Adhesive
  • Color: Silver
Tape -- 1067-433-2-5-ND [433-2-5 from 3M]
from DigiKey

"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 2.00"" (50.80mm) X 15' (4.6m) 5 yds" [See More]

  • Adhesive: Silicone
  • Color: Silver
  • Temperature Resistance: -54 to 316
3M 433 High Temp Aluminum Foil Tape Silver 12 in x 5 yd Roll -- 433 12IN X 5YD [12-5-433 from 3M]
from Ellsworth Adhesives

3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture... [See More]

  • Adhesive: Silicone
  • Temperature Resistance: -54 to 316
  • Type: Adhesive
  • Color: Silver
Tape -- 1067-433-3-5-ND [433-3-5 from 3M]
from DigiKey

"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 3.00"" (76.20mm) X 15' (4.6m) 5 yds" [See More]

  • Adhesive: Silicone
  • Color: Silver
  • Temperature Resistance: -54 to 316
3M 433 High Temp Aluminum Foil Tape Silver 6 in x 5 yd Roll -- 433 6IN X 5YD [6-5-433 from 3M]
from Ellsworth Adhesives

3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture... [See More]

  • Adhesive: Silicone
  • Temperature Resistance: -54 to 316
  • Type: Adhesive
  • Color: Silver
Tape -- 1067-433L-0.5-5-ND [433L-0.5-5 from 3M]
from DigiKey

"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]

  • Adhesive: Silicone
  • Color: Silver
  • Temperature Resistance: -54 to 316
Tape -- 1067-433L-0.75-5-ND [433L-0.75-5 from 3M]
from DigiKey

"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds" [See More]

  • Adhesive: Silicone
  • Color: Silver
  • Temperature Resistance: -54 to 316
Tape -- 1067-433L-1-5-ND [433L-1-5 from 3M]
from DigiKey

"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 1.00"" (25.40mm) X 15' (4.6m) 5 yds" [See More]

  • Adhesive: Silicone
  • Color: Silver
  • Temperature Resistance: -54 to 316
Tape -- 1067-433L-2-5-ND [433L-2-5 from 3M]
from DigiKey

"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 2.00"" (50.80mm) X 15' (4.6m) 5 yds" [See More]

  • Adhesive: Silicone
  • Color: Silver
  • Temperature Resistance: -54 to 316
Tape -- 1067-433L-3-5-ND [433L-3-5 from 3M]
from DigiKey

"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 3.00"" (76.20mm) X 15' (4.6m) 5 yds" [See More]

  • Adhesive: Silicone
  • Color: Silver
  • Temperature Resistance: -54 to 316
Tape -- 1067-433L-4-5-ND [433L-4-5 from 3M]
from DigiKey

"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 4.00"" (101.60mm) X 15' (4.6m) 5 yds" [See More]

  • Adhesive: Silicone
  • Color: Silver
  • Temperature Resistance: -54 to 316
Tape -- 1067-433SQ-12(6)-ND [433SQ-12(6) from 3M]
from DigiKey

"Aluminum Foil Tape Silicone Adhesive Silver 12.00"" (304.80mm) X 12.00"" (304.80mm)" [See More]

  • Adhesive: Silicone
  • Color: Silver
  • Temperature Resistance: -54 to 316
3M 363 Aluminum Tape - 1 in Width x 36 yd Length - 7.3 mil Total Thickness - 17294 -- 021200-17294 [70006068798 from 3M]
from R. S. Hughes Company, Inc.

3M 363 aluminum tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]

  • Adhesive: Silicone; Silicone
  • Thickness: 0.0073
  • Width: 1
Adhesive Tapes, foil -- CHR FR1000
from Saint-Gobain Tape Solutions

CHR FR1000 Tape is manufactured on a mica substrate with high-temperature silicone adhesive suitable for flame mitigating properties. [See More]

  • Adhesive: Silicone
  • Thickness: 0.0079
  • Type: Adhesive; Single
  • Temperature Resistance: -73
Thermal Spray Masking Tape -- DW409
from DeWAL

D/W 409 is an aluminum foil/glass fabric laminate with a high temperature silicone adhesive. The aluminum foil provides excellent reflective and conductive characteristics in high temperature applications. The silicone adhesive provides excellent adhesion at high temperatures yet will remove... [See More]

  • Adhesive: Silicone
  • Width: 0.2500 to 25
  • Type: Adhesive; Single
  • Thickness: 0.0045
High Temperature Masking Dots
from Polymer Molding, Inc.

High Temperature Dots are flexible, conforming and heat resistant. Dots are manufactured with a silicone pressure sensitive adhesive and are available in a variety tape thickness widths and materials. Commonly used as product protection in applications [See More]

  • Adhesive: Pressure Sensitive; Silicone
  • Width: 0.1250 to 6
  • Type: Adhesive; Single
  • Temperature Resistance: 150 to 315
Pyro-Tape™ -- 682-PM
from Aremco Products, Inc.

Pyro-Tape ™ 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape ™ products are availab [See More]

  • Adhesive: Rubber; Silicone
  • Width: 1
  • Type: Adhesive; Single
  • Thickness: 0.0189
Aluminum Foil Glass Cloth Tape -- Heat Reflective
from IPS Limited

A premium shiny silver aluminum foil, glass cloth tape that can be used as a high temperature, heat reflective, protective wrap for temperature sensitive components and materials in these markets: aerospace. automotive. industrial. electrical. Features: Silicone adhesive PTFE tape. Broad temperature... [See More]

  • Adhesive: Silicone
  • Temperature Resistance: -71 to 260
  • Type: Adhesive; Single
3M 363L Aluminum Tape - 4 1/2 in Width x 108 yd Length - 7.3 mil Total Thickness - 63884 -- 051115-63884 [70006738689 from 3M]
from R. S. Hughes Company, Inc.

3M 363L aluminum tape comes in a 4 1/2 in width, 108 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]

  • Adhesive: Silicone; Silicone
  • Thickness: 0.0073
  • Width: 4.5
Adhesive Tapes, Foil, Aluminum -- CHR 26020
from Saint-Gobain Tape Solutions

CHR 26020 is manufactured from aluminium foil coated with high-temperature silicone pressure-sensitive adhesive. 26020 offers easy handling and high temperature resistance. Applications: Specialty shielding applications. Often find usage as a high performance masking tape [See More]

  • Adhesive: Silicone
  • Thickness: 0.0080
  • Type: Adhesive; Single
  • Temperature Resistance: -73
High Temperature Masking Tapes
from Polymer Molding, Inc.

PMI ’s High Temperature Masking Tapes are ideal for masking applications where standard caps and plugs cannot be used. Tapes are manufactured with a silicone pressure-sensitive adhesive and are available in a variety of tape thickness widths and m [See More]

  • Adhesive: Pressure Sensitive; Silicone
  • Width: 0.1250 to 6
  • Type: Adhesive; Single
  • Temperature Resistance: 150 to 315
3M 363LC Aluminum Tape - 2 in Width x 36 yd Length - 5.8 mil Total Thickness - 87471 -- 021200-87471 [70006142031 from 3M]
from R. S. Hughes Company, Inc.

3M 363LC aluminum tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. [See More]

  • Adhesive: Silicone; Silicone
  • Thickness: 0.0058
  • Width: 2
Adhesive Tapes, Foil, Aluminum -- CHR 2924
from Saint-Gobain Tape Solutions

CHR 2924 is manufactured from aluminium foil laminated to fibreglass cloth with high-temperature silicone adhesive on one side. The foil-glass backing allows for good conformability to complex shapes and surfaces while offering high strength. Applications: Used in aerospace and automotive markets as... [See More]

  • Adhesive: Silicone
  • Thickness: 0.0075 to 0.0100
  • Type: Adhesive; Single
  • Temperature Resistance: -73
3M 433 Aluminum Tape - 1 1/2 in Width x 10 yd Length - 3.6 mil Total Thickness - 96096 -- 051138-96096 [70006394590 from 3M]
from R. S. Hughes Company, Inc.

3M 433 aluminum tape comes in a 1 1/2 in width, 10 yd length, uses a silicone adhesive and is packaged 5 rolls per case. Can be used in the following temperature range: -65 F to +600 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]

  • Adhesive: Silicone; Silicone
  • Thickness: 0.0036
  • Width: 1.5
Adhesive Tapes, Foil, Aluminum -- h-old 4281
from Saint-Gobain Tape Solutions

h-old 4281 is a 50 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of substrates. [See More]

  • Adhesive: Silicone
  • Thickness: 0.0033
  • Type: Adhesive; Single
  • Temperature Resistance: -70
Adhesive Tapes, Foil, Aluminum -- h-old 4388
from Saint-Gobain Tape Solutions

h-old 4388 is a 80 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of surfaces. [See More]

  • Adhesive: Silicone
  • Thickness: 0.0045
  • Type: Adhesive; Single
  • Temperature Resistance: -70
Adhesive Tapes, Glass, Foil -- h-old GLA.200
from Saint-Gobain Tape Solutions

h-old GLA.200 is a 220 micron aluminum foil/glass cloth laminate coated on one side with a high-temperature silicone adhesive and protected by embossed PVC liner. Designed for high temperature masking operations (plasma, flame spray) and all applications where good mechanical properties and abrasion... [See More]

  • Adhesive: Silicone
  • Thickness: 0.0102
  • Type: Adhesive; Single
  • Temperature Resistance: -30