Rubber Foil Tapes

75 Results
3M 3311 Scotch® Aluminum Foil Tape Silver 0.5 in x 5 yd Roll -- 3311 0.5IN X 5YD [1/2-5-3311 from 3M]
from Ellsworth Adhesives

3M 3311 Scotch ® Aluminum Foil Tape Silver is made of an aluminum alloy backing and pressure sensistive, rubber adhesive. It is recommended for general repairs, sealing aluminum insulation joints, and metal surfaces. It sustains under any weather condition and is resistant to smoke... [See More]

  • Adhesive: Rubber
  • Temperature Resistance: -23 to 82
  • Type: Adhesive
  • Color: Silver
Tape -- "3M4200.188""X36YD-ND" ["3M 420 0.188"" X 36YD" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 0.19"" (4.78mm) 3/16"" X 108' (32.9m) 36 yds" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Metallic Tapes -- 1444026 [70006388287 from 3M]
from RS Components, Ltd.

3M 420 12MMX33M Lead Tape [See More]

  • Adhesive: Rubber
  • Width: 0.4724
  • Type: Adhesive
  • Thickness: 0.0067
3M 3311 Scotch® Aluminum Foil Tape Silver 0.75 in x 5 yd Roll -- 3311 0.75IN X 5YD [3/4-5-3311 from 3M]
from Ellsworth Adhesives

3M 3311 Scotch ® Aluminum Foil Tape Silver is made of an aluminum alloy backing and pressure sensistive, rubber adhesive. It is recommended for general repairs, sealing aluminum insulation joints, and metal surfaces. It sustains under any weather condition and is resistant to smoke... [See More]

  • Adhesive: Rubber
  • Temperature Resistance: -23 to 82
  • Type: Adhesive
  • Color: Silver
Tape -- "3M4200.438""X36YD-ND" ["3M 420 0.438"" X 36YD" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 0.44"" (11.13mm) 7/16"" X 108' (32.9m) 36 yds" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Metallic Tapes -- 1444027 [70006388303 from 3M]
from RS Components, Ltd.

3M 420 25MMX33M Lead Tape [See More]

  • Adhesive: Rubber
  • Width: 0.9843
  • Type: Adhesive
  • Thickness: 0.0067
3M 3311 Scotch® Aluminum Foil Tape Silver 1 in x 5 yd Roll -- 3311 1IN X 5YD [1-5-3311 from 3M]
from Ellsworth Adhesives

3M 3311 Scotch ® Aluminum Foil Tape Silver is made of an aluminum alloy backing and pressure sensistive, rubber adhesive. It is recommended for general repairs, sealing aluminum insulation joints, and metal surfaces. It sustains under any weather condition and is resistant to smoke... [See More]

  • Adhesive: Rubber
  • Temperature Resistance: -23 to 82
  • Type: Adhesive
  • Color: Silver
Tape -- "3M4200.5""X0.5""-250-ND" ["3M 420 0.5"" X 0.5""-250" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 0.50"" (12.70mm) 1/2""" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Metallic Tapes -- 1444028 [70006388311 from 3M]
from RS Components, Ltd.

3M 420 50MMX33M Lead Tape [See More]

  • Adhesive: Rubber
  • Width: 1.97
  • Type: Adhesive
  • Thickness: 0.0067
3M 3311 Scotch® Aluminum Foil Tape Silver 12 in x 12 in Square 6 Pack -- 3311 12IN X 12IN [12X12-6-3311 from 3M]
from Ellsworth Adhesives

3M 3311 Scotch ® Aluminum Foil Tape Silver is made of an aluminum alloy backing and pressure sensitive, rubber adhesive. It is recommended for general repairs, sealing aluminum insulation joints, and metal surfaces. It sustains under any weather condition and is resistant to smoke transmission,... [See More]

  • Adhesive: Rubber
  • Temperature Resistance: -23 to 82
  • Type: Adhesive
  • Color: Silver
Tape -- "3M4200.5""X0.75""-250-ND" ["3M 420 0.5"" X 0.75""-250" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 0.75"" (19.05mm) 3/4""" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Metallic Tapes -- 1444035 [KT777301591 from 3M]
from RS Components, Ltd.

3M 1436 100MMX50M Metallic Tape [See More]

  • Adhesive: Rubber
  • Width: 3.94
  • Type: Adhesive
  • Thickness: 0.0030
3M 3311 Scotch® Aluminum Foil Tape Silver 12 in x 5 yd Roll -- 3311 12IN X 5YD [12-5-3311 from 3M]
from Ellsworth Adhesives

3M 3311 Scotch ® Aluminum Foil Tape Silver is made of an aluminum alloy backing and pressure sensistive, rubber adhesive. It is recommended for general repairs, sealing aluminum insulation joints, and metal surfaces. It sustains under any weather condition and is resistant to smoke... [See More]

  • Adhesive: Rubber
  • Temperature Resistance: -23 to 82
  • Type: Adhesive
  • Color: Silver
Tape -- "3M4200.5""X1""-250-ND" ["3M 420 0.5"" X 1""-250" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 1.00"" (25.40mm)" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Metallic Tapes -- 4587416 [1436 50X50 from 3M]
from RS Components, Ltd.

3M 1436 50X50 Metallic Tape [See More]

  • Adhesive: Rubber
  • Width: 1.97
  • Type: Adhesive
  • Thickness: 0.0031
3M 3311 Scotch® Aluminum Foil Tape Silver 6 in x 5 yd Roll -- 3311 6IN X 5YD [6-5-3311 from 3M]
from Ellsworth Adhesives

3M 3311 Scotch ® Aluminum Foil Tape Silver is made of an aluminum alloy backing and pressure sensistive, rubber adhesive. It is recommended for general repairs, sealing aluminum insulation joints, and metal surfaces. It sustains under any weather condition and is resistant to smoke... [See More]

  • Adhesive: Rubber
  • Temperature Resistance: -23 to 82
  • Type: Adhesive
  • Color: Silver
Tape -- "3M4200.5""X10""-250-ND" ["3M 420 0.5"" X 10""-250" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 10.00"" (254.00mm)" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
3M Scotch 3311 Foil Tape Silver 2 in x 10 yd Roll -- 3311 SILVER 2IN X 10YDS [7010334860 from 3M]
from Ellsworth Adhesives

3M Scotch 3311 Foil Tape Silver is made of an aluminum alloy backing and pressure sensistive, rubber adhesive. It is recommended for general repairs, sealing aluminum insulation joints, and metal surfaces. It sustains under any weather condition and is resistant to smoke transmission, odor, and... [See More]

  • Adhesive: Rubber
  • Temperature Resistance: -23 to 82
  • Type: Adhesive
  • Color: Silver
Tape -- "3M4200.5""X2""-100-ND" ["3M 420 0.5"" X 2""-100" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 2.00"" (50.80mm)" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Tape -- "3M4200.75""X1.25""-250-ND" ["3M 420 0.75"" X 1.25""-250" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 0.75"" (19.05mm) 3/4"" X 1.25"" (31.75mm) 1 1/4""" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Tape -- "3M4200.75""X2""-100-ND" ["3M 420 0.75"" X 2""-100" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 0.75"" (19.05mm) 3/4"" X 2.00"" (50.80mm)" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Tape -- "3M4200.875""X36YD-ND" ["3M 420 0.875"" X 36YD" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 0.88"" (22.35mm) 7/8"" X 108' (32.9m) 36 yds" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Tape -- "3M4200.94""X36YD-ND" ["3M 420 0.94"" X 36YD" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 0.94"" (24.00mm) 15/16"" X 108' (32.9m) 36 yds" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Tape -- "3M4201""X4""-100-ND" ["3M 420 1"" X 4""-100" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 1.00"" (25.40mm) X 4.00"" (101.60mm)" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Tape -- "3M4201.5""X1.25""-100-ND" ["3M 420 1.5"" X 1.25""-100" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 1.50"" (38.10mm) 1 1/2"" X 1.25"" (31.75mm) 1 1/4""" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Tape -- "3M4201.5""X3""-100-ND" ["3M 420 1.5"" X 3""-100" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 1.50"" (38.10mm) 1 1/2"" X 3.00"" (76.20mm)" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Tape -- "3M4201.5""X5""-100-ND" ["3M 420 1.5"" X 5""-100" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 1.50"" (38.10mm) 1 1/2"" X 5.00"" (127.00mm)" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Tape -- "3M4201.875""X36YD-ND" ["3M 420 1.875"" X 36YD" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 1.88"" (47.63mm) 1 7/8"" X 108' (32.9m) 36 yds" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Tape -- "3M42010""X10.5""-25-ND" ["3M 420 10"" X 10.5""-25" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 10.00"" (254.00mm) X 10.50"" (266.70mm) 10 1/2""" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Tape -- "3M42010""X36YD-ND" ["3M 420 10"" X 36YD" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 10.00"" (254.00mm) X 108' (32.9m) 36 yds" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Tape -- "3M42010.5""X1.25""-25-ND" ["3M 420 10.5"" X 1.25""-25" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 10.50"" (266.70mm) 10 1/2"" X 1.25"" (31.75mm) 1 1/4""" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Tape -- "3M4202""X1.25""-100-ND" ["3M 420 2"" X 1.25""-100" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 2.00"" (50.80mm) X 1.25"" (31.75mm) 1 1/4""" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Tape -- "3M4202""X4""-25-ND" ["3M 420 2"" X 4""-25" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 2.00"" (50.80mm) X 4.00"" (101.60mm)" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Tape -- "3M4202""X5""-25-ND" ["3M 420 2"" X 5""-25" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 2.00"" (50.80mm) X 5.00"" (127.00mm)" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Tape -- "3M4202""X6""-25-ND" ["3M 420 2"" X 6""-25" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 2.00"" (50.80mm) X 6.00"" (152.40mm)" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Tape -- "3M4203""X10.5""-25-ND" ["3M 420 3"" X 10.5""-25" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 3.00"" (76.20mm) X 10.50"" (266.70mm) 10 1/2""" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Tape -- "3M4203""X4""-25-ND" ["3M 420 3"" X 4""-25" from 3M]
from DigiKey

"Lead Foil Tape Rubber Adhesive Silver 3.00"" (76.20mm) X 4.00"" (101.60mm)" [See More]

  • Adhesive: Rubber
  • Color: Silver
  • Temperature Resistance: -51 to 107
Nashua Butyl Sealing Tape -- 327
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 327. PREMIUM FOIL TAPE - BUTYL RUBBER. Heavy-duty 17 mil printed aluminum foil tape with butyl rubber. Applications. Duct joint sealing for low, medium and high pressure HVAC systems. Sheet metal repairs. A general purpose repair tape for aluminum siding, storage buildings,... [See More]

  • Adhesive: Rubber
  • Thickness: 0.0170
  • Type: Adhesive; Single
  • Peel: 12.5
Pyro-Tape™ -- 682-PM
from Aremco Products, Inc.

Pyro-Tape ™ 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape ™ products are availab [See More]

  • Adhesive: Rubber; Silicone
  • Width: 1
  • Type: Adhesive; Single
  • Thickness: 0.0189
3M 1450 Aluminum Tape - 1 in Width x 60 yd Length - 3.1 mil Total Thickness - 95375 -- 051138-95375 [70006387925 from 3M]
from R. S. Hughes Company, Inc.

3M 1450 aluminum tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]

  • Adhesive: Rubber; Rubber
  • Thickness: 0.0031
  • Width: 1
SF 685 ShurMASTIC® Butyl Foil Tape -- SF 685
from Shurtape Technologies, LLC

ShurMASTIC® butyl foil tape for indoor or outdoor use to seal Class 1 Flex Duct, sheet metal and duct wrap vapor barriers, and is also approved for subgrade application on PVC-coated duct. SF 685 is a linered, paintable foil mastic on a roll that's tested in accordance with UL 723 and delivers... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Width: 2 to 3
  • Type: Adhesive; Single
  • Thickness: 0.0170
Aluminum Foil Tape -- General Purpose
from Intertape Polymer Group, Inc.

A general purpose 1.5 mil aluminum foil tape with high tack pressure-sensitive rubber based adhesive. For seaming and sealing fiberglass duct board and duct wrap to enhance appearance and maintain vapor barrier integrity. Recommended minimum application temperature 40 ºF (4 °C). The shiny... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Color: Silver
  • Type: Adhesive; Single
Aluminum Foil Tape
from Deviser, Inc.

Deviser #81812 is a total thickness 2.6 mil Aluminum Foil Tape with released liner, that is pressure-sensitive synthetic rubber adhesive coated on a 1.2 mil dead soft aluminum foil backing. It's used for sealing joints/seams against moisture and vapor on foil jacket insulation. It's also suitable... [See More]

  • Adhesive: Rubber
  • Thickness: 0.0012
  • Type: Adhesive; Single
  • Peel: 143
Adhesive Tapes, Foil, Aluminum -- h-old 4255
from Saint-Gobain Tape Solutions

h-old 4255 is a 50 micron soft aluminium foil coated with a rubber based adhesive system and protected by a siliconized paper liner. Designed for seaming and sealing fiberglass duct board and duct wrap, sandwich panels, thermal protection, vapour barrier, etc. Applications: Seaming and sealing... [See More]

  • Adhesive: Rubber
  • Thickness: 0.0039
  • Type: Adhesive; Single
  • Temperature Resistance: -20
Nashua FSK Insulation Seaming Tape -- FSK
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products FSK. FOIL-SKRIM-KRAFT TAPE. Diamond pattern foil/scrim/kraft tape. Tear resistant. Applications. Specially designed for taping insulation joints against moisture and vapor on tri-directional FSK jacketing. Used as a fiberglass duct wrap where strength is required. Used for... [See More]

  • Adhesive: Rubber
  • Thickness: 0.0080
  • Type: Adhesive; Single
  • Peel: 4.38
3M 3311 Aluminum Tape - 2 in Width x 10 yd Length - 3.6 mil Total Thickness - 85492 -- 051131-85492 [70006405107 from 3M]
from R. S. Hughes Company, Inc.

3M 3311 aluminum tape comes in a 2 in width, 10 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -10 F to +180 F. Provides a tensile strength of 17 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]

  • Adhesive: Rubber; Rubber
  • Thickness: 0.0036
  • Width: 2
SF 686 UL 181B-FX Listed/Printed ShurMASTIC® Butyl Foil Tape -- SF 686
from Shurtape Technologies, LLC

ShurMASTIC® butyl foil tape used for airtight and moisture-free sealing of Class 1 Flex Duct, sheet metal and duct wrap vapor barriers, and is also approved for subgrade application on PVC-coated duct. A paintable, UL 181B-FX Listed mastic on a roll for indoor or outdoor use, SF 686 is designed with... [See More]

  • Adhesive: Pressure Sensitive; Rubber
  • Width: 2 to 3
  • Type: Adhesive; Single
  • Thickness: 0.0170
Adhesive Tapes, Foil, Laminiated Aluminum -- h-old 6350
from Saint-Gobain Tape Solutions

h-old 6350 is a 52 micron aluminium/polyester laminate coated with a very aggressive rubber adhesive system, self-wound. Designed for fixing aluminium and copper tubes in the production of freezers/refrigerators. Applications: Fixing of aluminium and copper tubes in the production of... [See More]

  • Adhesive: Rubber
  • Thickness: 0.0031
  • Type: Adhesive; Single
  • Temperature Resistance: -40
Nashua Multi-Purpose Plain Foil Tape -- 322
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 322. GENERAL PURPOSE FOIL TAPE. 2 mil aluminum foil backing. Excellent conformability. Applications. Specially designed for taping joints and seams against moisture and vapor on foil jacketing insulation. Appropriate for a variety of insulation uses. Used in the automotive... [See More]

  • Adhesive: Rubber
  • Thickness: 0.0050
  • Type: Adhesive; Single
  • Peel: 8.12
3M 34201 Lead Tape - 1/2 in Width x 36 yd Length - 6.25 mil Total Thickness - 65777 -- 051125-65777 [70000228570 from 3M]
from R. S. Hughes Company, Inc.

3M 34201 lead tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: 0 F to +180 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness... [See More]

  • Adhesive: Rubber; Rubber
  • Thickness: 0.0063
  • Width: 0.5000
Nashua Waterproofing Repair Tape
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products Waterproofing Repair Tape. Waterproofing Repair Tape (361-11). Foil backing with butyl rubber adhesive. Applications. Indoor & Outdoor sealing and repair of gutters, roof alleys. Repair seams and seal leaks, rips, and tears in metal panels of trailers, shipping containers,... [See More]

  • Adhesive: Rubber
  • Thickness: 0.0120
  • Type: Adhesive; Single
  • Peel: 4.69
3M 420 Lead Tape - 1 1/4 in Width x 36 yd Length - 6.8 mil Total Thickness - 95487 -- 051138-95487 [70006389046 from 3M]
from R. S. Hughes Company, Inc.

3M 420 lead tape comes in a 1 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]

  • Adhesive: Rubber; Rubber
  • Thickness: 0.0068
  • Width: 1.25
Polyken FOILASTIC Foil/Butyl Sealant Tape -- 360-17
from Berry Plastics Corporation - Engineered Materials Division

Polyken 360-17. WATERPROOFING REPAIR TAPE. FOILMASTIC SEALANT TAPE - Printed, 2 mil dead-soft aluminum foil backing with 15 mil butyl rubber mastic adhesive (PRINTED). Applications. Indoor or outdoor sealing of low, medium & high pressure HVAC duct systems (includes: metal duct, fiberglass duct... [See More]

  • Adhesive: Rubber
  • Thickness: 0.0170
  • Type: Adhesive; Single
  • Peel: 12.5
3M 420 Lead Tape - 1 in Width x 36 yd Length - 6.8 mil Total Thickness - 95413 -- 051138-95413 [70006388303 from 3M]
from R. S. Hughes Company, Inc.

3M 420 lead tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness... [See More]

  • Adhesive: Rubber; Rubber
  • Thickness: 0.0068
  • Width: 1
Polyken FOILASTIC Heavy Duty Foil/Butyl Sealant Tape -- 360-35
from Berry Plastics Corporation - Engineered Materials Division

Polyken 360-35. HEAVY DUTY WATERPROOFING REPAIR TAPE. 2 mil, dead-soft aluminum foil, heavy duty, all weather duct tape with 33 mil adhesive for instant water tight bond. Applications. Indoor or outdoor sealing of low, medium and high pressure HVAC duct systems. Seal cracks and seams in gutters,... [See More]

  • Adhesive: Rubber
  • Thickness: 0.0350
  • Type: Adhesive; Single
  • Peel: 10
3M 421 Lead Tape - 1 1/2 in Width x 36 yd Length - 6.3 mil Total Thickness - 95313 -- 051138-95313 [70006387313 from 3M]
from R. S. Hughes Company, Inc.

3M 421 lead tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]

  • Adhesive: Rubber; Rubber
  • Thickness: 0.0063
  • Width: 1.5
Polyken FOILASTIC Max-Duty Sealant Tape -- 360-45
from Berry Plastics Corporation - Engineered Materials Division

Polyken 360-45. HEAVY DUTY WATERPROOFING REPAIR TAPE. 2 mil, dead-soft aluminum foil, heavy duty, all weather duct tape with 43 mil adhesive for instant water tight bond. Applications. Indoor or outdoor sealing of low, medium and high pressure HVAC duct systems. Seal cracks and seams in gutters,... [See More]

  • Adhesive: Rubber
  • Thickness: 0.0450
  • Type: Adhesive; Single
  • Peel: 3.94
3M 421 Lead Tape - 1/2 in Width x 36 yd Length - 6.3 mil Total Thickness - 95305 -- 051138-95305 [70006387230 from 3M]
from R. S. Hughes Company, Inc.

3M 421 lead tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness... [See More]

  • Adhesive: Rubber; Rubber
  • Thickness: 0.0063
  • Width: 0.5000
Polyken Foilastic Premium Butyl Roof Flashing Tape -- 626-35 Foilastic
from Berry Plastics Corporation - Engineered Materials Division

Polyken 626-35 Foilastic. Flashing Tape - PREMIUM 35 MIL. Applications. Used to seal tile underlayment and flashing, gutters, roof valleys and eaves, chimneys and vents, rooftop duct systems, sheet metal repairs on mobile homes, metal buildings and trailers. Features & Benefits. Consists of a... [See More]

  • Adhesive: Rubber
  • Thickness: 0.0350
  • Type: Adhesive; Single
  • Peel: 14.5 to 16.5
3M 421 Lead Tape - 10 in Width x 36 yd Length - 6.3 mil Total Thickness - 96276 -- 051138-96276 [70006396371 from 3M]
from R. S. Hughes Company, Inc.

3M 421 lead tape comes in a 10 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness... [See More]

  • Adhesive: Rubber; Rubber
  • Thickness: 0.0063
  • Width: 10
Polyken Foilastic Premium Butyl Window & Door Flashing -- 626-20 Foilastic
from Berry Plastics Corporation - Engineered Materials Division

Polyken 626-20 Foilastic. Flashing Tape - PREMIUM 20 MIL PRINTED. Aluminum foil backed butyl adhesive flashing tape. Applications. Used for flashing windows and door installations, corner board abutments, sidewall sheathing seams, and deck-to-wall joints. Suitable for sealing other detail areas... [See More]

  • Adhesive: Rubber
  • Thickness: 0.0200
  • Type: Adhesive; Single
  • Peel: 4.75 to 14.5
3M 421 Lead Tape - 19 mm Width x 32.9 m Length - 6.3 mil Total Thickness - 95152 -- 051138-95152 [70006386182 from 3M]
from R. S. Hughes Company, Inc.

3M 421 lead tape comes in a 19 mm width, 32.9 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness... [See More]

  • Adhesive: Rubber; Rubber
  • Thickness: 0.0063
  • Width: 0.7480
Polyken FOILMASTIC UL Listed Foil Tape -- 367-17
from Berry Plastics Corporation - Engineered Materials Division

Polyken 367-17. FOILMASTIC UL 181B-FX LISTED TAPE. Printed, 2 mil dead soft printed aluminum foil backing with 15 mil adhesive blend. Applications. Acts as a superior closure and sealing system for use with flexible air ducts and air connectors. For use on UL listed flexible air ducts in accordance... [See More]

  • Adhesive: Rubber
  • Thickness: 0.0170
  • Type: Adhesive; Single
  • Peel: 5.62
3M 421 Lead Tape - 3.5 in Width x 36 yd Length - 6.3 mil Total Thickness - 96294 -- 051138-96294 [70006396553 from 3M]
from R. S. Hughes Company, Inc.

3M 421 lead tape comes in a 3.5 in width, 36 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness... [See More]

  • Adhesive: Rubber; Rubber
  • Thickness: 0.0063
  • Width: 3.5
Polyken Multi-Purpose Plain Aluminum Foil Tape -- 337
from Berry Plastics Corporation - Engineered Materials Division

Polyken 337. PREMIUM FOIL TAPE - RIGID PREFORMED DUCTS. 2 mil, dead-soft aluminum foil backing, for rigid pre-formed aluminum foil-faced duct systems. Applications. Seal duct work for heating, air conditioning and refrigeration systems. Features & Benefits. High adhesion/quick stick. Foil... [See More]

  • Adhesive: Rubber
  • Thickness: 0.0037
  • Type: Adhesive; Single
  • Peel: 6.25
3M 421 Lead Tape - 3/4 in Width x 36 yd Length - 6.3 mil Total Thickness - 95307 -- 051138-95307 [70006387255 from 3M]
from R. S. Hughes Company, Inc.

3M 421 lead tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness... [See More]

  • Adhesive: Rubber; Rubber
  • Thickness: 0.0063
  • Width: 0.7500
Polyken Utility Grade Aluminum Foil Tape -- 332
from Berry Plastics Corporation - Engineered Materials Division

Polyken 332. ALUMINUM FOIL TAPE. Eco0my Aluminum Foil Duct Tape. Applications. --Seal duct work for heating, air conditioning, and refrigeration systems. --Designed for taping joints and seams against moisture and vapor on foil jacketing insulation. --Ideal for a variety of insulation uses. Features... [See More]

  • Adhesive: Rubber
  • Thickness: 0.0032
  • Type: Adhesive; Single
  • Peel: 4.69
3M Scotch 24 Copper Tape - 1 in Width x 100 ft Length - 16 mil Total Thickness - 15058 -- 054007-15058 [24-1x100FT from 3M]
from R. S. Hughes Company, Inc.

3M Scotch 24 copper tape comes in a 1 in width, 100 ft length, uses a rubber adhesive and is packaged 1 roll per inner, 10 rolls per case. Can be used in the following temperature range: +32 F to +220 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. [See More]

  • Adhesive: Rubber; Rubber
  • Thickness: 0.0160
  • Width: 1
3M Scotch 24 Copper Tape - 2 in Width x 10 in Length - 16 mil Total Thickness - 57289 -- 051128-57289 [24-2x10FT from 3M]
from R. S. Hughes Company, Inc.

3M Scotch 24 copper tape comes in a 2 in width, 10 in length, uses a rubber adhesive and is packaged 1 roll per inner, 20 rolls per case. Can be used in the following temperature range: +32 F to +220 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. [See More]

  • Adhesive: Rubber; Rubber
  • Thickness: 0.0160
  • Width: 2
Polyken Aluminum Tape - 12 in Width x 30 ft Length - 45 mil Total Thickness - 360-45 12 X 30FT -- 360-45 12 X 30FT [360-45 12 X 30FT from Berry Plastics Corporation - Engineered Materials Division]
from R. S. Hughes Company, Inc.

Polyken aluminum tape comes in a 12 in width, 30 ft length, uses a rubber adhesive and is packaged 4 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. [See More]

  • Adhesive: Rubber; Rubber
  • Thickness: 0.0450
  • Width: 12
Polyken Aluminum Tape - 2 1/2 in Width x 50 yd Length - 3.7 mil Total Thickness - 337 2 1/2 X 50 -- 337 2 1/2 X 50 [337 2 1/2 X 50 from Berry Plastics Corporation - Engineered Materials Division]
from R. S. Hughes Company, Inc.

Polyken aluminum tape comes in a 2 1/2 in width, 50 yd length, uses a rubber adhesive and is packaged 16 rolls per case, 48 cases per pallet. Can be used in the following temperature range: +30 F to +200 F. Provides a tensile strength of 14 lb/in. When purchasing this product, consider the... [See More]

  • Adhesive: Rubber; Rubber
  • Thickness: 0.0037
  • Width: 2.5
Polyken Aluminum Tape - 48 mm Width x 31 m Length - 17 mil Total Thickness - 367-17 48MM X 31M ALUM -- 367-17 48MM X 31M ALUM [367-17 48MM X 31M ALUM from Berry Plastics Corporation - Engineered Materials Division]
from R. S. Hughes Company, Inc.

Polyken aluminum tape comes in a 48 mm width, 31 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +30 F to +200 F. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. [See More]

  • Adhesive: Rubber; Rubber
  • Thickness: 0.0170
  • Width: 1.89
Polyken Aluminum Tape - 48 mm Width x 46 m Length - 8 mil Total Thickness - 338 48MM X 46M ALUM -- 338 48MM X 46M ALUM [338 48MM X 46M ALUM from Berry Plastics Corporation - Engineered Materials Division]
from R. S. Hughes Company, Inc.

Polyken aluminum tape comes in a 48 mm width, 46 m length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +30 F to +200 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. [See More]

  • Adhesive: Rubber; Rubber
  • Thickness: 0.0080
  • Width: 1.89
Polyken Aluminum Tape - 72 mm Width x 31 m Length - 17 mil Total Thickness - 360-17 72MM X 31M ALUM -- 360-17 72MM X 31M ALUM [360-17 72MM X 31M ALUM from Berry Plastics Corporation - Engineered Materials Division]
from R. S. Hughes Company, Inc.

Polyken aluminum tape comes in a 72 mm width, 31 m length, uses a rubber adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +30 F to +200 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. [See More]

  • Adhesive: Rubber; Rubber
  • Thickness: 0.0170
  • Width: 2.83
Polyken Nashua Aluminum Tape - 72 mm Width x 46 m Length - 3.2 mil Total Thickness - 332 72MM X 46M ALUM -- 332 72MM X 46M ALUM [332 72MM X 46M ALUM from Berry Plastics Corporation - Engineered Materials Division]
from R. S. Hughes Company, Inc.

Polyken Nashua aluminum tape comes in a 72 mm width, 46 m length, uses a rubber adhesive and is packaged 16 rolls per case, 48 cases per pallet. Can be used in the following temperature range: +30 F to +200 F. Provides a tensile strength of 11 lb/in. When purchasing this product, consider the... [See More]

  • Adhesive: Rubber; Rubber
  • Thickness: 0.0032
  • Width: 2.83