Acrylic Foil Tapes
from DigiKey
"TAPE ALUM FOIL SILV 38.50""X60YD" [See More]
- Adhesive: Acrylic
- Color: Silver
- Features: EMI / RFI Shielding
from Takachi Electronics Enclosure Co., Ltd.
Adhesive aluminum foil tape for grounding and shielding of enclosures. Conductive adhesive layer maintains conductivity. UL510 (FR) certified products. 【Usage 】. Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room. Can be... [See More]
- Adhesive: Acrylic
- Width: 0.3150 to 1.97
- Type: Adhesive; Single
- Thickness: 0.0020
from Ellsworth Adhesives
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. [See More]
- Adhesive: Acrylic
- Temperature Resistance: -54 to 149
- Type: Adhesive
- Color: Silver
from RS Components, Ltd.
3M 465 19mmX55m Transfer Tape [See More]
- Adhesive: Acrylic
- Width: 0.7480
- Type: Adhesive; Double- Sided
- Thickness: 0.0035
from DigiKey
"TAPE COPPER FOIL NATU 1/2""X36YD" [See More]
- Adhesive: Acrylic
- Color: Natural
from Takachi Electronics Enclosure Co., Ltd.
Flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. UL510 (FR) certified products. Usage. Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room. Can be used for measuring... [See More]
- Adhesive: Acrylic
- Width: 0.3150 to 1.97
- Type: Adhesive; Single
- Thickness: 0.0014
from Ellsworth Adhesives
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. [See More]
- Adhesive: Acrylic
- Temperature Resistance: -54 to 149
- Type: Adhesive
- Color: Silver
from RS Components, Ltd.
3M 465 25mmX55m Transfer Tape [See More]
- Adhesive: Acrylic
- Width: 0.9843
- Type: Adhesive; Double- Sided
- Thickness: 0.0035
from DigiKey
"TAPE COPPER FOIL NATU 1/2""X36YD" [See More]
- Adhesive: Acrylic
- Features: EMI / RFI Shielding
- Temperature Resistance: -40 to 130
- Color: Natural
from Ellsworth Adhesives
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. [See More]
- Adhesive: Acrylic
- Temperature Resistance: -54 to 149
- Type: Adhesive
- Color: Silver
from RS Components, Ltd.
3M 465 50mmX55m Transfer Tape [See More]
- Adhesive: Acrylic
- Width: 1.97
- Type: Adhesive; Double- Sided
- Thickness: 0.0035
from DigiKey
"TAPE COPPER FOIL NATURAL 1""X18YD" [See More]
- Adhesive: Acrylic
- Color: Natural
- Features: EMI / RFI Shielding
from Ellsworth Adhesives
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. [See More]
- Adhesive: Acrylic
- Temperature Resistance: -54 to 149
- Type: Adhesive
- Color: Silver
from RS Components, Ltd.
3M 9473 25mmX55m Adhesive Transfer Tape [See More]
- Adhesive: Acrylic
- Width: 0.9843
- Type: Adhesive; Double- Sided
- Thickness: 0.0042
from DigiKey
"TAPE COPPER FOIL NATURAL 4""X18YD" [See More]
- Adhesive: Acrylic
- Color: Natural
- Features: EMI / RFI Shielding
from Ellsworth Adhesives
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. [See More]
- Adhesive: Acrylic
- Temperature Resistance: -54 to 149
- Type: Adhesive
- Color: Silver
from RS Components, Ltd.
RS PRO R58C Reflective Tape [See More]
- Adhesive: Acrylic
- Width: 3.94
- Type: Adhesive
- Features: Reflective
from DigiKey
"TAPE COPPER FOIL NATU 23""X60YD" [See More]
- Adhesive: Acrylic
- Color: Natural
- Features: EMI / RFI Shielding
from Ellsworth Adhesives
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. [See More]
- Adhesive: Acrylic
- Temperature Resistance: -54 to 149
- Type: Adhesive
- Color: Silver
from RS Components, Ltd.
RS PRO R58 Reflective Tape [See More]
- Adhesive: Acrylic
- Width: 1.97
- Type: Adhesive
- Features: Reflective
from DigiKey
"TAPE COPP FOIL SILV 3 1/2""X36YD" [See More]
- Adhesive: Acrylic
- Color: Silver
- Features: EMI / RFI Shielding
from Ellsworth Adhesives
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. [See More]
- Adhesive: Acrylic
- Temperature Resistance: -54 to 149
- Type: Adhesive
- Color: Silver
from RS Components, Ltd.
RS PRO R57C Reflective Tape [See More]
- Adhesive: Acrylic
- Width: 3.94
- Type: Adhesive
- Features: Reflective
from DigiKey
"TAPE COPPER FOIL NATU 23""X60YD" [See More]
- Adhesive: Acrylic
- Color: Natural
- Features: EMI / RFI Shielding
from Ellsworth Adhesives
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. [See More]
- Adhesive: Acrylic
- Temperature Resistance: -54 to 149
- Type: Adhesive
- Color: Silver
from RS Components, Ltd.
3M 1181/9.5 Metallic Tape [See More]
- Adhesive: Acrylic
- Width: 0.3740
- Type: Adhesive
- Thickness: 0.0028
from DigiKey
"TAPE COPPER FOIL 1 1/2""X18YD" [See More]
- Adhesive: Acrylic
- Color: Natural
- Features: EMI / RFI Shielding
from Ellsworth Adhesives
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. [See More]
- Adhesive: Acrylic
- Temperature Resistance: -54 to 149
- Type: Adhesive
- Color: Silver
from RS Components, Ltd.
3M 1181/12,7 Copper Tape [See More]
- Adhesive: Acrylic
- Width: 0.5000
- Type: Adhesive
- Thickness: 0.0028
from DigiKey
2.0 MIL CONDUCTIVE AL FOIL TAPE [See More]
- Adhesive: Acrylic
- Color: Silver
- Temperature Resistance: -18 to 107
from Ellsworth Adhesives
3M Aluminum Foil Tape 425 has a 5 mil nominal dead soft aluminum foil backing combined with a transparent acrylic adhesive. It has exceptional heat and light reflection to protect against high temperatures and UV degradation. The aluminum foil also serves as a good barrier against moisture, dust,... [See More]
- Adhesive: Acrylic
- Temperature Resistance: -54 to 149
- Type: Adhesive
- Color: Silver
from RS Components, Ltd.
3M 431 12MMX55M Metallic Tape [See More]
- Adhesive: Acrylic
- Width: 0.4724
- Type: Adhesive
- Thickness: 0.0031
from DigiKey
2.0 MIL CONDUCTIVE AL FOIL TAPE [See More]
- Adhesive: Acrylic
- Color: Silver
- Temperature Resistance: -18 to 107
from Ellsworth Adhesives
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. [See More]
- Adhesive: Acrylic
- Temperature Resistance: -54 to 149
- Type: Adhesive
- Color: Silver
from RS Components, Ltd.
3M 431 25MMX55M Metallic Tape [See More]
- Adhesive: Acrylic
- Width: 0.9843
- Type: Adhesive
- Thickness: 0.0031
from DigiKey
"TAPE ALUM FOIL SILVER 1/2""X60YDS" [See More]
- Adhesive: Acrylic
- Color: Silver
- Temperature Resistance: -54 to 149
from RS Components, Ltd.
3M 1181-6.3 Metallic Tape [See More]
- Adhesive: Acrylic
- Width: 0.2520
- Type: Adhesive
- Thickness: 0.0028
from DigiKey
"Aluminum Foil Tape Acrylic Adhesive White 0.75"" (19.05mm) 3/4"" X 108' (32.9m) 36 yds" [See More]
- Adhesive: Acrylic
- Color: White
- Temperature Resistance: -35 to 90
from RS Components, Ltd.
3M 1181-19 Metallic Tape [See More]
- Adhesive: Acrylic
- Width: 0.7520
- Type: Adhesive
- Thickness: 0.0028
from DigiKey
"Aluminum Foil Tape Acrylic Adhesive Silver 0.50"" (12.70mm) 1/2"" X 180' (55.0m) 60 yds" [See More]
- Adhesive: Acrylic
- Color: Silver
- Temperature Resistance: -54 to 149
from RS Components, Ltd.
3M 1181-25 Metallic Tape [See More]
- Adhesive: Acrylic
- Width: 1
- Type: Adhesive
- Thickness: 0.0016
from DigiKey
"Aluminum Foil Tape Acrylic Adhesive Silver 0.13"" (3.18mm) 1/8"" X 15' (4.6m) 5 yds" [See More]
- Adhesive: Acrylic
- Color: Silver
- Temperature Resistance: -34 to 149
from RS Components, Ltd.
3M 1181-50.8 Copper Tape [See More]
- Adhesive: Acrylic
- Width: 2
- Type: Adhesive
- Thickness: 0.0028
from DigiKey
"Copper Foil Tape Acrylic Adhesive 0.13"" (3.18mm) 1/8"" X 0.14"" (3.50mm)" [See More]
- Adhesive: Acrylic
from RS Components, Ltd.
RS PRO AT525 Metallic Tape [See More]
- Adhesive: Acrylic
- Width: 0.9843
- Type: Adhesive
- Thickness: 0.0028
from DigiKey
"Aluminum Foil Tape Acrylic Adhesive Silver 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]
- Adhesive: Acrylic
- Color: Silver
- Temperature Resistance: -54 to 149
from RS Components, Ltd.
RS PRO AT525 Metallic Tape [See More]
- Adhesive: Acrylic
- Width: 0.7480
- Type: Adhesive
- Thickness: 0.0028
from DigiKey
"Aluminum Foil Tape Acrylic Adhesive Silver 1.00"" (25.40mm) X 15' (4.6m) 5 yds" [See More]
- Adhesive: Acrylic
- Color: Silver
- Temperature Resistance: -54 to 149
from RS Components, Ltd.
RS PRO AT525 Metallic Tape [See More]
- Adhesive: Acrylic
- Width: 0.3937
- Type: Adhesive
- Thickness: 0.0028
from DigiKey
"Aluminum Foil Tape Acrylic Adhesive Silver 12.00"" (304.80mm) X 15' (4.6m) 5 yds" [See More]
- Adhesive: Acrylic
- Color: Silver
- Temperature Resistance: -54 to 149
from RS Components, Ltd.
RS PRO AT525 Metallic Tape [See More]
- Adhesive: Acrylic
- Width: 0.9843
- Type: Adhesive
- Thickness: 0.0028
from DigiKey
"Aluminum Foil Tape Acrylic Adhesive Silver 2.00"" (50.80mm) X 15' (4.6m) 5 yds" [See More]
- Adhesive: Acrylic
- Color: Silver
- Temperature Resistance: -54 to 149
from RS Components, Ltd.
RS PRO AT525 Metallic Tape [See More]
- Adhesive: Acrylic
- Width: 0.7480
- Type: Adhesive
- Thickness: 0.0028
from DigiKey
"Aluminum Foil Tape Acrylic Adhesive Silver 12.00"" (304.80mm) X 12.00"" (304.80mm)" [See More]
- Adhesive: Acrylic
- Color: Silver
- Temperature Resistance: -54 to 149
from RS Components, Ltd.
Tesa 60630-00002-00 Aluminium Tape [See More]
- Adhesive: Acrylic
- Width: 1.97
- Type: Adhesive
- Thickness: 0.0026
from DigiKey
"Aluminum Foil Tape Acrylic Adhesive Silver 1.00"" (25.40mm) X 15' (4.6m) 5 yds" [See More]
- Adhesive: Acrylic
- Color: Silver
- Temperature Resistance: -32 to 121
from RS Components, Ltd.
Tesa 60632-00000-00 Aluminium Tape [See More]
- Adhesive: Acrylic
- Width: 1.97
- Type: Adhesive
- Thickness: 0.0026
from DigiKey
"Damping Foil Tape Acrylic Adhesive Clear 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]
- Adhesive: Acrylic
- Color: Clear
- Temperature Resistance: -32 to 80
from RS Components, Ltd.
Tesa 60650-00002-00 Aluminium Tape [See More]
- Adhesive: Acrylic
- Width: 1.97
- Type: Adhesive
- Thickness: 0.0035
from DigiKey
"Damping Foil Tape Acrylic Adhesive Clear 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds" [See More]
- Adhesive: Acrylic
- Color: Clear
- Temperature Resistance: -32 to 80
from RS Components, Ltd.
Tesa 60652-00000-00 Aluminium Tape [See More]
- Adhesive: Acrylic
- Width: 1.97
- Type: Adhesive
- Thickness: 0.0035
from DigiKey
"Damping Foil Tape Acrylic Adhesive Clear 1.00"" (25.40mm) X 3.00"" (76.20mm)" [See More]
- Adhesive: Acrylic
- Color: Clear
- Temperature Resistance: -32 to 80
from RS Components, Ltd.
Tesa 60670-00002-00 Aluminium Tape [See More]
- Adhesive: Acrylic
- Width: 1.97
- Type: Adhesive
- Thickness: 0.0049
from Saint-Gobain Tape Solutions
CHR A662 is manufactured from aluminium foil coated with high-temperature acrylic pressure-sensitive adhesive. A662 offers easy handling and solvent resistance. Applications: High performance masking tape that provides area for aircraft windows during chemical stripping of old paint and for the... [See More]
- Adhesive: Acrylic
- Thickness: 0.0050
- Type: Adhesive; Single
- Temperature Resistance: -40
from Berry Plastics Corporation - Engineered Materials Division
Polyken 339. COLD WEATHER PREMIUM FOIL TAPE - UL181A-P & B-FX Listed. New & Improved Formulation - Cold weather printed aluminum foil backing for fiberglass duct systems and flexible duct closures. Applications. Recommended for use on UL listed fiberglass duct board in accordance with... [See More]
- Adhesive: Acrylic
- Thickness: 0.0048
- Type: Adhesive; Single
- Peel: 4.25
from Total Plastics, Inc.
Metallic. 3M ™ Aluminum Foil Tape 425 has dead-soft aluminum foil backing and excellent heat and light reflection to protect against high temperatures and U.V. degradation. The foil also serves as an excellent barrier against moisture, dust, flame, and certain chemicals as used in aircraft... [See More]
- Adhesive: Acrylic
- Width: 2
- Type: Adhesive
- Features: UV or Weather Resistant
from GLT Products (Great Lakes Textiles, Inc.)
An aluminum foil/Kraft tape laminate coated with cold weather acrylic adhesive. High quick stick at normal temperatures; excellent performance at low temperatures and high humidity. Application: Closure system for fiberglass and foil faced mineral wool insulation systems. Thickness: 2.8 mils (71... [See More]
- Adhesive: Acrylic
- Features: Thermally Insulating; UV or Weather Resistant
from Intertape Polymer Group, Inc.
Engineered for superior bonding when exposed to either sub-zero or elevated temperatures in addition to excellent adhesion when exposed to elevated temperatures. Developed for general purpose HVAC duct seaming, patching and sealing to enhance appearance and maintain vapor barrier integrity. The... [See More]
- Adhesive: Acrylic
- Features: UV or Weather Resistant
- Type: Adhesive; Single
- Color: Silver
from Shurtape Technologies, LLC
Aluminum foil HVAC tape for joining and sealing joints, connections and seams on rigid fiberglass ductboard and flexible air duct, and as a UL 181A-P listed product, can also be used in place of mechanical fasteners on rigid ductboard. UL 181A-P/B-FX Listed and printed, AF 099 delivers full system... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 2.5 to 2.83
- Type: Adhesive; Single
- Thickness: 0.0041
from R. S. Hughes Company, Inc.
3M 1115B aluminum tape comes in a 1 in width, 60 yd length and uses an acrylic adhesive. Can be used in the following temperature range: -40 F to +266 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0060
- Width: 1
from Custom Fabricating & Supplies
3M ™ Aluminum Foil Tape 425 combines a 3 mil nominal dead soft aluminum foil backing with a transparent acrylic adhesive. Product Features. Temperature Rating: 300 ° F / 149 ° C. The very low moisture vapor transmission rate makes these tapes a good sealant. The acrylic adhesive,... [See More]
- Adhesive: Acrylic
- Width: 0.5000 to 3
- Type: Adhesive
- Peel: 2.94
from NADCO Tapes & Labels, Inc.
1450 Lead Foil Tape is a 100% pure lead foil tape possessing a 5-mil thick coating using a specially designed weather resistant, aggressive acrylic adhesive system. This system has strong tack, bond, and resistance to solvents and heat. This lead foil tape is highly malleable and can be shaped to... [See More]
- Adhesive: Acrylic
- Thickness: 0.0050 to 0.0065
- Type: Adhesive; Single
- Peel: 3.52
from Shenzhen You-San Technology Co., Ltd.
Aluminum foil tape is based on high-performance aluminum foil, coated with acrylic pressure-sensitive adhesive, and combined with an easy-release liner. According to the different conductivity of the glue, it can be divided into single conductive aluminum foil tape and double conductive aluminum... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Thickness: 0.0020
- Type: Adhesive
- Temperature Resistance: 80
from Saint-Gobain Tape Solutions
h-old 4010 is a 30 micron soft aluminium foil coated with a solvent based acrylic adhesive system. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerators, sealing of polycarbonate sheets, closing of air duct insulation in HVAC, splicing of films & foils,... [See More]
- Adhesive: Acrylic
- Thickness: 0.0028
- Type: Adhesive; Single
- Temperature Resistance: -30
from Berry Plastics Corporation - Engineered Materials Division
1.5 mil foil backing is conformable and resistant to UV, mold, and mildew. Acrylic adhesive has low odor and low VOC content. High tack to bond aggressively to surfaces. Excellent performance in extreme cold or heat (operating temp -35F to 260F). [See More]
- Adhesive: Acrylic
- Thickness: 0.0015
- Type: Adhesive; Single
- Temperature Resistance: -37 to 127
from GLT Products (Great Lakes Textiles, Inc.)
A high strength aluminum foil tape coated with a cold weather acrylic adhesive system. Combines high quick stick at normal temperatures with excellent performance at low temperatures and high humidity. Application: Vapor sealing tape for foil faced insulation products. Thickness: 2.6 mils (65... [See More]
- Adhesive: Acrylic
- Features: Thermally Insulating; UV or Weather Resistant
from Intertape Polymer Group, Inc.
Engineered and designed to meet UL181A-P and UL181B-FX (printed for easy identification / inspection). Uses include general purpose seaming, patching and sealing of rigid fiber air duct and connector closure systems to enhance appearance and maintain vapor barrier integrity. The aggressive acrylic... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Type: Adhesive; Single
from Shurtape Technologies, LLC
UL 181A-P/B-FX Listed aluminum foil HVAC tape for joining and sealing joints, connections and seams on rigid fiberglass ductboard and flexible air duct. A tape that "does it all," AF 100 is engineered to form airtight bonds on joints and seams in temperatures ranging from -20 F to 260 F and in humid... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 2.5 to 2.83
- Type: Adhesive; Single
- Thickness: 0.0042
from R. S. Hughes Company, Inc.
3M 1120 aluminum tape comes in a 1 in width, 36 yd length and uses an acrylic adhesive. Provides a tensile strength of 16 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0040
- Width: 1
from Custom Fabricating & Supplies
These die cuts are manufactured from a dead-soft aluminum foil with an aggressive acrylic adhesive system. With superior bonding to metals, it is designed to stick firmly to its own backing, adhering to a wide variety of surfaces. Aluminum Foil tape offers vapor barrier protection, waterproof... [See More]
- Adhesive: Acrylic
- Peel: 3.44
- Type: Adhesive
- Temperature Resistance: -18 to 149
from Shenzhen You-San Technology Co., Ltd.
Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be divided into single-conductive copper foil single-sided adhesive, double-conductive copper foil... [See More]
- Adhesive: Acrylic
- Thickness: 0.0012
- Type: Adhesive
- Temperature Resistance: 80
from Saint-Gobain Tape Solutions
h-old 4440 is a 55 micron matt black aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for sealing of fume pipes, closing of air ducts insulation in HVAC, thermal protection. Also used in entertainment industry for preventing... [See More]
- Adhesive: Acrylic
- Thickness: 0.0037
- Type: Adhesive; Single
- Temperature Resistance: -40
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Adhesive: Acrylic
- Width: 4
- Type: Adhesive; Single
- Thickness: 0.0102
from GLT Products (Great Lakes Textiles, Inc.)
Heavy duty, high strength aluminum foil with specially formulated acrylic adhesive system. Materials are guaranteed to meet or exceed UL-181A-P and UL-181B-FX, assuring against flame conduction. Applications: Vapor sealing sheet metal ducts; taping fiberglass and fibrous ductboard systems. [See More]
- Adhesive: Acrylic
from Shurtape Technologies, LLC
UL 181A-P/B-FX Listed aluminum foil HVAC tape featuring EasyPEEL® release liner, offering a smooth start for a fast finish. The quick, hassle-free crack and peel liner is easy to start every time off the roll, even when wearing gloves, to save you time and money, as well as eliminate the frustration... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 2.5
- Type: Adhesive; Single
- Thickness: 0.0042
from R. S. Hughes Company, Inc.
3M 1125 copper tape comes in a 1 in width, 36 yd length and uses a non-conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has... [See More]
- Adhesive: Acrylic; Non-Conductive Acrylic
- Thickness: 0.0035
- Width: 1
from Custom Fabricating & Supplies
This tape is manufactured from a dead-soft aluminum foil with an aggressive acrylic adhesive system. With superior bonding to metals, it is designed to stick firmly to its own backing, adhering to a wide variety of surfaces. Aluminum Foil tape offers vapor barrier protection, waterproof sealing,... [See More]
- Adhesive: Acrylic
- Width: 0.3750 to 6
- Type: Adhesive
- Peel: 3.44
from Shenzhen You-San Technology Co., Ltd.
P0900Series is based on high performance mylar aluminium foil,Mylar aluminium foil tape coated with conductive Acrylic,It has a high Tensile Strength, non-creaseable, high peel strength, good conductivity, temperature resistance, shading, shielding, dimensional stability [See More]
- Adhesive: Acrylic
- Thickness: 0.0020
- Type: Adhesive
- Temperature Resistance: 80
from Saint-Gobain Tape Solutions
h-old 4465 is a 50 micron soft aluminium foil coated with a removable acrylic adhesive system and protected by white siliconized paper liner. Designed for masking operations where a high temperature resistance and good conformability are required. Applications: Masking operations where a high... [See More]
- Adhesive: Acrylic
- Thickness: 0.0030
- Type: Adhesive; Single
- Temperature Resistance: -30
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 330X. EXTREME WEATHER FOIL TAPE. All-Weather Aluminum Foil tape with acrylic pressure sensitive adhesive. Applications. Taping joints and seams in duct work for heating, air conditioning, and refrigeration systems. Specifically intended for use over a wide temperature range. [See More]
- Adhesive: Acrylic
- Thickness: 0.0035
- Type: Adhesive; Single
- Peel: 3.44
from GLT Products (Great Lakes Textiles, Inc.)
A high strength aluminum foil coated with special cold weather acrylic adhesive system that combines quick stick at normal temperatures with low temperature performance at freezing (32 °F / 0 °C).The foil conforms well to both fibrous and sheet metal ducts, providing an excellent vapor... [See More]
- Adhesive: Acrylic
- Features: UV or Weather Resistant
- Thickness: 0.0035
from Shurtape Technologies, LLC
Military grade aluminum foil tape for use in broad temperature ranges to create vapor barriers and waterproof seals, as well as for masking off areas when painting and electroplating. Designed with an aggressive acrylic adhesive, AF 75 resists extreme temperature fluctuations after application and... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 1 to 2
- Type: Adhesive; Single
- Thickness: 0.0048
from R. S. Hughes Company, Inc.
3M 1126 copper tape comes in a 1 in width, 36 yd length and uses a conductive acrylic adhesive. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a... [See More]
- Adhesive: Acrylic; Conductive Acrylic
- Thickness: 0.0035
- Width: 1
from Shenzhen You-San Technology Co., Ltd.
Nano carbon aluminum foil tape is based on high-performance aluminum foil for heat dissipation,The surface is compounded with nano-carbon, and then coated with acrylate functional heat dissipation adhesive. It has good thermal conductivity, shading, temperature resistance and shielding performance. [See More]
- Adhesive: Acrylic
- Thickness: 0.0020
- Type: Adhesive
- Temperature Resistance: 80
from Saint-Gobain Tape Solutions
h-old 6540 is a 90 micron aluminium foil/glass scrim laminate coated with aggressive, high quality acrylic adhesive system. Designed for sealing of both fibrous and sheet metal ducts. 6540 high performance insulation tape is ideal for use as a vapor seal for reinforced fiberglass or mineral wool... [See More]
- Adhesive: Acrylic
- Thickness: 0.0055
- Type: Adhesive; Single
- Temperature Resistance: -40
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 438. Extreme-Weather FSK. Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications. Seal and patch FSK duct boards and insulation. Provides an extra-strength seal to maintain vapor barrier integrity. Features &... [See More]
- Adhesive: Acrylic
- Thickness: 0.0060
- Type: Adhesive; Single
- Peel: 4.69
from GLT Products (Great Lakes Textiles, Inc.)
High strength foil, coated with a high temperature acrylic adhesive system. Bonds well to provide an excellent vapor seal. Combines quick stick at normal temperatures with low temperature performance down to freezing. Applications: Vapor sealing fiberglass ductboard andsheet metal ducts – can... [See More]
- Adhesive: Acrylic
- Features: Thermally Insulating
from Shurtape Technologies, LLC
Linered cold temperature aluminum foil tape for joining and sealing aluminum-backed and fibrous insulation and metal ductwork, and to repair metal and sheet metal. Designed with an acrylic adhesive and tested in accordance with UL 723, AF 914CT delivers an airtight seal in temperatures ranging from... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 1.89 to 2.83
- Type: Adhesive; Single
- Thickness: 0.0034
from R. S. Hughes Company, Inc.
3M 1170 aluminum tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.2 mil total... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0032
- Width: 1
from Shenzhen You-San Technology Co., Ltd.
Nano carbon copper foil tape is a functional thermal tape with high-performance heat-conducting copper foil as backing, compounded with nano-carbon on the surface, and then coated with acrylic adhesive. It has the characteristics of high thermal conductivity, electrical conductivity, shielding,... [See More]
- Adhesive: Acrylic
- Thickness: 0.0012
- Type: Adhesive
- Temperature Resistance: 80
from Saint-Gobain Tape Solutions
h-old AL.088 Black is a 65 micron bright black aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for sealing of fume pipes, polycarbonate sheets, closing of air ducts insulation in HVAC, thermal protection, etc. Applications:... [See More]
- Adhesive: Acrylic
- Thickness: 0.0039
- Type: Adhesive; Single
- Temperature Resistance: -40
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 367-17. FOILMASTIC - UL181B-FX LISTED TAPE. Printed, 2 mil dead soft printed aluminum foil backing with 15 mil adhesive blend. Applications. Acts as a superior closure and sealing system for use with flexible air ducts and air connectors. For use on UL listed flexible air ducts... [See More]
- Adhesive: Acrylic
- Thickness: 0.0170
- Type: Adhesive; Single
- Peel: 5.62
from GLT Products (Great Lakes Textiles, Inc.)
A high strength aluminum foil tape with a higher tack, special cold weather acrylic adhesive system. Combines extremely high quick stick at normal temperatures with superior performance at low temperatures and high humidity. Application: Thinner material allows for superior conformability in vapor... [See More]
- Adhesive: Acrylic
- Features: UV or Weather Resistant
from Shurtape Technologies, LLC
Cold temperature aluminum foil tape for use in temperatures ranging from -20 F to 260 F when joining and sealing aluminum-backed or fibrous insulation and metal ductwork, as well as when repairing metal and sheet metal. AF 975CT is linered, designed with an acrylic adhesive, tested in accordance... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 1.89 to 3.78
- Type: Adhesive; Single
- Thickness: 0.0040
from R. S. Hughes Company, Inc.
3M 1181 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Adhesive: Acrylic; Conductive Acrylic
- Thickness: 0.0026
- Width: 1
from Saint-Gobain Tape Solutions
h-old AL.088 Brown is a 65 micron brown aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for sealing of fume pipes, polycarbonate sheets, graphic arts, furnitures, etc. Applications: Building & construction industry. [See More]
- Adhesive: Acrylic
- Thickness: 0.0039
- Type: Adhesive; Single
- Temperature Resistance: -40
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 324A. UL181A & B COLD WEATHER PREMIUM FOIL TAPE. New & Improved - Cold Weather, premium grade, printed foil tape (with liner) for HVAC applications. Applications. Recommended for use on UL listed fiberglass duct board in accordance with manufacturer's installation... [See More]
- Adhesive: Acrylic
- Thickness: 0.0048
- Type: Adhesive; Single
- Peel: 4.25
from GLT Products (Great Lakes Textiles, Inc.)
Nashua 324A Cold Weather Premium Foil Tape is a cold weather, premium grade, printed aluminum foil tape (with liner) used for HVAC applications. It is recommended for use on UL listed fiberglass duct board in accordance with manufacturer's installation instructions. Ideal for permanent flexible... [See More]
- Adhesive: Acrylic
- Features: UV or Weather Resistant
from Shurtape Technologies, LLC
UL 723 tested Foil/Scrim/Kraft (FSK) tape for sealing seams in scrim-reinforced duct insulation. Ideal for applications that demand a maximum-strength tape, AF 984CT is linered, offers an acrylic adhesive and can be used in temperatures ranging from -20 F to 260 F. [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 1.89 to 37.8
- Type: Adhesive; Single
- Thickness: 0.0074
from R. S. Hughes Company, Inc.
3M 1182 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Adhesive: Acrylic; Conductive Acrylic
- Thickness: 0.0035
- Width: 1
from Saint-Gobain Tape Solutions
h-old AL.088 White is a 65 micron white aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for sealing of fume pipes, polycarbonate sheets, closing of air ducts insulation in HVAC , etc. Applications: Home appliance industry. [See More]
- Adhesive: Acrylic
- Thickness: 0.0039
- Type: Adhesive; Single
- Temperature Resistance: -40
from Berry Plastics Corporation - Engineered Materials Division
1.75 mil foil backing is conformable, heat reflective, and resistant to UV, mold, and mildew. Specially-formulated acrylic adhesive is designed to withstand extreme operating temperatures from -50F to 500F. Tested in accordance with UL 723. Easy-to-remove kraft paper liner. [See More]
- Adhesive: Acrylic
- Thickness: 0.0018
- Type: Adhesive; Single
- Temperature Resistance: -46 to 260
from GLT Products (Great Lakes Textiles, Inc.)
A tridirectionally reinforced, hand tearable, expanded polyethylene foil coated with acrylic adhesive. Exhibits quick stick at high and low temperatures. Resistant to moisture, and high humidity. Application: Vapor seal for reinforced aluminum faced fiberglass or mineral wool thermal insulation. [See More]
- Adhesive: Acrylic
- Features: Thermally Insulating
from Shurtape Technologies, LLC
All Service Jacket (ASJ) tape for use in cold and dual temperature systems to seal, seam and join scrim-reinforced pipe and duct insulation. AF 990CT is linered and offers an acrylic adhesive, performs in temperatures ranging from -20 F to 260 F and is tested in accordance with UL 723. [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 2.83 to 3.78
- Type: Adhesive; Single
- Thickness: 0.0083
from R. S. Hughes Company, Inc.
3M 1194 copper tape comes in a 1/2 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 18 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Adhesive: Acrylic; Non-Conductive Acrylic
- Thickness: 0.0030
- Width: 0.5000
from Saint-Gobain Tape Solutions
h-old AL.50 is a 50 micron soft aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerators, sealing of polycarbonate sheets, closing of air ducts... [See More]
- Adhesive: Acrylic
- Thickness: 0.0035
- Type: Adhesive; Single
- Temperature Resistance: -50
from Berry Plastics Corporation - Engineered Materials Division
1.5 mil foil backing is conformable and resistant to UV, mold, and mildew. Acrylic adhesive has low odor and low VOC content. High tack to bond aggressively to surfaces. Excellent performance in extreme cold or heat (operating temp -35F to 260F). [See More]
- Adhesive: Acrylic
- Thickness: 0.0015
- Type: Adhesive; Single
- Temperature Resistance: -37 to 127
from GLT Products (Great Lakes Textiles, Inc.)
A zero permeability, all-weather, multi-layered laminate coated with an aggressive cold weather acrylic adhesive, superior resistance to weathering, mold, UV and extreme environmental conditions. Designed for use as a vapor barrier for insulation cladding and jacketing applications. Available in... [See More]
- Adhesive: Acrylic
- Features: Thermally Insulating; UV or Weather Resistant
from Shurtape Technologies, LLC
All Service Jacket+ (ASJ+) tape for sealing butt joints on ductboard and pipe insulation wrapped with ASJ+ faced backing. Linered and tested in accordance with UL 723, AF 995CT is constructed with a white poly-scrim-foil backing that inhibits mold growth and is DECA free, in addition to an... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 2.83 to 3.78
- Type: Adhesive; Single
- Thickness: 0.0083
from R. S. Hughes Company, Inc.
3M 1194 copper tape comes in a 1/4 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Adhesive: Acrylic; Non-Conductive Acrylic
- Thickness: 0.0030
- Width: 0.2500
from Saint-Gobain Tape Solutions
h-old AP.009 is a 35 micron aluminium/polyester laminate coated with an aggressive acrylic adhesive system, self-wound. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerators, sealing of polycarbonate sheets, splicing of films and foils. Applications: Designed for... [See More]
- Adhesive: Acrylic
- Thickness: 0.0030
- Type: Adhesive; Single
- Temperature Resistance: -40
from Berry Plastics Corporation - Engineered Materials Division
Polyken 348. ALL SERVICE JACKETING TAPE. All service jacket sealing (ASJ) tape with tri-directional fiberglass backing. Applications. Used as a permanent closure system and vapor barrier on ASJ faced duct and pipe systems. Features & Benefits. --High Tack Adhesive. --Tri-directional fiberglass. [See More]
- Adhesive: Acrylic
- Thickness: 0.0088
- Type: Adhesive; Single
- Peel: 3.12
from Shurtape Technologies, LLC
UL 181B-FX Listed film tape for use on Class 1 Flex Duct for connecting, joining, sealing and patching flexible air ductwork. DC 181 features an acrylic adhesive system, high performance in temperatures ranging from -10 F to 210 F, and is clearly printed with the UL Listing to ensure every job is... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 1.89 to 2.83
- Type: Adhesive; Single
- Thickness: 0.0027
from R. S. Hughes Company, Inc.
3M 12150 aluminum tape comes in a 100 mm width, 100 m length, uses an acrylic adhesive and is packaged 4000 pieces per roll, 3 rolls per case. Can be used to a maximum temperature of +212 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0030
- Width: 3.94
from Saint-Gobain Tape Solutions
h-old AP.030 is a 55 micron aluminium/polyester laminate coated on one side with aggressive acrylic adhesive system, self-wound. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerators, sealing of polycarbonate sheets, splicing of films and foils. Applications:... [See More]
- Adhesive: Acrylic
- Thickness: 0.0035
- Type: Adhesive; Single
- Temperature Resistance: -40
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Adhesive: Acrylic
- Width: 4
- Type: Adhesive; Single
- Thickness: 0.0102
from R. S. Hughes Company, Inc.
3M 1245 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Adhesive: Acrylic; Conductive Acrylic
- Thickness: 0.0040
- Width: 1
from Saint-Gobain Tape Solutions
h-old EA.100 is a 200 micron embossed aluminium foil coated on one side with high quality acrylic adhesive and protected by siliconized paper liner. Designed for joining insulating panels in the building construction industry, general purpose sealing and holding application, moisture barrier, etc. [See More]
- Adhesive: Acrylic
- Thickness: 0.0094
- Type: Adhesive; Single
- Temperature Resistance: -40
from Berry Plastics Corporation - Engineered Materials Division
Polyken 330X. EXTREME WEATHER FOIL. All-weather duct tape, working temperature range of -35 ºF to 260 ºF (-37 ºC to 126 ºC), plain dead soft aluminum foil-faced duct systems. Applications. Designed for taping joints and seams in duct work for heating, air conditioning and... [See More]
- Adhesive: Acrylic
- Thickness: 0.0035
- Type: Adhesive; Single
- Peel: 3.44
from R. S. Hughes Company, Inc.
3M 1345 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -40 F to +266 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances... [See More]
- Adhesive: Acrylic; Conductive Acrylic
- Thickness: 0.0040
- Width: 1
from Saint-Gobain Tape Solutions
CHR C661 is manufactured from electrically deposited copper foil backing with acrylic adhesive. The copper foil surface of C661 is electrically conductive, conformable and easy to apply. Applications: Shielding applications. Typically IC chips, electrical cabinets, cables, motors and static... [See More]
- Adhesive: Acrylic
- Thickness: 0.0035
- Type: Adhesive; Single
- Temperature Resistance: -40
from Berry Plastics Corporation - Engineered Materials Division
Polyken 438. Extreme-Weather FSK. Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications. Seal and patch FSK duct boards and insulation. Provides an extra-strength seal to maintain vapor barrier integrity. Features & Benefits. [See More]
- Adhesive: Acrylic
- Thickness: 0.0060
- Type: Adhesive; Single
- Peel: 4.69
from R. S. Hughes Company, Inc.
3M 1430 aluminum tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 70 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0055
- Width: 1.5
from Saint-Gobain Tape Solutions
h-old 4536 is a 36 micron high tensile solderable copper foil coated with a high quality acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications: Electrostatic... [See More]
- Adhesive: Acrylic
- Thickness: 0.0030
- Type: Adhesive; Single
- Temperature Resistance: -40
from Berry Plastics Corporation - Engineered Materials Division
Polyken 338. FOIL / SCRIM / KRAFT TAPE. Diamond pattern foil/scrim/kraft tape; tear resistant. Applications. Seal and patch FSK duct boards and blankets. Extra strength seal to maintain vapor barrier integrity. Features & Benefits. Aluminum foil/scrim/Kraft backing with a specially formulated... [See More]
- Adhesive: Acrylic
- Thickness: 0.0080
- Type: Adhesive; Single
- Peel: 4.38
from R. S. Hughes Company, Inc.
3M 1449 aluminum tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -25 F to +250 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0026
- Width: 1.5
from Saint-Gobain Tape Solutions
h-old SCUT.36 is a 36 micron high tensile solderable copper foil coated with a high quality conductive acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications:... [See More]
- Adhesive: Acrylic
- Thickness: 0.0030
- Type: Adhesive; Single
- Temperature Resistance: -40
from Berry Plastics Corporation - Engineered Materials Division
Polyken 347. PREMIUM FOIL TAPE (LINERED) - HEAVY DUTY. Linered aluminum foil for sealing and masking of aircraft. Meets FAR 25.853(a). Applications. Aircraft sealing and masking applications. Used as a window mask to protect aircraft ca0pies, windshields and passenger window surfaces from crazing... [See More]
- Adhesive: Acrylic
- Thickness: 0.0055
- Type: Adhesive; Single
- Peel: 3.12
from R. S. Hughes Company, Inc.
3M 1449 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -25 F to +250 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0026
- Width: 4
from Saint-Gobain Tape Solutions
h-old 6330 is a 55 micron aluminium/polyester laminate coated on the polyester side with solvent based acrylic adhesive and protected by a white siliconized release paper liner. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerators, sealing of polycarbonate... [See More]
- Adhesive: Acrylic
- Thickness: 0.0037
- Type: Adhesive; Single
- Temperature Resistance: -40
from Berry Plastics Corporation - Engineered Materials Division
Polyken 345SW. Premium Self-Wound Foil Tape. Heavy-Duty Dead Soft Aluminum Foil for sealing and masking of aircraft. Meets FAR 25.853(a), SAE AMS-T-23397B, and L-T-80B. Applications. Aerospace Speed Tape; windshields, and passenger Window mask to protect aircraft ca0pies, windshields, and passenger... [See More]
- Adhesive: Acrylic
- Thickness: 0.0050
- Type: Adhesive; Single
- Peel: 4.25
from R. S. Hughes Company, Inc.
3M 3302 aluminum tape comes in a 117 mm width, 457 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: 0 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0036
- Width: 4.61
from R. S. Hughes Company, Inc.
3M 3313 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances... [See More]
- Adhesive: Acrylic; Conductive Acrylic
- Thickness: 0.0030
- Width: 1
from R. S. Hughes Company, Inc.
3M 3313 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances... [See More]
- Adhesive: Acrylic; Conductive Acrylic
- Thickness: 0.0030
- Width: 1
from R. S. Hughes Company, Inc.
3M 3313 copper tape comes in a 34 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]
- Adhesive: Acrylic; Conductive Acrylic
- Thickness: 0.0030
- Width: 34
from R. S. Hughes Company, Inc.
3M 3320 aluminum tape comes in a 48 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -20 F to +175 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0067
- Width: 1.89
from R. S. Hughes Company, Inc.
3M 3325 copper tape comes in a 5 3/4 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: 0 F to +225 F. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The... [See More]
- Adhesive: Acrylic; Non-Conductive Acrylic
- Thickness: 0.0030
- Width: 5.75
from R. S. Hughes Company, Inc.
3M 33315 copper tape comes in a 8 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The... [See More]
- Adhesive: Acrylic; Non-Conductive Acrylic
- Thickness: 0.0033
- Width: 8
from R. S. Hughes Company, Inc.
3M 33316 copper tape comes in a 1 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The... [See More]
- Adhesive: Acrylic; Conductive Acrylic
- Thickness: 0.0030
- Width: 1.5
from R. S. Hughes Company, Inc.
3M 3340 aluminum tape comes in a 2 1/2 in width, 50 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0040
- Width: 2.5
from R. S. Hughes Company, Inc.
3M 3340 aluminum tape comes in a 36 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness... [See More]
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0040
- Width: 36