Electrically Conductive Foil Tapes
from RS Components, Ltd.
3M 1181/9.5 Metallic Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Width: 0.3740
from Takachi Electronics Enclosure Co., Ltd.
Adhesive aluminum foil tape for grounding and shielding of enclosures. Conductive adhesive layer maintains conductivity. UL510 (FR) certified products. 【Usage 】. Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room. Can be... [See More]
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Adhesive: Acrylic
- Type: Adhesive; Single
- Width: 0.3150 to 1.97
from RS Components, Ltd.
3M 1181/12,7 Copper Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Width: 0.5000
from Takachi Electronics Enclosure Co., Ltd.
Flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. UL510 (FR) certified products. Usage. Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room. Can be used for measuring... [See More]
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Adhesive: Acrylic
- Type: Adhesive; Single
- Width: 0.3150 to 1.97
from RS Components, Ltd.
3M 420 12MMX33M Lead Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Rubber
- Type: Adhesive
- Width: 0.4724
from Takachi Electronics Enclosure Co., Ltd.
Low price type adhesive aluminum foil tape for grounding and shielding of enclosures. Conductive adhesive layer maintains conductivity. Aluminum tape can also be used for removing static electricity and improving running performance when applied to automobiles. 【Usage 】. Grounding and... [See More]
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Width: 0.3150 to 1.97
- Type: Adhesive; Single
from RS Components, Ltd.
3M 420 25MMX33M Lead Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Rubber
- Type: Adhesive
- Width: 0.9843
from Takachi Electronics Enclosure Co., Ltd.
Low price type conductive flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. Copper tape can also be used for removing static electricity and improving running performance when applied to automobiles. 【Usage 】. [See More]
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Width: 0.3150 to 1.97
- Type: Adhesive; Single
from RS Components, Ltd.
3M 420 50MMX33M Lead Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Rubber
- Type: Adhesive
- Width: 1.97
from RS Components, Ltd.
3M 431 12MMX55M Metallic Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Width: 0.4724
from RS Components, Ltd.
3M 431 25MMX55M Metallic Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Width: 0.9843
from RS Components, Ltd.
3M 1181-6.3 Metallic Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Width: 0.2520
from RS Components, Ltd.
3M 1181-19 Metallic Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Width: 0.7520
from RS Components, Ltd.
3M 1181-25 Metallic Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Width: 1
from RS Components, Ltd.
3M 1181-50.8 Copper Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Width: 2
from RS Components, Ltd.
RS PRO AT525 Metallic Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Width: 0.9843
from RS Components, Ltd.
RS PRO AT525 Metallic Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Width: 0.7480
from RS Components, Ltd.
RS PRO AT525 Metallic Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Width: 0.3937
from RS Components, Ltd.
Tesa 60630-00002-00 Aluminium Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Width: 1.97
from RS Components, Ltd.
Tesa 60632-00000-00 Aluminium Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Width: 1.97
from RS Components, Ltd.
Tesa 60650-00002-00 Aluminium Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Width: 1.97
from RS Components, Ltd.
Tesa 60652-00000-00 Aluminium Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Width: 1.97
from RS Components, Ltd.
Tesa 60670-00002-00 Aluminium Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Width: 1.97
from RS Components, Ltd.
Tesa 60672-00000-00 Aluminium Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Width: 1.97
from RS Components, Ltd.
3M 2245 25MMx20M Copper Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Width: 0.9843
from RS Components, Ltd.
Tesa 50565-00000-01 Aluminium Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Width: 1.97
from Saint-Gobain Tape Solutions
CHR C665 is manufactured from electrically deposited copper foil backing with acrylic adhesive. The copper foil and adhesive of C665 are both electrically conductive and the release liner aids in die cutting and is easy to apply. Applications: Shielding applications. Designed for conductivity... [See More]
- Features: Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive; Single
- Thickness: 0.0035
from NADCO Tapes & Labels, Inc.
1650 Copper Foil Tape is a special electrolytic grade copper foil tape. The copper foil tape is equipped with a uniformly high tensile alloy that possesses carefully controlled dead soft temper. This allows for tight conformation while cutting edges and casting surfaces. This line of foil tapes... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Adhesive: Acrylic
- Type: Adhesive; Single
- Thickness: 0.0014 to 0.0030
from Shenzhen You-San Technology Co., Ltd.
Aluminum foil tape is based on high-performance aluminum foil, coated with acrylic pressure-sensitive adhesive, and combined with an easy-release liner. According to the different conductivity of the glue, it can be divided into single conductive aluminum foil tape and double conductive aluminum... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic; Pressure Sensitive
- Type: Adhesive
- Thickness: 0.0020
from Shenzhen You-San Technology Co., Ltd.
Butyl aluminum foil waterproof tape is an environmentally friendly solvent-free sealing material based on butyl rubber and polyisobutylene as the main raw materials, and mixed with polymer materials through a special process. It has excellent mechanical properties, high tensile strength, and can... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Type: Adhesive; Single
from Shenzhen You-San Technology Co., Ltd.
Aluminum foil fiberglass tape is a composite material composed of fiberglass cloth, aluminum foil, and adhesive. It has advantages of high strength, abrasion resistance, flame retardancy, durability, and heat resistance. It is commonly used in special fields such as high temperature, fire... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Thickness: 0.0071
- Type: Adhesive
from Shenzhen You-San Technology Co., Ltd.
Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be divided into single-conductive copper foil single-sided adhesive, double-conductive copper foil... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Thickness: 0.0012
from Shenzhen You-San Technology Co., Ltd.
P0900Series is based on high performance mylar aluminium foil,Mylar aluminium foil tape coated with conductive Acrylic,It has a high Tensile Strength, non-creaseable, high peel strength, good conductivity, temperature resistance, shading, shielding, dimensional stability [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Thickness: 0.0020
from Shenzhen You-San Technology Co., Ltd.
Nano carbon aluminum foil tape is based on high-performance aluminum foil for heat dissipation,The surface is compounded with nano-carbon, and then coated with acrylate functional heat dissipation adhesive. It has good thermal conductivity, shading, temperature resistance and shielding performance. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Thickness: 0.0020
from Shenzhen You-San Technology Co., Ltd.
Nano carbon copper foil tape is a functional thermal tape with high-performance heat-conducting copper foil as backing, compounded with nano-carbon on the surface, and then coated with acrylic adhesive. It has the characteristics of high thermal conductivity, electrical conductivity, shielding,... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Adhesive: Acrylic
- Type: Adhesive
- Thickness: 0.0012