Pressure Sensitive (PSA) Foil Tapes
from Shurtape Technologies, LLC
Aluminum foil HVAC tape for joining and sealing joints, connections and seams on rigid fiberglass ductboard and flexible air duct, and as a UL 181A-P listed product, can also be used in place of mechanical fasteners on rigid ductboard. UL 181A-P/B-FX Listed and printed, AF 099 delivers full system... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 2.5 to 2.83
- Type: Adhesive; Single
- Thickness: 0.0041
from Can-Do National Tape
Aluminum Foil Tape, CDNT 5502. Rubber Adhesive. CDNT 5502 Aluminum Foil Tape with Rubber Adhesive. Aluminum Alloy Foil Tape with a pressure sensitive adhesive and paper liner. The aggressive rubber adhesive sticks will to most surfaces and the paper liner makes for convenient and reliable use. [See More]
- Adhesive: Pressure Sensitive
- Width: 2
from Saint-Gobain Tape Solutions
CHR MD15-03 tape is manufactured from PTFE coated aluminum with silicone pressure sensitive adhesive. MD15-03 is a versatile product designed for use in a variety of metal detectable heat sealing applications. Applications: Heat sealing applications to give longer life before replacement. Usable in... [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0055
- Type: Adhesive; Single
- Temperature Resistance: -73
from Custom Fabricating & Supplies
These die cuts are manufactured from a lead foil with an aggressive rubber pressure sensitive adhesive. It is designed to offer excellent quick stick and ultimate adhesion. Due to the density, weight and malleability of the lead foil, this tape makes an excellent choice for weighting and balancing,... [See More]
- Adhesive: Pressure Sensitive
- Peel: 3.75
- Type: Adhesive
- Temperature Resistance: -18 to 124
from NADCO Tapes & Labels, Inc.
his product consists of a 2 mil (50 micron), premium dead soft, high strength aluminum foil coated with a specially formulated conductive pressure sensitive acrylic adhesive system. This foil tape offers superior adhesion, malleability, and adhesive conductivity, allowing for extremely low... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Thickness: 0.0035
- Type: Adhesive; Single
- Peel: 2.25
from Polymer Molding, Inc.
High Temperature Dots are flexible, conforming and heat resistant. Dots are manufactured with a silicone pressure sensitive adhesive and are available in a variety tape thickness widths and materials. Commonly used as product protection in applications [See More]
- Adhesive: Pressure Sensitive; Silicone
- Width: 0.1250 to 6
- Type: Adhesive; Single
- Temperature Resistance: 150 to 315
from Intertape Polymer Group, Inc.
A general purpose 1.5 mil aluminum foil tape with high tack pressure-sensitive rubber based adhesive. For seaming and sealing fiberglass duct board and duct wrap to enhance appearance and maintain vapor barrier integrity. Recommended minimum application temperature 40 ºF (4 °C). The shiny... [See More]
- Adhesive: Pressure Sensitive; Rubber
- Color: Silver
- Type: Adhesive; Single
from AVS Industries
AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]
- Adhesive: Pressure Sensitive
- Width: 2
- Type: Adhesive; Single
- Thickness: 0.0370
from Shenzhen You-San Technology Co., Ltd.
Aluminum foil tape is based on high-performance aluminum foil, coated with acrylic pressure-sensitive adhesive, and combined with an easy-release liner. According to the different conductivity of the glue, it can be divided into single conductive aluminum foil tape and double conductive aluminum... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Thickness: 0.0020
- Type: Adhesive
- Temperature Resistance: 80
from Shurtape Technologies, LLC
UL 181A-P/B-FX Listed aluminum foil HVAC tape for joining and sealing joints, connections and seams on rigid fiberglass ductboard and flexible air duct. A tape that "does it all," AF 100 is engineered to form airtight bonds on joints and seams in temperatures ranging from -20 F to 260 F and in humid... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 2.5 to 2.83
- Type: Adhesive; Single
- Thickness: 0.0042
from Can-Do National Tape
Aluminum Foil Tape, CDNT C987044. Acrylic Adhesive. Aluminum Foil Tape with liner. Specially formulated antimicrobial, extreme weather, acrylic adhesive. Dead soft aluminum foil with excellent adhesion and quick stick application at a temperature as low as 0 ºF. Available Sizes: Custom slit to... [See More]
- Adhesive: Pressure Sensitive
from Saint-Gobain Tape Solutions
CHR 2926 is manufactured from a thin aluminum foil, laminated to a high-temperature glass tape withhigh-temperature silicone pressure sensitive adhesive on one side. Its adhesive, a high-temperature silicone, allows the product to withstand continuous temperatures of up to 260 °C (500 °F)... [See More]
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0070 to 0.0110
- Type: Adhesive; Single
- Temperature Resistance: -73
from Custom Fabricating & Supplies
This tape is manufactured from a lead foil with an aggressive rubber pressure sensitive adhesive. It is designed to offer excellent quick stick and ultimate adhesion with excellent release even with long bath times. Due to the density, weight and malleability of the lead foil, this tape makes an... [See More]
- Adhesive: Pressure Sensitive
- Width: 0.3750 to 6
- Type: Adhesive
- Peel: 3.75
from Polymer Molding, Inc.
PMI ’s High Temperature Masking Tapes are ideal for masking applications where standard caps and plugs cannot be used. Tapes are manufactured with a silicone pressure-sensitive adhesive and are available in a variety of tape thickness widths and m [See More]
- Adhesive: Pressure Sensitive; Silicone
- Width: 0.1250 to 6
- Type: Adhesive; Single
- Temperature Resistance: 150 to 315
from Intertape Polymer Group, Inc.
Engineered and designed to meet UL181A-P and UL181B-FX (printed for easy identification / inspection). Uses include general purpose seaming, patching and sealing of rigid fiber air duct and connector closure systems to enhance appearance and maintain vapor barrier integrity. The aggressive acrylic... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Type: Adhesive; Single
from Shurtape Technologies, LLC
UL 181A-P/B-FX Listed aluminum foil HVAC tape featuring EasyPEEL® release liner, offering a smooth start for a fast finish. The quick, hassle-free crack and peel liner is easy to start every time off the roll, even when wearing gloves, to save you time and money, as well as eliminate the frustration... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 2.5
- Type: Adhesive; Single
- Thickness: 0.0042
from Can-Do National Tape
Copper Foil Tape. Copper foil tape with a high performance acrylic adhesive with excellent balance of peel adhesion, tack and shear strength. Custom slit to width. [See More]
- Adhesive: Pressure Sensitive
- Type: Adhesive
from Intertape Polymer Group, Inc.
Specialty butyl mastic foil tape, high tack, low VOC 17 mil aluminum 'mastic' foil tape coated with a pressure-sensitive, modified butyl rubber adhesive. Provides an instant waterproof grip to a variety of surfaces and a full bond in 24 hours. Features a release liner for ease of use and has... [See More]
- Adhesive: Pressure Sensitive
- Thickness: 0.0169
- Type: Adhesive; Single
- Temperature Resistance: 2 to 43
from Shurtape Technologies, LLC
All Service Jacket+ (ASJ+) tape for sealing butt joints on ductboard and pipe insulation wrapped with ASJ+ faced backing. Linered and tested in accordance with UL 723, AF 995CT is constructed with a white poly-scrim-foil backing that inhibits mold growth and is DECA free, in addition to an... [See More]
- Adhesive: Acrylic; Pressure Sensitive
- Width: 2.83 to 3.78
- Type: Adhesive; Single
- Thickness: 0.0083