Single-Sided Foil Tapes
from Takachi Electronics Enclosure Co., Ltd.
Adhesive aluminum foil tape for grounding and shielding of enclosures. Conductive adhesive layer maintains conductivity. UL510 (FR) certified products. 【Usage 】. Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room. Can be... [See More]
- Type: Adhesive; Single
- Width: 0.3150 to 1.97
- Adhesive: Acrylic
- Thickness: 0.0020
from Takachi Electronics Enclosure Co., Ltd.
Flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. UL510 (FR) certified products. Usage. Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room. Can be used for measuring... [See More]
- Type: Adhesive; Single
- Width: 0.3150 to 1.97
- Adhesive: Acrylic
- Thickness: 0.0014
from Takachi Electronics Enclosure Co., Ltd.
Low price type adhesive aluminum foil tape for grounding and shielding of enclosures. Conductive adhesive layer maintains conductivity. Aluminum tape can also be used for removing static electricity and improving running performance when applied to automobiles. 【Usage 】. Grounding and... [See More]
- Type: Adhesive; Single
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Width: 0.3150 to 1.97
from Takachi Electronics Enclosure Co., Ltd.
Low price type conductive flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. Copper tape can also be used for removing static electricity and improving running performance when applied to automobiles. 【Usage 】. [See More]
- Type: Adhesive; Single
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Width: 0.3150 to 1.97
from Intertape Polymer Group, Inc.
Engineered for superior bonding when exposed to either sub-zero or elevated temperatures in addition to excellent adhesion when exposed to elevated temperatures. Developed for general purpose HVAC duct seaming, patching and sealing to enhance appearance and maintain vapor barrier integrity. The... [See More]
- Type: Adhesive; Single
- Features: UV or Weather Resistant
- Adhesive: Acrylic
- Color: Silver
from Shurtape Technologies, LLC
Aluminum foil HVAC tape for joining and sealing joints, connections and seams on rigid fiberglass ductboard and flexible air duct, and as a UL 181A-P listed product, can also be used in place of mechanical fasteners on rigid ductboard. UL 181A-P/B-FX Listed and printed, AF 099 delivers full system... [See More]
- Type: Adhesive; Single
- Width: 2.5 to 2.83
- Adhesive: Acrylic; Pressure Sensitive
- Thickness: 0.0041
from Techsil Limited
Techsil ® 115AL is an aluminium foil tape which offers good UV resistance and high temperature performance. Meets Class 0 and Class 1 Fire Regulations and offers a vapour barrier. Suitable applications include sealing and jointing aluminium faced insulation panels, protecting double glazed... [See More]
- Type: Adhesive; Single
from Aremco Products, Inc.
Pyro-Tape 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape products are availab [See More]
- Type: Adhesive; Single
- Width: 1
- Adhesive: Rubber; Silicone
- Thickness: 0.0189
from NADCO Tapes & Labels, Inc.
1450 Lead Foil Tape is a 100% pure lead foil tape possessing a 5-mil thick coating using a specially designed weather resistant, aggressive acrylic adhesive system. This system has strong tack, bond, and resistance to solvents and heat. This lead foil tape is highly malleable and can be shaped to... [See More]
- Type: Adhesive; Single
- Thickness: 0.0050 to 0.0065
- Adhesive: Acrylic
- Peel: 3.52
from Saint-Gobain Tape Solutions
CHR FR1000 Tape is manufactured on a mica substrate with high-temperature silicone adhesive suitable for flame mitigating properties. [See More]
- Type: Adhesive; Single
- Thickness: 0.0079
- Adhesive: Silicone
- Temperature Resistance: -73
from Polymer Molding, Inc.
High Temperature Dots are flexible, conforming and heat resistant. Dots are manufactured with a silicone pressure sensitive adhesive and are available in a variety tape thickness widths and materials. Commonly used as product protection in applications [See More]
- Type: Adhesive; Single
- Width: 0.1250 to 6
- Adhesive: Pressure Sensitive; Silicone
- Temperature Resistance: 150 to 315
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Low Density Composite Surfacing Films AF 325LS is a thermosetting, laminated metal foil film that adheres to cold and release coated tools. Comes in two weights of copper screen for lightning dissipation applications. Excellent for surfacing composites. Provides a... [See More]
- Type: Adhesive; Single
- Thickness: 0.0060 to 0.0080
- Width: 30
- Color: Copper
from Berry Plastics Corporation - Engineered Materials Division
Polyken 339. COLD WEATHER PREMIUM FOIL TAPE - UL181A-P & B-FX Listed. New & Improved Formulation - Cold weather printed aluminum foil backing for fiberglass duct systems and flexible duct closures. Applications. Recommended for use on UL listed fiberglass duct board in accordance with... [See More]
- Type: Adhesive; Single
- Thickness: 0.0048
- Adhesive: Acrylic
- Peel: 4.25
from DeWAL
D/W 409 is an aluminum foil/glass fabric laminate with a high temperature silicone adhesive. The aluminum foil provides excellent reflective and conductive characteristics in high temperature applications. The silicone adhesive provides excellent adhesion at high temperatures yet will remove... [See More]
- Type: Adhesive; Single
- Width: 0.2500 to 25
- Adhesive: Silicone
- Thickness: 0.0045
from AVS Industries
AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]
- Type: Adhesive; Single
- Width: 2
- Adhesive: Pressure Sensitive
- Thickness: 0.0370
from IPS Limited
A premium shiny silver aluminum foil, glass cloth tape that can be used as a high temperature, heat reflective, protective wrap for temperature sensitive components and materials in these markets: aerospace. automotive. industrial. electrical. Features: Silicone adhesive PTFE tape. Broad temperature... [See More]
- Type: Adhesive; Single
- Temperature Resistance: -71 to 260
- Adhesive: Silicone
from Deviser, Inc.
Deviser #81812 is a total thickness 2.6 mil Aluminum Foil Tape with released liner, that is pressure-sensitive synthetic rubber adhesive coated on a 1.2 mil dead soft aluminum foil backing. It's used for sealing joints/seams against moisture and vapor on foil jacket insulation. It's also suitable... [See More]
- Type: Adhesive; Single
- Thickness: 0.0012
- Adhesive: Rubber
- Peel: 143
from Shenzhen You-San Technology Co., Ltd.
Butyl aluminum foil waterproof tape is an environmentally friendly solvent-free sealing material based on butyl rubber and polyisobutylene as the main raw materials, and mixed with polymer materials through a special process. It has excellent mechanical properties, high tensile strength, and can... [See More]
- Type: Adhesive; Single
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
from Intertape Polymer Group, Inc.
A general purpose 1.5 mil aluminum foil tape with high tack pressure-sensitive rubber based adhesive. For seaming and sealing fiberglass duct board and duct wrap to enhance appearance and maintain vapor barrier integrity. Recommended minimum application temperature 40 ºF (4 °C). The shiny... [See More]
- Type: Adhesive; Single
- Color: Silver
- Adhesive: Pressure Sensitive; Rubber
from Shurtape Technologies, LLC
UL 181A-P/B-FX Listed aluminum foil HVAC tape for joining and sealing joints, connections and seams on rigid fiberglass ductboard and flexible air duct. A tape that "does it all," AF 100 is engineered to form airtight bonds on joints and seams in temperatures ranging from -20 F to 260 F and in humid... [See More]
- Type: Adhesive; Single
- Width: 2.5 to 2.83
- Adhesive: Acrylic; Pressure Sensitive
- Thickness: 0.0042
from Techsil Limited
Techsil ® 115AL is an aluminium foil tape which offers good UV resistance and high temperature performance. Meets Class 0 and Class 1 Fire Regulations and offers a vapour barrier. Suitable applications include sealing and jointing aluminium faced insulation panels, protecting double glazed... [See More]
- Type: Adhesive; Single
from Saint-Gobain Tape Solutions
CHR 26020 is manufactured from aluminium foil coated with high-temperature silicone pressure-sensitive adhesive. 26020 offers easy handling and high temperature resistance. Applications: Specialty shielding applications. Often find usage as a high performance masking tape [See More]
- Type: Adhesive; Single
- Thickness: 0.0080
- Adhesive: Silicone
- Temperature Resistance: -73
from Polymer Molding, Inc.
PMI ’s High Temperature Masking Tapes are ideal for masking applications where standard caps and plugs cannot be used. Tapes are manufactured with a silicone pressure-sensitive adhesive and are available in a variety of tape thickness widths and m [See More]
- Type: Adhesive; Single
- Width: 0.1250 to 6
- Adhesive: Pressure Sensitive; Silicone
- Temperature Resistance: 150 to 315
from Berry Plastics Corporation - Engineered Materials Division
1.5 mil foil backing is conformable and resistant to UV, mold, and mildew. Acrylic adhesive has low odor and low VOC content. High tack to bond aggressively to surfaces. Excellent performance in extreme cold or heat (operating temp -35F to 260F). [See More]
- Type: Adhesive; Single
- Thickness: 0.0015
- Adhesive: Acrylic
- Temperature Resistance: -37 to 127
from Intertape Polymer Group, Inc.
As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an aggressive, long lasting,... [See More]
- Type: Adhesive; Single
- Peel: 5 to ?
- Thickness: 3.15E-4 to ?
- Features: UV or Weather Resistant
from Shurtape Technologies, LLC
UL 181A-P/B-FX Listed aluminum foil HVAC tape featuring EasyPEEL® release liner, offering a smooth start for a fast finish. The quick, hassle-free crack and peel liner is easy to start every time off the roll, even when wearing gloves, to save you time and money, as well as eliminate the frustration... [See More]
- Type: Adhesive; Single
- Width: 2.5
- Adhesive: Acrylic; Pressure Sensitive
- Thickness: 0.0042
from Saint-Gobain Tape Solutions
CHR 2924 is manufactured from aluminium foil laminated to fibreglass cloth with high-temperature silicone adhesive on one side. The foil-glass backing allows for good conformability to complex shapes and surfaces while offering high strength. Applications: Used in aerospace and automotive markets as... [See More]
- Type: Adhesive; Single
- Thickness: 0.0075 to 0.0100
- Adhesive: Silicone
- Temperature Resistance: -73
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 327. PREMIUM FOIL TAPE - BUTYL RUBBER. Heavy-duty 17 mil printed aluminum foil tape with butyl rubber. Applications. Duct joint sealing for low, medium and high pressure HVAC systems. Sheet metal repairs. A general purpose repair tape for aluminum siding, storage buildings,... [See More]
- Type: Adhesive; Single
- Thickness: 0.0170
- Adhesive: Rubber
- Peel: 12.5
from Intertape Polymer Group, Inc.
Engineered and designed to meet UL181A-P and UL181B-FX (printed for easy identification / inspection). Uses include general purpose seaming, patching and sealing of rigid fiber air duct and connector closure systems to enhance appearance and maintain vapor barrier integrity. The aggressive acrylic... [See More]
- Type: Adhesive; Single
- Adhesive: Acrylic; Pressure Sensitive
from Shurtape Technologies, LLC
Military grade aluminum foil tape for use in broad temperature ranges to create vapor barriers and waterproof seals, as well as for masking off areas when painting and electroplating. Designed with an aggressive acrylic adhesive, AF 75 resists extreme temperature fluctuations after application and... [See More]
- Type: Adhesive; Single
- Width: 1 to 2
- Adhesive: Acrylic; Pressure Sensitive
- Thickness: 0.0048
from Saint-Gobain Tape Solutions
h-old 4010 is a 30 micron soft aluminium foil coated with a solvent based acrylic adhesive system. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerators, sealing of polycarbonate sheets, closing of air duct insulation in HVAC, splicing of films & foils,... [See More]
- Type: Adhesive; Single
- Thickness: 0.0028
- Adhesive: Acrylic
- Temperature Resistance: -30
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Type: Adhesive; Single
- Width: 4
- Adhesive: Acrylic
- Thickness: 0.0102
from Intertape Polymer Group, Inc.
As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an aggressive, long lasting,... [See More]
- Type: Adhesive; Single
- Peel: 3.75 to ?
- Thickness: 0.0039 to ?
- Features: UV or Weather Resistant
from Shurtape Technologies, LLC
Linered cold temperature aluminum foil tape for joining and sealing aluminum-backed and fibrous insulation and metal ductwork, and to repair metal and sheet metal. Designed with an acrylic adhesive and tested in accordance with UL 723, AF 914CT delivers an airtight seal in temperatures ranging from... [See More]
- Type: Adhesive; Single
- Width: 1.89 to 2.83
- Adhesive: Acrylic; Pressure Sensitive
- Thickness: 0.0034
from Saint-Gobain Tape Solutions
h-old 4281 is a 50 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of substrates. [See More]
- Type: Adhesive; Single
- Thickness: 0.0033
- Adhesive: Silicone
- Temperature Resistance: -70
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 330X. EXTREME WEATHER FOIL TAPE. All-Weather Aluminum Foil tape with acrylic pressure sensitive adhesive. Applications. Taping joints and seams in duct work for heating, air conditioning, and refrigeration systems. Specifically intended for use over a wide temperature range. [See More]
- Type: Adhesive; Single
- Thickness: 0.0035
- Adhesive: Acrylic
- Peel: 3.44
from Intertape Polymer Group, Inc.
As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an aggressive, long lasting,... [See More]
- Type: Adhesive; Single
- Peel: 3.75 to ?
- Thickness: 0.0039 to ?
- Features: UV or Weather Resistant
from Shurtape Technologies, LLC
Cold temperature aluminum foil tape for use in temperatures ranging from -20 F to 260 F when joining and sealing aluminum-backed or fibrous insulation and metal ductwork, as well as when repairing metal and sheet metal. AF 975CT is linered, designed with an acrylic adhesive, tested in accordance... [See More]
- Type: Adhesive; Single
- Width: 1.89 to 3.78
- Adhesive: Acrylic; Pressure Sensitive
- Thickness: 0.0040
from Saint-Gobain Tape Solutions
h-old 4388 is a 80 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of surfaces. [See More]
- Type: Adhesive; Single
- Thickness: 0.0045
- Adhesive: Silicone
- Temperature Resistance: -70
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 322. GENERAL PURPOSE FOIL TAPE. 2 mil aluminum foil backing. Excellent conformability. Applications. Specially designed for taping joints and seams against moisture and vapor on foil jacketing insulation. Appropriate for a variety of insulation uses. Used in the automotive... [See More]
- Type: Adhesive; Single
- Thickness: 0.0050
- Adhesive: Rubber
- Peel: 8.12
from Intertape Polymer Group, Inc.
As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an aggressive, long lasting,... [See More]
- Type: Adhesive; Single
- Peel: 3.75 to ?
- Thickness: 0.0039 to ?
- Features: UV or Weather Resistant
from Shurtape Technologies, LLC
UL 723 tested Foil/Scrim/Kraft (FSK) tape for sealing seams in scrim-reinforced duct insulation. Ideal for applications that demand a maximum-strength tape, AF 984CT is linered, offers an acrylic adhesive and can be used in temperatures ranging from -20 F to 260 F. [See More]
- Type: Adhesive; Single
- Width: 1.89 to 37.8
- Adhesive: Acrylic; Pressure Sensitive
- Thickness: 0.0074
from Saint-Gobain Tape Solutions
h-old 4440 is a 55 micron matt black aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for sealing of fume pipes, closing of air ducts insulation in HVAC, thermal protection. Also used in entertainment industry for preventing... [See More]
- Type: Adhesive; Single
- Thickness: 0.0037
- Adhesive: Acrylic
- Temperature Resistance: -40
from Berry Plastics Corporation - Engineered Materials Division
Polyken 626-20 Foilastic. Flashing Tape - PREMIUM 20 MIL PRINTED. Aluminum foil backed butyl adhesive flashing tape. Applications. Used for flashing windows and door installations, corner board abutments, sidewall sheathing seams, and deck-to-wall joints. Suitable for sealing other detail areas... [See More]
- Type: Adhesive; Single
- Thickness: 0.0200
- Adhesive: Rubber
- Peel: 4.75 to 14.5
from Intertape Polymer Group, Inc.
As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an aggressive, long lasting,... [See More]
- Type: Adhesive; Single
- Peel: 7.19 to ?
- Thickness: 3.15E-4 to ?
- Features: UV or Weather Resistant
from Shurtape Technologies, LLC
All Service Jacket+ (ASJ+) tape for sealing butt joints on ductboard and pipe insulation wrapped with ASJ+ faced backing. Linered and tested in accordance with UL 723, AF 995CT is constructed with a white poly-scrim-foil backing that inhibits mold growth and is DECA free, in addition to an... [See More]
- Type: Adhesive; Single
- Width: 2.83 to 3.78
- Adhesive: Acrylic; Pressure Sensitive
- Thickness: 0.0083
from Saint-Gobain Tape Solutions
h-old 6540 is a 90 micron aluminium foil/glass scrim laminate coated with aggressive, high quality acrylic adhesive system. Designed for sealing of both fibrous and sheet metal ducts. 6540 high performance insulation tape is ideal for use as a vapor seal for reinforced fiberglass or mineral wool... [See More]
- Type: Adhesive; Single
- Thickness: 0.0055
- Adhesive: Acrylic
- Temperature Resistance: -40
from Berry Plastics Corporation - Engineered Materials Division
Polyken 338. FOIL / SCRIM / KRAFT TAPE. Diamond pattern foil/scrim/kraft tape; tear resistant. Applications. Seal and patch FSK duct boards and blankets. Extra strength seal to maintain vapor barrier integrity. Features & Benefits. Aluminum foil/scrim/Kraft backing with a specially formulated... [See More]
- Type: Adhesive; Single
- Thickness: 0.0080
- Adhesive: Acrylic
- Peel: 4.38