Permanent Foil Tapes
from Deviser, Inc.
Deviser #81812 is a total thickness 2.6 mil Aluminum Foil Tape with released liner, that is pressure-sensitive synthetic rubber adhesive coated on a 1.2 mil dead soft aluminum foil backing. It's used for sealing joints/seams against moisture and vapor on foil jacket insulation. It's also suitable... [See More]
- Features: Permanent
- Adhesive: Rubber
- Type: Adhesive; Single
- Thickness: 0.0012
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Features: Abrasion / Scratch Resistant; Permanent; Thermally Insulating; UV or Weather Resistant; Mold Resistant
- Adhesive: Acrylic
- Type: Adhesive; Single
- Width: 4
from Shurtape Technologies, LLC
Aluminum foil HVAC tape for joining and sealing joints, connections and seams on rigid fiberglass ductboard and flexible air duct, and as a UL 181A-P listed product, can also be used in place of mechanical fasteners on rigid ductboard. UL 181A-P/B-FX Listed and printed, AF 099 delivers full system... [See More]
- Features: Permanent
- Adhesive: Acrylic; Pressure Sensitive
- Type: Adhesive; Single
- Width: 2.5 to 2.83
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Features: Abrasion / Scratch Resistant; Permanent; Thermally Insulating; UV or Weather Resistant; Mold Resistant
- Adhesive: Acrylic
- Type: Adhesive; Single
- Width: 4
from Shurtape Technologies, LLC
UL 181A-P/B-FX Listed aluminum foil HVAC tape for joining and sealing joints, connections and seams on rigid fiberglass ductboard and flexible air duct. A tape that "does it all," AF 100 is engineered to form airtight bonds on joints and seams in temperatures ranging from -20 F to 260 F and in humid... [See More]
- Features: Permanent
- Adhesive: Acrylic; Pressure Sensitive
- Type: Adhesive; Single
- Width: 2.5 to 2.83
from Shurtape Technologies, LLC
UL 181A-P/B-FX Listed aluminum foil HVAC tape featuring EasyPEEL® release liner, offering a smooth start for a fast finish. The quick, hassle-free crack and peel liner is easy to start every time off the roll, even when wearing gloves, to save you time and money, as well as eliminate the frustration... [See More]
- Features: Permanent
- Adhesive: Acrylic; Pressure Sensitive
- Type: Adhesive; Single
- Width: 2.5
from Shurtape Technologies, LLC
All Service Jacket+ (ASJ+) tape for sealing butt joints on ductboard and pipe insulation wrapped with ASJ+ faced backing. Linered and tested in accordance with UL 723, AF 995CT is constructed with a white poly-scrim-foil backing that inhibits mold growth and is DECA free, in addition to an... [See More]
- Features: Permanent
- Adhesive: Acrylic; Pressure Sensitive
- Type: Adhesive; Single
- Width: 2.83 to 3.78