Stationary Machine Tool / Bench Power and Rotary Brushes

6 Results
Crimped Wire Cup Brushes
from Norton Abrasives

Crimped Wire Cup Brushes are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Highly flexible. Fast... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Brush Filament / Fill Material: Abrasive Filament; Metal Wire
  • Brush Type / Shape: Cup Brush
  • Outer / OD: 3 to 6
Crimped Wire Wheel Brushes
from Norton Abrasives

Crimped Wire Wheel Brushes offer excellent performance for deburring, removing rust, corrosion and dirt, or for surface preparation. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Dense, high-quality,... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Outer / OD: 6 to 8
  • Brush Filament / Fill Material: Abrasive Filament; Metal Wire
  • Rotary Speed: 4500 to 6500
End Brushes
from Norton Abrasives

Wire End Brushes for use on die grinders to clean and debur a recessed area or the inside diameter of a tube or pipe. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless steel use. Features... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Brush Filament / Fill Material: Abrasive Filament; Metal Wire
  • Brush Type / Shape: End Brush
  • Outer / OD: 0.7500 to 2
Full Cable Twist Knot Wire Wheel Brushes
from Norton Abrasives

Choose Full Cable Twist Knot Wire Wheel Brushes for the tougher applications, especially for weld passes or other demanding applications. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Outer / OD: 4 to 6
  • Brush Filament / Fill Material: Abrasive Filament; Metal Wire
  • Rotary Speed: 12500 to 15000
High Performance Cable Crimped Cup Brushes
from Norton Abrasives

High Performance (HP) Cable Crimped Cup Brushes with Protective Guards are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs for steel applications won't rust, preventing cross-contamination for the end-user. [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush
  • Outer / OD: 3 to 5
Rotary FybRglass® Cleaning Wheel -- BE0002
from Eraser Company, Inc.

Rotary FybRglass ® Cleaning Wheel. Item # BE0002. Rotary cleaning wheel filled with pure spun fine FybRglass ® fibers with no bonding agent. Wheel is designed for rotary use mounted on spindles or mandrels. Wheels may be stacked together on a spindle to produce a wide face brush. [See More]

  • Applications: Cleaning and Surface Conditioning; Bench or Backstand
  • Outer / OD: 4
  • Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
  • Bore / Shank: 0.7500