Blending / Intermediate Cutting (Medium Grits / Filaments) Power and Rotary Brushes

4 Results
Power Brushes - Copper Center Crimped Wire Wheel Brush -- 10105
from Tanis Incorporated

Tanis provides Copper Center Wheel brushes by securing wire filament to a copper tube using a punch press and a washer. These brushes are machined with a fixed or adaptable arbor hole to fit your spindle as well as balance the wheels to prevent vibration. Wheels can be used individually or mounted... [See More]

  • Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Internal
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Brush Type / Shape: Industrial Brushes - Power Brushes - Copper Center Crimped Wire Wheel Brush
  • Outer / OD: 1
Crimped Wire Wheel Brush -- BDM-3S
from MicroGroup

The most widely used brush is called the standard wheel brush and the most popular diameters are 6 and 8 inch, although they are made anywhere from 3 to 15 inch. MicroGroup carries a wide assortment of sizes to select from. They come in many wire sizes depending on the work piece and the type of... [See More]

  • Applications: Medium sized grits or filaments
  • Outer / OD: 3
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Bore / Shank: 0.3750 to 0.5000
Power Brushes - Miniature Cup Brush -- 11550
from Tanis Incorporated

Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer standard brushes with... [See More]

  • Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Brush Type / Shape: Cup Brush; Instrument, Parts, Micro or Miniature Brush; Industrial Brushes - Power Brushes - Miniature Cup Brush
  • Outer / OD: 0.6250
Power Brushes - Miniature End Brush -- 11600
from Tanis Incorporated

Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no... [See More]

  • Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Brush Type / Shape: End Brush; Instrument, Parts, Micro or Miniature Brush; Industrial Brushes - Power Brushes - Miniature End Brush
  • Outer / OD: 0.1875