Disc Brush Power and Rotary Brushes

79 Results
Abrasives and Wire Brushes
from IBT Industrial Solutions

Since 1949, IBT Industrial Solutions has been a major supplier to manufacturers, offering reliable products and services in the broad industrial marketplace. We are dedicated to fully meeting your demands for industrial tools and products of the highest quality from the brands you know and trust,... [See More]

  • Brush Type / Shape: Pad or Block; Disc Brush; Paint / Coating Brush
  • Brush Filament / Fill Material: Metal Wire
4" Economy Grade Diamond Polishing Pad (100 Grit) -- 06-4VP100W
from TroxellUSA

The 4" W Series polishing pad is for wet use only, and still provides superior performance with a long life span when used with water. The pad is perfect for removing small burrs from the edge of stone after altering the edges with out bully edger product line. You can also remove light stains from... [See More]

  • Brush Type / Shape: Pad or Block; Disc Brush
  • Applications: Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
1-1/2 Inch OD, 0118 Carbon - 1/2 Inch -- 47107
from Maryland Brush Company, Inc.

Bull ’s Eye ® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull ’s Eye ® Sections may be mounted directly on a spindle either singly or in... [See More]

  • Brush Type / Shape: Disc Brush
  • Outer / OD: 1.5
  • Brush Filament / Fill Material: Metal Wire
  • Trim Length: 0.3750
Cylinder Brush -- IMPAX330
from Braun Brush Co.

Staple set cylinder brush for pharmaceutical packaging. .008" nylon filament is staple set into a nylon core. Brushes are trimmed to 105mm diameter. The arbor fits a 12mm shaft. [See More]

  • Brush Type / Shape: Disc Brush; Vacuum
  • Outer / OD: 4.13
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Length: 12.99
2" x 1/4" HP .014 Carbon Flared Wire Wheel -- DW49007
from DEWALT Industrial Tool Co.

Wire Brushes: Small Wire Wheels. Product Features. Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety. Constructed for even balance which provides smooth performance. Wire is 100% inspected to meet demanding quality specifications [See More]

  • Brush Type / Shape: Disc Brush
  • Brush Filament / Fill Material: Metal Wire
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament -- 0110701
from Abtex Corporation

Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce... [See More]

  • Brush Type / Shape: Disc Brush
  • Outer / OD: 6
  • Brush Filament / Fill Material: Abrasive Filament
  • Bore / Shank: 2
Bench Wheel Brush with Crimped Wires for Bench and Pedestal Grinders
from Walter Surface Technologies

These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light deburring and cleaning jobs. Features. Long life. Perfect balance. Smooth action. Top quality wire. Applications. [See More]

  • Brush Type / Shape: Disc Brush
  • Outer / OD: 4 to 10
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.5000 to 1.25
4" Economy Grade Diamond Polishing Pad (1500 Grit) -- 06-4VP1500W
from TroxellUSA

The 4" W Series polishing pad is for wet use only, and still provides superior performance with a long life span when used with water. The pad is perfect for removing small burrs from the edge of stone after altering the edges with out bully edger product line. You can also remove light stains from... [See More]

  • Brush Type / Shape: Pad or Block; Disc Brush
  • Applications: Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
2-3/4 125, 2-3/4 Inch Knot Type Wire Cup Brush -- 43092
from Maryland Brush Company, Inc.

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]

  • Brush Type / Shape: Cup Brush; Disc Brush
  • Outer / OD: 2.75
  • Brush Filament / Fill Material: Metal Wire
  • Width: 0.7500
Cylinder Brush -- IMPAX350
from Braun Brush Co.

Staple set cylinder brush for pharmaceutical packaging. .008" nylon filament is staple set into a nylon core. Brushes are trimmed to 105mm diameter. The arbor fits a 12mm shaft. Please call for pricing. [See More]

  • Brush Type / Shape: Disc Brush; Vacuum
  • Outer / OD: 4.13
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Length: 13.78
4" x 5/8"-11 HP .020 Carbon Cable Twist Wire Wheel -- DW4930
from DEWALT Industrial Tool Co.

Wire Wheels: High Performance. Product Features. High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action. Internal holding plate construction provides reduced knot movement and increased control and brush life [See More]

  • Brush Type / Shape: Disc Brush
  • Brush Filament / Fill Material: Metal Wire
Abtex Composite Hub Radial Wheels, Silicon Carbide Rectangular Filament -- 0124500
from Abtex Corporation

Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce... [See More]

  • Brush Type / Shape: Disc Brush
  • Outer / OD: 10
  • Brush Filament / Fill Material: Abrasive Filament
  • Trim Length: 2
Bench Wheel Brush with Knot-twisted Wires for Bench and Pedestal Grinders
from Walter Surface Technologies

These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light deburring and cleaning jobs. Applications. Removal, Deburring [See More]

  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 6 to 8
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.3750
4" Economy Grade Diamond Polishing Pad (200 Grit) -- 06-4VP200W
from TroxellUSA

The 4" W Series polishing pad is for wet use only, and still provides superior performance with a long life span when used with water. The pad is perfect for removing small burrs from the edge of stone after altering the edges with out bully edger product line. You can also remove light stains from... [See More]

  • Brush Type / Shape: Pad or Block; Disc Brush
  • Applications: Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
4125, 4 Inch Single Row Knot Type Cup -- 43049
from Maryland Brush Company, Inc.

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]

  • Brush Type / Shape: Cup Brush; Disc Brush
  • Outer / OD: 4
  • Brush Filament / Fill Material: Metal Wire
  • Trim Length: 1.25
Cylinder Brush -- IVA8800-10
from Braun Brush Co.

Pharmaceutical manufacturers rely on cylinder brushes of all sizes and descriptions to move, sort, and meter pills, capsules, and tablets along conveyor lines for bulk packaging and individual blister “pop out ” packages. Custom cylinder brushes are designed for specific machines with... [See More]

  • Brush Type / Shape: Disc Brush; Vacuum
  • Outer / OD: 3.15
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Length: 9.65
4" x 5/8"-11 XP .020 Carbon Cable Twist Wire Wheel -- DW49253
from DEWALT Industrial Tool Co.

Wire Wheels: Extended Performance. Product Features. Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety. Constructed for even balance which provides smooth performance. Wire is 100% inspected to meet demanding quality... [See More]

  • Brush Type / Shape: Disc Brush
  • Brush Filament / Fill Material: Metal Wire
Abtex Disc Brushes, Ceramic Filament—Max Density 1/4" drive pin holes\ -- 0636202
from Abtex Corporation

Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most... [See More]

  • Brush Type / Shape: Disc Brush
  • Outer / OD: 6
  • Brush Filament / Fill Material: Abrasive Filament
  • Bore / Shank: 0.8750
Cleaning and Deburring Mounted Brush Knot-twisted Wires
from Walter Surface Technologies

Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features. Fast removal. Long life. Perfectly balanced. Top quality wire. Applications. Removal [See More]

  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 1.12 to 3
  • Brush Filament / Fill Material: Metal Wire
  • Width: 0.3750 to 0.5000
4" Economy Grade Diamond Polishing Pad (3000 Grit) -- 06-4VP3000W
from TroxellUSA

The 4" W Series polishing pad is for wet use only, and still provides superior performance with a long life span when used with water. The pad is perfect for removing small burrs from the edge of stone after altering the edges with out bully edger product line. You can also remove light stains from... [See More]

  • Brush Type / Shape: Pad or Block; Disc Brush
  • Applications: Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
AP4006, 4 Inch Narrow Crimp Wire Wheel -- 41201
from Maryland Brush Company, Inc.

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]

  • Brush Type / Shape: Disc Brush
  • Outer / OD: 4
  • Brush Filament / Fill Material: Metal Wire
  • Width: 0.6250
Cylinder Brush -- IVA8800-5
from Braun Brush Co.

Pharmaceutical manufacturers rely on cylinder brushes of all sizes and descriptions to move, sort, and meter pills, capsules, and tablets along conveyor lines for bulk packaging and individual blister “pop out ” packages. Custom cylinder brushes are designed for specific machines with... [See More]

  • Brush Type / Shape: Disc Brush; Vacuum
  • Outer / OD: 2.44
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Length: 3.7
6" crimped bench wire wheel 5/8"-1/2" abror, medium face, .014" wire -- DW4904
from DEWALT Industrial Tool Co.

Wire Brushes: Bench Grinder Brushes. Product Features. Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety. Constructed for even balance which provides smooth performance. Wire is 100% inspected to meet demanding quality specifications [See More]

  • Brush Type / Shape: Disc Brush
  • Brush Filament / Fill Material: Metal Wire
Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4" drive pin holes -- 0636200
from Abtex Corporation

Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most... [See More]

  • Brush Type / Shape: Disc Brush
  • Outer / OD: 6
  • Brush Filament / Fill Material: Abrasive Filament
  • Bore / Shank: 0.8750
Cleaning and Deburring Mounted Brush with Crimped Wires
from Walter Surface Technologies

Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features. Long life. Perfectly balanced. Top quality wire. Applications. Cleaning metallic structures. Cleaning pipes, tubing and... [See More]

  • Brush Type / Shape: Cylinder / Roller Brush; Disc Brush
  • Outer / OD: 0.5000 to 4
  • Brush Filament / Fill Material: Metal Wire
  • Width: 0.2500 to 0.7500
4" Economy Grade Diamond Polishing Pad (400 Grit) -- 06-4VP400W
from TroxellUSA

4" Economy Grade Diamond Polishing Pad (400 Grit) [See More]

  • Brush Type / Shape: Pad or Block; Disc Brush
  • Applications: Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
C2-3/4 125, 2-3/4 Inch Crimp Wire Cup Brush -- 43080
from Maryland Brush Company, Inc.

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]

  • Brush Type / Shape: Cup Brush; Disc Brush
  • Outer / OD: 2.75
  • Brush Filament / Fill Material: Metal Wire
  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Cylinder Brush -- IVA8800-6
from Braun Brush Co.

Pharmaceutical manufacturers rely on cylinder brushes of all sizes and descriptions to move, sort, and meter pills, capsules, and tablets along conveyor lines for bulk packaging and individual blister “pop out ” packages. Custom cylinder brushes are designed for specific machines with... [See More]

  • Brush Type / Shape: Disc Brush; Vacuum
  • Outer / OD: 2.44
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Length: 3.7
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density -- 0518800
from Abtex Corporation

Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG. [See More]

  • Brush Type / Shape: Disc Brush
  • Outer / OD: 7.09
  • Brush Filament / Fill Material: Abrasive Filament
  • Bore / Shank: 7.09
Cleaning and Deburring Reversible Mounted Brush Knot-twisted Wires
from Walter Surface Technologies

Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Applications. Brushing, Deburring, Removal. Cleaning TIG welds, removing discoloration. Cleaning pipes, tubing and railings [See More]

  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 3 to 4
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.5000 to 0.6250
4" Economy Grade Diamond Polishing Pad (50 Grit) -- 06-4VP50W
from TroxellUSA

The 4" W Series polishing pad is for wet use only, and still provides superior performance with a long life span when used with water. The pad is perfect for removing small burrs from the edge of stone after altering the edges with out bully edger product line. You can also remove light stains from... [See More]

  • Brush Type / Shape: Pad or Block; Disc Brush
  • Applications: Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
C4014, 4 Inch Crimp Wire Cup Brush -- 43004
from Maryland Brush Company, Inc.

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]

  • Brush Type / Shape: Cup Brush; Disc Brush
  • Outer / OD: 4
  • Brush Filament / Fill Material: Metal Wire
  • Trim Length: 1.38
Cylinder Brush -- IVA8800-7
from Braun Brush Co.

Pharmaceutical manufacturers rely on cylinder brushes of all sizes and descriptions to move, sort, and meter pills, capsules, and tablets along conveyor lines for bulk packaging and individual blister “pop out ” packages. Custom cylinder brushes are designed for specific machines with... [See More]

  • Brush Type / Shape: Disc Brush; Vacuum
  • Outer / OD: 2.44
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Length: 3.7
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – Standard Density 1" Trim -- 0200800
from Abtex Corporation

Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]

  • Brush Type / Shape: Disc Brush
  • Outer / OD: 2
  • Brush Filament / Fill Material: Abrasive Filament
  • Bore / Shank: 2
Crimped Wire Wheel Brushes
from Walter Surface Technologies

For Precision Cleaning with Angle Grinders. These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout... [See More]

  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 4.5 to 6
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.6250
4" Economy Grade Diamond Polishing Pad (800 Grit) -- 06-4VP800W
from TroxellUSA

The 4" W Series polishing pad is for wet use only, and still provides superior performance with a long life span when used with water. The pad is perfect for removing small burrs from the edge of stone after altering the edges with out bully edger product line. You can also remove light stains from... [See More]

  • Brush Type / Shape: Pad or Block; Disc Brush
  • Applications: Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
UC1-3/4 006, 1-3/4 Inch Utility Wire Cup -- 43070
from Maryland Brush Company, Inc.

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]

  • Brush Type / Shape: Cup Brush; Disc Brush
  • Outer / OD: 1.75
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.2500
Cylinder Brush -- IVA8800-8
from Braun Brush Co.

Pharmaceutical manufacturers rely on cylinder brushes of all sizes and descriptions to move, sort, and meter pills, capsules, and tablets along conveyor lines for bulk packaging and individual blister “pop out ” packages. Custom cylinder brushes are designed for specific machines with... [See More]

  • Brush Type / Shape: Disc Brush; Vacuum
  • Outer / OD: 2.44
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Length: 3.66 to 3.7
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2" Trim -- 0609205
from Abtex Corporation

Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]

  • Brush Type / Shape: Disc Brush
  • Outer / OD: 2
  • Brush Filament / Fill Material: Abrasive Filament
  • Bore / Shank: 2
Linear Crimped Brushes
from Walter Surface Technologies

For Precision Cleaning & Deburring on Die Grinders. Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. [See More]

  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 4.5
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.6250
4" Softflex Premium Dry-or-Wet 100 Grit Diamond Polishing Pad -- 06-4 VP100
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Brush Type / Shape: Pad or Block; Disc Brush
  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
Cylinder Brush -- IVA8800-9
from Braun Brush Co.

Pharmaceutical manufacturers rely on cylinder brushes of all sizes and descriptions to move, sort, and meter pills, capsules, and tablets along conveyor lines for bulk packaging and individual blister “pop out ” packages. Custom cylinder brushes are designed for specific machines with... [See More]

  • Brush Type / Shape: Disc Brush; Vacuum
  • Outer / OD: 2.44
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Length: 3.7
Abtex Hex-Drive™ Brushes, Silicon Carbide Rectangular Filament – V Tuft 1-1/2" Trim -- 0626305
from Abtex Corporation

Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]

  • Brush Type / Shape: Disc Brush
  • Outer / OD: 2
  • Brush Filament / Fill Material: Abrasive Filament
  • Bore / Shank: 2
Stringer Bead Brush with Knot-twisted Wires for Precision Cleaning with Angle Grinders
from Walter Surface Technologies

These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout North America. Features. Fast removal. Perfect... [See More]

  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 4 to 6
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.6250
4" Softflex Premium Dry-or-Wet 1500 Grit Diamond Polishing Pad -- 06-4 VP1500
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Brush Type / Shape: Pad or Block; Disc Brush
  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
Cylindrical Main Brush -- 19232C
from Braun Brush Co.

The following 32" Cylindrical Main Brooms are for Tennant Scrubber models #5700-800C, 7100-32C : Order 2 brushes. These replacement Cylinder main brushes are designed to identically replace your existing Tennant brush part at a significant price savings to you without sacrificing the quality you... [See More]

  • Brush Type / Shape: Disc Brush; Strip Brush; Vacuum
  • Width: 32
  • Brush Filament / Fill Material: Synthetic Filament; Poly, Nylon
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
Silicon Carbide Filament, Standard Density --Disc Brushes -- 0503600
from Abtex Corporation

Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]

  • Brush Type / Shape: Disc Brush
  • Bore / Shank: 3
  • Brush Filament / Fill Material: Abrasive Filament
  • Rotary Speed: 10000
Wide Wheel Brush with Knot-twisted Wires for Precision Cleaning with Angle Grinders
from Walter Surface Technologies

These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout North America. Features. Fast removal. Long... [See More]

  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 4 to 6
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.6250
4" Softflex Premium Dry-or-Wet 200 Grit Diamond Polishing Pad -- 06-4 VP200
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Brush Type / Shape: Pad or Block; Disc Brush
  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
Disk Main Broom -- 19205726
from Braun Brush Co.

The following 16" Disk Main Brooms are for Tennant Scrubber models: Order 2 Brushes: #480, 1480, 5680-800D, 5700-800D, 7100-32D. Order 3 brushes for Models: 8400, 8410, Max Pro1200, 515, 7300, 8010, 8200, 8210, 8300. All are supplied with a TN08 Clutch Plate. These replacement Disk main brushes are... [See More]

  • Brush Type / Shape: Disc Brush; Strip Brush; Vacuum
  • Width: 16
  • Brush Filament / Fill Material: Synthetic Filament; Poly, Nylon
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
Silicon Carbide Filament, V Tuft --Disc Brush -- 0619500
from Abtex Corporation

Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular... [See More]

  • Brush Type / Shape: Disc Brush
  • Bore / Shank: 6
  • Brush Filament / Fill Material: Abrasive Filament
  • Rotary Speed: 2500
Wire Brush Wheels -- ALLSTEEL™
from Walter Surface Technologies

ALLSTEEL ™ wire brushes are designed to provide exceptional value and deliver consistent and reliable surface cleaning performance on a variety of metals. Through a strict quality controlled manufacturing process, ALLSTEEL ™ brushes are perfectly balanced and feature an identical wire... [See More]

  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 3 to 6.88
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.6250
4" Softflex Premium Dry-or-Wet 3000 Grit Diamond Polishing Pad -- 06-4 VP3000
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Brush Type / Shape: Pad or Block; Disc Brush
  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
Main Brooms -- 191118
from Braun Brush Co.

The following 42" Main brooms are for Tennant Sweeper Models #255-II, 275-II, 285 (Splined Drive). Available in Union & Wire, Nylon, Crinkle Wire, Proex & Wire. The 13" side brooms are available online also reference #191T13. These replacement brushes are designed to identically replace your... [See More]

  • Brush Type / Shape: Disc Brush; Strip Brush; Vacuum
  • Width: 42
  • Brush Filament / Fill Material: Metal Wire (optional feature); Synthetic Filament (optional feature); Specialty Blend / Other (optional feature); Nylon, Crinkle Wire, Proex
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
Silicon Carbide Rectangular Filament, Max Density -- Disc Brush -- 0623700
from Abtex Corporation

Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular... [See More]

  • Brush Type / Shape: Disc Brush
  • Bore / Shank: 3
  • Brush Filament / Fill Material: Abrasive Filament
  • Rotary Speed: 4500
4" Softflex Premium Dry-or-Wet 400 Grit Diamond Polishing Pad -- 06-4 VP400
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Brush Type / Shape: Pad or Block; Disc Brush
  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
Main Brooms -- 193-36
from Braun Brush Co.

36" Main Broom for Power Boss. 36" Main Brooms for Power Boss Models 52,62,71,75,SW/62E,SW/6XV. Use 13" side broom 193T13 for models 75/75II Series. Available in Proex (a blend of 3 different polypropylene for all purpose sweeping), High Density Nylon, Proex & Wire, Nylon, Stiff Nylon, Nylon... [See More]

  • Brush Type / Shape: Disc Brush; Strip Brush; Vacuum
  • Width: 36
  • Brush Filament / Fill Material: Metal Wire (optional feature); Synthetic Filament (optional feature); Specialty Blend / Other (optional feature); Proex, Nylon, Wire
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
Silicon Carbide Rectangular Filament, V Tuft -- Disc Brush -- 0618700
from Abtex Corporation

Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular... [See More]

  • Brush Type / Shape: Disc Brush
  • Bore / Shank: 6
  • Brush Filament / Fill Material: Abrasive Filament
  • Rotary Speed: 2500
4" Softflex Premium Dry-or-Wet 50 Grit Diamond Polishing Pad -- 06-4 VP50
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Brush Type / Shape: Pad or Block; Disc Brush
  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
Muffin Pan Brush -- B35A
from Braun Brush Co.

You can clean your Muffin pans efficiently and quickly with the power driven brush. Stiff nylon will remove baked on debris but will not harm "non stick" coatings. Select from three sizes are available to fit your pans. If you do not see the diameter you need, call for pricing on a B35X for special... [See More]

  • Brush Type / Shape: Disc Brush; Strip Brush
  • Outer / OD: 2.06 to 3.62
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
4" Softflex Premium Dry-or-Wet 800 Grit Diamond Polishing Pad -- 06-4 VP800
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Brush Type / Shape: Pad or Block; Disc Brush
  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
Pile Lifter -- R1
from Braun Brush Co.

Pile Lifter Wire For Mach 12.5 for Certified Mach. [See More]

  • Brush Type / Shape: Disc Brush; Vacuum
  • Length: 12.5
  • Brush Filament / Fill Material: Metal Wire
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
4" Velcro Attachment Pad for Diamond Polishing Pad -- 06-4VPAD
from TroxellUSA

Velcro will wear out over long periods of use. This 4" Velcro replacement pad is a direct replacement for the pad that comes in the stone diamond pad polishing kit. [See More]

  • Brush Type / Shape: Pad or Block; Disc Brush
  • Applications: Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
Pile Lifter -- R2
from Braun Brush Co.

Pile Lifter Wire 14.75" for Certified machine [See More]

  • Brush Type / Shape: Disc Brush; Vacuum
  • Length: 14.75
  • Brush Filament / Fill Material: Metal Wire
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
7" Softflex Premium Diamond Polishing Pad Wet-or-Dry (1500 Grit) -- 06-7VP1500
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Brush Type / Shape: Pad or Block; Disc Brush
  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 7
Pile Lifter -- R3
from Braun Brush Co.

This Certified Power pile lifter will replace your current brush and is ready to install to your machine. 12 1/2" Overall length, wire wound with Union fiber. [See More]

  • Brush Type / Shape: Disc Brush; Vacuum
  • Length: 12.5
  • Brush Filament / Fill Material: Natural Bristle / Hair; Union Fiber
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
7" Softflex Premium Diamond Polishing Pad Wet-or-Dry (3000 Grit) -- 06-7VP3000
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Brush Type / Shape: Pad or Block; Disc Brush
  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 7
Pile Lifter -- R6
from Braun Brush Co.

The R6 Nylon Pile brush is 14-3/4" made with DuPont nylon. [See More]

  • Brush Type / Shape: Disc Brush; Vacuum
  • Length: 14.75
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
7" Softflex Premium Diamond Polishing Pad Wet-or-Dry (400 Grit) -- 06-7VP400
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Brush Type / Shape: Pad or Block; Disc Brush
  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 7
Pile Lifter -- R69
from Braun Brush Co.

You will be happy to find such a quality replacement for your Von Schrader machine. We fill it with quality Tynex Nylon .016 dia. 2.75"CORE X14" OAL, 1/8"X1/4" X 3.5 TPI Brush face 4-11/16" X 13-3/8" LongPlease call us at 1-800-645-4111 if you have any more specific requirements during our normal... [See More]

  • Brush Type / Shape: Disc Brush; Vacuum
  • Length: 14
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
7" Softflex Premium Diamond Polishing Pad Wet-or-Dry (70 Grit) -- 06-7VP70
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Brush Type / Shape: Pad or Block; Disc Brush
  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 7
Rotary Disk Scrubber -- 192T14
from Braun Brush Co.

14" Rotary Disk Scrubber. The following 192T14 14" Side Brooms are for Tennant Sweeper models 6580-700D, 5700-700D, 7100-28D, 7200 Tight Aisle. Order 2. Three fiber stifnesses available. All come with a TN08 Clutch plate. These replacement brushes are designed to identically replace your existing... [See More]

  • Brush Type / Shape: Disc Brush; Strip Brush; Vacuum
  • Width: 14
  • Brush Filament / Fill Material: Synthetic Filament; Poly, Nylon
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
7" Softflex Premium Diamond Polishing Pad Wet-or-Dry (800 Grit) -- 06-7VP800
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Brush Type / Shape: Pad or Block; Disc Brush
  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 7
Rotary Scrubber -- 195-SB28
from Braun Brush Co.

13" Rotary Scrubbers for Powerboss SB/28. 13" Scrub Brushes for Power Boss Rotary Scrubber Model SB/28. Order 2 brushes. Available in 65/46 Grit, 50/80 Grit, 35,180, Nylon and Poly. All include LM42 Lugs. These replacement brushes are designed to identically replace your existing Power Boss... [See More]

  • Brush Type / Shape: Disc Brush; Strip Brush; Vacuum
  • Width: 13
  • Brush Filament / Fill Material: Synthetic Filament (optional feature); Grit, Nylon, Poly
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
Side Brooms -- 191T08
from Braun Brush Co.

The following 191T08 8" Side Brooms are for Tennant Sweeper model #210 & 210. Fibers available: Nylon or Poly. Features a molded poly block. These replacement brushes are designed to identically replace your existing Tennant brush part at a significant price savings to you without sacrificing... [See More]

  • Brush Type / Shape: Disc Brush; Strip Brush; Vacuum
  • Width: 8
  • Brush Filament / Fill Material: Synthetic Filament; Nylon, Poly
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
Side Brooms -- 193T13
from Braun Brush Co.

193T13 Side brooms feature a 24" face diameter for Power Boss floor sweeping machines. Choose from Flat Wire for outdoor aggressive cleaning, Nylon, used on rough surfaces because of it's excellent wear life, or Poly, which is best for general purpose scrubbing on concrete or coated floors. [See More]

  • Brush Type / Shape: Disc Brush; Strip Brush; Vacuum
  • Width: 13
  • Brush Filament / Fill Material: Metal Wire (optional feature); Synthetic Filament (optional feature); Poly, Nylon, Flat Wire
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
Sweeper/Scrubber -- 194-14
from Braun Brush Co.

14" Combo Sweeper/Scrubber for models 4000 & 82. 14" Scrub Brushes for Power Boss Combination Sweeper and Scrubber Models 4000, 9082, & 82. Order 3 brushes. Available in 65/46 Grit, 50/80 Grit, 40/120 Grit, Wire, Nylon, Poly. These replacement brushes are designed to identically replace your... [See More]

  • Brush Type / Shape: Disc Brush; Strip Brush; Vacuum
  • Width: 14
  • Brush Filament / Fill Material: Metal Wire (optional feature); Synthetic Filament (optional feature); Grit, Wire, Nylon, Poly
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
Upholstery Brush -- R40
from Braun Brush Co.

This Hild power pile lifter is designed to replace your worn out brushes. The solid plastic block prevents warping and cracking and will perform and outlast your original equipment. Filled with .016 natural level DuPont nylon. the block is 4-7/8" dia., 1 1/4" trim out. The brush face is 6" in... [See More]

  • Brush Type / Shape: Disc Brush; Strip Brush
  • Outer / OD: 6
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Trim Length: 1.44
Upholstery Brush -- R50
from Braun Brush Co.

This brush can be attached to a rotary buffer for cleaning stairs and upholstery. We strongly recommend this brush be used under 1000 rpm. Many rotary buffers turn much faster than this so care must be exercised. Please call 1-800-645-4111 to discuss the use of this brush. It is important that we... [See More]

  • Brush Type / Shape: Disc Brush; Strip Brush
  • Outer / OD: 7
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Trim Length: 1.25