Contour / Edge Power and Rotary Brushes

6 Results
AP10006, 10 Inch Narrow Crimp Wire Wheel -- 41220
from Maryland Brush Company, Inc.

Isotemp ® All Purpose ® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Wire Wheel
  • Outer / OD: 10
Cup Brush Knot-twisted Wires
from Walter Surface Technologies

Knot-twisted for heavy-duty brushing such as deburring, weld edge cleaning, removal of scale, spatter, heavy rust and corrosion, etc. Features. Fast brushing action. Heavy duty wire. Perfect balance. Smooth action. Top quality wire. Applications. Brushing, Deburring, Removal [See More]

  • Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 3
H10234, 10 Inch Heavy Duty Wire Wheel -- 41114
from Maryland Brush Company, Inc.

Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Wire Wheel
  • Outer / OD: 10
Saucer Cup Brush with Knot-twisted Wires
from Walter Surface Technologies

These brushes have a built-in working angle of 45 ° to clean surfaces in hard-to-reach areas such as inside corners, edges and contours. They are also tightly knotted to remove surface imperfections quickly and ensure a long, productive lifespan. Features. Aggressive brushing action. Fast... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Bore / Shank: 0.6250
M103010P, 10 Inch Medium Duty Wire Wheel -- 41074
from Maryland Brush Company, Inc.

Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Wire Wheel
  • Outer / OD: 10
RT20, 2 Inch Bull's Eye Tampico -- 47025
from Maryland Brush Company, Inc.

Tampico Fiber Sections, Untreated and Treated. UNTREATED (Standard). Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface... [See More]

  • Applications: Dry; Wet; Coarser filaments or grit sizes; Dusting / Wiping; Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Natural Bristle / Hair
  • Brush Type / Shape: Tampico
  • Outer / OD: 2