Dry Power and Rotary Brushes

52 Results
Crimped Wire Cup Brushes
from Norton Abrasives

Crimped Wire Cup Brushes are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Highly flexible. Fast... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Brush Filament / Fill Material: Abrasive Filament; Metal Wire
  • Brush Type / Shape: Cup Brush
  • Outer / OD: 3 to 6
Crimped Wire Wheel Brushes
from Norton Abrasives

Crimped Wire Wheel Brushes offer excellent performance for deburring, removing rust, corrosion and dirt, or for surface preparation. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Dense, high-quality,... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Outer / OD: 6 to 8
  • Brush Filament / Fill Material: Abrasive Filament; Metal Wire
  • Rotary Speed: 4500 to 6500
End Brushes
from Norton Abrasives

Wire End Brushes for use on die grinders to clean and debur a recessed area or the inside diameter of a tube or pipe. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless steel use. Features... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Brush Filament / Fill Material: Abrasive Filament; Metal Wire
  • Brush Type / Shape: End Brush
  • Outer / OD: 0.7500 to 2
Full Cable Twist Knot Wire Wheel Brushes
from Norton Abrasives

Choose Full Cable Twist Knot Wire Wheel Brushes for the tougher applications, especially for weld passes or other demanding applications. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Outer / OD: 4 to 6
  • Brush Filament / Fill Material: Abrasive Filament; Metal Wire
  • Rotary Speed: 12500 to 15000
High Performance Cable Crimped Cup Brushes
from Norton Abrasives

High Performance (HP) Cable Crimped Cup Brushes with Protective Guards are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs for steel applications won't rust, preventing cross-contamination for the end-user. [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush
  • Outer / OD: 3 to 5
Knotted Wire Cup Brushes
from Norton Abrasives

Merit Knotted Wire Cup Brushes are designed for high impact cutting and cleaning on more demanding applications. Available in single or double row styles. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush
  • Outer / OD: 2.5 to 6
Stringer Bead Knot Wire Wheel Brushes
from Norton Abrasives

Stringer Bead Knot Wire Wheel Brushes are used for brushing joints, cleaning cracks in concrete and asphalt, and preparing expansion joints for filling and scaling. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Outer / OD: 4 to 12
  • Brush Filament / Fill Material: Metal Wire
  • Rotary Speed: 4500 to 20000
Wire Saucer Cup Brushes
from Norton Abrasives

Wire Saucer Cup Brushes' saucer-shape is ideal for cleaning corners, recesses, and other hard-to-reach areas. Choose twist knot style for heavy-duty cleaning jobs, or crimped style for light- to medium-duty cleaning. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush
  • Outer / OD: 4 to 5
3" Cup Brush Crimped Wires with Ring
from Walter Surface Technologies

Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can be removed to expose more wire for extra brush life. Features. Fast brushing action. Applications. Cleaning metal prior to... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush
  • Outer / OD: 3 to 5
1-1/2 Inch OD, 0118 Carbon - 1/2 Inch -- 47107
from Maryland Brush Company, Inc.

Bull ’s Eye ® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull ’s Eye ® Sections may be mounted directly on a spindle either singly or in... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Disc Brush
  • Outer / OD: 1.5
4" Softflex Premium Dry-or-Wet 100 Grit Diamond Polishing Pad -- 06-4 VP100
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
  • Brush Type / Shape: Pad or Block; Disc Brush
Bench Wheel Brush with Crimped Wires for Bench and Pedestal Grinders
from Walter Surface Technologies

These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light deburring and cleaning jobs. Features. Long life. Perfect balance. Smooth action. Top quality wire. Applications. [See More]

  • Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Disc Brush
  • Outer / OD: 4 to 10
2-3/4 125, 2-3/4 Inch Knot Type Wire Cup Brush -- 43092
from Maryland Brush Company, Inc.

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Disc Brush
  • Outer / OD: 2.75
4" Softflex Premium Dry-or-Wet 1500 Grit Diamond Polishing Pad -- 06-4 VP1500
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
  • Brush Type / Shape: Pad or Block; Disc Brush
Bench Wheel Brush with Knot-twisted Wires for Bench and Pedestal Grinders
from Walter Surface Technologies

These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light deburring and cleaning jobs. Applications. Removal, Deburring [See More]

  • Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 6 to 8
4125, 4 Inch Single Row Knot Type Cup -- 43049
from Maryland Brush Company, Inc.

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Disc Brush
  • Outer / OD: 4
4" Softflex Premium Dry-or-Wet 200 Grit Diamond Polishing Pad -- 06-4 VP200
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
  • Brush Type / Shape: Pad or Block; Disc Brush
Cleaning and Deburring Mounted Brush Knot-twisted Wires
from Walter Surface Technologies

Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features. Fast removal. Long life. Perfectly balanced. Top quality wire. Applications. Removal [See More]

  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 1.12 to 3
AP10006, 10 Inch Narrow Crimp Wire Wheel -- 41220
from Maryland Brush Company, Inc.

Isotemp ® All Purpose ® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Wire Wheel
  • Outer / OD: 10
4" Softflex Premium Dry-or-Wet 3000 Grit Diamond Polishing Pad -- 06-4 VP3000
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
  • Brush Type / Shape: Pad or Block; Disc Brush
Cleaning and Deburring Mounted Brush with Crimped Wires
from Walter Surface Technologies

Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features. Long life. Perfectly balanced. Top quality wire. Applications. Cleaning metallic structures. Cleaning pipes, tubing and... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cylinder / Roller Brush; Disc Brush
  • Outer / OD: 0.5000 to 4
C2-3/4 125, 2-3/4 Inch Crimp Wire Cup Brush -- 43080
from Maryland Brush Company, Inc.

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Disc Brush
  • Outer / OD: 2.75
4" Softflex Premium Dry-or-Wet 400 Grit Diamond Polishing Pad -- 06-4 VP400
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
  • Brush Type / Shape: Pad or Block; Disc Brush
Cleaning and Deburring Reversible Mounted Brush Knot-twisted Wires
from Walter Surface Technologies

Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Applications. Brushing, Deburring, Removal. Cleaning TIG welds, removing discoloration. Cleaning pipes, tubing and railings [See More]

  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 3 to 4
C4014, 4 Inch Crimp Wire Cup Brush -- 43004
from Maryland Brush Company, Inc.

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Disc Brush
  • Outer / OD: 4
4" Softflex Premium Dry-or-Wet 50 Grit Diamond Polishing Pad -- 06-4 VP50
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
  • Brush Type / Shape: Pad or Block; Disc Brush
Crimped Wire Wheel Brushes
from Walter Surface Technologies

For Precision Cleaning with Angle Grinders. These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 4.5 to 6
ES 1/2 006 SG, 1/2 Inch Encap End Brush -- 44043
from Maryland Brush Company, Inc.

MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: End Brush
  • Outer / OD: 0.5000
4" Softflex Premium Dry-or-Wet 800 Grit Diamond Polishing Pad -- 06-4 VP800
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 4
  • Brush Type / Shape: Pad or Block; Disc Brush
Cup Brush Crimped Wires for Angle Grinders
from Walter Surface Technologies

Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can be removed to expose more wire for extra brush life. Features. Aggressive brushing action. Fast brushing action. Perfect... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush
  • Bore / Shank: 0.6250
H10234, 10 Inch Heavy Duty Wire Wheel -- 41114
from Maryland Brush Company, Inc.

Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Wire Wheel
  • Outer / OD: 10
7" Softflex Premium Diamond Polishing Pad Wet-or-Dry (1500 Grit) -- 06-7VP1500
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 7
  • Brush Type / Shape: Pad or Block; Disc Brush
Cup Brush Knot-twisted Wires
from Walter Surface Technologies

Knot-twisted for heavy-duty brushing such as deburring, weld edge cleaning, removal of scale, spatter, heavy rust and corrosion, etc. Features. Fast brushing action. Heavy duty wire. Perfect balance. Smooth action. Top quality wire. Applications. Brushing, Deburring, Removal [See More]

  • Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 3
K15020, 15 Inch Knot Wheel, 80 knots -- 42160
from Maryland Brush Company, Inc.

Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Knot Wheel
  • Outer / OD: 15
7" Softflex Premium Diamond Polishing Pad Wet-or-Dry (3000 Grit) -- 06-7VP3000
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 7
  • Brush Type / Shape: Pad or Block; Disc Brush
Cup Brush Knot-twisted Wires with Ring, Double-row
from Walter Surface Technologies

Work two times faster on large surfaces. Requires less torque from the power tool for the same efficiency. Unbeatable life and added working hours per brush. Features. Aggressive brushing action. Cleans and prepares, no deterioration of surface. Extremely reliable. Fast brushing action. Perfect... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 5
K4020, 4 Inch Knot Standard Twist -- 43107
from Maryland Brush Company, Inc.

Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Knot Wheel
  • Outer / OD: 4
7" Softflex Premium Diamond Polishing Pad Wet-or-Dry (400 Grit) -- 06-7VP400
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 7
  • Brush Type / Shape: Pad or Block; Disc Brush
Linear Crimped Brushes
from Walter Surface Technologies

For Precision Cleaning & Deburring on Die Grinders. Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. [See More]

  • Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 4.5
K4020N, 4 Inch Narrow Face Stringer Bead -- 43102
from Maryland Brush Company, Inc.

Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Knot Wheel
  • Outer / OD: 4
7" Softflex Premium Diamond Polishing Pad Wet-or-Dry (70 Grit) -- 06-7VP70
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 7
  • Brush Type / Shape: Pad or Block; Disc Brush
Saucer Cup Brush with Crimped Wires
from Walter Surface Technologies

These brushes have a built-in working angle of 45 ° to clean surfaces in hard-to-reach areas such as inside corners, edges and contours. They are also tightly knotted to remove surface imperfections quickly and ensure a long, productive lifespan. Features. Cleans and prepares, no deterioration... [See More]

  • Applications: Dry
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush
  • Bore / Shank: 0.6250
KT816, 6 Inch Stringer Bead Knot Wheel -- 42171
from Maryland Brush Company, Inc.

Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Knot Wheel
  • Outer / OD: 6
7" Softflex Premium Diamond Polishing Pad Wet-or-Dry (800 Grit) -- 06-7VP800
from TroxellUSA

For easy stone polishing, this polishing pad may be used wet -or- dry. The Velcro back is used for quick attachment and detachment from the arbor pad. Larger diameters are preferred by stone and tile professionals for faster polishing times and longer life span, while the smaller diameters are... [See More]

  • Applications: Dry; Wet; Polishing or lapping (Very fine grits or filaments)
  • Outer / OD: 7
  • Brush Type / Shape: Pad or Block; Disc Brush
Saucer Cup Brush with Knot-twisted Wires
from Walter Surface Technologies

These brushes have a built-in working angle of 45 ° to clean surfaces in hard-to-reach areas such as inside corners, edges and contours. They are also tightly knotted to remove surface imperfections quickly and ensure a long, productive lifespan. Features. Aggressive brushing action. Fast... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Bore / Shank: 0.6250
M103010P, 10 Inch Medium Duty Wire Wheel -- 41074
from Maryland Brush Company, Inc.

Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Wire Wheel
  • Outer / OD: 10
Stringer Bead Brush with Knot-twisted Wires for Precision Cleaning with Angle Grinders
from Walter Surface Technologies

These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout North America. Features. Fast removal. Perfect... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 4 to 6
MW34BH, 3/4 Inch Miniature Wheel -- 47100
from Maryland Brush Company, Inc.

Miniature Brushes. Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. MW34BH, 3/4 inch Miniature Wheel, Stiff Hair, 3/16 inch Trim, 1/8 inch Stem [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Natural Bristle / Hair
  • Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush
  • Outer / OD: 0.7500
Wide Wheel Brush with Knot-twisted Wires for Precision Cleaning with Angle Grinders
from Walter Surface Technologies

These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout North America. Features. Fast removal. Long... [See More]

  • Applications: Dry
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 4 to 6
RT20, 2 Inch Bull's Eye Tampico -- 47025
from Maryland Brush Company, Inc.

Tampico Fiber Sections, Untreated and Treated. UNTREATED (Standard). Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface... [See More]

  • Applications: Dry; Wet; Coarser filaments or grit sizes; Dusting / Wiping; Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Natural Bristle / Hair
  • Brush Type / Shape: Tampico
  • Outer / OD: 2
Wire Brush Wheels -- ALLSTEEL™
from Walter Surface Technologies

ALLSTEEL ™ wire brushes are designed to provide exceptional value and deliver consistent and reliable surface cleaning performance on a variety of metals. Through a strict quality controlled manufacturing process, ALLSTEEL ™ brushes are perfectly balanced and feature an identical wire... [See More]

  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 3 to 6.88
UC1-3/4 006, 1-3/4 Inch Utility Wire Cup -- 43070
from Maryland Brush Company, Inc.

Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Brush Type / Shape: Cup Brush; Disc Brush
  • Outer / OD: 1.75