End Brush Power and Rotary Brushes

18 Results
End Brushes
from Norton Abrasives

Wire End Brushes for use on die grinders to clean and debur a recessed area or the inside diameter of a tube or pipe. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless steel use. Features... [See More]

  • Brush Type / Shape: End Brush
  • Outer / OD: 0.7500 to 2
  • Brush Filament / Fill Material: Abrasive Filament; Metal Wire
  • Rotary Speed: 20000
Power Brushes - Circular Flared End Brush -- 11100
from Tanis Incorporated

Circular Flared End brushes are manufactured with a densely filled brush face for a longer brush life and are permanently attached to a 1/4" shank. Our standard Circular Flared End brushes come with either carbon steel or stainless wire filaments and are available in a variety of sizes and... [See More]

  • Brush Type / Shape: End Brush; Industrial Brushes - Power Brushes - Circular Flared End Brush
  • Outer / OD: 1
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Rotary Speed: 20000
ES 1/2 006 SG, 1/2 Inch Encap End Brush -- 44043
from Maryland Brush Company, Inc.

MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]

  • Brush Type / Shape: End Brush
  • Outer / OD: 0.5000
  • Brush Filament / Fill Material: Metal Wire
  • Bore / Shank: 0.2500
1" x 1/4" HP .014 Carbon Crimp Wire End Brush -- DW4901
from DEWALT Industrial Tool Co.

End Brushes: High Performance. Product Features. Constructed with internal holding plate to ensure consistency and safety. Wire is 100% inspected to meet demanding quality specifications [See More]

  • Brush Type / Shape: End Brush
  • Brush Filament / Fill Material: Metal Wire
Pad Driver -- 2010
from Braun Brush Co.

The Tite Bite Pad driver is made with quality materials; Nylon bristles are staple set in a marine quality plywood back. The trim is 1/2" to offset to allow maximum penetration into the pad. Clutch plates are not included. For pad holders, please specify your machine make, model and size when... [See More]

  • Brush Type / Shape: End Brush; Strip Brush
  • Outer / OD: 10 to 20
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Trim Length: 0.5000
Power Brushes - Miniature End Brush -- 11600
from Tanis Incorporated

Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no... [See More]

  • Brush Type / Shape: End Brush; Instrument, Parts, Micro or Miniature Brush; Industrial Brushes - Power Brushes - Miniature End Brush
  • Outer / OD: 0.1875
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Bore / Shank: 0.1250
1" x 1/4" XP .020 Carbon Crimp Wire End Brush -- DW49051
from DEWALT Industrial Tool Co.

End Brushes: Extended Performance. Product Features. Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety. Constructed for even balance which provides smooth performance. Wire is 100% inspected to meet demanding quality... [See More]

  • Brush Type / Shape: End Brush
  • Brush Filament / Fill Material: Metal Wire
Pad Driver -- 2215
from Braun Brush Co.

Made by The Braun Brush Co. molded 6.12 nylon teeth and threaded center locking device hold pads evenly and securely. EZ Rider facing is permanently attached to a lacquered plywood backing, 1 1/4" riser is included. Clutch plates are extra. Please specify your machine make, model and size when... [See More]

  • Brush Type / Shape: End Brush; Strip Brush
  • Outer / OD: 10 to 20
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
Power Brushes - Radial End Brush -- 10840
from Tanis Incorporated

Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless... [See More]

  • Brush Type / Shape: End Brush; Industrial Brushes - Power Brushes - Radial End Brush
  • Outer / OD: 1.5
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Width: 0.2500
Rotary Brush -- 3010D
from Braun Brush Co.

Do the plastic brushes that came with your machine wear out in six months? Out customers get over 7 years of life out of our brushes, on average! At Braun Brush, we use Du Pont Tynex nylon on our aluminum back brushes and refills. Tynex is specially tempered to last more than 10 times longer that... [See More]

  • Brush Type / Shape: End Brush; Strip Brush
  • Outer / OD: 10
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
Power Brushes - Wire End Brush -- 11280
from Tanis Incorporated

Tanis provides Wire End brushes for use in portable tools and drill presses with 1/4" chuck adaptability. These brushes are designed for up to 20,000 RPM. We make our standard Wire End brushes using carbon steel or stainless steel bridled or coated filament. Each brush is affixed with a 1/4" shank. [See More]

  • Brush Type / Shape: End Brush; Industrial Brushes - Power Brushes - Wire End Brush
  • Outer / OD: 0.5000
  • Brush Filament / Fill Material: Steel; Metal Wire
  • Trim Length: 1
Rotary Brush -- 3011B
from Braun Brush Co.

Do the plastic brushes that came with your machine wear out in six months? Out customers get over 7 years of life out of our brushes, on average! At Braun Brush, we use Du Pont Tynex nylon on our aluminum back brushes and refills. Tynex is specially tempered to last more than 10 times longer that... [See More]

  • Brush Type / Shape: End Brush; Strip Brush
  • Outer / OD: 11
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
Rotary Brush -- 3012D
from Braun Brush Co.

Do the plastic brushes that came with your machine wear out in six months? Out customers get over 7 years of life out of our brushes, on average! At Braun Brush, we use Du Pont Tynex nylon on our aluminum back brushes and refills. Tynex is specially tempered to last more than 10 times longer that... [See More]

  • Brush Type / Shape: End Brush; Strip Brush
  • Outer / OD: 12
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
Rotary Brush -- 3013B
from Braun Brush Co.

Do the plastic brushes that came with your machine wear out in six months? Out customers get over 7 years of life out of our brushes, on average! At Braun Brush, we use Du Pont Tynex nylon on our aluminum back brushes and refills. Tynex specially tempered to last more than 10 times longer that the... [See More]

  • Brush Type / Shape: End Brush; Strip Brush
  • Outer / OD: 13
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
Rotary Brush -- 3014B
from Braun Brush Co.

Do the plastic brushes that came with your machine wear out in six months? Out customers get over 7 years of life out of our brushes, on average! At Braun Brush, we use Du Pont Tynex nylon on our aluminum back brushes and refills. Tynex is specially tempered to last more than 10 times longer that... [See More]

  • Brush Type / Shape: End Brush; Strip Brush
  • Outer / OD: 14
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
Rotary Brush -- 3015A
from Braun Brush Co.

Do the plastic brushes that came with your machine wear out in six months? Out customers get over 7 years of life out of our brushes, on average! At Braun Brush, we use Du Pont Tynex nylon on our aluminum back brushes and refills. Tynex is specially tempered to last more than 10 times longer that... [See More]

  • Brush Type / Shape: End Brush; Strip Brush
  • Outer / OD: 15
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
Rotary Brush -- 3015E
from Braun Brush Co.

Do the plastic brushes that came with your machine wear out in six months? Out customers get over 7 years of life out of our brushes, on average! At Braun Brush, we use Du Pont Tynex nylon on our aluminum back brushes and refills. Tynex is specially tempered to last more than 10 times longer that... [See More]

  • Brush Type / Shape: End Brush; Strip Brush
  • Outer / OD: 15
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
Rotary Brush -- 3017E
from Braun Brush Co.

Do the plastic brushes that came with your machine wear out in six months? Out customers get over 7 years of life out of our brushes, on average! At Braun Brush, we use Du Pont Tynex nylon on our aluminum back brushes and refills. Tynex is specially tempered to last more than 10 times longer that... [See More]

  • Brush Type / Shape: End Brush; Strip Brush
  • Outer / OD: 17
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless