Flap Wheel Power and Rotary Brushes
from Norton Abrasives
Crimped Wire Wheel Brushes offer excellent performance for deburring, removing rust, corrosion and dirt, or for surface preparation. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Dense, high-quality,... [See More]
- Brush Filament / Fill Material: Abrasive Filament; Metal Wire
- Rotary Speed: 4500 to 6500
- Outer / OD: 6 to 8
- Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
from RS Components, Ltd.
3M 3M450 COMBI 75X45X6 P80 [See More]
- Outer / OD: 2.95
- Abrasive Type: Aluminium oxide
- Rotary Speed: 7500
from Norton Abrasives
Choose Full Cable Twist Knot Wire Wheel Brushes for the tougher applications, especially for weld passes or other demanding applications. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless... [See More]
- Brush Filament / Fill Material: Abrasive Filament; Metal Wire
- Rotary Speed: 12500 to 15000
- Outer / OD: 4 to 6
- Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
from RS Components, Ltd.
3M 3M450 COMBI 75X45X6 P120 [See More]
- Outer / OD: 2.95
- Abrasive Type: Aluminium oxide
- Rotary Speed: 7500
from Norton Abrasives
Stringer Bead Knot Wire Wheel Brushes are used for brushing joints, cleaning cracks in concrete and asphalt, and preparing expansion joints for filling and scaling. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications... [See More]
- Brush Filament / Fill Material: Metal Wire
- Rotary Speed: 4500 to 20000
- Outer / OD: 4 to 12
- Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
from RS Components, Ltd.
3M 7100138347 Abrasive Brush [See More]
- Outer / OD: 6
- Abrasive Type: Aluminium oxide
- Rotary Speed: 6000
from RS Components, Ltd.
3M 7100138300 Abrasive Brush [See More]
- Outer / OD: 6
- Abrasive Type: Aluminium oxide
- Rotary Speed: 6000
from RS Components, Ltd.
3M 405659 Abrasive Brush [See More]
- Outer / OD: 3
- Abrasive Type: Aluminium oxide
- Rotary Speed: 4000
from Maryland Brush Company, Inc.
Pittco-Clean ® Brushing Units. Helical brush strips equally spaced around a stainless steel core provide a sweeping type of brushing action. This construction also gives the brush self-cleaning properties, so it will not load with the material being brushed. The core and retaining channels are... [See More]
- Brush Filament / Fill Material: Synthetic Filament
- Width: 16
- Outer / OD: 16
- Applications: Dusting / Wiping; Conveyor Belt Cleaning