Dusting / Wiping Power and Rotary Brushes

2 Results
PC1628, 16 Inch Pittco Clean Brush -- 49006
from Maryland Brush Company, Inc.

Pittco-Clean ® Brushing Units. Helical brush strips equally spaced around a stainless steel core provide a sweeping type of brushing action. This construction also gives the brush self-cleaning properties, so it will not load with the material being brushed. The core and retaining channels are... [See More]

  • Applications: Dusting / Wiping; Conveyor Belt Cleaning
  • Outer / OD: 16
  • Brush Filament / Fill Material: Synthetic Filament
  • Width: 16
RT20, 2 Inch Bull's Eye Tampico -- 47025
from Maryland Brush Company, Inc.

Tampico Fiber Sections, Untreated and Treated. UNTREATED (Standard). Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface... [See More]

  • Applications: Dry; Wet; Coarser filaments or grit sizes; Dusting / Wiping; Cleaning and Surface Conditioning; Contour or Edge
  • Brush Filament / Fill Material: Natural Bristle / Hair
  • Brush Type / Shape: Tampico
  • Outer / OD: 2