Brass / Bronze Power and Rotary Brushes
from RS Components, Ltd.
RS PRO BU4810/RS Abrasive Brush [See More]
- Brush Filament / Fill Material: Brass / Bronze; Specialty Blend / Other; Brass
- Rotary Speed: 12000
- Brush Type / Shape: Cup Brush
from RS Components, Ltd.
RS PRO BU6847/RS Abrasive Brush [See More]
- Brush Filament / Fill Material: Brass / Bronze; Specialty Blend / Other; Brass
- Rotary Speed: 12000
- Outer / OD: 0.0925
from RS Components, Ltd.
RS PRO BU2919/RS Abrasive Brush [See More]
- Brush Filament / Fill Material: Brass / Bronze; Specialty Blend / Other; Brass
- Rotary Speed: 12000
- Outer / OD: 0.8504
from Tanis Incorporated
Tanis provides Copper Center Wheel brushes by securing wire filament to a copper tube using a punch press and a washer. These brushes are machined with a fixed or adaptable arbor hole to fit your spindle as well as balance the wheels to prevent vibration. Wheels can be used individually or mounted... [See More]
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Outer / OD: 1.5
- Brush Type / Shape: Industrial Brushes - Power Brushes - Copper Center Crimped Wire Wheel Brush
- Bore / Shank: 0.3750
from Weiler Abrasives
Four stem wires and a double spiral of straight wire fill material. Provides an aggressive cleaning and deburring action [See More]
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Bore / Shank: 1
- Outer / OD: 0.0060
- Length: 5.5
from Tanis Incorporated
Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer standard brushes with... [See More]
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Outer / OD: 0.6250
- Brush Type / Shape: Cup Brush; Instrument, Parts, Micro or Miniature Brush; Industrial Brushes - Power Brushes - Miniature Cup Brush
- Bore / Shank: 0.2500
from Weiler Abrasives
Single continuous length of stainless steel stem wire. Single spiral of crimped wire fill for a more flexible brushing action. For use on smooth or threaded blind holes [See More]
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Bore / Shank: 1.5
- Outer / OD: 0.0080
- Length: 3.5
from Tanis Incorporated
Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no... [See More]
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Outer / OD: 0.1875
- Brush Type / Shape: End Brush; Instrument, Parts, Micro or Miniature Brush; Industrial Brushes - Power Brushes - Miniature End Brush
- Bore / Shank: 0.1250
from Weiler Abrasives
Single continuous length of stainless steel stem wire. Single spiral of crimped wire fill for a more flexible brushing action. For use on smooth or threaded blind holes [See More]
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Bore / Shank: 0.5000
- Outer / OD: 0.0050
- Length: 3.5
from Tanis Incorporated
Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless... [See More]
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Outer / OD: 3
- Brush Type / Shape: End Brush; Industrial Brushes - Power Brushes - Radial End Brush
- Width: 0.5000
from Weiler Abrasives
Four stem wires and a double spiral of straight wire fill material. Provides an aggressive cleaning and deburring action [See More]
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Bore / Shank: 0.5000
- Outer / OD: 0.0060
- Length: 5
from Tanis Incorporated
These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available. Our standard Power Tube brushes come in various... [See More]
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Outer / OD: 0.2500
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Industrial Brushes - Twisted Brushes - Power Tube Brushes
- Length: 4
from Weiler Abrasives
Single continuous length of stainless steel stem wire. Single spiral of crimped wire fill for a more flexible brushing action. For use on smooth or threaded blind holes [See More]
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Bore / Shank: 0.2500
- Outer / OD: 0.0040
- Length: 3.5
from Weiler Abrasives
Four stem wires and a double spiral of straight wire fill material. Provides an aggressive cleaning and deburring action [See More]
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Bore / Shank: 0.7500
- Outer / OD: 0.0060
- Length: 5.5
from Weiler Abrasives
Four stem wires and a double spiral of straight wire fill material. Provides an aggressive cleaning and deburring action [See More]
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Bore / Shank: 0.6200
- Outer / OD: 0.0080
- Length: 5