Metal Wire Power and Rotary Brushes
from Norton Abrasives
Crimped Wire Cup Brushes are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Highly flexible. Fast... [See More]
- Brush Filament / Fill Material: Abrasive Filament; Metal Wire
- Outer / OD: 3 to 6
- Brush Type / Shape: Cup Brush
- Rotary Speed: 6000 to 13000
from Norton Abrasives
Crimped Wire Wheel Brushes offer excellent performance for deburring, removing rust, corrosion and dirt, or for surface preparation. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Dense, high-quality,... [See More]
- Brush Filament / Fill Material: Abrasive Filament; Metal Wire
- Rotary Speed: 4500 to 6500
- Outer / OD: 6 to 8
- Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
from Norton Abrasives
Wire End Brushes for use on die grinders to clean and debur a recessed area or the inside diameter of a tube or pipe. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless steel use. Features... [See More]
- Brush Filament / Fill Material: Abrasive Filament; Metal Wire
- Outer / OD: 0.7500 to 2
- Brush Type / Shape: End Brush
- Rotary Speed: 20000
from Norton Abrasives
Choose Full Cable Twist Knot Wire Wheel Brushes for the tougher applications, especially for weld passes or other demanding applications. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless... [See More]
- Brush Filament / Fill Material: Abrasive Filament; Metal Wire
- Rotary Speed: 12500 to 15000
- Outer / OD: 4 to 6
- Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
from Norton Abrasives
High Performance (HP) Cable Crimped Cup Brushes with Protective Guards are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs for steel applications won't rust, preventing cross-contamination for the end-user. [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 3 to 5
- Brush Type / Shape: Cup Brush
- Rotary Speed: 6500 to 13000
from Norton Abrasives
Merit Knotted Wire Cup Brushes are designed for high impact cutting and cleaning on more demanding applications. Available in single or double row styles. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 2.5 to 6
- Brush Type / Shape: Cup Brush
- Rotary Speed: 6000 to 15000
from Norton Abrasives
Stringer Bead Knot Wire Wheel Brushes are used for brushing joints, cleaning cracks in concrete and asphalt, and preparing expansion joints for filling and scaling. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications... [See More]
- Brush Filament / Fill Material: Metal Wire
- Rotary Speed: 4500 to 20000
- Outer / OD: 4 to 12
- Applications: Dry; Cleaning and Surface Conditioning; Bench or Backstand
from Norton Abrasives
Wire Saucer Cup Brushes' saucer-shape is ideal for cleaning corners, recesses, and other hard-to-reach areas. Choose twist knot style for heavy-duty cleaning jobs, or crimped style for light- to medium-duty cleaning. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 4 to 5
- Brush Type / Shape: Cup Brush
- Rotary Speed: 9000 to 12500
from MicroGroup
The most widely used brush is called the standard wheel brush and the most popular diameters are 6 and 8 inch, although they are made anywhere from 3 to 15 inch. MicroGroup carries a wide assortment of sizes to select from. They come in many wire sizes depending on the work piece and the type of... [See More]
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Bore / Shank: 0.3750 to 0.5000
- Outer / OD: 3
- Width: 0.3750
from Liberty Brush Manufacturing, LLC
11 inch - 2 S.R. Flat Wire Side Broom [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 11
from Walter Surface Technologies
Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can be removed to expose more wire for extra brush life. Features. Fast brushing action. Applications. Cleaning metal prior to... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 3 to 5
- Brush Type / Shape: Cup Brush
- Bore / Shank: 0.6250
from IBT Industrial Solutions
Since 1949, IBT Industrial Solutions has been a major supplier to manufacturers, offering reliable products and services in the broad industrial marketplace. We are dedicated to fully meeting your demands for industrial tools and products of the highest quality from the brands you know and trust,... [See More]
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Pad or Block; Disc Brush; Paint / Coating Brush
from Maryland Brush Company, Inc.
Bull ’s Eye ® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull ’s Eye ® Sections may be mounted directly on a spindle either singly or in... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.5
- Brush Type / Shape: Disc Brush
- Trim Length: 0.3750
from Weiler Abrasives
Burgundy elastomer gradually wears exposing consistent short trim for maximum aggression and long life. Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 0.3125
- Outer / OD: 0.0100
- Length: 6
from Milwaukee Electric Tool Corporation
CRIMPED, KNOT WIRE TYPE. 5/8 INCH-11 TPI, M10 X 1.25 MM PITCH SHANK SIZE. CASTING CLEANING, SHEET METAL, STRUCTURAL STEEL APPLICATION [See More]
- Brush Filament / Fill Material: Metal Wire
- Applications: Cleaning and Surface Conditioning
- Bore / Shank: 0.6250
- Product / Material Worked: Metalworking
from Braun Brush Co.
Pile Lifter Wire For Mach 12.5 for Certified Mach. [See More]
- Brush Filament / Fill Material: Metal Wire
- Length: 12.5
- Brush Type / Shape: Disc Brush; Vacuum
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
from Tanis Incorporated
Circular Flared End brushes are manufactured with a densely filled brush face for a longer brush life and are permanently attached to a 1/4" shank. Our standard Circular Flared End brushes come with either carbon steel or stainless wire filaments and are available in a variety of sizes and... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 1
- Brush Type / Shape: End Brush; Industrial Brushes - Power Brushes - Circular Flared End Brush
- Rotary Speed: 20000
from Eraser Company, Inc.
Wire Stripping Wheel. Item # AC0751. All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 0.7480 to ?
- Brush Type / Shape: Wire Stripping Wheel
- Bore / Shank: 0.1874 to ?
from DEWALT Industrial Tool Co.
End Brushes: High Performance. Product Features. Constructed with internal holding plate to ensure consistency and safety. Wire is 100% inspected to meet demanding quality specifications [See More]
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: End Brush
from Walter Surface Technologies
These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light deburring and cleaning jobs. Features. Long life. Perfect balance. Smooth action. Top quality wire. Applications. [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 4 to 10
- Brush Type / Shape: Disc Brush
- Bore / Shank: 0.5000 to 1.25
from Maryland Brush Company, Inc.
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 2.75
- Brush Type / Shape: Cup Brush; Disc Brush
- Width: 0.7500
from Weiler Abrasives
Single continuous length of stainless steel stem wire. Filled with a tuft of crimped wire to provide an aggressive flat side action. Ideal for cleaning and deburring internal threads [See More]
- Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
- Bore / Shank: 0.5000
- Outer / OD: 0.0050
- Length: 2.25
from Milwaukee Electric Tool Corporation
BEVEL, KNOT TYPE. 0.02 INCH THICKNESS WIRE SIZE. HEAVY DUTY SURFACE CLEANING, RUST REMOVAL, ROUGHENING, SPATTER REMOVAL, GRINDER WITH THREADED SPINDLE APPLICATION. 4 INCH DIAMETER. THREADED ARBOR HOLE MOUNTING TYPE. 5/8 INCH-11 TPI ARBOR HOLE SIZE. CARBON STEEL WIRE MATERIAL. SPEED RATING (RPM)... [See More]
- Brush Filament / Fill Material: Metal Wire
- Rotary Speed: 12000
- Outer / OD: 4
- Applications: Coarser filaments or grit sizes; Cleaning and Surface Conditioning
from Braun Brush Co.
Pile Lifter Wire 14.75" for Certified machine [See More]
- Brush Filament / Fill Material: Metal Wire
- Length: 14.75
- Brush Type / Shape: Disc Brush; Vacuum
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
from Tanis Incorporated
Our shank-mounted Conflare brushes are manufactured for tough cleaning jobs on internal and external surfaces. The wire angle eliminates flaring during operation, while providing a less aggressive action and longer brush life compared to other circular styles. We offer 16 standard Conflare brushes... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 1.5
- Brush Type / Shape: Industrial Brushes - Power Brushes - Conflare Brush
- Trim Length: 0.3750
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 0.7480 to ?
- Brush Type / Shape: Wire Stripping Wheel
- Bore / Shank: 0.1874 to ?
from DEWALT Industrial Tool Co.
End Brushes: Extended Performance. Product Features. Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety. Constructed for even balance which provides smooth performance. Wire is 100% inspected to meet demanding quality... [See More]
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: End Brush
from Walter Surface Technologies
These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light deburring and cleaning jobs. Applications. Removal, Deburring [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 6 to 8
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Bore / Shank: 0.3750
from Maryland Brush Company, Inc.
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 4
- Brush Type / Shape: Cup Brush; Disc Brush
- Trim Length: 1.25
from Weiler Abrasives
Single continuous length of stainless steel stem wire. Single spiral of crimped wire fill for a more flexible brushing action. For use on smooth or threaded blind holes [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 1
- Outer / OD: 0.0050
- Length: 3.5
from Milwaukee Electric Tool Corporation
BEVEL, KNOT TYPE. 0.02 INCH THICKNESS WIRE SIZE. HEAVY DUTY SURFACE CLEANING, RUST REMOVAL, ROUGHENING, SPATTER REMOVAL, GRINDER WITH THREADED SPINDLE APPLICATION. 4 INCH DIAMETER. THREADED ARBOR HOLE MOUNTING TYPE. 5/8 INCH-11 TPI ARBOR HOLE SIZE. STAINLESS STEEL WIRE MATERIAL. SPEED RATING (RPM)... [See More]
- Brush Filament / Fill Material: Metal Wire
- Rotary Speed: 12000
- Outer / OD: 4
- Applications: Coarser filaments or grit sizes; Cleaning and Surface Conditioning
from Tanis Incorporated
Tanis provides Copper Center Wheel brushes by securing wire filament to a copper tube using a punch press and a washer. These brushes are machined with a fixed or adaptable arbor hole to fit your spindle as well as balance the wheels to prevent vibration. Wheels can be used individually or mounted... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 1
- Brush Type / Shape: Industrial Brushes - Power Brushes - Copper Center Crimped Wire Wheel Brush
- Bore / Shank: 0.2500
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Wire Stripping Wheel
- Bore / Shank: 0.3350 to ?
from DEWALT Industrial Tool Co.
Wire Brushes: Bench Grinder Brushes. Product Features. Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety. Constructed for even balance which provides smooth performance. Wire is 100% inspected to meet demanding quality specifications [See More]
- Brush Filament / Fill Material: Metal Wire
from Walter Surface Technologies
Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features. Fast removal. Long life. Perfectly balanced. Top quality wire. Applications. Removal [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.12 to 3
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Width: 0.3750 to 0.5000
from Maryland Brush Company, Inc.
Isotemp ® All Purpose ® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 10
- Brush Type / Shape: Wire Wheel
- Width: 0.7500
from Weiler Abrasives
Single continuous length of stainless steel stem wire. Filled with a tuft of crimped wire to provide an aggressive flat side action. Ideal for cleaning and deburring internal threads [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 0.5000
- Outer / OD: 0.0050
- Length: 2.25
from Milwaukee Electric Tool Corporation
BEVEL, CRIMPED WIRE TYPE. 0.014 INCH WIRE SIZE. CASTINGS, STRUCTURAL STEEL, SHEET METAL APPLICATION. 4 INCH DIAMETER. 12000 SPEED RATING. 4 DIAMETER - DECIMAL. 4 DIAMETER - FRACTIONAL. 5/8 INCH-11 TPI ARBOR HOLE SIZE. CARBON STEEL WIRE MATERIAL. MILWAUKEE. BRAND. DIAMETER - DECIMAL - UOM IN. SPEED... [See More]
- Brush Filament / Fill Material: Metal Wire
- Rotary Speed: 12000
- Outer / OD: 4
- Applications: Cleaning and Surface Conditioning
from Tanis Incorporated
Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer standard brushes with... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.6250
- Brush Type / Shape: Cup Brush; Instrument, Parts, Micro or Miniature Brush; Industrial Brushes - Power Brushes - Miniature Cup Brush
- Bore / Shank: 0.2500
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Wire Stripping Wheel
- Bore / Shank: 0.3350 to ?
from DEWALT Industrial Tool Co.
Wire Brushes: Small Wire Wheels. Product Features. Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety. Constructed for even balance which provides smooth performance. Wire is 100% inspected to meet demanding quality specifications [See More]
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush
from Walter Surface Technologies
Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features. Long life. Perfectly balanced. Top quality wire. Applications. Cleaning metallic structures. Cleaning pipes, tubing and... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 0.5000 to 4
- Brush Type / Shape: Cylinder / Roller Brush; Disc Brush
- Width: 0.2500 to 0.7500
from Maryland Brush Company, Inc.
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 2.75
- Brush Type / Shape: Cup Brush; Disc Brush
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
from Weiler Abrasives
Four stem wires and a double spiral of straight wire fill material. Provides an aggressive cleaning and deburring action [See More]
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Bore / Shank: 1
- Outer / OD: 0.0060
- Length: 5.5
from Milwaukee Electric Tool Corporation
BEVEL, CRIMPED WIRE TYPE. 0.014 INCH WIRE SIZE. CASTINGS, STRUCTURAL STEEL, SHEET METAL APPLICATION. 4 INCH DIAMETER. 12000 SPEED RATING. 4 DIAMETER - DECIMAL. 4 DIAMETER - FRACTIONAL. 5/8 INCH-11 TPI ARBOR HOLE SIZE. STAINLESS STEEL WIRE MATERIAL. MILWAUKEE. BRAND. DIAMETER - DECIMAL - UOM IN. [See More]
- Brush Filament / Fill Material: Metal Wire
- Rotary Speed: 12000
- Outer / OD: 4
- Applications: Cleaning and Surface Conditioning
from Tanis Incorporated
Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.1875
- Brush Type / Shape: End Brush; Instrument, Parts, Micro or Miniature Brush; Industrial Brushes - Power Brushes - Miniature End Brush
- Bore / Shank: 0.1250
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Wire Stripping Wheel
- Bore / Shank: 0.3350 to ?
from DEWALT Industrial Tool Co.
Wire Brushes: Scratch Brushes. Product Features. Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety. Constructed for even balance which provides smooth performance. Wire is 100% inspected to meet demanding quality specifications [See More]
- Brush Filament / Fill Material: Metal Wire
from Walter Surface Technologies
Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Applications. Brushing, Deburring, Removal. Cleaning TIG welds, removing discoloration. Cleaning pipes, tubing and railings [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 3 to 4
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Bore / Shank: 0.5000 to 0.6250
from Maryland Brush Company, Inc.
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 4
- Brush Type / Shape: Cup Brush; Disc Brush
- Trim Length: 1.38
from Weiler Abrasives
Four stem wires and a double spiral of straight wire fill material. Provides an aggressive cleaning and deburring action [See More]
- Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
- Bore / Shank: 1
- Outer / OD: 0.0060
- Length: 5.5
from Milwaukee Electric Tool Corporation
STRINGER BEAD TYPE. ARBOR HOLE SIZE 5/8 INCH-11 TPI. WIRE SIZE 0.02 INCH DIAMETER. MAXIMUM SPEED 12000 RPM. DESIGNATED SIZE 4 INCH DIA. ITEM WIRE WHEEL BRUSH. MATERIAL CARBON STEEL. USED ON POWER TOOL SANDER, GRINDER [See More]
- Brush Filament / Fill Material: Metal Wire
from Tanis Incorporated
Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 1.5
- Brush Type / Shape: End Brush; Industrial Brushes - Power Brushes - Radial End Brush
- Width: 0.2500
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Wire Stripping Wheel
- Bore / Shank: 0.3906 to ?
from DEWALT Industrial Tool Co.
Cup Brushes: High Performance. Product Features. Constructed with internal holding plate to ensure consistency and safety. Wire is 100% inspected to meet demanding quality specifications [See More]
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush
from Walter Surface Technologies
For Precision Cleaning with Angle Grinders. These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 4.5 to 6
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Bore / Shank: 0.6250
from Maryland Brush Company, Inc.
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 0.5000
- Brush Type / Shape: End Brush
- Bore / Shank: 0.2500
from Weiler Abrasives
Four stem wires and a double spiral of straight wire fill material. Provides an aggressive cleaning and deburring action [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 1
- Outer / OD: 0.0060
- Length: 5.5
from Milwaukee Electric Tool Corporation
FULL CABLE TWIST KNOT TYPE. 0.02 INCH WIRE SIZE. CLEANING CASTING, STRUCTURAL STEEL, SHEET METAL APPLICATION. 4 INCH DIAMETER. 12000 SPEED RATING. THREADED ARBOR HOLE MOUNTING TYPE. 5/8 INCH-11 TPI ARBOR HOLE SIZE. STAINLESS STEEL WIRE MATERIAL. MILWAUKEE[R] BRAND [See More]
- Brush Filament / Fill Material: Metal Wire
- Rotary Speed: 12000
- Outer / OD: 4
- Applications: Cleaning and Surface Conditioning
from Tanis Incorporated
Our Square Trim brushes are manufactured with a high concentration and uniform wire fill, resulting in stiffer construction equal to bench mounted wheels, eliminating the need for reverse shanks. Available in carbon steel in various diameters and sizes, the brushes are made with ¼" shank for... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 1
- Brush Type / Shape: Industrial Brushes - Power Brushes - Square Trim Brush
- Width: 3.62
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Wire Stripping Wheel
- Bore / Shank: 0.3350 to ?
from DEWALT Industrial Tool Co.
Cup Brushes: Extended Performance. Product Features. Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety. Constructed for even balance which provides smooth performance. Wire is 100% inspected to meet demanding quality... [See More]
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush
from Walter Surface Technologies
Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can be removed to expose more wire for extra brush life. Features. Aggressive brushing action. Fast brushing action. Perfect... [See More]
- Brush Filament / Fill Material: Metal Wire
- Bore / Shank: 0.6250
- Brush Type / Shape: Cup Brush
- Width: 3 to 5
from Maryland Brush Company, Inc.
Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 10
- Brush Type / Shape: Wire Wheel
- Width: 1.5
from Weiler Abrasives
Single continuous length of stainless steel stem wire. Single spiral of crimped wire fill for a more flexible brushing action. For use on smooth or threaded blind holes [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 1.15
- Outer / OD: 0.0080
- Length: 3.5
from Milwaukee Electric Tool Corporation
FULL CABLE KNOT TYPE. 0.02 INCH WIRE SIZE. 4 INCH DIAMETER. 12000 RPM SPEED RATING. THREADED ARBOR HOLE MOUNTING TYPE. 5/8 INCH-11 TPI ARBOR HOLE SIZE. CARBON STEEL WIRE MATERIAL [See More]
- Brush Filament / Fill Material: Metal Wire
- Rotary Speed: 12000
- Outer / OD: 4
- Mounting: Bore or Center Mount
from Tanis Incorporated
Tanis provides Wire End brushes for use in portable tools and drill presses with 1/4" chuck adaptability. These brushes are designed for up to 20,000 RPM. We make our standard Wire End brushes using carbon steel or stainless steel bridled or coated filament. Each brush is affixed with a 1/4" shank. [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.5000
- Brush Type / Shape: End Brush; Industrial Brushes - Power Brushes - Wire End Brush
- Trim Length: 1
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Wire Stripping Wheel
- Bore / Shank: 0.3909 to ?
from DEWALT Industrial Tool Co.
Wire Wheels: High Performance. Product Features. High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action. Internal holding plate construction provides reduced knot movement and increased control and brush life [See More]
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush
from Walter Surface Technologies
Knot-twisted for heavy-duty brushing such as deburring, weld edge cleaning, removal of scale, spatter, heavy rust and corrosion, etc. Features. Fast brushing action. Heavy duty wire. Perfect balance. Smooth action. Top quality wire. Applications. Brushing, Deburring, Removal [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 3
- Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Bore / Shank: 0.6250
from Maryland Brush Company, Inc.
K10011, 10 inch Knot Wheel, 10 inch x 1-1/8 inch x 1-1/4 inch AH, .0118 [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 10
- Brush Type / Shape: Knot Wheel
- Width: 1.12
from Weiler Abrasives
Single continuous length of stainless steel stem wire. Filled with a tuft of crimped wire to provide an aggressive flat side action. Ideal for cleaning and deburring internal threads [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 0.5000
- Outer / OD: 0.0080
- Length: 2.25
from Milwaukee Electric Tool Corporation
CRIMPED WIRE TYPE. 0.014 INCH WIRE SIZE. 4 INCH DIAMETER. 12000 RPM SPEED RATING. THREADED ARBOR HOLE MOUNTING TYPE. 5/8 INCH-11 TPI ARBOR HOLE SIZE. CARBON STEEL WIRE MATERIAL [See More]
- Brush Filament / Fill Material: Metal Wire
- Rotary Speed: 12000
- Outer / OD: 4
- Mounting: Bore or Center Mount
from Tanis Incorporated
Tanis produces Power Fitting brushes for use in power drills and presses. The brushes are manufactured with more fill for longer brush life and a 1/4" hex shank is attached to provide greater strength. We have 14 standard brushes with carbon steel or stainless steel filaments and in a variety of... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.3750
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Industrial Brushes - Twisted Brushes - Power Fitting Brushes
- Length: 2.5
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Wire Stripping Wheel
- Bore / Shank: 0.3906 to ?
from DEWALT Industrial Tool Co.
Wire Wheels: Extended Performance. Product Features. Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety. Constructed for even balance which provides smooth performance. Wire is 100% inspected to meet demanding quality... [See More]
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush
from Walter Surface Technologies
Work two times faster on large surfaces. Requires less torque from the power tool for the same efficiency. Unbeatable life and added working hours per brush. Features. Aggressive brushing action. Cleans and prepares, no deterioration of surface. Extremely reliable. Fast brushing action. Perfect... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 5
- Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Bore / Shank: 0.6250
from Maryland Brush Company, Inc.
Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 4
- Brush Type / Shape: Knot Wheel
- Width: 0.3750
from Weiler Abrasives
Four stem wires and a double spiral of straight wire fill material. Provides an aggressive cleaning and deburring action [See More]
- Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
- Bore / Shank: 1
- Outer / OD: 0.0100
- Length: 5.5
from Tanis Incorporated
These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available. Our standard Power Tube brushes come in various... [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Outer / OD: 0.2500
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Industrial Brushes - Twisted Brushes - Power Tube Brushes
- Length: 4
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Wire Stripping Wheel
- Bore / Shank: 0.3350 to ?
from Walter Surface Technologies
For Precision Cleaning & Deburring on Die Grinders. Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 4.5
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Bore / Shank: 0.6250
from Maryland Brush Company, Inc.
Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 4
- Brush Type / Shape: Knot Wheel
- Width: 0.1875
from Weiler Abrasives
Single continuous length of stainless steel stem wire. Single spiral of crimped wire fill for a more flexible brushing action. For use on smooth or threaded blind holes [See More]
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Bore / Shank: 1.5
- Outer / OD: 0.0080
- Length: 3.5
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Wire Stripping Wheel
- Bore / Shank: 0.3906 to ?
from Walter Surface Technologies
These brushes have a built-in working angle of 45 ° to clean surfaces in hard-to-reach areas such as inside corners, edges and contours. They are also tightly knotted to remove surface imperfections quickly and ensure a long, productive lifespan. Features. Cleans and prepares, no deterioration... [See More]
- Brush Filament / Fill Material: Metal Wire
- Bore / Shank: 0.6250
- Brush Type / Shape: Cup Brush
- Width: 4 to 6
from Maryland Brush Company, Inc.
Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 6
- Brush Type / Shape: Knot Wheel
- Width: 0.3750
from Weiler Abrasives
Single continuous length of stainless steel stem wire. Single spiral of crimped wire fill for a more flexible brushing action. For use on smooth or threaded blind holes [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 1.5
- Outer / OD: 0.0080
- Length: 3.5
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Wire Stripping Wheel
- Bore / Shank: 0.3350 to ?
from Walter Surface Technologies
These brushes have a built-in working angle of 45 ° to clean surfaces in hard-to-reach areas such as inside corners, edges and contours. They are also tightly knotted to remove surface imperfections quickly and ensure a long, productive lifespan. Features. Aggressive brushing action. Fast... [See More]
- Brush Filament / Fill Material: Metal Wire
- Bore / Shank: 0.6250
- Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Width: 4 to 7
from Maryland Brush Company, Inc.
Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 10
- Brush Type / Shape: Wire Wheel
- Width: 1.75
from Weiler Abrasives
Single continuous length of stainless steel stem wire. Single spiral of crimped wire fill for a more flexible brushing action. For use on smooth or threaded blind holes [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 1.5
- Outer / OD: 0.0100
- Length: 3.5
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.26 to ?
- Brush Type / Shape: Wire Stripping Wheel
- Bore / Shank: 0.3752 to ?
from Walter Surface Technologies
These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout North America. Features. Fast removal. Perfect... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 4 to 6
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Bore / Shank: 0.6250
from Maryland Brush Company, Inc.
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.75
- Brush Type / Shape: Cup Brush; Disc Brush
- Bore / Shank: 0.2500
from Weiler Abrasives
Four stem wires and a double spiral of straight wire fill material. Provides an aggressive cleaning and deburring action [See More]
- Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
- Bore / Shank: 1.25
- Outer / OD: 0.0060
- Length: 5.5
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.38 to ?
- Brush Type / Shape: Wire Stripping Wheel
- Bore / Shank: 0.2362 to ?
from Walter Surface Technologies
These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout North America. Features. Fast removal. Long... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 4 to 6
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Bore / Shank: 0.6250
from Weiler Abrasives
Four stem wires and a double spiral of straight wire fill material. Provides an aggressive cleaning and deburring action [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 1.25
- Outer / OD: 0.0060
- Length: 5.5
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.38 to ?
- Brush Type / Shape: Wire Stripping Wheel
- Bore / Shank: 0.2362 to ?
from Walter Surface Technologies
ALLSTEEL ™ wire brushes are designed to provide exceptional value and deliver consistent and reliable surface cleaning performance on a variety of metals. Through a strict quality controlled manufacturing process, ALLSTEEL ™ brushes are perfectly balanced and feature an identical wire... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 3 to 6.88
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Bore / Shank: 0.6250
from Weiler Abrasives
Single continuous length of stainless steel stem wire. Single spiral of crimped wire fill for a more flexible brushing action. For use on smooth or threaded blind holes [See More]
- Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
- Bore / Shank: 0.2500
- Outer / OD: 0.0080
- Length: 3.5
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.38 to ?
- Brush Type / Shape: Wire Stripping Wheel
- Bore / Shank: 0.2362 to ?
from Weiler Abrasives
Single continuous length of stainless steel stem wire. Single spiral of crimped wire fill for a more flexible brushing action. For use on smooth or threaded blind holes [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 1.25
- Outer / OD: 0.0080
- Length: 3.5
from Eraser Company, Inc.
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper... [See More]
- Brush Filament / Fill Material: Metal Wire
- Outer / OD: 1.5 to ?
- Brush Type / Shape: Wire Stripping Wheel
- Bore / Shank: 0.3752 to ?
from Weiler Abrasives
Four stem wires and a double spiral of straight wire fill material. Provides an aggressive cleaning and deburring action [See More]
- Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
- Bore / Shank: 1.25
- Outer / OD: 0.0100
- Length: 5.5
from Weiler Abrasives
Four stem wires and a double spiral of straight wire fill material. Provides an aggressive cleaning and deburring action [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 1.25
- Outer / OD: 0.0100
- Length: 5
from Weiler Abrasives
Single continuous length of stainless steel stem wire. Single spiral of crimped wire fill for a more flexible brushing action. For use on smooth or threaded blind holes [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 1.13
- Outer / OD: 0.0050
- Length: 3.5
from Weiler Abrasives
Single continuous length of stainless steel stem wire. Filled with a tuft of crimped wire to provide an aggressive flat side action. Ideal for cleaning and deburring internal threads [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 0.5000
- Outer / OD: 0.0050
- Length: 2.13
from Weiler Abrasives
Single continuous length of stainless steel stem wire. Single spiral of crimped wire fill for a more flexible brushing action. For use on smooth or threaded blind holes [See More]
- Brush Filament / Fill Material: Steel; Stainless Steel; Metal Wire
- Bore / Shank: 1.13
- Outer / OD: 0.0080
- Length: 3.5
from Weiler Abrasives
Single continuous length of stainless steel stem wire. Single spiral of crimped wire fill for a more flexible brushing action. For use on smooth or threaded blind holes [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 1.13
- Outer / OD: 0.0080
- Length: 3.5
from Weiler Abrasives
Burgundy elastomer gradually wears exposing consistent short trim for maximum aggression and long life. Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 0.4500
- Outer / OD: 0.0060
- Length: 0.4500
from Weiler Abrasives
Single continuous length of stainless steel stem wire. Filled with a tuft of crimped wire to provide an aggressive flat side action. Ideal for cleaning and deburring internal threads [See More]
- Brush Filament / Fill Material: Steel; Metal Wire
- Bore / Shank: 0.2500
- Outer / OD: 0.0030
- Length: 2.13