Metalworking Power and Rotary Brushes
from Norton Abrasives
Crimped Wire Cup Brushes are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Highly flexible. Fast... [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Abrasive Filament; Metal Wire
- Brush Type / Shape: Cup Brush
- Outer / OD: 3 to 6
from Norton Abrasives
Crimped Wire Wheel Brushes offer excellent performance for deburring, removing rust, corrosion and dirt, or for surface preparation. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Dense, high-quality,... [See More]
- Product / Material Worked: Metalworking
- Outer / OD: 6 to 8
- Brush Filament / Fill Material: Abrasive Filament; Metal Wire
- Rotary Speed: 4500 to 6500
from Norton Abrasives
Wire End Brushes for use on die grinders to clean and debur a recessed area or the inside diameter of a tube or pipe. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless steel use. Features... [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Abrasive Filament; Metal Wire
- Brush Type / Shape: End Brush
- Outer / OD: 0.7500 to 2
from Norton Abrasives
Choose Full Cable Twist Knot Wire Wheel Brushes for the tougher applications, especially for weld passes or other demanding applications. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless... [See More]
- Product / Material Worked: Metalworking
- Outer / OD: 4 to 6
- Brush Filament / Fill Material: Abrasive Filament; Metal Wire
- Rotary Speed: 12500 to 15000
from Norton Abrasives
High Performance (HP) Cable Crimped Cup Brushes with Protective Guards are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs for steel applications won't rust, preventing cross-contamination for the end-user. [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush
- Outer / OD: 3 to 5
from Norton Abrasives
Merit Knotted Wire Cup Brushes are designed for high impact cutting and cleaning on more demanding applications. Available in single or double row styles. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue... [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush
- Outer / OD: 2.5 to 6
from Norton Abrasives
Stringer Bead Knot Wire Wheel Brushes are used for brushing joints, cleaning cracks in concrete and asphalt, and preparing expansion joints for filling and scaling. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications... [See More]
- Product / Material Worked: Metalworking
- Outer / OD: 4 to 12
- Brush Filament / Fill Material: Metal Wire
- Rotary Speed: 4500 to 20000
from Norton Abrasives
Wire Saucer Cup Brushes' saucer-shape is ideal for cleaning corners, recesses, and other hard-to-reach areas. Choose twist knot style for heavy-duty cleaning jobs, or crimped style for light- to medium-duty cleaning. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for... [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush
- Outer / OD: 4 to 5
from Abtex Corporation
Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce... [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Abrasive Filament
- Brush Type / Shape: Disc Brush
- Outer / OD: 6
from Walter Surface Technologies
Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can be removed to expose more wire for extra brush life. Features. Fast brushing action. Applications. Cleaning metal prior to... [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush
- Outer / OD: 3 to 5
from MicroGroup
The most widely used brush is called the standard wheel brush and the most popular diameters are 6 and 8 inch, although they are made anywhere from 3 to 15 inch. MicroGroup carries a wide assortment of sizes to select from. They come in many wire sizes depending on the work piece and the type of... [See More]
- Product / Material Worked: Metalworking
- Outer / OD: 3
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Bore / Shank: 0.3750 to 0.5000
from Maryland Brush Company, Inc.
Bull ’s Eye ® Sections are small diameter wheel brushes, available in a wide range of diameters and fill materials. They are effective in brushing areas inaccessible to larger diameter brushes. Bull ’s Eye ® Sections may be mounted directly on a spindle either singly or in... [See More]
- Product / Material Worked: Metalworking; Automotive
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush
- Outer / OD: 1.5
from Milwaukee Electric Tool Corporation
CRIMPED, KNOT WIRE TYPE. 5/8 INCH-11 TPI, M10 X 1.25 MM PITCH SHANK SIZE. CASTING CLEANING, SHEET METAL, STRUCTURAL STEEL APPLICATION [See More]
- Product / Material Worked: Metalworking
- Bore / Shank: 0.6250
- Brush Filament / Fill Material: Metal Wire
- Applications: Cleaning and Surface Conditioning
from Abtex Corporation
Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce... [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Abrasive Filament
- Brush Type / Shape: Disc Brush
- Outer / OD: 10
from Walter Surface Technologies
These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light deburring and cleaning jobs. Features. Long life. Perfect balance. Smooth action. Top quality wire. Applications. [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush
- Outer / OD: 4 to 10
from Maryland Brush Company, Inc.
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]
- Product / Material Worked: Metalworking; Automotive
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush; Disc Brush
- Outer / OD: 2.75
from Milwaukee Electric Tool Corporation
BEVEL, KNOT TYPE. 0.02 INCH THICKNESS WIRE SIZE. HEAVY DUTY SURFACE CLEANING, RUST REMOVAL, ROUGHENING, SPATTER REMOVAL, GRINDER WITH THREADED SPINDLE APPLICATION. 4 INCH DIAMETER. THREADED ARBOR HOLE MOUNTING TYPE. 5/8 INCH-11 TPI ARBOR HOLE SIZE. CARBON STEEL WIRE MATERIAL. SPEED RATING (RPM)... [See More]
- Product / Material Worked: Metalworking
- Outer / OD: 4
- Brush Filament / Fill Material: Metal Wire
- Rotary Speed: 12000
from Abtex Corporation
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most... [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Abrasive Filament
- Brush Type / Shape: Disc Brush
- Outer / OD: 6
from Walter Surface Technologies
These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light deburring and cleaning jobs. Applications. Removal, Deburring [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 6 to 8
from Maryland Brush Company, Inc.
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]
- Product / Material Worked: Metalworking; Automotive
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush; Disc Brush
- Outer / OD: 4
from Milwaukee Electric Tool Corporation
BEVEL, KNOT TYPE. 0.02 INCH THICKNESS WIRE SIZE. HEAVY DUTY SURFACE CLEANING, RUST REMOVAL, ROUGHENING, SPATTER REMOVAL, GRINDER WITH THREADED SPINDLE APPLICATION. 4 INCH DIAMETER. THREADED ARBOR HOLE MOUNTING TYPE. 5/8 INCH-11 TPI ARBOR HOLE SIZE. STAINLESS STEEL WIRE MATERIAL. SPEED RATING (RPM)... [See More]
- Product / Material Worked: Metalworking
- Outer / OD: 4
- Brush Filament / Fill Material: Metal Wire
- Rotary Speed: 12000
from Abtex Corporation
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most... [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Abrasive Filament
- Brush Type / Shape: Disc Brush
- Outer / OD: 6
from Walter Surface Technologies
Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features. Fast removal. Long life. Perfectly balanced. Top quality wire. Applications. Removal [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 1.12 to 3
from Maryland Brush Company, Inc.
Isotemp ® All Purpose ® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable... [See More]
- Product / Material Worked: Metalworking; Automotive
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Wire Wheel
- Outer / OD: 10
from Milwaukee Electric Tool Corporation
BEVEL, CRIMPED WIRE TYPE. 0.014 INCH WIRE SIZE. CASTINGS, STRUCTURAL STEEL, SHEET METAL APPLICATION. 4 INCH DIAMETER. 12000 SPEED RATING. 4 DIAMETER - DECIMAL. 4 DIAMETER - FRACTIONAL. 5/8 INCH-11 TPI ARBOR HOLE SIZE. CARBON STEEL WIRE MATERIAL. MILWAUKEE. BRAND. DIAMETER - DECIMAL - UOM IN. SPEED... [See More]
- Product / Material Worked: Metalworking
- Outer / OD: 4
- Brush Filament / Fill Material: Metal Wire
- Rotary Speed: 12000
from Abtex Corporation
Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring. [See More]
- Product / Material Worked: Metalworking
- Bore / Shank: 0.2500
- Brush Filament / Fill Material: Abrasive Filament
- Length: 2.75
from Walter Surface Technologies
Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features. Long life. Perfectly balanced. Top quality wire. Applications. Cleaning metallic structures. Cleaning pipes, tubing and... [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cylinder / Roller Brush; Disc Brush
- Outer / OD: 0.5000 to 4
from Maryland Brush Company, Inc.
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]
- Product / Material Worked: Metalworking; Automotive
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush; Disc Brush
- Outer / OD: 2.75
from Milwaukee Electric Tool Corporation
BEVEL, CRIMPED WIRE TYPE. 0.014 INCH WIRE SIZE. CASTINGS, STRUCTURAL STEEL, SHEET METAL APPLICATION. 4 INCH DIAMETER. 12000 SPEED RATING. 4 DIAMETER - DECIMAL. 4 DIAMETER - FRACTIONAL. 5/8 INCH-11 TPI ARBOR HOLE SIZE. STAINLESS STEEL WIRE MATERIAL. MILWAUKEE. BRAND. DIAMETER - DECIMAL - UOM IN. [See More]
- Product / Material Worked: Metalworking
- Outer / OD: 4
- Brush Filament / Fill Material: Metal Wire
- Rotary Speed: 12000
from Abtex Corporation
Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG. [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Abrasive Filament
- Brush Type / Shape: Disc Brush
- Outer / OD: 7.09
from Walter Surface Technologies
Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Applications. Brushing, Deburring, Removal. Cleaning TIG welds, removing discoloration. Cleaning pipes, tubing and railings [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 3 to 4
from Maryland Brush Company, Inc.
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]
- Product / Material Worked: Metalworking; Automotive
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush; Disc Brush
- Outer / OD: 4
from Milwaukee Electric Tool Corporation
FULL CABLE TWIST KNOT TYPE. 0.02 INCH WIRE SIZE. CLEANING CASTING, STRUCTURAL STEEL, SHEET METAL APPLICATION. 4 INCH DIAMETER. 12000 SPEED RATING. THREADED ARBOR HOLE MOUNTING TYPE. 5/8 INCH-11 TPI ARBOR HOLE SIZE. STAINLESS STEEL WIRE MATERIAL. MILWAUKEE[R] BRAND [See More]
- Product / Material Worked: Metalworking
- Outer / OD: 4
- Brush Filament / Fill Material: Metal Wire
- Rotary Speed: 12000
from Abtex Corporation
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Abrasive Filament
- Brush Type / Shape: Disc Brush
- Outer / OD: 2
from Walter Surface Technologies
For Precision Cleaning with Angle Grinders. These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout... [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 4.5 to 6
from Maryland Brush Company, Inc.
MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4 ” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide... [See More]
- Product / Material Worked: Metalworking; Automotive
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: End Brush
- Outer / OD: 0.5000
from Abtex Corporation
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Abrasive Filament
- Brush Type / Shape: Disc Brush
- Outer / OD: 2
from Walter Surface Technologies
Crimped for light surface cleaning, rust and paint removal, etc. Safety supporting ring controls flaring to extend brush life. Once wires are worn down to the ring, the ring can be removed to expose more wire for extra brush life. Features. Aggressive brushing action. Fast brushing action. Perfect... [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush
- Bore / Shank: 0.6250
from Maryland Brush Company, Inc.
Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]
- Product / Material Worked: Metalworking; Automotive
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Wire Wheel
- Outer / OD: 10
from Abtex Corporation
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Abrasive Filament
- Brush Type / Shape: Disc Brush
- Outer / OD: 2
from Walter Surface Technologies
Knot-twisted for heavy-duty brushing such as deburring, weld edge cleaning, removal of scale, spatter, heavy rust and corrosion, etc. Features. Fast brushing action. Heavy duty wire. Perfect balance. Smooth action. Top quality wire. Applications. Brushing, Deburring, Removal [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 3
from Maryland Brush Company, Inc.
Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]
- Product / Material Worked: Metalworking; Automotive
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Knot Wheel
- Outer / OD: 15
from Abtex Corporation
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Abrasive Filament
- Brush Type / Shape: Disc Brush
- Bore / Shank: 3
from Walter Surface Technologies
Work two times faster on large surfaces. Requires less torque from the power tool for the same efficiency. Unbeatable life and added working hours per brush. Features. Aggressive brushing action. Cleans and prepares, no deterioration of surface. Extremely reliable. Fast brushing action. Perfect... [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 5
from Maryland Brush Company, Inc.
Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]
- Product / Material Worked: Metalworking; Automotive
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Knot Wheel
- Outer / OD: 4
from Abtex Corporation
Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular... [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Abrasive Filament
- Brush Type / Shape: Disc Brush
- Bore / Shank: 6
from Walter Surface Technologies
For Precision Cleaning & Deburring on Die Grinders. Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 4.5
from Maryland Brush Company, Inc.
Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]
- Product / Material Worked: Metalworking; Automotive
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Knot Wheel
- Outer / OD: 4
from Abtex Corporation
Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular... [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Abrasive Filament
- Brush Type / Shape: Disc Brush
- Bore / Shank: 3
from Walter Surface Technologies
These brushes have a built-in working angle of 45 ° to clean surfaces in hard-to-reach areas such as inside corners, edges and contours. They are also tightly knotted to remove surface imperfections quickly and ensure a long, productive lifespan. Features. Cleans and prepares, no deterioration... [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush
- Bore / Shank: 0.6250
from Maryland Brush Company, Inc.
Isotemp ®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type... [See More]
- Product / Material Worked: Metalworking; Automotive
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Knot Wheel
- Outer / OD: 6
from Abtex Corporation
Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular... [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Abrasive Filament
- Brush Type / Shape: Disc Brush
- Bore / Shank: 6
from Walter Surface Technologies
These brushes have a built-in working angle of 45 ° to clean surfaces in hard-to-reach areas such as inside corners, edges and contours. They are also tightly knotted to remove surface imperfections quickly and ensure a long, productive lifespan. Features. Aggressive brushing action. Fast... [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Bore / Shank: 0.6250
from Maryland Brush Company, Inc.
Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]
- Product / Material Worked: Metalworking; Automotive
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Wire Wheel
- Outer / OD: 10
from Walter Surface Technologies
These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout North America. Features. Fast removal. Perfect... [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 4 to 6
from Maryland Brush Company, Inc.
Miniature Brushes. Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. MW34BH, 3/4 inch Miniature Wheel, Stiff Hair, 3/16 inch Trim, 1/8 inch Stem [See More]
- Product / Material Worked: Metalworking; Automotive
- Brush Filament / Fill Material: Natural Bristle / Hair
- Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush
- Outer / OD: 0.7500
from Walter Surface Technologies
These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout North America. Features. Fast removal. Long... [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 4 to 6
from Maryland Brush Company, Inc.
Pittco-Clean ® Brushing Units. Helical brush strips equally spaced around a stainless steel core provide a sweeping type of brushing action. This construction also gives the brush self-cleaning properties, so it will not load with the material being brushed. The core and retaining channels are... [See More]
- Product / Material Worked: Metalworking
- Outer / OD: 16
- Brush Filament / Fill Material: Synthetic Filament
- Width: 16
from Walter Surface Technologies
ALLSTEEL ™ wire brushes are designed to provide exceptional value and deliver consistent and reliable surface cleaning performance on a variety of metals. Through a strict quality controlled manufacturing process, ALLSTEEL ™ brushes are perfectly balanced and feature an identical wire... [See More]
- Product / Material Worked: Metalworking
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
- Outer / OD: 3 to 6.88
from Maryland Brush Company, Inc.
Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6 ” cup brushes by a machined steel bridle,... [See More]
- Product / Material Worked: Metalworking; Automotive
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush; Disc Brush
- Outer / OD: 1.75