Bare / None Thermocouple Wire
2 Results
Rhenium Wire
from Rhenium Alloys, Inc.
from Rhenium Alloys, Inc.
Rhenium Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Their Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium Wire is used... [See More]
- Insulation Material: Bare / None
- Diameter: 1.00E-3 to 6
- Thermocouple Type: W
OMEGACLAD® MI Cable Metal Sheath Thermocouple Wire -- Magnesium Oxide Insulation, MIC with MgO
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
OMEGACLAD ® Mineral insulated M.I. cable thermocouple material is metal sheathed thermocouple wire that contains MgO insulation and is used in the manufacture of thermocouple temperature sensor probes. MIC cable or wire can also be used as extension wire. In harsh environmental conditions... [See More]
- Insulation Material: Bare / None
- Diameter: 0.0100 to 0.3750
- Thermocouple Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature)
- Gauge: 18 to 50