Fluoropolymer (e.g., Teflon®) Thermocouple Wire
4 Results
Thermocouple & Extension Wire -- 7027967
from RS Components, Ltd.
from RS Components, Ltd.
Thermocouple kit,10 x J-type, 72 IN long [See More]
- Insulation Material: Plastic; Teflon; Teflon
- Length: 70.87
- Thermocouple Type: J
- Features: Extension Wire
Gold and CHROMEGA® Thermocouples and Wire
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
TFAU and TFCH - Duplex Insulated [See More]
- Insulation Material: Plastic; Teflon
- Diameter: 0.0030 to 0.0100
- Thermocouple Type: N
- Temperature Rating: -40 to 86
Thermocouple Wire -- EXTT-E-20-500/N [EXTT-E-20-500/N from Newport Electronics, Inc.]
from Transcat, Inc.
from Transcat, Inc.
Product Highlights. Thermocouple Wire - Duplex Extension Grade. CHROMEGA ®/Constantan Duplex ANSI Type EX. Insulation: Teflon ® Neoflon PFA. Max Temp: 392 °F 200 °C. Type Wire: Solid. Nominal Size: .068 X .116. Weight kg/300m (lb/1000'): 4 (9). AWG: 20. Spool Length: 500 feet [See More]
- Insulation Material: Plastic; Teflon
- Length: 6000
- Gauge: 20
- Temperature Rating: 392
Bearing Thermocouple Wire
from Thermometrics Corporation
from Thermometrics Corporation
Type- E, J, K, T. Insulated sensing junction [See More]
- Insulation Material: Plastic; Teflon
- Diameter: 0.1250
- Thermocouple Type: E; J; K; T
- Length: 0.3000