Specialty / Other Thermocouple Wire
from RS Components, Ltd.
compensatingcable"L"350 �C [See More]
- Thermocouple Type: L
- Insulation Material: Fiberglass; Fibreglass
- Length: 394
- Features: Extension Wire
from RS Components, Ltd.
Jumo [See More]
- Thermocouple Type: L
- Length: 3.94
- Diameter: 0.2362
from RS Components, Ltd.
Jumo [See More]
- Thermocouple Type: L
- Length: 1.97
- Diameter: 0.2362
from RS Components, Ltd.
Jumo [See More]
- Thermocouple Type: L
- Length: 6.89
- Diameter: 0.2362
from RS Components, Ltd.
Jumo 901030/10-130-1042-6-50-104/000 [See More]
- Thermocouple Type: L
- Length: 1.97
- Diameter: 0.2756
from RS Components, Ltd.
Jumo 901120/10-1042-15-500-668-04/000 [See More]
- Thermocouple Type: L
- Length: 18.11
- Diameter: 0.5906
from RS Components, Ltd.
Jumo 901250/32-1043-3-100-11-2500/000 [See More]
- Thermocouple Type: L
- Length: 3.94
- Diameter: 0.1181
from OMEGA Engineering, Inc.
Omega's line of M8 and M12 over molded extension cables are great for connecting the following M8 and M12 enabled thermocouple sensors to your process or measurement instrument: M12JSS or M12KIN Thermocouples with M12 Connectors and Metal Housings. M12MJSS or M12MKIN Thermocouples with M12 Over... [See More]
- Thermocouple Type: J (optional feature); K (optional feature); KI, JI
- Features: Extension Wire
- Insulation Material: Silicone
from Acrolab Ltd.
Double fiberglass braid single conductor insulation, each braid is impregnated to add abrasion resistance and minimize fraying of the fibrous glass. Impregnation retained to 400 ° F (204 ° C). [See More]
- Thermocouple Type: E; J; K; N; T; B; S; C
- Temperature Rating: 900
- Gauge: 20 to 30
- Insulation Material: Fiberglass
from Leading Edge Metals & Alloys, Inc.
For use in extremely high-heat environments, type C thermocouples are made from alloys containing different rhenium-tungsten ratios. Rhenium-Tungsten is also used in traditional tungsten applications when greater ductility is desired. [See More]
- Thermocouple Type: Type C
- Length: 72 to 144
- Diameter: 0.0100 to 6