E Thermocouple Wire

17 Results
Thermocouple & Extension Wire -- 1365863
from RS Components, Ltd.

RS PRO [See More]

  • Thermocouple Type: E
  • Features: Extension Wire
  • Insulation Material: Polyvinyl Chloride
Con-O-Clad® Bulk Thermocouple Wire
from Conax Technologies

Conax Technologies manufactures our exclusive mineral insulated (MgO) Con-O-Clad ® bulk material for single and multiple pair wires. This is available in all ASTM base metal thermocouple calibrations in sizes from 0.040 ″ to 0.375 ″ diameters. Other non-standard material combinations... [See More]

  • Thermocouple Type: E; K; N; B; S; R
  • Insulation Material: Mineral (e.g., Mica)
  • Diameter: 0.0390 to 0.2500
  • Features: Metal Sheathed
Thermocouple & Extension Wire -- 1365864
from RS Components, Ltd.

RS PRO [See More]

  • Thermocouple Type: E
  • Features: Extension Wire
  • Insulation Material: Polyvinyl Chloride
Thermocouple & Extension Wire -- 1365865
from RS Components, Ltd.

RS PRO [See More]

  • Thermocouple Type: E
  • Features: Extension Wire
  • Insulation Material: Perfluoroalkoxy Alkane
010-2
from Thermal Wire and Cable LLC

Thermal Wire and Cable Corp offer a line of magnesium oxide insulated metallic sheathed cables in sizes: 2 (single), 4 (duplex) or 6 wire (triplex) configurations. Common calibrations include : J, K, T, E. Sheath materials available include : Stainless steel 304, 310, 316 or Inconel 600. [See More]

  • Thermocouple Type: E
  • Pairs / Elements: 2
  • Gauge: 46
  • Features: Metal Sheathed
Insulated Thermocouple Wire -- TFIR,TFCH,TFCI,TFCC,TFCP,TFCY and TFAL
from OMEGA Engineering, Inc.

OMEGA's fine gage single strand thermocouple wire is available in 50, 100, 500 and 1000 ft. spools. Each spool represents a single leg of the thermocouple. Wire diameters range from 0.07mm(0.003") up to 0.81mm(0.032"). The wire is covered by extruded PFA insulation. The insulation thickness is 3 mil... [See More]

  • Thermocouple Type: E; J; K; T
  • Pairs / Elements: 1
  • Diameter: 0.0030 to 0.0320
  • Length: 600 to 1200
Thermocouple Alloy Chromel®
from Leading Edge Metals & Alloys, Inc.

Used with Alumel ® in type K thermocouples and with Constantan in type E thermocouples, Chromel ®2 is made of nickel and chromium. [See More]

  • Thermocouple Type: E; K
  • Length: 72 to 144
  • Diameter: 0.0100 to 6
500' Type E Thermocouple Wire -- TT-E-20-500/N [TT-E-20-500/N from Newport Electronics, Inc.]
from Transcat, Inc.

Product Highlights. Wire Type: Solid. Max Temperature: 500 deg F (260 deg C). Nominal Size(mm): 1.7mm x 3.0mm (0.068 in. x 0.116 in.). Insulation: PFA Polymer [See More]

  • Thermocouple Type: E
  • Insulation Material: Plastic
  • Temperature Rating: 500
Bearing Thermocouple Wire
from Thermometrics Corporation

Type- E, J, K, T. Insulated sensing junction [See More]

  • Thermocouple Type: E; J; K; T
  • Length: 0.3000
  • Diameter: 0.1250
  • Temperature Rating: -58 to 500
CCW® Continuously Corrugated Welded Cable
from General Cable

Over the years, General Cable has proven itself as a highly versatile provider of all types of specialty wire and cable products. Today we are a leader known globally for innovative solutions tailored to meet the unique requirements of a wide range of industries. From oil rigs to cars and trains,... [See More]

  • Thermocouple Type: E; J; K; T
  • Pairs / Elements: 1 to 50
  • Gauge: 16 to 20
  • Temperature Rating: -76 to 392
Braided Fiberglass Thermocouple and Extension Wire
from Acrolab Ltd.

Double fiberglass braid single conductor insulation, each braid is impregnated to add abrasion resistance and minimize fraying of the fibrous glass. Impregnation retained to 400 ° F (204 ° C). [See More]

  • Thermocouple Type: E; J; K; N; T; B; S; C
  • Temperature Rating: 900
  • Gauge: 20 to 30
  • Insulation Material: Fiberglass
Type EX Thermocouple -- 1114A
from Belden Inc.

Type EX Thermocouple, 1 Pair 16AWG (Solid) Chromel+Constantan, FEP Insulation Wht, Red Color Code, Overall Beldfoil ® Shield, Purple FEP Outer Jacket, PLTC CL2P 200C SUN RES [See More]

  • Thermocouple Type: E
  • Pairs / Elements: 2
  • Gauge: 16
  • Temperature Rating: -94 to 392
1204-2C16-E-NI
from Thermal Wire and Cable LLC

Thermal Wire and Cable offers a truly unique flexible, nonmetallic solid sheath thermocouple wire designed for extremely high-temperature applications. The cable is easy to bend and work with and is terminated with conventional tools. Designed to replace MI cable which is difficult to bend and... [See More]

  • Thermocouple Type: E
  • Pairs / Elements: 2
  • Gauge: 16
  • Temperature Rating: 2199
Thermocouple Wire - E Type, Duplex Insulated
from OMEGA Engineering, Inc.

GG-E, XC-E, XT-E, XL-E, XS-E, HH-E, TG-E, TT-E FF-E Series. High Quality Type "E" Thermocouple Grade Wire. Choice of Insulation, Wire Gage, & Length. ANSI Color Code: Positive Wire, Purple ; Negative Wire, Red; Overall, Brown. OMEGA Engineering does not use reprocessed PFA or PVC in... [See More]

  • Thermocouple Type: E
  • Gauge: 14 to 40
  • Diameter: 0.0560 to 0.2000
  • Length: 300 to 12000
Thermocouple Alloy Constantan
from Leading Edge Metals & Alloys, Inc.

Constantan is a copper-nickel alloy used in a variety of thermocouple applications. It is paired with iron, copper and Chromel ® to form types J, T and E thermocouples, respectively. Known for its high electrical resistivity and its ability to perform consistently despite changes in temperature,... [See More]

  • Thermocouple Type: E; J; T
  • Length: 72 to 144
  • Diameter: 0.0100 to 6
Nuclear ULTROL® 60+ Cable
from General Cable

ULTROL ® 60+ - safe, reliable, advanced nuclear cable solutions for the next 60 years and beyond. General Cable ’s ULTROL ® 60+ Cable Solutions for Generation III+ and Legacy Nuclear Power Facilities. Advanced Reliability, Safety and Sustainability. With a 40-year track record of... [See More]

  • Thermocouple Type: E; J; K; T
  • Pairs / Elements: 1 to 12
  • Gauge: 16 to 18
  • Temperature Rating: -40 to 194
Type EX Thermocouple -- UE1601BW
from Belden Inc.

Type EX Thermocouple, 1 Pair 16AWG (Solid) Chromel+Constantan, XLPE Insulation Pur, Red Color Code, Overall Beldfoil ® Shield, Purple LSZH Outer Jacket, 600V TC 90C Dry/Wet SUN RES [See More]

  • Thermocouple Type: E
  • Pairs / Elements: 2
  • Gauge: 16
  • Temperature Rating: -13 to 194