Metal Sheathed Thermocouple Wire
from Conax Technologies
Conax Technologies manufactures our exclusive mineral insulated (MgO) Con-O-Clad ® bulk material for single and multiple pair wires. This is available in all ASTM base metal thermocouple calibrations in sizes from 0.040 ″ to 0.375 ″ diameters. Other non-standard material combinations... [See More]
- Features: Metal Sheathed
- Diameter: 0.0390 to 0.2500
- Thermocouple Type: E; K; N; B; S; R
- Insulation Material: Mineral (e.g., Mica)
from General Cable
Over the years, General Cable has proven itself as a highly versatile provider of all types of specialty wire and cable products. Today we are a leader known globally for innovative solutions tailored to meet the unique requirements of a wide range of industries. From oil rigs to cars and trains,... [See More]
- Features: Metal Sheathed
- Gauge: 16 to 20
- Thermocouple Type: E; J; K; T
- Pairs / Elements: 1 to 50
from Thermal Wire and Cable LLC
Thermal Wire and Cable Corp offer a line of magnesium oxide insulated metallic sheathed cables in sizes: 2 (single), 4 (duplex) or 6 wire (triplex) configurations. Common calibrations include : J, K, T, E. Sheath materials available include : Stainless steel 304, 310, 316 or Inconel 600. [See More]
- Features: Metal Sheathed
- Gauge: 46
- Thermocouple Type: E
- Pairs / Elements: 2
from OMEGA Engineering, Inc.
OMEGACLAD ® Mineral insulated M.I. cable thermocouple material is metal sheathed thermocouple wire that contains MgO insulation and is used in the manufacture of thermocouple temperature sensor probes. MIC cable or wire can also be used as extension wire. In harsh environmental conditions... [See More]
- Features: Metal Sheathed
- Diameter: 0.0100 to 0.3750
- Thermocouple Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature)
- Gauge: 18 to 50