S Thermocouple Wire

7 Results
Thermocouple & Extension Wire -- 4334183
from RS Components, Ltd.

RS PRO 2CS06D03/25M Extension Cable [See More]

  • Thermocouple Type: S
  • Insulation Material: Ptfe
  • Length: 984
  • Features: Extension Wire
Con-O-Clad® Bulk Thermocouple Wire
from Conax Technologies

Conax Technologies manufactures our exclusive mineral insulated (MgO) Con-O-Clad ® bulk material for single and multiple pair wires. This is available in all ASTM base metal thermocouple calibrations in sizes from 0.040 ″ to 0.375 ″ diameters. Other non-standard material combinations... [See More]

  • Thermocouple Type: E; K; N; B; S; R
  • Insulation Material: Mineral (e.g., Mica)
  • Diameter: 0.0390 to 0.2500
  • Features: Metal Sheathed
Thermocouple & Extension Wire -- 4334199
from RS Components, Ltd.

RS PRO 2CS10H04/25M Extension Cable [See More]

  • Thermocouple Type: S
  • Insulation Material: Silicone rubber
  • Length: 984
  • Features: Extension Wire
Thermocouple & Extension Wire -- 4334212
from RS Components, Ltd.

Type S thermocouple extension cable [See More]

  • Thermocouple Type: S
  • Insulation Material: Vinyl; Pvc/glass fibre
  • Length: 984
  • Features: Extension Wire
Braided Fiberglass Thermocouple and Extension Wire
from Acrolab Ltd.

Double fiberglass braid single conductor insulation, each braid is impregnated to add abrasion resistance and minimize fraying of the fibrous glass. Impregnation retained to 400 ° F (204 ° C). [See More]

  • Thermocouple Type: E; J; K; N; T; B; S; C
  • Temperature Rating: 900
  • Gauge: 20 to 30
  • Insulation Material: Fiberglass
1204-2C16-SX-NI
from Thermal Wire and Cable LLC

Thermal Wire and Cable offers a truly unique flexible, nonmetallic solid sheath thermocouple wire designed for extremely high-temperature applications. The cable is easy to bend and work with and is terminated with conventional tools. Designed to replace MI cable which is difficult to bend and... [See More]

  • Thermocouple Type: S
  • Pairs / Elements: 2
  • Gauge: 16
  • Temperature Rating: 2199
260-2C14SX-SS
from Thermal Wire and Cable LLC

Parallel Duplex Thermocouple and Extension Wire SolidKapton provides a radiation resistant, small diameter, lightweight and high temperature thermocouple wire insulation and jacket. Kapton insulation is wrapped and fused together to form a homogenous wall. Insulation system is composed of two layers... [See More]

  • Thermocouple Type: S
  • Pairs / Elements: 2
  • Gauge: 14
  • Temperature Rating: 500