Specialty / Other Thermocouple Wire

2 Results
M12 Cables with Field Mountable Connectors for RTDs -- M12C Series
from OMEGA Engineering, Inc.

Omega's line of M8 and M12 over molded extension cables are great for connecting the following M8 and M12 enabled thermocouple sensors to your process or measurement instrument: M12JSS or M12KIN Thermocouples with M12 Connectors and Metal Housings. M12MJSS or M12MKIN Thermocouples with M12 Over... [See More]

  • Features: Extension Wire
  • Insulation Material: Silicone
  • Thermocouple Type: J (optional feature); K (optional feature); KI, JI
Bearing Thermocouple Wire
from Thermometrics Corporation

Type- E, J, K, T. Insulated sensing junction [See More]

  • Features: Wear Resistant Stainless Steel Braid Jacket
  • Diameter: 0.1250
  • Thermocouple Type: E; J; K; T
  • Length: 0.3000