Ceramic Thermocouple Wire

2 Results
High Temperature Ceramic Fiber Thermocouple Wire
from Acrolab Ltd.

Ceramic fiber braid, single conductor and duples insulation. No impregnation for contamination-free operation. Continuous Temperature Rating: 2200 ° F (1205 ° C). Single Reading: 2600 ° F (1430 ° C). Good chemical and abrasion resistance [See More]

  • Insulation Material: Ceramic
  • Gauge: 16 to 24
  • Thermocouple Type: E; J; K; N
  • Temperature Rating: 2200
High Temperature Thermocouple Wire -- Nextel or Silica Yarn Fiber Insulation
from OMEGA Engineering, Inc.

Nextel insulation a high temperature ceramic is offered with in three types of overbraiding. XC is the standard braid, XT is a tight braid and XL is a loose braid. The three braids affect only the amount of Nextel used, not the overall temperature rating. Insulation is braided over each wire or leg... [See More]

  • Insulation Material: Ceramic
  • Gauge: 20 to 24
  • Thermocouple Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature)
  • Length: 300 to 12000