Fiberglass Thermocouple Wire
from RS Components, Ltd.
RS PRO XS-225-RS [See More]
- Insulation Material: Fiberglass; Fibreglass
- Length: 394
- Thermocouple Type: K
- Features: Extension Wire
from Conax Technologies
This termination features swaged magnesium oxide insulation surrounding the elements, with silicone-impregnated fiberglass leadwire insulation swaged approximately 3/4 ″ into the sheath. * The fiberglass insulation protects the integral leadwires under mildly adverse atmospheric conditions... [See More]
- Insulation Material: Fiberglass
- Length: 60
- Diameter: 0.0620 to 0.1870
- Temperature Rating: 700
from RS Components, Ltd.
RS PRO XS-228-RS Thermocouple Cable/Wire [See More]
- Insulation Material: Fiberglass; Fibreglass
- Length: 394
- Thermocouple Type: K
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XQ-1656-RS [See More]
- Insulation Material: Fiberglass; Fibreglass
- Features: Extension Wire
- Thermocouple Type: K
from RS Components, Ltd.
RS PRO XQ-1658-RS [See More]
- Insulation Material: Fiberglass; Fibreglass
- Length: 197
- Thermocouple Type: K
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XQ-1662-RS [See More]
- Insulation Material: Fiberglass; Fibreglass
- Length: 197
- Thermocouple Type: K
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XS-332-RS Thermocouple Cable/Wire [See More]
- Insulation Material: Fiberglass; Fibreglass
- Length: 394
- Thermocouple Type: K
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XS-333-RS Thermocouple Cable/Wire [See More]
- Insulation Material: Fiberglass; Fibreglass
- Length: 394
- Thermocouple Type: K
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XR-014-RS Thermocouple Cable/Wire [See More]
- Insulation Material: Fiberglass; Fibreglass
- Length: 984
- Thermocouple Type: K
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XR-015-RS Thermocouple Cable/Wire [See More]
- Insulation Material: Fiberglass; Fibreglass
- Length: 984
- Thermocouple Type: K
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XR-020-RS Thermocouple Cable/Wire [See More]
- Insulation Material: Fiberglass; Fibreglass
- Length: 394
- Thermocouple Type: T
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XR-023-RS Thermocouple Cable/Wire [See More]
- Insulation Material: Fiberglass; Fibreglass
- Length: 984
- Thermocouple Type: J
- Features: Extension Wire
from RS Components, Ltd.
CABLE THERMOCOUPLE K [See More]
- Insulation Material: Fiberglass; Fibreglass
- Length: 984
- Thermocouple Type: K
- Features: Extension Wire
from RS Components, Ltd.
CABLE TC/K [See More]
- Insulation Material: Fiberglass; Fibreglass
- Length: 787
- Thermocouple Type: K
- Features: Extension Wire
from Acrolab Ltd.
Double fiberglass braid single conductor insulation, each braid is impregnated to add abrasion resistance and minimize fraying of the fibrous glass. Impregnation retained to 400 ° F (204 ° C). [See More]
- Insulation Material: Fiberglass
- Gauge: 20 to 30
- Thermocouple Type: E; J; K; N; T; B; S; C
- Temperature Rating: 900
from Cole-Parmer
Thermocouple wire [See More]
- Insulation Material: Fiberglass
- Gauge: 20
- Thermocouple Type: J
- Length: 1200
from Chromalox
Chromalox provides a full complement of temperature sensor accessories to support your specific sensor application needs. From standard and mini Thermocouple and RTD's panel jacks and connectors to Thermocouple and RTD Extension Wire. We also offer a wide array of fittings and adaptors as well as... [See More]
- Insulation Material: Fiberglass
- Diameter: 0.0254 to 0.0320
- Thermocouple Type: J; K
- Gauge: 20 to 22