J Thermocouple Wire
from RS Components, Ltd.
RS PRO [See More]
- Thermocouple Type: J
- Features: Extension Wire
- Insulation Material: Perfluoroalkoxy Alkane
from RS Components, Ltd.
RS PRO [See More]
- Thermocouple Type: J
- Features: Extension Wire
- Insulation Material: Perfluoroalkoxy Alkane
from RS Components, Ltd.
RS PRO XS-222-RS Thermocouple Cable/Wire [See More]
- Thermocouple Type: J
- Insulation Material: Vinyl; Pvc
- Length: 394
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XQ-1593-RS [See More]
- Thermocouple Type: J
- Insulation Material: Pfa
- Length: 394
- Features: Extension Wire
from RS Components, Ltd.
Prosensor PTPJ222/25 [See More]
- Thermocouple Type: J
- Insulation Material: Polyvinyl Chloride
- Temperature Rating: 221
- Features: Extension Wire
from RS Components, Ltd.
Prosensor PTPJ222/50 [See More]
- Thermocouple Type: J
- Insulation Material: Polyvinyl Chloride
- Temperature Rating: 221
- Features: Extension Wire
from RS Components, Ltd.
Prosensor RALJDM12-2M [See More]
- Thermocouple Type: J
- Insulation Material: Polyvinyl Chloride
- Temperature Rating: 221
- Features: Extension Wire
from RS Components, Ltd.
Prosensor RALJDM12-5M [See More]
- Thermocouple Type: J
- Insulation Material: Polyvinyl Chloride
- Temperature Rating: 221
- Features: Extension Wire
from RS Components, Ltd.
Prosensor RALJDM12-10M [See More]
- Thermocouple Type: J
- Insulation Material: Polyvinyl Chloride
- Temperature Rating: 221
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XQ-1709-RS [See More]
- Thermocouple Type: J
- Insulation Material: Vinyl; Pvc
- Length: 394
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XQ-1710-RS [See More]
- Thermocouple Type: J
- Insulation Material: Vinyl; Pvc
- Length: 1969
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XQ-1711-RS [See More]
- Thermocouple Type: J
- Insulation Material: Vinyl; Pvc
- Length: 394
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XQ-1712-RS [See More]
- Thermocouple Type: J
- Insulation Material: Vinyl; Pvc
- Length: 1969
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XQ-1713-RS [See More]
- Thermocouple Type: J
- Insulation Material: Ptfe
- Length: 394
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XQ-1716-RS [See More]
- Thermocouple Type: J
- Insulation Material: Ptfe
- Length: 394
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XQ-1718-RS [See More]
- Thermocouple Type: J
- Insulation Material: Ptfe
- Length: 394
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XQ-1721-RS [See More]
- Thermocouple Type: J
- Insulation Material: Ptfe
- Length: 394
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XQ-1722-RS [See More]
- Thermocouple Type: J
- Insulation Material: Pfa
- Length: 394
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XQ-1723-RS [See More]
- Thermocouple Type: J
- Insulation Material: Pfa
- Length: 3937
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XQ-1726-RS [See More]
- Thermocouple Type: J
- Insulation Material: Ptfe
- Length: 3937
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XQ-1727-RS [See More]
- Thermocouple Type: J
- Insulation Material: Silicone rubber
- Length: 394
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XS-336-RS Thermocouple Cable/Wire [See More]
- Thermocouple Type: J
- Insulation Material: Vinyl; Pvc
- Length: 394
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XR-021-RS Thermocouple Cable/Wire [See More]
- Thermocouple Type: J
- Insulation Material: Vinyl; Pvc
- Length: 3937
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XR-022-RS Thermocouple Cable/Wire [See More]
- Thermocouple Type: J
- Insulation Material: Vinyl; Pvc
- Length: 984
- Features: Extension Wire
from RS Components, Ltd.
RS PRO XR-023-RS Thermocouple Cable/Wire [See More]
- Thermocouple Type: J
- Insulation Material: Fiberglass; Fibreglass
- Length: 984
- Features: Extension Wire
from Thermal Wire and Cable LLC
Thermal Wire and Cable offers a truly unique flexible, nonmetallic solid sheath thermocouple wire designed for extremely high-temperature applications. The cable is easy to bend and work with and is terminated with conventional tools. Designed to replace MI cable which is difficult to bend and... [See More]
- Thermocouple Type: J
- Pairs / Elements: 2
- Gauge: 16
- Temperature Rating: 2199
from OMEGA Engineering, Inc.
OMEGA's fine gage single strand thermocouple wire is available in 50, 100, 500 and 1000 ft. spools. Each spool represents a single leg of the thermocouple. Wire diameters range from 0.07mm(0.003") up to 0.81mm(0.032"). The wire is covered by extruded PFA insulation. The insulation thickness is 3 mil... [See More]
- Thermocouple Type: E; J; K; T
- Pairs / Elements: 1
- Diameter: 0.0030 to 0.0320
- Length: 600 to 1200
from Leading Edge Metals & Alloys, Inc.
Constantan is a copper-nickel alloy used in a variety of thermocouple applications. It is paired with iron, copper and Chromel ® to form types J, T and E thermocouples, respectively. Known for its high electrical resistivity and its ability to perform consistently despite changes in temperature,... [See More]
- Thermocouple Type: E; J; T
- Length: 72 to 144
- Diameter: 0.0100 to 6
from Chromalox
Chromalox provides a full complement of temperature sensor accessories to support your specific sensor application needs. From standard and mini Thermocouple and RTD's panel jacks and connectors to Thermocouple and RTD Extension Wire. We also offer a wide array of fittings and adaptors as well as... [See More]
- Thermocouple Type: J; K
- Gauge: 20 to 22
- Diameter: 0.0254 to 0.0320
- Length: 600 to 2400
from Belden Inc.
Type JX Thermocouple, 1 Pair 16AWG (Solid) Iron+Constantan, FEP Insulation Wht, Red Color Code, Overall Beldfoil ® Shield, Black FEP Outer Jacket, PLTC CL2P 200C SUN RES [See More]
- Thermocouple Type: J
- Pairs / Elements: 2
- Gauge: 16
- Temperature Rating: -94 to 392
from Cole-Parmer
Choose a pair of spade lugs that match the composition of your thermocouple wires. Pack of 20. [See More]
- Thermocouple Type: J
from General Cable
Over the years, General Cable has proven itself as a highly versatile provider of all types of specialty wire and cable products. Today we are a leader known globally for innovative solutions tailored to meet the unique requirements of a wide range of industries. From oil rigs to cars and trains,... [See More]
- Thermocouple Type: E; J; K; T
- Pairs / Elements: 1 to 50
- Gauge: 16 to 20
- Temperature Rating: -76 to 392
from Thermometrics Corporation
Type- E, J, K, T. Insulated sensing junction [See More]
- Thermocouple Type: E; J; K; T
- Length: 0.3000
- Diameter: 0.1250
- Temperature Rating: -58 to 500
from Acrolab Ltd.
Double fiberglass braid single conductor insulation, each braid is impregnated to add abrasion resistance and minimize fraying of the fibrous glass. Impregnation retained to 400 ° F (204 ° C). [See More]
- Thermocouple Type: E; J; K; N; T; B; S; C
- Temperature Rating: 900
- Gauge: 20 to 30
- Insulation Material: Fiberglass
from OMEGA Engineering, Inc.
GG-E, XC-E, XT-E, XL-E, XS-E, HH-E, TG-E, TT-E FF-E Series. High Quality Type "E" Thermocouple Grade Wire. In Stock - Available for Immediate Shipment. Choice of Insulation, Wire Gage, & Length. ANSI Color Code: Positive Wire, Purple ; Negative Wire, Red; Overall, Brown OMEGA Engineering does... [See More]
- Thermocouple Type: J
- Gauge: 14 to 40
- Diameter: 0.0560 to 0.2000
- Length: 300 to 12000
from Cole-Parmer
Thermocouple wire [See More]
- Thermocouple Type: J
- Length: 1200
- Gauge: 20
- Temperature Rating: -0.4000 to 2601
from General Cable
ULTROL ® 60+ - safe, reliable, advanced nuclear cable solutions for the next 60 years and beyond. General Cable ’s ULTROL ® 60+ Cable Solutions for Generation III+ and Legacy Nuclear Power Facilities. Advanced Reliability, Safety and Sustainability. With a 40-year track record of... [See More]
- Thermocouple Type: E; J; K; T
- Pairs / Elements: 1 to 12
- Gauge: 16 to 18
- Temperature Rating: -40 to 194