Plastic Thermocouple Wire
from Tempco Electric Heater Corporation
Design/Special Features: Rated for 221°F (105°C) upper limit (above 104°F [40°C], coil form may change if stretched)ANSI Color Coded Outer Jacket Wire is 26 gauge stranded with PVC insulation and the outer jacket is polyurethane Open ends have approximately 4 inches straight. [See More]
- Insulation Material: Vinyl; Plastic
- Gauge: ? to 26
- Thermocouple Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
- Length: 12 to 36
from RS Components, Ltd.
RS PRO XQ-1660-RS [See More]
- Insulation Material: Plastic; Silicone Rubber
- Features: Extension Wire
- Length: 197
from RS Components, Ltd.
RS PRO XQ-1778-RS [See More]
- Insulation Material: Plastic; Silicone Rubber
- Features: Extension Wire
- Thermocouple Type: T
from RS Components, Ltd.
Electrotherm TEL-B-AGL-10000 [See More]
- Insulation Material: Plastic; FEP
- Features: Extension Wire
- Temperature Rating: 401
from RS Components, Ltd.
Electrotherm TEL-C-AGL-10000 [See More]
- Insulation Material: Plastic; FEP
- Features: Extension Wire
- Temperature Rating: 401
from RS Components, Ltd.
Thermoelectric lead 1xJ black 10m [See More]
- Insulation Material: Plastic; FEP
- Temperature Rating: 401
- Thermocouple Type: J
- Features: Extension Wire
from OMEGA Engineering, Inc.
TFAU and TFCH - Duplex Insulated [See More]
- Insulation Material: Plastic; Teflon
- Diameter: 0.0030 to 0.0100
- Thermocouple Type: N
- Temperature Rating: -40 to 86
from Acrolab Ltd.
Fused polyimide tape, single conductor and duplex insulation for excellent protection. Continuous Temperature Rating: 600 ° F (315 ° C). Single Reading: 800 ° F (430 ° C). Excellent moisture, chemical, and abrasion resistance. [See More]
- Insulation Material: Polyamide (e.g., Nylon); Plastic
- Gauge: 16 to 30
- Thermocouple Type: E; J; K; N; T
- Temperature Rating: 600
from General Cable
Over the years, General Cable has proven itself as a highly versatile provider of all types of specialty wire and cable products. Today we are a leader known globally for innovative solutions tailored to meet the unique requirements of a wide range of industries. From oil rigs to cars and trains,... [See More]
- Insulation Material: Vinyl; Plastic
- Gauge: 16 to 20
- Thermocouple Type: E; J; K; T
- Pairs / Elements: 1 to 50
from Transcat, Inc.
Product Highlights. Wire Type: Solid. Max Temperature: 500 deg F (260 deg C). Nominal Size(mm): 1.7mm x 3.0mm (0.068 in. x 0.116 in.). Insulation: PFA Polymer [See More]
- Insulation Material: Plastic
- Temperature Rating: 500
- Thermocouple Type: E
from Thermometrics Corporation
Type- E, J, K, T. Insulated sensing junction [See More]
- Insulation Material: Plastic; Teflon
- Diameter: 0.1250
- Thermocouple Type: E; J; K; T
- Length: 0.3000
from Telatemp Corporation
All extension cables are 20-gauge (0.032 " dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC). [See More]
- Insulation Material: Vinyl; Plastic
- Diameter: 0.0320
- Thermocouple Type: K
- Gauge: 20
from OMEGA Engineering, Inc.
OMEGA's fine gage single strand thermocouple wire is available in 50, 100, 500 and 1000 ft. spools. Each spool represents a single leg of the thermocouple. Wire diameters range from 0.07mm(0.003") up to 0.81mm(0.032"). The wire is covered by extruded PFA insulation. The insulation thickness is 3 mil... [See More]
- Insulation Material: Plastic; PFA
- Diameter: 0.0030 to 0.0320
- Thermocouple Type: E; J; K; T
- Pairs / Elements: 1
from General Cable
ULTROL ® 60+ - safe, reliable, advanced nuclear cable solutions for the next 60 years and beyond. General Cable ’s ULTROL ® 60+ Cable Solutions for Generation III+ and Legacy Nuclear Power Facilities. Advanced Reliability, Safety and Sustainability. With a 40-year track record of... [See More]
- Insulation Material: Plastic; Polyethylene
- Gauge: 16 to 18
- Thermocouple Type: E; J; K; T
- Pairs / Elements: 1 to 12
from Transcat, Inc.
Product Highlights. Thermocouple Wire - Duplex Extension Grade. Iron/Constantan Duplex ANSI Type JX. Insulation: FEP. Solid Wire. Max Temp: 392 °F, 200 °C. Nominal Size: .086 X .152. AWG: 6. Weight kg/300m (lb/1000'): 8 (16). Spool Length: 500 feet [See More]
- Insulation Material: Plastic
- Length: 6000
- Gauge: 6
- Temperature Rating: 392
from Telatemp Corporation
All extension cables are 20-gauge (0.032 " dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC). [See More]
- Insulation Material: Vinyl; Plastic
- Diameter: 0.0320
- Thermocouple Type: K
- Gauge: 20
from OMEGA Engineering, Inc.
Fused Kapton ® tape applied to conductors and jackets. Excellent moisture and abrasion resistance, high dielectric strength (7 kV/mil) retains much physical integrity after gamma radiation. FEP is used as adhesive binding agent (melts at approx. 500 °F). In many stationary applications the... [See More]
- Insulation Material: Polyimide (e.g., Kapton®); Plastic
- Gauge: 20 to 30
- Thermocouple Type: J (optional feature); K (optional feature)
- Length: 300 to 12000
from Transcat, Inc.
Product Highlights. Thermocouple Wire - Duplex Extension Grade. CHROMEGA ® /ALOMEGA ® Duplex ANSI Type KX. Insulation: FEP. Solid Wire. Max Temp: 392 °F, 200 °C. Nominal Size: .086 X .152. AWG: 16. Weight kg/300m (lb/1000'): 8 (16). Spool Length: 100 feet [See More]
- Insulation Material: Plastic
- Length: 1200
- Gauge: 16
- Temperature Rating: 392
from Telatemp Corporation
All extension cables are 20-gauge (0.032 " dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC). [See More]
- Insulation Material: Vinyl; Plastic
- Diameter: 0.0320
- Thermocouple Type: K
- Gauge: 20
from OMEGA Engineering, Inc.
Color coded TFE tape applied to conductors and jacket. Superior abrasion, moisture and chemical resistance. Duplex Insulated. 260 °C (500 °F ) Temperature Rating. More Abbraision Resistant than PFA insulation. Stranded or Solid Wire. 20 or 24 AWG [See More]
- Insulation Material: Plastic; Teflon
- Thermocouple Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
from Transcat, Inc.
Product Highlights. Thermocouple Wire - Duplex Extension Grade. Iron/Constantan Duplex ANSI Type JX. Insulation: Polyvinyl. Max Temp: 221 °F 105 °C. AWG: 14. Type Wire: Solid. Nominal Size: .134 x .288. Weight kg/300m (lb/1000'): 13 (29). Spool Length: 500 feet [See More]
- Insulation Material: Vinyl; Plastic
- Length: 6000
- Gauge: 14
- Temperature Rating: 221
from Transcat, Inc.
Product Highlights. Thermocouple Wire - Duplex Extension Grade. CHROMEGA ® /ALOMEGA ® Duplex ANSI Type KX. Insulation: Polyvinyl. Max Temp: 221 °F 105 °C. AWG: 16. Type Wire: 7X24. Nominal Size: .139 X .226. Weight Kg/300m (lb/1000'): 10 (22). Spool Length: 500 feet [See More]
- Insulation Material: Vinyl; Plastic
- Length: 6000
- Gauge: 16
- Temperature Rating: 221