Polyimide (e.g., Kapton®) Thermocouple Wire
2 Results
Thermocouple & Extension Wire -- 4071523
from RS Components, Ltd.
from RS Components, Ltd.
CABLE TC/K [See More]
- Insulation Material: Polyimide (e.g., Kapton®); Plastic; Kapton
- Length: 787
- Thermocouple Type: K
- Features: Extension Wire
Kapton® Insulated Thermocouple Wire
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
Fused Kapton ® tape applied to conductors and jackets. Excellent moisture and abrasion resistance, high dielectric strength (7 kV/mil) retains much physical integrity after gamma radiation. FEP is used as adhesive binding agent (melts at approx. 500 °F). In many stationary applications the... [See More]
- Insulation Material: Polyimide (e.g., Kapton®); Plastic
- Gauge: 20 to 30
- Thermocouple Type: J (optional feature); K (optional feature)
- Length: 300 to 12000