Corrosive Gases HVAC Fans and Blowers

15 Results
Centrifugal Fan -- AF-30
from New York Blower Company (The)

New York Blower AF-30 Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent recovery and recirculating air. [See More]

  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
  • Draft: Forced Draft
  • Product Form: Packaged
  • Air Flow Rate: 0 to 123000
Double Air Kit
from New York Blower Company (The)

New York Blower Air Kits are designed for applications in industrial and commercial plenum systems such as ovens, dryers, heaters and air-conditioning equipment. [See More]

  • Environment: Clean; Corrosive; Dirty; Dust
  • Air Flow Rate: 0 to 100000
  • Product Form: Packaged
  • Static Pressure Range: 407 to 413
Forward Curved Centifugal Fan -- Junior FC
from New York Blower Company (The)

New York Blower Junior Fans with forward-curve wheels are well suited to ventilation and industrial-process applications where moderate capacities at low pressures are required. Applications include HVAC ventilation, oven and dryer exhaust and process drying and cooling. [See More]

  • Environment: Clean; Corrosive; Dirty; Dust
  • Air Flow Rate: 0 to 4640
  • Product Form: Packaged
  • Static Pressure Range: 407 to 409
Industrial General Purpose Fan
from New York Blower Company (The)

New York Blower General Purpose Fans combine heavy-gauge, industrial construction with the convenience and economy of a package design. General Purpose Fans are designed for industrial-plant ventilation and process-air applications as well as commercial-ventilation service. [See More]

  • Environment: Clean; Corrosive; Dirty; Dust
  • Air Flow Rate: 0 to 26500
  • Product Form: Packaged
  • Static Pressure Range: 407 to 415
Pressure Blower
from New York Blower Company (The)

New York Blower Pressure Blowers lead the industry in efficient, stable performance and overall customer value. Pressure Blowers are used in a variety of process and environmental applications where low volumes and high pressures are required. Examples include pneumatic-conveying, soil remediation,... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust
  • Air Flow Rate: 0 to 5200
  • Product Form: Packaged
  • Static Pressure Range: 407 to 465
Pressure Blower, Type HP
from New York Blower Company (The)

New York Blower Type HP Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the Type HP Pressure Blower suitable for a wide range of... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust
  • Draft: Forced Draft; Induced Draft
  • Product Form: Packaged
  • Air Flow Rate: 0 to 20000
Surgless Centrifugal Blowers
from Robinson Fans

In many heavy-duty equipment applications, centrifugal blowers must perform consistently and reliably over a range of flow at or near constant pressure. Unfortunately, in this situation, conventional centrifugal blowers consistently fall short of reliable performance as a result of surge, which is... [See More]

  • Environment: Clean; Corrosive; High Temperature, Heat Recovery
  • Draft: Forced Draft; Induced Draft
  • Product Form: Packaged
  • Design: Centrifugal
Variable Pitch Axial Fans -- Tellus Fans
from Howden

Tellus Fans. Howden Tellus Variable Pitch Axial Flow Fans - A uniquely designed axial fan providing operating economy, low sound power levels and reliability. When reliability and adaptability are paramount, the Tellus fan is the preferred choice for the most demanding environments. The Tellus fan... [See More]

  • Environment: Clean; Corrosive; Dirty
  • Design: Axial
  • Product Form: Packaged
AF/BC Custom Heavy-Duty Fans
from Chicago Blower Corporation

The two most important criteria when specifying a custom heavy-duty fan are efficiency and reliability. Air handling systems are increasing in complexity with the addition of more restrictive emission controls and air cleaning devices. While the results have been a cleaner environment, system... [See More]

  • Environment: Clean; Corrosive
  • Design: Centrifugal
  • Product Form: Packaged
  • Fan / Blower Type: Airfoil; Backward Inclined Centrifugal (optional feature)
Fiberglass Reinforced Plastic (FRP) Fans
from Greenheck

Fiberglass Reinforced Plastic (FRP) Fans. The Fiberglass Reinforced Plastic (FRP) Centrifugal Fans, model BCSW-FRP, are designed for corrosive air movement applications. BCSW-FRP construction includes a backward curved wheel and features a controlled laminate construction, with a layer of 'C' veil... [See More]

  • Environment: Corrosive
  • Design: Centrifugal
  • Product Form: Packaged
  • Material of Construction: Composite
Design 10A Airfoil Centrifugal Airfoil Fans
from Chicago Blower Corporation

Chicago's D/10A airfoil fans are available standard in three construction classes to meet every application requirement. All classes feature heavy gauge housings and continuously welded scroll. Class II adds additional bracing in the larger sizes. Class III adds heavier shafts and bearings, and... [See More]

  • Environment: Clean; Corrosive
  • Air Flow Rate: 284000
  • Product Form: Packaged
  • Static Pressure Range: 420
Design 44 Airfoil SQA Plug Fans
from Chicago Blower Corporation

Chicago Airfoil SQA Plug Fans are designed for easy mounting in ovens, dryers, kilns, and can be installed in penthouses, panel walls, ceilings, floors...just cut a hole large enough for the fan shaft and install. [See More]

  • Environment: Clean; Corrosive
  • Air Flow Rate: 48000
  • Product Form: Packaged
  • Static Pressure Range: 420
Design 51 Double Width Airfoil Bladed Fans
from Chicago Blower Corporation

The Design 51 double width is a rugged fan built to Chicago's industrial level of quality and long-term dependability. Like every Chicago fan, the Design 51 is crafted by skilled members of the Sheet Metal Workers Union and displays the label "Proudly Made in the USA". [See More]

  • Environment: Clean; Corrosive
  • Air Flow Rate: 425000
  • Product Form: Packaged
  • Static Pressure Range: 427
Design 51 Single Width Airfoil Fans
from Chicago Blower Corporation

Widely recognized for design efficiency and integrity, Chicago's Design 51 airfoil wheel has ideal characteristics for variable air volume systems. The fan's deep spun inlet and hyperbolic wheel cone plus generous housing proportions provide a smooth stable air flow over the entire performance... [See More]

  • Environment: Clean; Corrosive
  • Air Flow Rate: 220000
  • Product Form: Packaged
  • Static Pressure Range: 427
SQA Airfoil Centrifugal Fans
from Chicago Blower Corporation

The SQA is Chicago's most popular fan because it fulfills most commercial, and general industrial air moving needs. With its airfoil wheel and square housing design, the SQA is efficient, economical and versatile. It is also quickly available through Chicago's Stock Fan program. "Packaged" fans,... [See More]

  • Environment: Clean; Corrosive
  • Air Flow Rate: 55000
  • Product Form: Packaged
  • Static Pressure Range: 422