Explosion Proof HVAC Fans and Blowers
2 Results
Centrifugal Fan RH..C Design -- Explosion Proof
from Ziehl-Abegg Inc.
from Ziehl-Abegg Inc.
Specification: Motorless RH..C impeller with 7 rear backward curved blades. Impeller diameters from 225 to 1,000 mm, made from sheet steel with surface protection achieved through electrically conductive special coating RAL 9005. Equipped with fixed hub and inlet ring made of copper with measuring... [See More]
- Features: ExplosionProof
- Environment: Clean
- Product Form: Packaged
- Fan / Blower Diameter: 43.3
Centrifugal Fan RH..M Design (Explosion) -- RH31M Series
from Ziehl-Abegg Inc.
from Ziehl-Abegg Inc.
Specification: Single inlet M series motorised impellers, intended for use without scroll housings. Impeller diameters from 280 to 630 mm are available, resulting in air volumes up to 10,000 m ³/h. Attributes and special features: Fans according type of protection increased safety "e" conform... [See More]
- Features: ExplosionProof
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: ? to 5883