Plastic / Polymer HVAC Fans and Blowers

53 Results
Axial Fan -- 200DW3
from Rosenberg USA

Aluminum housing, plastic impeller, ball bearings, shock and vibration protected [See More]

  • Material of Construction: Aluminum; Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 553
Axial Fan -- 200DW3
from Rosenberg USA

Aluminum housing, plastic impeller, ball bearings, shock and vibration protected [See More]

  • Material of Construction: Aluminum; Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 553
Axial Fan -- 61GE
from Rosenberg USA

Aluminum housing, plastic impeller, ball bearings [See More]

  • Material of Construction: Aluminum; Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 629
Axial Fan -- 61GE
from Rosenberg USA

Aluminum housing, plastic impeller, ball bearings [See More]

  • Material of Construction: Aluminum; Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 623
Axial Fan -- 61GM
from Rosenberg USA

Aluminum housing, plastic impeller, ball bearings [See More]

  • Material of Construction: Aluminum; Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 674
Axial Fan -- 61GP
from Rosenberg USA

Aluminum housing, plastic impeller, ball bearings [See More]

  • Material of Construction: Aluminum; Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 540
Axial Fan -- 61GS
from Rosenberg USA

Aluminum housing, plastic impeller, ball bearings [See More]

  • Material of Construction: Aluminum; Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 267
Axial Fan -- 61GS
from Rosenberg USA

Aluminum housing, plastic impeller, ball bearings [See More]

  • Material of Construction: Aluminum; Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 314
Axial Fan -- 86CB
from Rosenberg USA

Round body, aluminum housing, plastic impeller [See More]

  • Material of Construction: Aluminum; Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 269
Axial Fan -- 86CB
from Rosenberg USA

Triangular body, aluminum housing, plastic impeller [See More]

  • Material of Construction: Aluminum; Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 235
Axial Fan -- 86CB
from Rosenberg USA

Round body, aluminum housing, plastic impeller [See More]

  • Material of Construction: Aluminum; Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 235
Axial Fan -- 86CB
from Rosenberg USA

Triangular body, aluminum housing, plastic impeller [See More]

  • Material of Construction: Aluminum; Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 269
Backward Curved Fan -- B12-A3
from Rosenberg USA

Ecofit 2RREu35 225x63R backward curved fan with PA 6/6 YL 94 V-0 plastic impeller and UL approved motor. Class F, IP44, ball bearing. [See More]

  • Material of Construction: Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 756
Backward Curved Fan -- D05-B5
from Rosenberg USA

Ecofit 2RREu25 220x45R backward curved fan with PA 6/6 YL 94 V-0 plastic impeller and UL approved motor. Class F, IP44, ball bearing. [See More]

  • Material of Construction: Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 559
Backward Curved Fan -- H03-A0
from Rosenberg USA

Ecofit 2RREUA3 133X42R, input voltage 230V, 1-PHASE, 50-60 HZ. Ecofit AC backward curved motorized impeller: IP44 & UL-R motor class F; plastic impeller PBT-GF30 (UL 94-V0) with metal back plate [See More]

  • Material of Construction: Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 215
Backward Curved Fan -- N86-31815 Gen 3
from Rosenberg USA

Rosenberg EC Backward Curved Impeller, GKHR 315-CIB.112.6FF IE Gen3, Module Construction, Input Voltage 200-240 Volt (1.84 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with plastic tubing and pressure tabs) made of galvanized steel. [See More]

  • Material of Construction: Aluminum; Plastic / Polymer; Steel
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 2160
Backward Curved Fan -- N88-31824 Gen 3
from Rosenberg USA

Rosenberg EC Backward Curved Impeller, GKHM 315-CIB.112.6FF IE Gen3, Module Construction, Input Voltage 380-480 Volt (3.65 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with plastic tubing and pressure tabs) [See More]

  • Material of Construction: Aluminum; Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 2998
Backward Curved Fan -- N88-35831 Gen 3
from Rosenberg USA

Rosenberg EC Backward Curved Impeller, GKHM 355-CIB.112.6FF IE Gen3, Module Construction, Input Voltage 380-480 Volt (4.37 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with plastic tubing and pressure tabs) [See More]

  • Material of Construction: Aluminum; Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 3477
Backward Curved Fan -- N88-35831 Gen 3
from Rosenberg USA

Rosenberg EC Backward Curved Impeller, GKHM 355-CIB.112.6FF IE Gen3, Module Construction, Input Voltage 200-240 Volt (3 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with plastic tubing and pressure tabs) [See More]

  • Material of Construction: Aluminum; Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 2500
Backward Curved Fan -- N88-40327 Gen 3
from Rosenberg USA

Rosenberg EC Backward Curved Impeller, GKHM 400-CIB.125.6FF IE Gen3, Module Construction, Input Voltage 380-480 Volt (4.5 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with plastic tubing and pressure tabs) [See More]

  • Material of Construction: Aluminum; Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 4961
Backward Curved Fan -- N88-40327 Gen 3
from Rosenberg USA

Rosenberg EC Backward Curved Impeller, GKHM 400-CIB.125.6FF IE Gen3, Module Construction, Input Voltage 200-240 Volt (2.7 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with plastic tubing and pressure tabs) [See More]

  • Material of Construction: Aluminum; Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 3516 to 4961
Backward Curved Fan -- N88-45316 Gen 3
from Rosenberg USA

Rosenberg EC Backward Curved Impeller, GKHM 450-CIB.140.6IF IE Gen3, Module Construction, Input Voltage 380-480 Volt (4.5 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with plastic tubing and pressure tabs) [See More]

  • Material of Construction: Aluminum; Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 4981
Backward Curved Fan -- N88-45316 Gen 3
from Rosenberg USA

Rosenberg EC Backward Curved Impeller, GKHM 450-CIB.140.6IF IE Gen3, Module Construction, Input Voltage 200-240 Volt (3.1 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with plastic tubing and pressure tabs) [See More]

  • Material of Construction: Aluminum; Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 3989
Backward Curved Fan -- N88-50322 Gen 3+
from Rosenberg USA

ROSENBERG EC backward curved impeller, GKHM 500-CIB.160.6NA IE GEN3+, input voltage 200-240 volt (4.2 Kw / 1880 RPM max) and 380-480 volt (7 Kw / 2225 RPM max), 3-phase, 50-60 hz. IP54 and UL-R motor class f with status led indicator, open loop (0-10v, pwm, 4-20 ma, modbus, potentiometer), operating... [See More]

  • Material of Construction: Aluminum; Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 8011
Backward Curved Fan -- N88-56309 Gen 3
from Rosenberg USA

Rosenberg EC Backward Curved Impeller, GKHM 560-CIB.180.6IF IE Gen3, Module Construction, Input Voltage 200-240 Volt (2.3 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with plastic tubing and pressure tabs) [See More]

  • Material of Construction: Aluminum; Plastic / Polymer
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 6000
AC axial compact fan -- 3900
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Material of Construction: Plastic / Polymer; Mineral-reinforced PA plastic
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 41
2100 SERIES PLATE FAN
from Fläkt Woods Group SA

Our 2100 product features a fixed pitch impeller which is designed for simple air movement. Available in sizes 315 to 710mm in diameter it is suitable where low pressures and high air volumes are required. The plate fan can achieve a volume flow up to 3.5 m3/s and static pressures up to 215 Pa... [See More]

  • Material of Construction: Plastic / Polymer; Steel
  • Air Flow Rate: 7416
  • Environment: Clean
  • Static Pressure Range: 1
AC axial compact fan -- 5900
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Material of Construction: Plastic / Polymer; Glass-fiber reinforced PA plastic
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 121
DASHIO EC - TWINBOX
from Fläkt Woods Group SA

The Daisho twin box fan is available in a range of sizes from 125mm to 630mm diameter connection spigots and cover duties up to 3.5 cubic meters per second flow rate and 1250 pascals pressure. All units are fitted with high efficiency EC motors which run via a 230v single phase 50Hz feed, the motor... [See More]

  • Material of Construction: Plastic / Polymer
  • Air Flow Rate: 7416
  • Environment: Clean
  • Static Pressure Range: 5
AC axial compact fan -- 9900
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Material of Construction: Plastic / Polymer; Mineral-reinforced PA plastic
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 79
ESPADA - TUBE FAN (PLASTIC)
from Fläkt Woods Group SA

Espada duct fans are typically found as boost fans within long duct runs and trickle extract fans due to the nature of them moving the air in-line with the axis of the impeller. The Espada is often used as bathroom extract and in hydroponic applications where humidity is high. It has a light weight... [See More]

  • Material of Construction: Plastic / Polymer
  • Air Flow Rate: 1377
  • Environment: Clean
  • Static Pressure Range: 4
AC axial compact fan -- AC 3200 JH
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Material of Construction: Plastic / Polymer; Glass-fiber reinforced PA plastic
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 85
AC axial compact fan -- AC 4300
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Material of Construction: Plastic / Polymer; Glass-fiber reinforced PA plastic
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 100
AC axial compact fan -- AC 4400 FNN
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Material of Construction: Plastic / Polymer; Glass-fiber reinforced PA plastic
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 121
AC axial compact fan -- AC 6200 NM
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Material of Construction: Plastic / Polymer; Glass-fiber reinforced PA plastic
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 206
AC axial compact fan -- AC 8300 H
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Material of Construction: Plastic / Polymer; Glass-fiber reinforced PA plastic
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 47
AC centrifugal compact fan -- RER 125-19/06
from ebm-papst Inc.

Less noise, higher performance. ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved blades are designed as freewheel fans and... [See More]

  • Material of Construction: Plastic / Polymer; Steel; Glass-fiber reinforced PA plastic, strengthened with sheet steel
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 68
AC centrifugal compact fan -- RER 160-28/06S
from ebm-papst Inc.

Less noise, higher performance. ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved blades are designed as freewheel fans and... [See More]

  • Material of Construction: Plastic / Polymer; Steel; Glass-fiber reinforced PA plastic, strengthened with sheet steel
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 161
AC centrifugal compact fan -- RG 125-19/06
from ebm-papst Inc.

Less noise, higher performance. ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved blades are designed as freewheel fans and... [See More]

  • Material of Construction: Plastic / Polymer; Glass-fiber reinforced PA plastic
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 55
AC centrifugal compact fan -- RG 160-28/06S
from ebm-papst Inc.

Less noise, higher performance. ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved blades are designed as freewheel fans and... [See More]

  • Material of Construction: Plastic / Polymer; Glass-fiber reinforced PA plastic
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 131
AC centrifugal compact fan -- RG 90-18/00
from ebm-papst Inc.

Less noise, higher performance. ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved blades are designed as freewheel fans and... [See More]

  • Material of Construction: Plastic / Polymer; Glass-fiber reinforced PA plastic
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 28
AC centrifugal compact fan -- RL 90-18/00
from ebm-papst Inc.

Less noise, higher performance. ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved blades are designed as freewheel fans and... [See More]

  • Material of Construction: Plastic / Polymer; Glass-fiber reinforced PA plastic
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 25
AC centrifugal fan - RadiCal -- R2D250-RC10-11
from ebm-papst Inc.

Less noise, higher performance. ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved blades are designed as freewheel fans and... [See More]

  • Material of Construction: Plastic / Polymer; PA plastic, sheet-metal plate painted black
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 782
Axial Fan, EC Axial Fan, AxiBlade -- 2661
from ebm-papst Inc.

Fan housing with guard grille and guide vanes [See More]

  • Material of Construction: Plastic / Polymer; Steel
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 12907 to 18630
Axial Fan, EC Axial Fan, AxiBlade -- 2665
from ebm-papst Inc.

Fan housing with guard grille and guide vanes [See More]

  • Material of Construction: Plastic / Polymer; Steel
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 10518 to 16942
Axial Fan, EC Axial Fan, AxiBlade -- 2674
from ebm-papst Inc.

Fan housing with guard grille [See More]

  • Material of Construction: Plastic / Polymer; Steel
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 8655 to 15804
Axial Fan, EC Axial Fan, AxiBlade -- 2703
from ebm-papst Inc.

Fan housing with guard grille [See More]

  • Material of Construction: Plastic / Polymer; Steel
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 4719 to 7904
Axial Fan, EC Axial Fan, AxiBlade -- 2710
from ebm-papst Inc.

Fan housing with guard grille [See More]

  • Material of Construction: Plastic / Polymer; Steel
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 12641 to 18562
Axial Fan, EC Axial Fan, AxiBlade -- 2715
from ebm-papst Inc.

Fan housing with guard grille [See More]

  • Material of Construction: Plastic / Polymer; Steel
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 9220 to 14826
Axial Fan, EC Axial Fan, AxiBlade -- 2725
from ebm-papst Inc.

Fan housing with guard grille [See More]

  • Material of Construction: Plastic / Polymer; Steel
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 12117 to 17079
Axial Fan, EC Axial Fan, AxiBlade -- 2728
from ebm-papst Inc.

Fan housing with guard grille and guide vanes [See More]

  • Material of Construction: Plastic / Polymer; Steel
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 11123 to 16988
Axial Fan, EC Axial Fan, AxiBlade -- 2731
from ebm-papst Inc.

Fan housing with guard grille [See More]

  • Material of Construction: Plastic / Polymer; Steel
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 9253 to 16887
Axial Fan, EC Axial Fan, AxiBlade -- 2737
from ebm-papst Inc.

Fan housing with guard grille and guide vanes [See More]

  • Material of Construction: Plastic / Polymer; Steel
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 10632 to 15666