Axial HVAC Fans and Blowers

176 Results
Direct Drive Vaneaxial Fixed Pitch Fan
from New York Blower Company (The)

For high-pressure ventilation, NYB Direct Drive Vaneaxial Fixed Pitch Fans are ideal where axial flow and space is at a premium. This direct drive product line is available with multiple hub ratios to increase performance and selection flexibility. Our selection software makes it easy to select the... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 100000
Axial Fan -- 200DW3
from Rosenberg USA

Aluminum housing, plastic impeller, ball bearings, shock and vibration protected [See More]

  • Design: Axial; Other; Axial Fan
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 553
Duct Fan, Axial
from New York Blower Company (The)

New York Blower Duct Fans are designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation. [See More]

  • Design: Axial
  • Environment: Clean; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 0 to 60000
Axial Fan -- 200DW3
from Rosenberg USA

Aluminum housing, plastic impeller, ball bearings, shock and vibration protected [See More]

  • Design: Axial; Other; Axial Fan
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 553
Industrial Duct Fan
from New York Blower Company (The)

New York Blower ’s Industrial Duct Fans are designed for low-pressure ventilation and industrial-process applications. Uses include heat, smoke and fume removal; paint booth exhaust; process drying with ambient, preheated air; oven exhaust; comfort and process cooling and general ventilation. [See More]

  • Design: Axial
  • Environment: Clean; Corrosive (optional feature); Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 0 to 42000
Axial Fan -- 60CF
from Rosenberg USA

Aluminum housing and impeller, ball bearings [See More]

  • Design: Axial; Other; Axial Fan
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 1017
Propeller Fan, Axial
from New York Blower Company (The)

New York Blower offers six different models of belt-drive Propeller Fans and two different models of direct-drive Propeller Fans to meet the needs of a wide variety of commercial and industrial ventilation applications. Units are available in both supply and exhaust configurations. [See More]

  • Design: Axial
  • Environment: Clean; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 0 to 117800
Axial Fan -- 60CF
from Rosenberg USA

Aluminum housing and impeller, ball bearings [See More]

  • Design: Axial; Other; Axial Fan
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 869
Tubular Fan Acoustafoil®, Centrifugal
from New York Blower Company (The)

New York Blower Tubular AcoustaFoil ™ Fans combine the efficient performance of centrifugal airfoil wheels with the versatility and compactness of axial-flow fan design. Uses include industrial/process supply-and-exhaust applications as well as heating, ventilating and air-conditioning... [See More]

  • Design: Axial
  • Environment: Clean; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 0 to 140000
Axial Fan -- 61GE
from Rosenberg USA

Aluminum housing, plastic impeller, ball bearings [See More]

  • Design: Axial; Other; Axial Fan
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 629
Vaneaxial Fan, Axial
from New York Blower Company (The)

New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke and fume removal, process drying, comfort and process cooling and general ventilation. [See More]

  • Design: Axial
  • Environment: Clean; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 0 to 100000
Axial Fan -- 61GE
from Rosenberg USA

Aluminum housing, plastic impeller, ball bearings [See More]

  • Design: Axial; Other; Axial Fan
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 623
Vaneaxial Fixed Pitch Swingout Design
from New York Blower Company (The)

The New York Blower Company is proud to announce the availability of a "Swingout Door" for the Vaneaxial Fixed Pitch fan. Available on the belt drive units, this feature allows for easy access to the shaft, bearings and v-belt drive. In addition, the wheel can be easily removed without the need to... [See More]

  • Design: Axial
  • Environment: Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 0 to 100000
Axial Fan -- 61GM
from Rosenberg USA

Aluminum housing, plastic impeller, ball bearings [See More]

  • Design: Axial; Other; Axial Fan
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 674
Axial Fan -- 61GP
from Rosenberg USA

Aluminum housing, plastic impeller, ball bearings [See More]

  • Design: Axial; Other; Axial Fan
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 540
Axial Fan -- 61GS
from Rosenberg USA

Aluminum housing, plastic impeller, ball bearings [See More]

  • Design: Axial; Other; Axial Fan
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 267
Axial Fan -- 61GS
from Rosenberg USA

Aluminum housing, plastic impeller, ball bearings [See More]

  • Design: Axial; Other; Axial Fan
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 314
Axial Fan -- 62GP
from Rosenberg USA

Aluminum housing and impeller, ball bearings [See More]

  • Design: Axial; Other; Axial Fan
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 445
Axial Fan -- 62GP
from Rosenberg USA

Aluminum housing and impeller, ball bearings [See More]

  • Design: Axial; Other; Axial Fan
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 434
Axial Fan -- 62GP
from Rosenberg USA

Aluminum housing and impeller, ball bearings [See More]

  • Design: Axial; Other; Axial Fan
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 508
Axial Fan -- 63DBV
from Rosenberg USA

Aluminum housing, UL94 VO impeller, ball bearings, brushless DC Motor [See More]

  • Design: Axial; Other; Axial Fan
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 568
Axial Fan -- 63DBV
from Rosenberg USA

Aluminum housing, UL94 VO impeller, ball bearings, brushless DC Motor [See More]

  • Design: Axial; Other; Axial Fan
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 568
Axial Fan -- 86CB
from Rosenberg USA

Triangular body, aluminum housing, plastic impeller [See More]

  • Design: Axial; Other; Axial Fan
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 235
Axial Fan -- 86CB
from Rosenberg USA

Round body, aluminum housing, plastic impeller [See More]

  • Design: Axial; Other; Axial Fan
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 235
Axial Fan -- 86CB
from Rosenberg USA

Triangular body, aluminum housing, plastic impeller [See More]

  • Design: Axial; Other; Axial Fan
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 269
Axial Fan -- 86CB
from Rosenberg USA

Round body, aluminum housing, plastic impeller [See More]

  • Design: Axial; Other; Axial Fan
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 269
Axial Fan -- 97AC
from Rosenberg USA

Aluminum housing and impeller, ball bearings [See More]

  • Design: Axial; Other; Axial Fan
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 1028
Axial Fan -- 97AC
from Rosenberg USA

Aluminum housing and impeller, ball bearings [See More]

  • Design: Axial; Other; Axial Fan
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 1028
Fan/Ventilation -- 104392763
from Radwell International

COOLING FAN, AXIAL, 0.18/0.16 A, 220/240 V AC, 50/60 HZ, 27/24 W. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Axial
AXIAL PROP (PAFP, PAFX, PAFC, PAFL, PAFM, PAFH, PAFB)
from Johnson Controls, Inc.

YORK ® PAF-Series of propeller fans provides a variety of solutions to address the needs of wall mounted exhaust and ventilation applications, such as garages, factories, warehouses, and other relatively clean air applications. Whether steel or cast aluminum, all propellers in this product line... [See More]

  • Design: Axial
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
  • Product Form: Packaged
  • Environment: Clean (optional feature); Dirty (optional feature)
High-Temperature Recirculation Axial Flow Fans
from Robinson Fans

Robinson ’s laboratory facilities are designed for both air performance and sound testing. Qualified lab personnel use state-of-the-art instrumentation to ensure accurate test results. Robinson utilizes the latest strain gauge technology to measure actual operating stresses of rotating fan... [See More]

  • Design: Axial
  • Draft: Forced Draft; Induced Draft
  • Product Form: Packaged
  • Environment: Clean
Belt Drive Tube Axial Fans -- Airmaster
from Airmaster Fan Company

Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and Upblast... [See More]

  • Design: Axial
  • Fan / Blower Type: Tubeaxial
  • Environment: Clean
  • Drive Type: Belt
Axial Fans VAH
from LTG Incorporated

The VAH high-pressure fan is a highly efficient fan with optimum aerodynamic characteristics. It is advantageous for high volumetric flow rates and for pressures of up to 13.25 'wg, and available with belt drive or direct drive. The fan impellers have 12 twisted blades with laminar profiles from the... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Bare
  • Air Flow Rate: 64744 to 264863
Hooded Propeller Exhaust and Supply Fans
from Greenheck

Hooded Propeller Exhaust and Supply Fans. The Hooded Propeller Roof Fans include both direct and belt driven fans with fabricated steel, fabricated aluminum or cast aluminum blades. These fans are suitable for clean air applications including exhaust, supply or filtered supply. Typical applications... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 150 to 86500
2100 SERIES PLATE FAN
from Fläkt Woods Group SA

Our 2100 product features a fixed pitch impeller which is designed for simple air movement. Available in sizes 315 to 710mm in diameter it is suitable where low pressures and high air volumes are required. The plate fan can achieve a volume flow up to 3.5 m3/s and static pressures up to 215 Pa... [See More]

  • Design: Axial
  • Air Flow Rate: 7416
  • Environment: Clean
  • Static Pressure Range: 1
Cabin Air Distribution Fan -- Cabin & Cockpit Fan AE1112C02
from Safran Electrical & Power

Weight (kg): 1.79. Noise (dBA): Acoustic pressure input: 72. Acoustic pressure output: 76. Radiated acoustic pressure: 51. Flow rate (l/s): 123. Pressure (hPa): 27. Max. operating temperature ( °C): -40/+85. Electrical power (W): 480. Speed regulation: Multi-speed. Voltage (V): 28. Type: DC... [See More]

  • Design: Axial
  • Air Flow Rate: 261
  • Environment: Clean
  • Static Pressure Range: 11
Variable Pitch Axial Fans -- AXICO
from Howden

AXICO. AXICO ANTI-STALL ® is the only controllable pitch axial fan designed to totally eliminate stall, system surging and increased noise levels often experienced by ordinary controllable pitch axial fans under unstable conditions. Key Benefits. AXICO ANTI-STALL ® is the only controllable... [See More]

  • Design: Axial
  • Environment: Clean; Dirty
  • Product Form: Packaged
  • Air Flow Rate: 6357 to 233077
Axial Fan ETAvent System -- FC063-6IQ.6N.A7
from Ziehl-Abegg Inc.

Specification: Axial fans equipped with integrated electronic commutation speed controls. The result is a highly efficient and extremely compact speed controlled fan. The electronically commutated (EC-technology) ETAvent system offers the highest possible efficiency. Attributes and special features:... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Fan / Blower Diameter: 25.3
Design 34 Fixed Pitch Vane Axial Print Fans
from Chicago Blower Corporation

Wheels are furnished standard of welded steel construction with spun steel hub and die formed airfoil blades. Blades are heavy formed airfoil sections wider at the tip than at the root and of such a design as to create a completely new concept in axial-flow wheels. Running approximately 1/3 slower... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 108000
RS Chimney and Fireplace Fan -- RS009
from Enervex, Inc.

The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free. It can be used with wood or gas fireplaces as... [See More]

  • Design: Axial
  • Draft: Induced Draft
  • Product Form: Packaged
  • Environment: Dirty; Smoke
Belt Drive Propeller Roof Ventilator -- EC
from Acme Engineering & Manufacturing Corporation

Models EC and ECH are low silhouette belt drive propeller fans for exhaust or supply ventilation. Capacities range for 2510 to 74,200 CFM and up to 7/8 inch static pressure. EC and ECH fans are designed for high capacity general ventilation. Typical applications include a wide range of commercial,... [See More]

  • Design: Axial
  • Air Flow Rate: 2510 to 74200
  • Environment: Clean
  • Fan / Blower Type: Propeller
AFK Direct Drive Flange Fan
from Continental Fan Manufacturing, Inc.

Continental Fan's AFK flange fan delivers maximum performance in minimal space. This compact yet powerful fan is available in diameters from 12" through 42", with capacities ranging to 34,000 cfm. An ideal condenser fan, the AFK flange fan has an adjustable pitch impeller for precise performance... [See More]

  • Design: Axial
  • Draft: Induced Draft
  • Product Form: Packaged
  • Environment: Clean
Ceiling Ventilation Module -- 6600-70
from Terra Universal, Inc.

Adjustable high-volume fans allows precise regulation of pressure inside a cleanroom or other enclosure. HEPA-filtered model removes sub-micron powders and other particles to protect the external environment. Ideal for operations with hazardous materials that require negative pressure inside the... [See More]

  • Design: Axial
  • Draft: Induced Draft
  • Product Form: Packaged
  • Environment: Clean; Dust
Economizer Hooded Propeller Fans -- MRS-D, MRSF-D, MRSE-D
from Loren Cook Company

Building ventilation requirements are often dictated by changes in the outside air temperature, production processes within a facility and / or occupancy within a facility. LOREN COOK COMPANY ’s Economizer Fan offers the flexibility to maintain comfortable temperatures in factories,... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Fan / Blower Diameter: 24.0 to 54.0
Custom Fans and Blowers
from Cincinnati Fan

Custom builds, no problem. We can design and build to meet any required specification. Below are just some of the many custom fan specials Cincinnati Fan has designed and manufactured to meet their customers exact specifications. If you have special requirements that cannot be met with standard fans... [See More]

  • Design: Axial; Centrifugal
  • Fan / Blower Type: Forward Curved Centrifugal; Airfoil; Backward Inclined Centrifugal; Radial Blade; Propeller
  • Environment: Clean (optional feature); Corrosive (optional feature); Dust (optional feature); Smoke (optional feature)
  • Drive Type: Direct (optional feature); Belt (optional feature)
Axico Anti-Stall Vaneaxial Fan -- FPAC
from Twin City Fan & Blower

Description. The FPAC Axico Anti-Stall Fan is a vaneaxial fan with 100% stable operation. It has no stall area and no stall limit. The pneumatically controllable fan can easily deliver the required flow or pressure in most situations by properly sizing the fan and then adjusting the blade angle of... [See More]

  • Design: Axial
  • Air Flow Rate: 250000
  • Environment: Clean
  • Static Pressure Range: 419
AC axial compact fan -- 3500
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 43
Fan/Ventilation -- 104432639 [PMD2406PTVX-A from Sunon SAS]
from Radwell International

DISCONTINUED BY MANUFACTURER,AXIAL FAN, 24 VDC, 5 W, 60 X 60 X 25 MM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Axial
HOODED ROOF MOUNT PROP FANS (IPHRD, IPHRB, IPHRR, IPHRT)
from Johnson Controls, Inc.

YORK ® HOODED ROOF MOUNT PROP FANS move large volumes of air efficiently, quietly and with low discharge velocities. They combine venturi design with the latest developments in T-hood construction for long trouble-free service under difficult weather or outside vibration conditions. Watertight,... [See More]

  • Design: Axial
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
  • Product Form: Packaged
  • Environment: Clean (optional feature); Dirty (optional feature)
Direct Drive Tube Axial Fans -- Airmaster
from Airmaster Fan Company

Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and Upblast... [See More]

  • Design: Axial
  • Fan / Blower Type: Tubeaxial
  • Environment: Clean
  • Drive Type: Direct
Axial Fans VAN
from LTG Incorporated

The VAN low-pressure axial fan is a highly efficient fan with optimum aerodynamic characteristics. It has a high volumetric flow rate even in its small sizes, allowing it to be used in central units with limited space. It is designed with a welded steel housing. The impellers have 10 twisted blades... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Bare
  • Air Flow Rate: 41201 to 264863
Propeller Tube Axial Fans
from Greenheck

Propeller Tube Axial Fans. For low to medium pressure applications, tube axial fans include both direct and belt driven fans with cast aluminum or fabricated steel blades. Propeller tube axial inline fans have a straight through airflow, compact size and the flexibility to be mounted in any... [See More]

  • Design: Axial
  • Environment: Clean; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 2400 to 74000
ESPADA - TUBE FAN (PLASTIC)
from Fläkt Woods Group SA

Espada duct fans are typically found as boost fans within long duct runs and trickle extract fans due to the nature of them moving the air in-line with the axis of the impeller. The Espada is often used as bathroom extract and in hydroponic applications where humidity is high. It has a light weight... [See More]

  • Design: Axial
  • Air Flow Rate: 1377
  • Environment: Clean
  • Static Pressure Range: 4
Cabin Air Distribution Fan -- Cabin Fan AE0707A02
from Safran Electrical & Power

Weight (kg): 1.79. Noise (dBA): Acoustic pressure input: 70. Acoustic pressure output: 74. Radiated acoustic pressure: 49. Current (A): 9. Flow rate (l/s): 80. Pressure (hPa): 12. Max. operating temperature ( °C): -45/85. Speed regulation: Multi-speed. Voltage (V): 28. Type: DC Axial. Max. speed... [See More]

  • Design: Axial
  • Air Flow Rate: 170
  • Environment: Clean
  • Static Pressure Range: 5
Variable Pitch Axial Fans -- PF VP Axial Fans
from Howden

PF VP Axial Fans. The PF fan is a fully custom made design to order specification. It can be done as a single stage fan (PFS range) with one axial impeller or a two stage fan (PFT range) with two axial impellers. It can be either controlled via its precise and step less hydraulic blade pitch control... [See More]

  • Design: Axial
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
  • Product Form: Packaged
  • Environment: Clean
Axial Fan FB Design -- FB035 Series
from Ziehl-Abegg Inc.

Universal fan for installation in equipment with short bell mouth, high flexibility by variation of blade angle and speed of motor, 100% speed controllable. From 350 mm size also available in explosion-proof design. [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Fan / Blower Diameter: 13.8
Design 37 Direct Drive Panel Fans
from Chicago Blower Corporation

Before the development of PowerMate, fan selection was often a compromise between too little and too much - "close enough" was good enough. Now, with hundreds of PowerMate propeller configurations readily available for each fan size, the optimum selection to meet system requirements can be assembled... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 58000
Supply-Air Fan -- SFTA 16
from Enervex, Inc.

The SFTA supply fan is used to supply combustion air/make-up air to mechanical rooms and laundry facilities. In supply applications it is installed inline where it ca maintain a constant pressure in the entire duct system. For optimal performance the fan speed can be controlled by a modulating... [See More]

  • Design: Axial
  • Draft: Forced Draft
  • Product Form: Packaged
  • Environment: Dirty
Belt Drive Tubeaxial Fan -- HA
from Acme Engineering & Manufacturing Corporation

Model HA fan is a belt drive, tubeaxial exhauster with the motor, drives and bearings located outside the airstream. Capacities range from 1420 to 63,845 CFM and up to 2 inch static pressure. The HA is designed to operate in any position and is furnished with mounting flanges on both ends for easy... [See More]

  • Design: Axial
  • Air Flow Rate: 150000
  • Environment: Clean
  • Fan / Blower Type: Tubeaxial
AMP Motorized Panel Fan
from Continental Fan Manufacturing, Inc.

AMP motorized panel fan is a superbly crafted, precision balancedair-moving device that features superior performance and compactdesign. It is ideally suited to applications where space is limited.The unique coupling of the motor and impeller minimizes spacerequirements and provides for vibration... [See More]

  • Design: Axial
  • Draft: Induced Draft
  • Product Form: Packaged
  • Environment: Clean (optional feature); Dirty (optional feature)
Low-Energy Filter/Fan Unit -- 6702-31
from Terra Universal, Inc.

Low-profile design allows cleanroom installation inside rooms with standard 9-foot (2743 mm) ceilings. Quiet, low-vibration design: only 50 dBA, measured 30" (762 mm) from filter face @ 90 FPM (.5 m/s). Provides an average airflow velocity of 90+ feet per minute (.45+ m/sec) and airflow of 640+ CFM... [See More]

  • Design: Axial
  • Draft: Forced Draft
  • Product Form: Packaged
  • Environment: Clean; Dust
Tube Axial Duct Fans -- Models BAF, TAF, WAF, WAF/HTF, HTF, DDF, DDF2.0
from Cincinnati Fan

Cincinnati Fan manufactures Tube Axial Fans in seven different models, belt drive and direct drive, with spark resistant cast aluminum propellers, steel propellers, and stainless steel propellers. Fans entirely of stainless steel are also available. The spark resistant cast aluminum propeller is... [See More]

  • Design: Axial
  • Air Flow Rate: 44500
  • Environment: Clean; Smoke; Steam, Marine Service
  • Static Pressure Range: 417
Axipal Tubeaxial Fan, Belt Driven -- ATAB
from Twin City Fan & Blower

Application. The ATAB Adjustable Pitch Airfoil Axial Fan is designed for where it is advantageous to have the motor out of the airstream due to the presence of corrosive or hazardous fumes, or dirt-laden, hot, or moist air. ATAB features a unique blade design that maximizes energy transfer to the... [See More]

  • Design: Axial
  • Air Flow Rate: 2900 to 65100
  • Environment: Clean
  • Static Pressure Range: 409
AC axial compact fan -- 3900
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 41
Fan/Ventilation -- 10964974 [MU1238A-21B from Oriental Motor USA]
from Radwell International

AXIAL FLOW FAN, 3250 RPM, 115 VAC, 0.18 AMP, 14 WATT, 50 / 60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Axial
Mixed Flow, Inline Fan
from Johnson Controls, Inc.

YORK ® MIXED FLOW LINE is a revolution in the fan industry. Its patented design combines the compact, high volume advantages of axial fans with the low sound and high efficiency of tubular centrifugal fans. The outstanding air and sound performance of this fan set it apart from the competition. [See More]

  • Design: Axial; Centrifugal
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
  • Product Form: Packaged
  • Environment: Clean (optional feature); Dirty (optional feature); Smoke (optional feature)
Turbo In-Line Centrifugal Duct Fans -- Airmaster
from Airmaster Fan Company

Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and Upblast... [See More]

  • Design: Axial
  • Fan / Blower Type: Forward Curved Centrifugal
  • Environment: Clean
  • Drive Type: Direct
Axial Fans VAR
from LTG Incorporated

The VAR axial fan, with direct drive and with impeller blades that are adjustable when stationary, is a highly efficient axial fan with optimum aerodynamic characteristics. The standard version has 10 shaped and cast impeller blades. Special versions with fewer blades are available for lower... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Bare
  • Air Flow Rate: 23543 to 129488
Recirculating Roof Fans
from Greenheck

Recirculating Roof Fans. The Recirculating Propeller Roof Fans include direct drive fans with and without filters. These fans have cast aluminum blades and are available with optional control centers. Suitable for clean air applications, such as factories and warehouses. Models ESRMD/ERD. Model... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 2800 to 43000
JM AEROFOIL 2 STAGE
from Fläkt Woods Group SA

The importance of being able to offer what we call JM multi-stage, or multiple fans in series, is that we can extract more pressure development than the conventional two times pressure that you would get in a fan or pump. By contra-rotating the impellers we can get up to 2.7 times the pressure... [See More]

  • Design: Axial
  • Air Flow Rate: 14832
  • Environment: Clean
  • Static Pressure Range: 4
Cabin Air Distribution Fan -- CAX & IFEC AS1816A02
from Safran Electrical & Power

Weight (kg): 9.7. Noise (dBA): Acoustic pressure input: 80. Acoustic pressure output: 82. Radiated acoustic pressure: 62. Flow rate (l/s): 450. Pressure (hPa): 33. Max. operating temperature ( °C): -40/70. Electrical power (W): 2359. Speed regulation: variable speed. Voltage (V): 115/200. [See More]

  • Design: Axial
  • Air Flow Rate: 953
  • Environment: Clean
  • Static Pressure Range: 13
Variable Pitch Axial Fans -- Tellus Fans
from Howden

Tellus Fans. Howden Tellus Variable Pitch Axial Flow Fans - A uniquely designed axial fan providing operating economy, low sound power levels and reliability. When reliability and adaptability are paramount, the Tellus fan is the preferred choice for the most demanding environments. The Tellus fan... [See More]

  • Design: Axial
  • Environment: Clean; Corrosive; Dirty
  • Product Form: Packaged
Axial Fan FC Design -- FC031 Series
from Ziehl-Abegg Inc.

Specification: 7-bladed profiled die-cast aluminium impeller, sizes from 315 to 1,250 mm, available in both air flow directions, 60 Hz and UL types, air volume (freeblowing) from 2,000 to 62,000 m ³/h. Attributes and special features: Optimised efficiency, optimised for full bell mouth... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 1177 to 36476
Design 37 Direct Drive Tube Axial Fans
from Chicago Blower Corporation

Chicago's Direct Drive Design 37 fans with adjustable pitch blades are capable of more air delivery for the same horsepower. Efficiencies exceeding 70% are common. How? The primary reason for increased efficiency is Chicago's unique blade design. The entire length of the blade surface generates air... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 60000
Belt Drive Tubeaxial Roof Exhauster -- UBH
from Acme Engineering & Manufacturing Corporation

Model UBH belt drive tubeaxial exhausters are ideally suited for roof exhaust applications that require the motor, drives and bearing located out of the airstream. The high velocity upblast discharge of the UBH disperses air high above the buildings roof. Capacities range from 1757 to 61,236 CFM and... [See More]

  • Design: Axial
  • Air Flow Rate: 1757 to 61236
  • Environment: Clean
  • Fan / Blower Type: Tubeaxial
APK Direct Drive Panel Fan
from Continental Fan Manufacturing, Inc.

Where high efficiency and quiet operation are required, the APK panelfan is the best solution. This powerful fan is available in diametersfrom 12" through 36", with capacities ranging to 34,000 cfm. The APKpanel fan has an adjustable pitch impeller for precise performancematching. A deep drawn... [See More]

  • Design: Axial
  • Draft: Induced Draft
  • Product Form: Packaged
  • Environment: Clean
Axipal Tubeaxial Fan, Direct Drive -- ATAD
from Twin City Fan & Blower

Application. The ATAD Adjustable Pitch Airfoil Tubeaxial Fan is designed for clean air applications that permit the location of the motor in the airstream. ATAD features a unique blade design that maximizes energy transfer to the airstream with minimum noise. The pitch on each blade can be manually... [See More]

  • Design: Axial
  • Air Flow Rate: 800 to 75600
  • Environment: Clean
  • Static Pressure Range: 411
AC axial compact fan -- 4500 N
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 99
Fan/Ventilation -- 110076983
from Radwell International

DISCONTINUED BY MANUFACTURER, AXIAL FAN, MODEL 121VY, 32UF, 39W, 410MA,115VAC, 400HZ, ALUMINUM HOUSING, PLASTIC UL 94 VO IMPELLER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Axial
Supply Propeller Fans & Flow Exhausters
from Johnson Controls, Inc.

YORK ® axial flow ventilators provide excellent value for supply (PLDS) and exhaust (PLDE) applications in kitchens, office buildings, bakeries,laundries, factories, warehouses, foundries and locker rooms. They have an attractive low profile silhouette and operate efficiently at low and medium... [See More]

  • Design: Axial
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
  • Product Form: Packaged
  • Environment: Clean (optional feature); Dirty (optional feature)
Tube Axial Fans
from Greenheck

Tube Axial Fans. Greenheck's axial inline fans are designed for ducted indoor or outdoor applications. They are available in both direct drive and belt drive and with cast aluminum or fabricated steel propellers. All models include integral flanges for airtight duct connections and can be mounted in... [See More]

  • Design: Axial
  • Environment: Clean; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 3300 to 96000
JM AEROFOIL AXIAL FLOW FAN
from Fläkt Woods Group SA

Our JM product is available as a fully cased or short case axial flow fan which offers high efficiency performance. Each impeller is manufactured from high-pressure die cast aluminum, which is X-ray inspected using real time radiography (in accordance with ASTM E-155) to ensure product integrity and... [See More]

  • Design: Axial
  • Air Flow Rate: 109724
  • Environment: Clean
  • Fan / Blower Diameter: 12.4 to 63.0
Cabin Air Distribution Fan -- Chiller AE1516A00
from Safran Electrical & Power

Weight (kg): 4. Noise (dBA): Acoustic pressure input: 77. Acoustic pressure output: 80. Radiated acoustic pressure: 63. Current (A): 5.7. Flow rate (l/s): 250. Pressure (hPa): 45.8. Max. operating temperature ( °C): +70. Electrical power (W): 1782. Speed regulation: Single speed. Voltage (V):... [See More]

  • Design: Axial
  • Air Flow Rate: 530
  • Environment: Clean
  • Static Pressure Range: 18
Variable Pitch Axial Fans -- Variax® Fans
from Howden

Variax ® Fans. The Variax ® variable pitch axial fan combines one of the highest efficiency levels available today with an exceptionally flexible, customer focused design, manufacturing and aftermarket service. With almost 3000 units soldworldwide, the Variax ® fan is the proven,... [See More]

  • Design: Axial
  • Environment: Clean; Dirty
  • Product Form: Packaged
  • Air Flow Rate: 31783 to 3390211
Axial FREvent System -- FC063 Series
from Ziehl-Abegg Inc.

Specification: Axial fans equipped with integrated electronic frequency inverter speed controls. The result is a highly efficient and extremely compact speed controlled fan. The FREvent system is well priced, and is fitted with motors optimised for efficiency. Attributes and special features: The... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Fan / Blower Diameter: 25.3
Design 47 Adjustable Pitch Vane Axial Print
from Chicago Blower Corporation

Chicago's Design 47 Vane Axial Adjustable Pitch Fans are used in applications where demands vary with system or seasonal change. Blade pitch is manually set to increase or decrease performance. Blades are easily adjustable externally at the hub. Available in compact direct drive models. [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 25000 to 250000
Belt Drive Upblast Roof Exhauster -- UBG
from Acme Engineering & Manufacturing Corporation

Model UBG low silhouette belt drive exhausters are ideally suited for moving large volumes of air. Capacities range from 3769 to 83,373 CFM and up to ¾ inch static pressure. The UBG is a high velocity exhauster designed to discharge air up and away from the building. The UBG can operate... [See More]

  • Design: Axial
  • Air Flow Rate: 3769 to 83373
  • Environment: Clean
  • Drive Type: Belt
AXC In-Line Fan
from Continental Fan Manufacturing, Inc.

AXC in-line centrifugal duct fans are ideal air movers for residential,light commercial and industrial ventilation applications. The quiet andefficient backward-curved airfoil impeller is capable of handlingsignificant pressure, and the in-line configuration ensures easyinstallation, saving time and... [See More]

  • Design: Axial
  • Draft: Forced Draft
  • Product Form: Packaged
  • Environment: Clean (optional feature); Dirty (optional feature); Dust (optional feature); Humidity and Moisture
Duct Fan -- TCDF
from Twin City Fan & Blower

Application. The TCDF Duct Fan is a low pressure, high volume tubeaxial fan designed for general ventilation. Typical applications include machine shops, garages, factories, warehouses, foundries, schools and shopping malls. [See More]

  • Design: Axial
  • Air Flow Rate: 600 to 41000
  • Environment: Clean
  • Static Pressure Range: 408
AC axial compact fan -- 4530 Z
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 71
Fan/Ventilation -- 110076986
from Radwell International

DISCONTINUED BY MANUFACTURER, VANEAXIAL, FAN, 2.2 C UF, TR.MN / 11200, 30U1 PHASE, 115VAC, 400HZ. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Axial
TUBE AXIAL (ATD, ATB)
from Johnson Controls, Inc.

YORK ® TUBE AXIAL, direct and belt drive axial fans, are designed for use in low to medium pressure ducted applications. They are generally used for removing contaminated air or hot air found in industrial applications. They can also be used to supply air through duct work for cooling or... [See More]

  • Design: Axial
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
  • Product Form: Packaged
  • Environment: Clean (optional feature); Dirty (optional feature)
Vane Axial High Pressure Fans
from Greenheck

Vane Axial High Pressure Fans. Models VAB, VABS. Belt Drive - Vane Axial fans are designed for commercial and industrial applications where large volumes of air are required at moderate to high pressures. Belt drive vane axial fans accommodate for final system balancing and have manually adjustable... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Fan / Blower Type: Vaneaxial
JM BIFURCATED 200°C
from Fläkt Woods Group SA

Sometimes it is required that a fan is able to operate at elevated temperatures continuously, or when there are particles or hazardous gases within the air stream that would damage a motor if it was unprotected. For this we have a variant called the JM Bifurcated. Bifurcated fans split the airflow... [See More]

  • Design: Axial
  • Air Flow Rate: 40259
  • Environment: Clean
  • Static Pressure Range: 4
Cabin Air Distribution Fan -- DAGS Fan AS1016A02
from Safran Electrical & Power

Weight (kg): 7.6. Noise (dBA): Acoustic pressure input: 77. Acoustic pressure output: 75. Radiated acoustic pressure: 60. Flow rate (l/s): 100. Frequency (Hz): 360 to 800. Max. operating temperature ( °C): -40/+70. Electrical power (W): 814. Speed regulation: variable speed. Voltage (V):... [See More]

  • Design: Axial
  • Air Flow Rate: 212
  • Environment: Clean
  • Static Pressure Range: 15
Design 47 Controllable Pitch Vane Axial Fans
from Chicago Blower Corporation

Chicago's Design 47 Vane Axial Controllable Pitch Fans respond automatically to signal source based on changes in temperature, humidity, air flow, gas concentration and air quality. While low initial cost, simple installation and operation make the Design 47 the best choice for variable air volume... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 25000 to 250000
Direct Drive Propeller Roof Fan -- LQ
from Acme Engineering & Manufacturing Corporation

Model LQ ventilators are direct drive propeller roof fans designed to deliver large volumes of air at high static pressure. LQ fans operate more quietly than conventional propeller roof ventilators and are recommended for applications requiring lower noise levels. The low silhouette of the LQ... [See More]

  • Design: Axial
  • Fan / Blower Type: Propeller
  • Environment: Clean
  • Drive Type: Direct
MID Mixed Flow In-Line Fan
from Continental Fan Manufacturing, Inc.

Where high efficiency, good pressure development and quiet operation are required, the MID mixed flow fan provides a unique solution. This innovative fan is available in diameters from 12" through 24", with capacities ranging to 6000 cfm. The MID mixed flow fan utilizes the world's only adjustable... [See More]

  • Design: Axial
  • Draft: Forced Draft
  • Product Form: Packaged
  • Environment: Clean
Paint Booth Exhaust Tubeaxial Fan, Belt Driven -- TCBS
from Twin City Fan & Blower

Application. The TCBS Tubeaxial Fan is designed for reliable and cost effective air movement in paint spray booth applications. This unit offers cost effective, reliable air movement for commercial and light industrial ducted and non-ducted applications. The TCBS is available with cast aluminum or... [See More]

  • Design: Axial
  • Air Flow Rate: 1020 to 36100
  • Environment: Clean
  • Static Pressure Range: 408
AC axial compact fan -- 4600 TZ
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 82
Fan/Ventilation -- 1113331 [4C550 from Grainger Industrial Supply]
from Radwell International

DISCONTINUED BY MANUFACTURER, AXIAL FAN, MUFFIN XL, 3BLADE, .2/.18AMP, 115VAC, 50/60HZ, 15W, 3100RPM, 4-11/16X4-11/16X1-1/2IN,OPTIONS THAT WORK THE SAME, 031008, MX2A3, 4WT46, 83K4223, 4C550, 5C155, YOUR BEST OPTION IS 4WT46-SUB. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Axial
VANE AXIAL (AVD, AVB)
from Johnson Controls, Inc.

YORK ® VANE AXIAL models are the perfect choice when high volume, compact size, superior quality and long lasting fans are needed. These AMCA licensed products are among the most efficient and quietest axial fans. Direct drive YORK ® VANE AXIAL fans use industry standard foot mounted motors,... [See More]

  • Design: Axial
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
  • Product Form: Packaged
  • Environment: Clean (optional feature); Dirty (optional feature); Smoke (optional feature)
Vane Axial Medium Pressure Fans
from Greenheck

Vane Axial Medium Pressure Fans. Model AX. The standard AX includes a long casing design that completely covers the propeller and motor. Characteristics of the housing include heavy gauge steel that is formed with state-of-the art tooling to keep blade tip clearances tight. All AX fan casings are... [See More]

  • Design: Axial
  • Environment: Clean; Smoke
  • Product Form: Packaged
  • Fan / Blower Type: Vaneaxial
JM BIFURCATED SERIES 33 200°C
from Fläkt Woods Group SA

It is also sometimes required for a fan to be able to deal with hot temperature continuously, or where you have got particles within the air stream that would damage a motor if it was unprotected. For this we have a variant called the JM Bifurcated. Bifurcated literally means that the motor is held... [See More]

  • Design: Axial
  • Air Flow Rate: 1907
  • Environment: Clean; Dirty
  • Static Pressure Range: 2
Cabin Air Distribution Fan -- Fan AE0606B00
from Safran Electrical & Power

Weight (kg): 2. Noise (dBA): Acoustic pressure input: 74. Acoustic pressure output: 77. Radiated acoustic pressure: 64. Current (A): 15. Flow rate (l/s): 70. Pressure (hPa): 15. Max. operating temperature ( °C): -40 °C / +70 °C. Electrical power (W): 420. Speed regulation: Multi-speed. [See More]

  • Design: Axial
  • Air Flow Rate: 148
  • Environment: Clean
  • Static Pressure Range: 6
FRP Fiberglass Reinforced Plastic Tube Axial Print Fans
from Chicago Blower Corporation

The versatile Chicago FRP fan is offered in belt driven or direct drive and in sizes to fit all commonly used duct diameters. While belt driven, arrangement 9, is considered standard, direct drive, arrangement 4, is available on most sizes to better suit the specific installation. In addition to a... [See More]

  • Design: Axial
  • Environment: Clean; Corrosive
  • Product Form: Packaged
  • Air Flow Rate: 68000
Direct Drive Propeller Wall Fan -- FN
from Acme Engineering & Manufacturing Corporation

Model FN fans are heavy duty direct duty drive wall fans designed for industrial applications. Capacities range from 760 to 22,400 CFM. [See More]

  • Design: Axial
  • Air Flow Rate: 760 to 22400
  • Environment: Clean
  • Fan / Blower Type: Propeller
Propeller Wall Fan, 'Q' Wheel -- TCWPQ
from Twin City Fan & Blower

Application. The TCWPQ Propeller Wall Fan is designed for high efficiency, low noise/low speed operation and is used for low pressure, high volume air moving applications such as air circulation and ventilation through a wall without attached duct work. [See More]

  • Design: Axial
  • Air Flow Rate: 300 to 75000
  • Environment: Clean
  • Static Pressure Range: 408
AC axial compact fan -- 4606 TA
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 86
Fan/Ventilation -- 119016943 [AFB0612VHC-F00 from Delta Group Electronics, Inc.]
from Radwell International

FAN, AXIAL, 60X13 MM, 12V, 2.88W, 3 WIRES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Axial
WALL MOUNTED PROP FANS (PWD, PWB, PWM)
from Johnson Controls, Inc.

YORK ® WALL MOUNTED PROP FANS, incorporating deep-spun inlet scrolls to minimize losses due to fan inlet conditions, perform at a high efficiency. Rugged construction insures long life even in the severest industrial application. Panel Fans, which are capable of moving large volumes of air... [See More]

  • Design: Axial
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
  • Product Form: Packaged
  • Environment: Clean
Wall Fans
from Greenheck

Wall Fans. The Wall Propeller Fans include both direct and belt driven fans with fabricated steel, aluminum, or cast aluminum blades. These wall fans are suitable for clean air applications, including exhaust, supply, or filtered supply. Reversible fans are available with cast aluminum blades. [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 100 to 87000
JM PLATEMOUNTED
from Fläkt Woods Group SA

Our JM Platemounted fan features an Aluminium adjustable fixed pitch impeller manufactured for greater performance. Available in sizes 315 to 630mm in diameter it is suitable where low pressures and high air volumes are required. Overheat protection is fitted as standard on 1 phase versions. Motor... [See More]

  • Design: Axial
  • Air Flow Rate: 8687
  • Environment: Clean
  • Static Pressure Range: 1
Cabin Air Distribution Fan -- Recirculation Fan A02 AS2123A02
from Safran Electrical & Power

Weight (kg): 19.6. Noise (dB) - values estimated and not measured: Acoustic pressure input: 93. Acoustic pressure output: 95. Radiated acoustic pressure 75. Flow rate (l/s): 902. Pressure (hPa): 77. Max. operating temperature ( °C): -40/70. Electrical power (W): 10852. Speed regulation: variable... [See More]

  • Design: Axial
  • Air Flow Rate: 1911
  • Environment: Clean
  • Static Pressure Range: 31
Direct Drive Propeller Wall Fan -- FQ
from Acme Engineering & Manufacturing Corporation

Models FQ fans are high capacity direct drive propeller wall fans designed to deliver large volumes of air at low sound levels. Capacities range from 355 to 17,800 CFM and up to 7/8 inch static pressure. Typical applications include manufacturing and assembly facilities, warehouses, parking garages,... [See More]

  • Design: Axial
  • Air Flow Rate: 355 to 17800
  • Environment: Clean
  • Fan / Blower Type: Propeller
Propeller Wall Fan, Adjustable Pitch Blades -- TCWPX
from Twin City Fan & Blower

Application. The TCWPX Adjustable Pitch Propeller Wall Fan is designed for high efficiency, low noise/low speed operation and is used for low pressure, high volume air moving applications such as air circulation and ventilation through a wall without attached duct work. This unit features an... [See More]

  • Design: Axial
  • Air Flow Rate: 1600 to 75000
  • Environment: Clean
  • Static Pressure Range: 408
AC axial compact fan -- 5606 S
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 159
Fan/Ventilation -- 120188047 [2RTH6 from Grainger Industrial Supply]
from Radwell International

AXIAL FAN, STANDARD, SQUARE, 3-1/8 INCH HEIGHT, 3-1/8 INCH WIDTH, 1-1/2 INCH DEPTH, 24 VDC, LEAD WIRES, 0.4 AMPS, 55.2 SOUND LEVEL, IP20, 5700 RPM, BRUSHLESS DC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Axial
JMv® AEROFOIL AXIAL FLOW FAN
from Fläkt Woods Group SA

Our JMv product is a fully cased axial flow fan which offers high efficiency performance. Each impeller is manufactured from high-pressure die cast aluminum, which is X-ray inspected using real time radiography (in accordance with ASTM E-155) to ensure product integrity and quality. Impellers are... [See More]

  • Design: Axial
  • Air Flow Rate: 18638
  • Environment: Clean; Smoke
  • Temperature Range: 392 to 752
Cabin Air Distribution Fan -- Recirculation Fan AE1825A00
from Safran Electrical & Power

Weight (kg): 13.7. Noise (dBA): Acoustic pressure input: 94. Acoustic pressure output: 97. Radiated acoustic pressure: NA. Flow rate (l/s): 467,7. Pressure (hPa): 80. Max. operating temperature ( °C): +70. Speed regulation: single speed. Voltage (V): 115/200. Frequency (Hz): 400. Type: AC Axial. [See More]

  • Design: Axial
  • Air Flow Rate: 991
  • Environment: Clean
  • Static Pressure Range: 32
Direct Drive Tubeaxial Fan -- HDD
from Acme Engineering & Manufacturing Corporation

Model HDD fan is a direct drive, tubeaxial exhauster with the motor in the airstream. Capacities range from 1182 to 14,792 CFM and up to ¾ inch static pressure. The compact design provides easy installation with ducted ventilation systems. The HDD is designed to operate in any position and is... [See More]

  • Design: Axial
  • Air Flow Rate: 1182 to 14792
  • Environment: Clean
  • Fan / Blower Type: Tubeaxial
Propeller Wall Fan, Fabricated Steel Propeller -- TCWPZ
from Twin City Fan & Blower

Application. The TCWPZ Propeller Wall Fan is designed for low pressure, high volume air moving applications such as air circulation and ventilation through a wall without attached duct work. [See More]

  • Design: Axial
  • Air Flow Rate: 1600 to 85000
  • Environment: Clean
  • Static Pressure Range: 408
AC axial compact fan -- 5900
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 121
Fan/Ventilation -- 120597584 [KUDC24H7V from Nidec Corporation]
from Radwell International

DC AXIAL FAN, 0.15AMP, RATED 24V, OPERATING 12.27.6V, 3.6W, NOISE 39 DB, 92X25MM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Axial
ROPERA - TUBE FAN (METAL)
from Fläkt Woods Group SA

Due to its size and motor power, Ropera fans are suitable for most low volume low to medium pressure ducted applications. These are typically found as boost fans within long duct runs and trickle extract fans due to the nature of them moving the air inline with the axis of the impeller. It has a... [See More]

  • Design: Axial
  • Air Flow Rate: 1187 to 1377
  • Environment: Clean
  • Static Pressure Range: 4
Cabin Air Distribution Fan -- Tail Ventilation System Fan AS1718C00
from Safran Electrical & Power

Weight (kg): 8. Noise (dBA): Acoustic pressure input: 84. Acoustic pressure output: 93. Radiated acoustic pressure: NA. Flow rate (l/s): 325. Pressure (hPa): 28. Max. operating temperature ( °C): -40/+70. Electrical power (W): 1517. Speed regulation: variable speed. Voltage (V): 115/200. [See More]

  • Design: Axial
  • Air Flow Rate: 689
  • Environment: Clean
  • Static Pressure Range: 11
Direct Drive Upblast Roof Exhauster -- UD
from Acme Engineering & Manufacturing Corporation

Model UD low silhouette direct drive upblast exhausters are ideally suited for moving large volumes of air at low static pressures. Capacities range from 2560 to 25,130 CFM and up to ½ inch static pressure. The UD is designed to discharge air up and away from the building. Typical... [See More]

  • Design: Axial
  • Air Flow Rate: 2560 to 25130
  • Environment: Clean
  • Drive Type: Direct
Propeller Wall Fan, Fixed Blades -- TCWP
from Twin City Fan & Blower

Application. The TCWP Propeller Wall Fan is designed for high efficiency, low noise/low speed operation and is used for low pressure, high volume air moving applications such as air circulation and ventilation through a wall without attached duct work. The TCWP is available in either standard or... [See More]

  • Design: Axial
  • Air Flow Rate: 600 to 41000
  • Environment: Clean
  • Static Pressure Range: 408
AC axial compact fan -- 6008 ES
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 259
Fan/Ventilation -- 120681328 [CBDC24B4 from Nidec Corporation]
from Radwell International

DC AXIAL FAN, 24V, 0.37A, 8W, 2WIRE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Axial
Cabin Air Distribution Fan -- VCS High Pressure Fan AS2222B00
from Safran Electrical & Power

Weight (kg): 21.5. Noise (dB): Acoustic pressure input: 100.3. Acoustic pressure output: 102.1. Radiated acoustic pressure: 85.2. Current (A): 50A circuit breaker compatible. Flow rate (l/s): 750. Pressure (hPa): 65. Max. operating temperature ( °C): -40/+70. Electrical power (W): 11925. Speed... [See More]

  • Design: Axial
  • Air Flow Rate: 1589
  • Environment: Clean
  • Static Pressure Range: 26
Direct Drive Vaneaxial Fan -- AVD
from Acme Engineering & Manufacturing Corporation

Model AVD provides fourteen standard impeller sizes, ranging from 10" diameter to 63" diameter. Available up to 150,000 CFM and total pressures up to 8" WG. [See More]

  • Design: Axial
  • Air Flow Rate: 1420 to 63845
  • Environment: Clean
  • Fan / Blower Type: Vaneaxial
Propeller Wall Fan, Light & Medium Duty, Belt Driven -- WPB
from Twin City Fan & Blower

Application. The WPB Propeller Wall Fan is specifically designed for cost effective, general-purpose ventilation, and is available in either exhaust or supply configurations. The steel panel design is available with fabricated steel or cast aluminum propellers to meet specific application... [See More]

  • Design: Axial
  • Air Flow Rate: 2970 to 62800
  • Environment: Clean
  • Static Pressure Range: 408
AC axial compact fan -- 7006 ES
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 224
Fan/Ventilation -- 123347270 [US18F22-MGW-SUB from Radwell International]
from Radwell International

SUBSTITUTE FOR STYLE ELECTRONICS US18F22-MGW, FAN, AXIAL, 220V, 40/50W, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Axial
Cabin Fan -- AE1712BA1
from Safran Electrical & Power

Weight (kg): 4.36. Noise (dBA): Acoustic pressure input: 86. Acoustic pressure output: NA. Radiated acoustic pressure: NA. Current (A): 5.5. Flow rate (l/s): 360. Pressure (hPa): 24. Frequency (Hz): 400. Max. operating temperature ( °C): -45/+75. Electrical power (W): 1480. Speed regulation:... [See More]

  • Design: Axial
  • Static Pressure Range: 10
  • Air Flow Rate: 763
  • Temperature Range: -49 to 167
Make-up Air System -- FAN-JET®
from Acme Engineering & Manufacturing Corporation

The FAN-JET ® make-up air system utilizes basic aerodynamic principles for supplying, tempering and distributing make-up air for buildings in cold weather. It offers more efficiency, economy and comfort than most conventional make-up air units. [See More]

  • Design: Axial
  • Air Flow Rate: 3120 to 10600
  • Environment: Clean
  • Fan / Blower Diameter: 18.0 to 30.0
Propeller Wall Fan, Light Duty, Exhaust, Direct Drive -- TCPE
from Twin City Fan & Blower

Application. The TCPE Propeller Wall Fan is designed for low static pressures and can be mounted in a wall vertically or in a ceiling horizontally. All units come standard with a spun galvanized panel (except explosion proof, which is aluminum), zinc plated motor mount/guard, custom engineered motor... [See More]

  • Design: Axial
  • Air Flow Rate: 390 to 7615
  • Environment: Clean
  • Static Pressure Range: 407
AC axial compact fan -- 7400 ES
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 250
Fan/Ventilation -- 12362077 [3LE75 from Grainger Industrial Supply]
from Radwell International

DISCONTINUED BY MANUFACTURER, FAN, AC AXIAL, 31 CFM, 0.13 AMP, 115 V, 2850 RPM, 12 WATT, SHADED POLE MOTOR DESIGN, 50/60 HZ, IP20 RATING, CLASS A INSULATION, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Axial
Cabin Fan B02 -- AE1307B02
from Safran Electrical & Power

Weight (kg): 1.6. Noise (dBA): Acoustic pressure input: 77. Acoustic pressure output: 78. Radiated acoustic pressure: 63. Current (A): 14.2. Flow rate (l/s): 150. Pressure (hPa): 13.3. Frequency (Hz): Max. operating temperature ( °C): -40/+85. Electrical power (W): 396. Speed regulation:... [See More]

  • Design: Axial
  • Static Pressure Range: 5
  • Air Flow Rate: 318
  • Temperature Range: -40 to 185
Propeller Wall Fan, Medium Duty, Direct Drive -- WPD
from Twin City Fan & Blower

Application. The WPD Propeller Wall Fan is specifically designed for cost effective, general-purpose ventilation, and is available in either exhaust or supply configurations. The galvanized steel panel design is available with cast aluminum or fabricated steel propellers to meet specific application... [See More]

  • Design: Axial
  • Air Flow Rate: 883 to 35300
  • Environment: Clean
  • Static Pressure Range: 408
AC axial compact fan -- 7805 ES
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 224
Fan/Ventilation -- 124024025 [4WT44A-SUB from Radwell International]
from Radwell International

SUBSTITUTE FOR DAYTON 4WT44A, FAN, AXIAL,115 VOLTS, 60/50HZ, 10" DIA. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Axial
Cabin Fan C01 -- AE1307C01
from Safran Electrical & Power

Weight (kg): 1.55. Noise (dBA): Acoustic pressure input: 77. Acoustic pressure output: 78. Radiated acoustic pressure: 63. Current (A): 14.8. Flow rate (l/s): 152. Pressure (hPa): 13.7. Max. operating temperature ( °C): -45/+85. Electrical power (W): 396. Speed regulation: Single speed. Voltage... [See More]

  • Design: Axial
  • Static Pressure Range: 6
  • Air Flow Rate: 322
  • Temperature Range: -49 to 185
Smoke & Heat Removal Tubeaxial Fan, Belt Driven -- TBSH
from Twin City Fan & Blower

Application. The TBSH Tubeaxial Fan is designed to remove smoke from buildings in the event of a fire. The TBSH is UL listed for Smoke Control Systems - 500 °F for 4 hours and 1000 °F for 15 minutes. [See More]

  • Design: Axial
  • Air Flow Rate: 4640 to 82600
  • Environment: Clean
  • Static Pressure Range: 408
AC axial compact fan -- 8500 A
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 34
Fan/Ventilation -- 124435906 [A2D210-AB10-05-SUB from Radwell International]
from Radwell International

SUBSTITUTE FOR EBM PAPST A2D210-AB10-05, COOLING FAN, AXIAL, 400V, 89W. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Axial
Cargo Hold and Galley Cooling Fan -- AFT CC AS1816B02
from Safran Electrical & Power

Weight (kg): 9.6. Noise (dB for 12,250 rpm) - values estimated and not measured: Acoustic pressure input: 84. Acoustic pressure output: 85. Radiated acoustic pressure: 73. Flow rate (l/s): 500. Pressure (hPa): 18. Max. operating temperature ( °C): -40/+70. Electrical power (W): 1957. Speed... [See More]

  • Design: Axial
  • Air Flow Rate: 1059
  • Environment: Clean
  • Static Pressure Range: 7
Smoke & Heat Tubeaxial Fan, Steel Wheel -- TCTSSH
from Twin City Fan & Blower

Application. The TCTSSH Tubeaxial Fan is designed to remove smoke from buildings in the event of a fire. The TCTSSH is UL listed for Smoke Control Systems - 500 °F for 4 hours and 1000 °F for 15 minutes. [See More]

  • Design: Axial
  • Air Flow Rate: 600 to 80000
  • Environment: Clean
  • Static Pressure Range: 411
AC axial compact fan -- 8500 N
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 36
Fan/Ventilation -- 126663083 [12-796524-11 from Artesyn Embedded Power]
from Radwell International

AXIAL AC FAN, 100-125VAC, 50/60HZ, 26/25W, .35/.40A, SIZE: 172X151X55MM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Axial
Cargo Hold and Galley Cooling Fan -- BULK CC AS1308A02
from Safran Electrical & Power

Weight (kg): 7.1. Noise (dBa): Acoustic pressure input: 77. Acoustic pressure output: 76. Radiated acoustic pressure: 69. Flow rate (l/s): 150. Pressure (hPa): 15. Max. operating temperature ( °C): -40/+70. Electrical power (W): 429. Speed regulation: Single speed. Voltage (V): 115/200. Type: AC... [See More]

  • Design: Axial
  • Air Flow Rate: 318
  • Environment: Clean
  • Static Pressure Range: 6
Tubeaxial Fan, Cast Aluminum Wheel -- TCTA
from Twin City Fan & Blower

Application. The TCTA Tubeaxial Fan is ideal for installation in hospitals, schools, research labs, fume exhaust systems and high moisture areas. Its flexibility allows the fan to be mounted as part of the ductwork, making it an ideal unit for many industrial and commercial applications. The heart... [See More]

  • Design: Axial
  • Air Flow Rate: 800 to 96000
  • Environment: Clean
  • Static Pressure Range: 412
AC axial compact fan -- 8500 TA
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 26
Fan/Ventilation -- 128291653
from Radwell International

EXTRACTOR FAN, W/ THERMAL OVERLOAD PROTECTION, PLATE MOUNTED, AXIAL FLOW, 0.21/0.32 KW, 380-415 VAC, 950/1285 RPM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Axial
Cargo Hold and Galley Cooling Fan -- Chiller Fan AE1009A00
from Safran Electrical & Power

Weight (kg): 1.6. Noise (dBA): Acoustic pressure input: 73. Acoustic pressure output: 74. Radiated acoustic pressure: 55. Current (A): 1.6. Flow rate (l/s): 111. Pressure (hPa): 18.2. Max. operating temperature ( °C): +70. Electrical power (W): 440. Speed regulation: Single speed. Voltage (V):... [See More]

  • Design: Axial
  • Air Flow Rate: 235
  • Environment: Clean
  • Static Pressure Range: 7
Tubeaxial Fan, Direct Drive -- TD
from Twin City Fan & Blower

Application. The TD Tubeaxial Fan is specifically designed for cost effective, reliable air movement in commercial and light industrial ducted and non-ducted applications. This unit is available with cast aluminum or fabricated steel propellers to meet specific application requirements. [See More]

  • Design: Axial
  • Air Flow Rate: 980 to 42900
  • Environment: Clean
  • Static Pressure Range: 408
AC axial compact fan -- 8500 TV
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 28
Fan/Ventilation -- 135966371 [CUDC24D4 from Nidec Corporation]
from Radwell International

DC AXIAL FAN, COOLING FAN, 24V, 0.23AMP, 4.5W, 2 WIRES, 4.7 X 1.0 IN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Axial
Cargo Hold and Galley Cooling Fan -- Forward Cargo Compartment AS2206B02
from Safran Electrical & Power

Weight (kg): 12.1. Noise (dB) values estimated and not measured: Acoustic pressure input: 89. Acoustic pressure output: 90. Radiated acoustic pressure: 72. Flow rate (l/s): 770. Pressure (hPa): 26. Max. operating temperature ( °C): -40/+70. Electrical power (W): 3104. Speed regulation: variable... [See More]

  • Design: Axial
  • Air Flow Rate: 1632
  • Environment: Clean
  • Static Pressure Range: 10
Vaneaxial Fan, Adjustable Pitch Blades -- TCVX
from Twin City Fan & Blower

Application. The TCVX Adjustable Pitch Vaneaxial Fan is the logical choice when space is at a premium. Applications include industrial processes, textile industry, air conditioning, heating and ventilating, pressurizing and wind tunnels. The heart of the TCVX vaneaxial fan lies in its propeller. The... [See More]

  • Design: Axial
  • Air Flow Rate: 1300 to 233000
  • Environment: Clean
  • Static Pressure Range: 413
AC axial compact fan -- 9900
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 79
Fan/Ventilation -- 136784022 [9A0924G401 from Inventus Power]
from Radwell International

AXIAL FAN, DC, 0.19A, 92MM, 62.1CFM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Axial
Cargo Hold and Galley Cooling Fan -- Turbofan AT0516A02
from Safran Electrical & Power

Weight (kg): 3. Noise (dBA): Acoustic pressure input: 102. Acoustic pressure output: 103. Radiated acoustic pressure: 82. Current (A): Pneumatic. Flow rate (l/s): 476.8. Pressure (hPa): 12.8. Max. operating temperature ( °C): -55/+80. Type: AC Axial. Max. speed (rpm): 9440 [See More]

  • Design: Axial
  • Air Flow Rate: 1010
  • Environment: Clean
  • Static Pressure Range: 5
Vaneaxial Fan, Cast Aluminum Wheel -- TCVA
from Twin City Fan & Blower

Application. The TCVA Vaneaxial Fan is ideal for installation in hospitals, schools, research labs, fume exhaust systems and high moisture areas. The fan housing is fitted with aerodynamically designed, stationary straightening guide vanes on the air discharge side of the propeller. The guide vanes... [See More]

  • Design: Axial
  • Air Flow Rate: 900 to 103000
  • Environment: Clean
  • Static Pressure Range: 414
AC axial compact fan -- AC 3200 JH
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 85
Fan/Ventilation -- 136784120 [9G0924G1D01 from Inventus Power]
from Radwell International

AXIAL FAN, 24VDC, BALL, LOCKED ROTOR SENSOR, .55A, 3 WIRE, 92X38MM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Axial
Cargo Hold and Galley Cooling Fan -- UBV Turbofan A00 AT2011A00
from Safran Electrical & Power

Weight (kg): 6. Noise (dB for 11,200 rpm) values estimated and not measured: Acoustic pressure input: 106. Acoustic pressure output: 107. Radiated acoustic pressure: 87. Current (A): Pneumatic. Flow rate (l/s): 700. Pressure (hPa): 22. Max. operating temperature ( °C): -55/70. Max. speed (rpm):... [See More]

  • Design: Axial
  • Air Flow Rate: 1483
  • Environment: Clean
  • Static Pressure Range: 9
AC axial compact fan -- AC 4300
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 100
Fan/Ventilation -- 136784238 [109P0424G3013 from Inventus Power]
from Radwell International

AXIAL FAN, 40MM, 24VDC, 14.8CFM, 42DBA, SUPPLY VOLTAGE:24VDC, CURRENT TYPE:DC, FAN FRAME SIZE:40MM, EXTERNAL DEPTH:28MM, NOISE RATING:42DBA, FLOW RATE - IMPERIAL:14.8CU.FT/MIN, FLOW RATE - METRIC:0.42M3/MIN, BEARING TYPE:BALL, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Axial
Cargo Hold and Galley Cooling Fan -- UBV Turbofan A03 AT2112A03
from Safran Electrical & Power

Weight (kg): 5.9. Noise (dBA): Acoustic pressure input: 102. Acoustic pressure output: 101. Radiated acoustic pressure: 70. Current (A): Pneumatic. Flow rate (l/s): 905. Pressure (hPa): 28. Max. operating temperature ( °C): -15/60. Speed regulation: single speed. Type: AC Axial. Max. speed... [See More]

  • Design: Axial
  • Air Flow Rate: 1918
  • Environment: Clean
  • Static Pressure Range: 11
AC axial compact fan -- AC 4400 FNN
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 121
Fan/Ventilation -- 137806942 [PQ12B4 from AMETEK, Inc.]
from Radwell International

FAN, PATRIOT SERIES, DC AXIAL, BALL BEARING TYPE, 51.2 DB, 3400 RPM, 25.2 W, 2.26 AMP, 12 VDC, 171.4 X 50 MM, BASE / DIE-CAST ALUMINUM, PROPELLER / PLASTIC, BLACK. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Design: Axial
  • Fan / Blower Type: Propeller
Cargo Hold and Galley Cooling Fan -- USC Condenser Fan AS2012A00
from Safran Electrical & Power

Weight (kg): 8.2. Noise (dBA): Acoustic pressure input: 92. Acoustic pressure output: 95. Radiated acoustic pressure: 77. Flow rate (l/s): 900. Pressure (hPa): 23. Max. operating temperature ( °C): -55/+85. Electrical power (W): 5000. Speed regulation: variable speed. Voltage (V): 115/200. [See More]

  • Design: Axial
  • Air Flow Rate: 1907
  • Environment: Clean
  • Static Pressure Range: 9
AC axial compact fan -- AC 6200 NM
from ebm-papst Inc.

Highly efficient fan expertise. ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow... [See More]

  • Design: Axial
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 206