Forced Draft HVAC Fans and Blowers
from New York Blower Company (The)
New York Blower AF-30 Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent recovery and recirculating air. [See More]
- Draft: Forced Draft
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Product Form: Packaged
- Air Flow Rate: 0 to 123000
from New York Blower Company (The)
New York Blower Type HP Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the Type HP Pressure Blower suitable for a wide range of... [See More]
- Draft: Forced Draft; Induced Draft
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 20000
from Enervex, Inc.
The SFTA supply fan is used to supply combustion air/make-up air to mechanical rooms and laundry facilities. In supply applications it is installed inline where it ca maintain a constant pressure in the entire duct system. For optimal performance the fan speed can be controlled by a modulating... [See More]
- Draft: Forced Draft
- Environment: Dirty
- Product Form: Packaged
- Air Flow Rate: 2000 to 30000
from Atlantic Blowers
Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow stream. Exclusive squirrel cage... [See More]
- Draft: Forced Draft
- Environment: Clean; Dust; Smoke
- Product Form: Packaged
- Air Flow Rate: 79 to 121
from Terra Universal, Inc.
Adjustable high-volume fans allows precise regulation of pressure inside a cleanroom or other enclosure. HEPA-filtered model removes sub-micron powders and other particles to protect the external environment. Ideal for operations with hazardous materials that require negative pressure inside the... [See More]
- Draft: Forced Draft
- Environment: Clean; Dust
- Product Form: Packaged
- Air Flow Rate: 3000 to 3200
from Moffitt Corporation
Moffitt BIC51 Backward Inclined Blowers offer a wide range of applications for the industrial, commercial or institutional markets. These fans are suitable for indoor or outdoor installation, in a variety of temperatures and conditions. Fiberglass construction offers excellent chemical resistance... [See More]
- Draft: Forced Draft
- Environment: Clean
- Product Form: Packaged
- Fan / Blower Diameter: 11.1
from Robinson Fans
The Robinson type J fan is a backward curve unit designed to give quiet, highly efficient, stable operation through a wide performance range with the protection of absolute non-overloading characteristics. Both the airflow principles and structural design feature incorporated are based on 60 years... [See More]
- Draft: Forced Draft; Induced Draft
- Environment: Clean
- Product Form: Packaged
- Design: Other; Backward Inclined
from ISC Sales, Inc.
Industrial blowers are the heart of any ventilation system, they are used to move air through HVAC systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings. ISC offers three main types of blowers, draft inducers, cross flow, and centrifugal. Draft... [See More]
- Draft: Forced Draft
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 30
from Chicago Blower Corporation
Initially developed 30 years ago for packaged boiler systems, Chicago's Packaged Forced Draft fan has earned a reputation as the industry standard. The PFD is a compact, direct connected, airfoil bladed fan offering exceptional reliability. To afford the highest efficiencies throughout the... [See More]
- Draft: Forced Draft
- Environment: Clean; Corrosive
- Product Form: Packaged
- Air Flow Rate: 65000
from Continental Fan Manufacturing, Inc.
AXC in-line centrifugal duct fans are ideal air movers for residential,light commercial and industrial ventilation applications. The quiet andefficient backward-curved airfoil impeller is capable of handlingsignificant pressure, and the in-line configuration ensures easyinstallation, saving time and... [See More]
- Draft: Forced Draft
- Environment: Clean (optional feature); Dirty (optional feature); Dust (optional feature); Humidity and Moisture
- Product Form: Packaged
- Air Flow Rate: ? to 1400
from Johnson Controls, Inc.
The YORK ® CC-Series (models CC and CCB) belt drive cabinet fans are general purpose duct blowers. These versatile, quiet operating air movers provide economical, convenient and effective ventilation in ducted systems. They are also used extensively in heating and cooling systems. Four sizes... [See More]
- Draft: Forced Draft
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 750 to 12700
from Terra Universal, Inc.
Low-profile design allows cleanroom installation inside rooms with standard 9-foot (2743 mm) ceilings. Quiet, low-vibration design: only 50 dBA, measured 30" (762 mm) from filter face @ 90 FPM (.5 m/s). Provides an average airflow velocity of 90+ feet per minute (.45+ m/sec) and airflow of 640+ CFM... [See More]
- Draft: Forced Draft
- Environment: Clean; Dust
- Product Form: Packaged
- Air Flow Rate: 310 to 644
from Moffitt Corporation
Moffitt Corporation offers the ILC53 Inline Centrifugal Fans offer the efficiency and sound levels of inline centrifugal fans in fiberglass construction. They offer excellent chemical resistance in hostile environments and can be mounted vertically, horizontally or curb cap mounted for exterior... [See More]
- Draft: Forced Draft
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 930 to 3875
from Robinson Fans
Air foil fans are designed, engineered and tested for airstreams requiring high efficiency and quiet operation. They are used extensively for continuous service to 850 °F in forced and induced draft applications in the metals, chemical, power generation, paper, rock products, glass, resource... [See More]
- Draft: Forced Draft; Induced Draft
- Environment: Clean; Metals, Chemical, Power Generation
- Product Form: Packaged
- Air Flow Rate: ? to 1000000
from Continental Fan Manufacturing, Inc.
Where high efficiency, good pressure development and quiet operation are required, the MID mixed flow fan provides a unique solution. This innovative fan is available in diameters from 12" through 24", with capacities ranging to 6000 cfm. The MID mixed flow fan utilizes the world's only adjustable... [See More]
- Draft: Forced Draft
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: ? to 6000
from Johnson Controls, Inc.
YORK ® MA-Series replaces foul or contaminated air that is removed by a building ’s exhaust system. Such make-up air is so essential that it is part of safety and building code requirements for commercial kitchens, chemical laboratories, electrical control rooms and where gas equipment is... [See More]
- Draft: Forced Draft
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 100 to 14426
from Moffitt Corporation
Moffitt RBC52 Radial Blade Centrifugal Blowers are ideal for use in the commercial, industrial or institutional applications. Radial blade design and fiberglass construction offer good performance and excellent chemical resistance in hostile environments. [See More]
- Draft: Forced Draft
- Environment: Clean
- Product Form: Packaged
- Fan / Blower Diameter: 8.9
from Robinson Fans
Robinson ’s laboratory facilities are designed for both air performance and sound testing. Qualified lab personnel use state-of-the-art instrumentation to ensure accurate test results. Robinson utilizes the latest strain gauge technology to measure actual operating stresses of rotating fan... [See More]
- Draft: Forced Draft; Induced Draft
- Environment: Clean
- Product Form: Packaged
- Temperature Range: 70 to 2000
from Continental Fan Manufacturing, Inc.
TCC motorized centrifugal blower is a superbly crafted, precisionbalanced air-moving package that features superior performance andexceptional smoothness. The blower is ideally suited to applicationsthat require low noise and high efficiency. This compact fan is speed controllable. It combines a... [See More]
- Draft: Forced Draft
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 500 to 5000
from Johnson Controls, Inc.
The fan pressurizes the plenum in which the fan operates and allows for ductwork to be directly connected to the plenum walls of the air handling unit. The YORK ® PLENUM PLUG FAN design saves space by eliminating the fan housing that can detract from system performance along with costly duct... [See More]
- Draft: Forced Draft
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 264000
from Robinson Fans
Robinson has provided fans and dampers for industry since 1892. In the early years, the company built equipment primarily for coal mine ventilation. In the 1930s, experience in high-temperature applications was acquired as a result of units built for brick-drying operations. As its customer list has... [See More]
- Draft: Forced Draft; Induced Draft
- Approvals / Certifications: ISO, AMCA
- Environment: Clean
- Features: Dampers
from Continental Fan Manufacturing, Inc.
Smoothness translates into quietness and efficiency that are the hallmarks of this compact fan. The TFD flange mount centrifugal blower's backward curved airfoilimpeller massages air through the fan with a minimum of turbulence,resulting in outstanding performance. This remarkable impeller... [See More]
- Draft: Forced Draft
- Environment: Clean (optional feature); Dirty (optional feature)
- Product Form: Packaged
- Air Flow Rate: 350 to 4500
from Robinson Fans
In many heavy-duty equipment applications, centrifugal blowers must perform consistently and reliably over a range of flow at or near constant pressure. Unfortunately, in this situation, conventional centrifugal blowers consistently fall short of reliable performance as a result of surge, which is... [See More]
- Draft: Forced Draft; Induced Draft
- Environment: Clean; Corrosive; High Temperature, Heat Recovery
- Product Form: Packaged
- Design: Centrifugal
from Continental Fan Manufacturing, Inc.
Where high efficiency, high pressure development and quiet operation are required, the TID in-line centrifugal fan provides a matchless solution. This innovative fan is available in diameters from 12" through 24", with capacities ranging to 4000 cfm. The TID in-line centrifugal fan utilizes the TEK... [See More]
- Draft: Forced Draft
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: ? to 4000