Light Solids / Powder / Dust HVAC Fans and Blowers

13 Results
BC Pressure Blower
from New York Blower Company (The)

New York Blower BC Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the BC Pressure Blower suitable for a wide range of systems. DESIGN... [See More]

  • Environment: Clean; Dust
  • Air Flow Rate: 0 to 80000
  • Product Form: Packaged
  • Static Pressure Range: 407 to 517
Centrifugal Fan -- AF-30
from New York Blower Company (The)

New York Blower AF-30 Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent recovery and recirculating air. [See More]

  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
  • Draft: Forced Draft
  • Product Form: Packaged
  • Air Flow Rate: 0 to 123000
Double Air Kit
from New York Blower Company (The)

New York Blower Air Kits are designed for applications in industrial and commercial plenum systems such as ovens, dryers, heaters and air-conditioning equipment. [See More]

  • Environment: Clean; Corrosive; Dirty; Dust
  • Air Flow Rate: 0 to 100000
  • Product Form: Packaged
  • Static Pressure Range: 407 to 413
Forward Curved Centifugal Fan -- Junior FC
from New York Blower Company (The)

New York Blower Junior Fans with forward-curve wheels are well suited to ventilation and industrial-process applications where moderate capacities at low pressures are required. Applications include HVAC ventilation, oven and dryer exhaust and process drying and cooling. [See More]

  • Environment: Clean; Corrosive; Dirty; Dust
  • Air Flow Rate: 0 to 4640
  • Product Form: Packaged
  • Static Pressure Range: 407 to 409
Industrial General Purpose Fan
from New York Blower Company (The)

New York Blower General Purpose Fans combine heavy-gauge, industrial construction with the convenience and economy of a package design. General Purpose Fans are designed for industrial-plant ventilation and process-air applications as well as commercial-ventilation service. [See More]

  • Environment: Clean; Corrosive; Dirty; Dust
  • Air Flow Rate: 0 to 26500
  • Product Form: Packaged
  • Static Pressure Range: 407 to 415
Pressure Blower
from New York Blower Company (The)

New York Blower Pressure Blowers lead the industry in efficient, stable performance and overall customer value. Pressure Blowers are used in a variety of process and environmental applications where low volumes and high pressures are required. Examples include pneumatic-conveying, soil remediation,... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust
  • Air Flow Rate: 0 to 5200
  • Product Form: Packaged
  • Static Pressure Range: 407 to 465
Pressure Blower, Type HP
from New York Blower Company (The)

New York Blower Type HP Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the Type HP Pressure Blower suitable for a wide range of... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust
  • Draft: Forced Draft; Induced Draft
  • Product Form: Packaged
  • Air Flow Rate: 0 to 20000
Backward Inclined Centrifugal Fans -- Model HDBI
from Cincinnati Fan

Cincinnati Fan manufacturers twelve sizes of Model HDBI Backward Inclined Blowers in AMCA Class II, III and IV construction. The HDBI Backward Inclined Blowers are an excellent choice for efficient delivery of high air volumes. All models are available with three wheel designs and in multiple widths... [See More]

  • Environment: Clean; Dust
  • Static Pressure Range: 432
  • Air Flow Rate: 51965
  • Temperature Range: 750
Exhaust Centrifugal Fans
from LTG Incorporated

LTG centrifugal fans in the exhaust series are used mainly to extract combustion gases from industrial plants. Their special design makes them suitable for conveying media of up to 392 °F and volumetric flows of up to 10 005 cfm. They can also be used for other tasks involving high temperatures... [See More]

  • Environment: Dust; Smoke
  • Air Flow Rate: 706 to 10595
  • Product Form: Bare
  • Static Pressure Range: 1 to 2
Industrial Exhaust and Supply Fans
from ProVent LLC

ProVent offers a complete line of industrial fans for both supply and exhaust systems that are suitable for the toughest industrial applications. Fan selection and program curves are readily available using the most current certified fan selection software available. CFM capacities from 500 CFM to... [See More]

  • Environment: Clean; Dust
  • Design: Centrifugal
  • Air Flow Rate: 500 to 280000
  • Drive Type: Direct (optional feature); Belt (optional feature)
Ceiling Ventilation Module -- 6600-70
from Terra Universal, Inc.

Adjustable high-volume fans allows precise regulation of pressure inside a cleanroom or other enclosure. HEPA-filtered model removes sub-micron powders and other particles to protect the external environment. Ideal for operations with hazardous materials that require negative pressure inside the... [See More]

  • Environment: Clean; Dust
  • Draft: Induced Draft
  • Product Form: Packaged
  • Air Flow Rate: 1642 to 2230
Centrifugal Blower -- ABC-101/100
from Atlantic Blowers

Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow stream. Exclusive squirrel cage... [See More]

  • Environment: Clean; Dust; Smoke
  • Draft: Forced Draft
  • Product Form: Packaged
  • Air Flow Rate: 79 to 121
Low-Energy Filter/Fan Unit -- 6702-31
from Terra Universal, Inc.

Low-profile design allows cleanroom installation inside rooms with standard 9-foot (2743 mm) ceilings. Quiet, low-vibration design: only 50 dBA, measured 30" (762 mm) from filter face @ 90 FPM (.5 m/s). Provides an average airflow velocity of 90+ feet per minute (.45+ m/sec) and airflow of 640+ CFM... [See More]

  • Environment: Clean; Dust
  • Draft: Forced Draft
  • Product Form: Packaged
  • Air Flow Rate: 310 to 644