Direct Drive HVAC Fans and Blowers
from Pelonis Technologies, Inc.
Impeller: Galvanized Steel. Life: 40,000 hours. IP Rating: IP44. Operating Temp: -25C~+40C. Bearings: Ball. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 161
from Rosenberg USA
Aluminum housing, plastic impeller, ball bearings, shock and vibration protected [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 553
from New York Blower Company (The)
New York Blower BC Fans are ideally suited for a wide range of high-pressure, industrial-process applications including: combustion air, solvent recovery, thermal oxidation, fluidizing, combustion, and air recirculation. [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 0 to 300000
from Pelonis Technologies, Inc.
Impeller: PA66. Life: 40,000 hours. IP Rating: IP23. Operating Temp: -25C~+40C. Bearings: Ball. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 118 to 124
from Rosenberg USA
Aluminum housing, plastic impeller, ball bearings, shock and vibration protected [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 553
from New York Blower Company (The)
New York Blower BC Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the BC Pressure Blower suitable for a wide range of systems. DESIGN... [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 80000
from Pelonis Technologies, Inc.
Impeller: Galvanized Steel. Life: 40,000 hours. IP Rating: IP44. Operating Temp: -25C~+40C. Bearings: Ball. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 483 to 536
from Rosenberg USA
Aluminum housing and impeller, ball bearings [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 1017
from New York Blower Company (The)
Cube Array (CA) Plenum Fans are designed specifically for fan array applications found in industrial and commercial air-handling systems. Designed to provide the highest pressure capabilities in the industry, CA Plenum Arrays can be used in parallel as an array to provide a superior level of... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 21000
from Pelonis Technologies, Inc.
Impeller: Galvanized Steel. Life: 40,000 hours. IP Rating: IP44. Operating Temp: -25C~+40C. Bearings: Ball. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 277 to 283
from Rosenberg USA
Aluminum housing and impeller, ball bearings [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 869
from New York Blower Company (The)
New York Blower AF-30 Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent recovery and recirculating air. [See More]
- Drive Type: Direct; Belt
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
from Pelonis Technologies, Inc.
Housing/Impeller: Plastic/Galvanized Steel. Life: 40,000 hours. IP Rating: IP44. Operating Temp: -25C~+40C. Bearings: Ball. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 217
from Rosenberg USA
Aluminum housing, plastic impeller, ball bearings [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 629
from New York Blower Company (The)
For high-pressure ventilation, NYB Direct Drive Vaneaxial Fixed Pitch Fans are ideal where axial flow and space is at a premium. This direct drive product line is available with multiple hub ratios to increase performance and selection flexibility. Our selection software makes it easy to select the... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 100000
from Pelonis Technologies, Inc.
Impeller: Plastic/Galvanized Steel. Life: 40,000 hours. IP Rating: IP44. Operating Temp: -25C~+40C. Bearings: Sleeve. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 530
from Rosenberg USA
Aluminum housing, plastic impeller, ball bearings [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 623
from New York Blower Company (The)
New York Blower Air Kits are designed for applications in industrial and commercial plenum systems such as ovens, dryers, heaters and air-conditioning equipment. [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 100000
from Pelonis Technologies, Inc.
Impeller: PA66. Life: 40,000 hours. IP Rating: IP44. Operating Temp: -25C~+40C. Bearings: Ball. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Fan / Blower Diameter: 5.9
from Rosenberg USA
Aluminum housing, plastic impeller, ball bearings [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 674
from New York Blower Company (The)
New York Blower Duct Fans are designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation. [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Dirty; Smoke
- Product Form: Packaged
- Air Flow Rate: 0 to 60000
from Pelonis Technologies, Inc.
Impeller: Galvanized Steel. Life: 40,000 hours. IP Rating: IP44. Operating Temp: -25C~+40C. Bearings: Ball. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 353 to 383
from Rosenberg USA
Aluminum housing, plastic impeller, ball bearings [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 540
from New York Blower Company (The)
Ideal for retrofit/replacement applications or where redundancy is critical. Fan cubes are single or double walled, galvanized sheet metal with solid or perforated internal walls. Available fully assembled with fan or knocked-down for field assembly. Sizes 10-36. The New York Blower Company... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 35000
from Pelonis Technologies, Inc.
Impeller: PA66/Galvanized Steel. Life: 40,000 hours. IP Rating: IP23. Operating Temp: -25C~+40C. Bearings: Ball. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 107 to 109
from Rosenberg USA
Aluminum housing, plastic impeller, ball bearings [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 267
from New York Blower Company (The)
New York Blower has provided air-handling equipment to industry for over 100 years. To ensure the highest quality possible, OEM Wheels and Cones are fabricated using the same designs as our standard product lines. [See More]
- Drive Type: Direct
- Air Flow Rate: 0 to 200000
- Product Form: Packaged
- Static Pressure Range: 407 to 427
from Pelonis Technologies, Inc.
Impeller: Galvanized Steel. Life: 40,000 hours. IP Rating: IP20. Operating Temp: -25C~+40C. Bearings: Sleeve. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 500
from Rosenberg USA
Aluminum housing, plastic impeller, ball bearings [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 314
from New York Blower Company (The)
New York Blower Junior Fans with forward-curve wheels are well suited to ventilation and industrial-process applications where moderate capacities at low pressures are required. Applications include HVAC ventilation, oven and dryer exhaust and process drying and cooling. [See More]
- Drive Type: Direct
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 4640
from Pelonis Technologies, Inc.
Impeller: Galvanized Steel. Life: 40,000 hours. IP Rating: IP44. Operating Temp: -25C~+40C. Bearings: Ball. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Fan / Blower Diameter: 6.3
from Rosenberg USA
Aluminum housing and impeller, ball bearings [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 445
from New York Blower Company (The)
New York Blower General Purpose Fans combine heavy-gauge, industrial construction with the convenience and economy of a package design. General Purpose Fans are designed for industrial-plant ventilation and process-air applications as well as commercial-ventilation service. [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 26500
from Pelonis Technologies, Inc.
Impeller: PA66. Life: 40,000 hours. IP Rating: IP44. Operating Temp: -25C~+40C. Bearings: Ball. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 223 to 239
from Rosenberg USA
Aluminum housing and impeller, ball bearings [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 434
from New York Blower Company (The)
New York Blower Plenum Fans are designed for applications in commercial air-handling systems and pressurized plenums found in industry. Plenum Fans provide maximum application flexibility at lower cost. [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 0 to 180000
from Pelonis Technologies, Inc.
Impeller: Galvanized Steel. Life: 40,000 hours. IP Rating: IP44. Operating Temp: -25C~+40C. Bearings: Ball. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 430 to 453
from Rosenberg USA
Aluminum housing and impeller, ball bearings [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 508
from New York Blower Company (The)
New York Blower Pressure Blowers lead the industry in efficient, stable performance and overall customer value. Pressure Blowers are used in a variety of process and environmental applications where low volumes and high pressures are required. Examples include pneumatic-conveying, soil remediation,... [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 5200
from Pelonis Technologies, Inc.
Impeller: PA66. Life: 40,000 hours. IP Rating: IP44. Operating Temp: -25C~+40C. Bearings: Ball. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 318 to 356
from Rosenberg USA
Aluminum housing, UL94 VO impeller, ball bearings, brushless DC Motor [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 568
from New York Blower Company (The)
New York Blower Type HP Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the Type HP Pressure Blower suitable for a wide range of... [See More]
- Drive Type: Direct; Belt
- Draft: Forced Draft; Induced Draft
- Product Form: Packaged
- Environment: Clean; Corrosive; Dirty; Dust
from Pelonis Technologies, Inc.
Impeller: PA66. Life: 40,000 hours. IP Rating: IP44. Operating Temp: -25C~+40C. Bearings: Ball. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 518
from Rosenberg USA
Aluminum housing, UL94 VO impeller, ball bearings, brushless DC Motor [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 568
from New York Blower Company (The)
New York Blower offers six different models of belt-drive Propeller Fans and two different models of direct-drive Propeller Fans to meet the needs of a wide variety of commercial and industrial ventilation applications. Units are available in both supply and exhaust configurations. [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Dirty; Smoke
- Product Form: Packaged
- Air Flow Rate: 0 to 117800
from Pelonis Technologies, Inc.
Impeller: PA66. Life: 40,000 hours. IP Rating: IP44. Operating Temp: -25C~+40C. Bearings: Ball. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 636 to 712
from Rosenberg USA
Triangular body, aluminum housing, plastic impeller [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 235
from New York Blower Company (The)
New York Blower Series 20 GI Fans (General Industrial) employ two distinct radial-wheel designs for use in moderate-pressure applications. Typical uses include dust collection, pneumatic-conveying, moisture blow-off, incineration and oven and dryer exhaust. [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Product Form: Packaged
- Air Flow Rate: 0 to 77000
from Pelonis Technologies, Inc.
Impeller: PA66/Galvanized Steel. Life: 40,000 hours. IP Rating: IP44. Operating Temp: -25C~+40C. Bearings: Ball. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 506 to 577
from Rosenberg USA
Round body, aluminum housing, plastic impeller [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 235
from New York Blower Company (The)
New York Blower RTS Fans combine the rugged construction required in heavy industrial-process applications with pre-engineered fan designs for unequaled performance, quality and value. RTS radial-tip wheels handle a wide variety of airstreams usually reserved for field-erected equipment including... [See More]
- Drive Type: Direct; Belt
- Draft: Induced Draft
- Product Form: Packaged
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
from Pelonis Technologies, Inc.
Impeller: PA66. Life: 40,000 hours. IP Rating: IP44. Operating Temp: -25C~+40C. Bearings: Ball. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 901
from Rosenberg USA
Triangular body, aluminum housing, plastic impeller [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 269
from New York Blower Company (The)
New York Blower Tubular AcoustaFoil ™ Fans combine the efficient performance of centrifugal airfoil wheels with the versatility and compactness of axial-flow fan design. Uses include industrial/process supply-and-exhaust applications as well as heating, ventilating and air-conditioning... [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 140000
from Pelonis Technologies, Inc.
Impeller: Galvanized Steel. Life: 40,000 hours. IP Rating: IP44. Operating Temp: -25C~+40C. Bearings: Ball. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 1966
from Rosenberg USA
Round body, aluminum housing, plastic impeller [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 269
from New York Blower Company (The)
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke and fume removal, process drying, comfort and process cooling and general ventilation. [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Dirty; Smoke
- Product Form: Packaged
- Air Flow Rate: 0 to 100000
from Pelonis Technologies, Inc.
Impeller: Metal. Life: 40,000 hours. IP Rating: IP44. Operating Temp: -25C~+40C. Bearings: Ball. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 942
from Rosenberg USA
Aluminum housing and impeller, ball bearings [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 1028
from Pelonis Technologies, Inc.
Impeller: Aluminum. Life: 40,000 hours. IP Rating: IP44. Operating Temp: -25C~+40C. Bearings: Ball. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 912 to 1059
from Rosenberg USA
Aluminum housing and impeller, ball bearings [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 1028
from Pelonis Technologies, Inc.
Impeller: Galvanized Steel. Life: 40,000 hours. IP Rating: IP44. Operating Temp: -25C~+40C. Bearings: Ball. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 1059
from Rosenberg USA
Aluminum housing and impeller, ball bearings [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 1187
from Pelonis Technologies, Inc.
Impeller: Aluminum. Life: 40,000 hours. IP Rating: IP44. Operating Temp: -25C~+40C. Bearings: Ball. RoHS Compliant [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 1324
from Rosenberg USA
Aluminum housing and impeller, ball bearings [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 1187
from Pelonis Technologies, Inc.
PTA series Axial Inline Duct Fans have high airflow performance. and include an innovative aluminum structure for low noise and. long-term reliability. Each housing is made of high-endurance metal and the axial. fans include an aluminum housing with sizes in 120x120x38mm. or 172x150x51mm. The fans... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
from Rosenberg USA
Aluminum housing and impeller, ball bearings [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 1038
from Pelonis Technologies, Inc.
PTCC series Metal Box Fans have high airflow performance and. include an innovative aluminum structure for low noise and. long-term reliability. Each housing is made of high-endurance metal and the. innovative impeller design improves air pressure in low wind. volume environments resulting in low... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Static Pressure Range: 1
from Rosenberg USA
Aluminum housing and impeller, ball bearings [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 1208
from Twin City Fan & Blower
Application. The ATAD Adjustable Pitch Airfoil Tubeaxial Fan is designed for clean air applications that permit the location of the motor in the airstream. ATAD features a unique blade design that maximizes energy transfer to the airstream with minimum noise. The pitch on each blade can be manually... [See More]
- Drive Type: Direct
- Air Flow Rate: 800 to 75600
- Environment: Clean
- Static Pressure Range: 411
from Atlantic Blowers
Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow stream. Exclusive squirrel cage... [See More]
- Drive Type: Direct
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean; Dust; Smoke
from Central Blower Co.
Superior Quality for your laboratory exhaust requirements. Airstream Integrity isolated from fan exterior and motor housing compartment. Airtight inlet and discharge connections. Shaft Seals contain corrosive and/or hazardous fumes. Steel Wheels are standard. Spark-resistant AMCA "B" aluminum wheels... [See More]
- Drive Type: Direct
- Design: Centrifugal
from LTG Incorporated
The VAH high-pressure fan is a highly efficient fan with optimum aerodynamic characteristics. It is advantageous for high volumetric flow rates and for pressures of up to 13.25 'wg, and available with belt drive or direct drive. The fan impellers have 12 twisted blades with laminar profiles from the... [See More]
- Drive Type: Direct; Belt
- Environment: Clean
- Product Form: Bare
- Air Flow Rate: 64744 to 264863
from A-J Manufacturing Co., Inc.
New Fan Filter Unit mounts alongside duct work to deliver HEPA-filtered air to any room in any building. With air quality continuing to be an ongoing concern in virtually every building, our new ducted inline FFU is an easy-to-install solution that can deliver clean, HEPA-filtered air to any room in... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Material of Construction: Aluminum (optional feature); Stainless Steel (optional feature)
from Fläkt Woods Group SA
Our Plug Fans are grouped together to form our CENTRIFLOW range. The direct driven CENTRIFLOW Plus® plug fans are available in 17 sizes and cover airflows up to 25 m3/s and pressure rises up to 2300 Pa. CENTRIFLOW Plus® is characterized by high efficiency. The impeller has backward curved blades. [See More]
- Drive Type: Direct
- Air Flow Rate: 52972
- Environment: Clean
- Static Pressure Range: 9
from Johnson Controls, Inc.
YORK ® axial flow ventilators provide excellent value for supply (PLDS) and exhaust (PLDE) applications in kitchens, office buildings, bakeries,laundries, factories, warehouses, foundries and locker rooms. They have an attractive low profile silhouette and operate efficiently at low and medium... [See More]
- Drive Type: Direct
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
- Product Form: Packaged
- Environment: Clean (optional feature); Dirty (optional feature)
from Greenheck
Ceiling and Cabinet Fans. The ceiling and cabinet fans are direct drive models that have forward curved wheels for low sound and high efficiency. They are suitable for clean air applications, such as bathroom exhaust fans, storage room, or office fans. Models are designed for commercial... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 50 to 3800
from Acme Engineering & Manufacturing Corporation
Model PRN direct drive fans are centrifugal power roof ventilators designed for exhausting clean air. Capacities range from 113 to 2770 CFM and up to 1 inch static pressure. The PRN is a downblast exhauster suitable for all types of commercial and institutional buildings such as schools, hospitals,... [See More]
- Drive Type: Direct
- Air Flow Rate: 113 to 2770
- Environment: Clean
- Design: Centrifugal
from Continental Fan Manufacturing, Inc.
Continental Fan's AFK flange fan delivers maximum performance in minimal space. This compact yet powerful fan is available in diameters from 12" through 42", with capacities ranging to 34,000 cfm. An ideal condenser fan, the AFK flange fan has an adjustable pitch impeller for precise performance... [See More]
- Drive Type: Direct
- Draft: Induced Draft
- Product Form: Packaged
- Environment: Clean
from Chicago Blower Corporation
Before the development of PowerMate, fan selection was often a compromise between too little and too much - "close enough" was good enough. Now, with hundreds of PowerMate propeller configurations readily available for each fan size, the optimum selection to meet system requirements can be assembled... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 58000
from Cincinnati Fan
Cincinnati Fan manufactures twelve sizes of Model PL Plenum Fans. Plenum Fans are an excellent choice for efficient delivery of high air volumes in contained air handling systems. All models are available with four wheel designs and in multiple widths from 50% to 100%, to deliver the exact... [See More]
- Drive Type: Direct
- Air Flow Rate: 33000
- Environment: Clean
- Static Pressure Range: 432
from Airmaster Fan Company
Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and Upblast... [See More]
- Drive Type: Direct
- Design: Axial
- Environment: Clean
- Fan / Blower Type: Tubeaxial
from Ziehl-Abegg Inc.
Specification: Axial fans equipped with integrated electronic commutation speed controls. The result is a highly efficient and extremely compact speed controlled fan. The electronically commutated (EC-technology) ETAvent system offers the highest possible efficiency. Attributes and special features:... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Fan / Blower Diameter: 25.3
from Moffitt Corporation
Moffitt BIC51 Backward Inclined Blowers offer a wide range of applications for the industrial, commercial or institutional markets. These fans are suitable for indoor or outdoor installation, in a variety of temperatures and conditions. Fiberglass construction offers excellent chemical resistance... [See More]
- Drive Type: Direct
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean
from Enervex, Inc.
The RSV Boiler Fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed at the chimney termination point where it ensures a mechanical draft (negative pressure) in the entire chimney or stack system. For optimal... [See More]
- Drive Type: Direct
- Draft: Induced Draft
- Product Form: Packaged
- Environment: Dirty
from Twin City Fan & Blower
Application. The TPD Cast Aluminum Pressure Blower is designed to provide low volume, high pressure air for cooling, ventilating and exhaust systems that handle dust, materials or corrosive fumes. The TPD is available in seven housing sizes that can be fitted with multiple wheel and inlet... [See More]
- Drive Type: Direct
- Air Flow Rate: 130 to 2800
- Environment: Clean
- Static Pressure Range: 427
from LTG Incorporated
The VAR axial fan, with direct drive and with impeller blades that are adjustable when stationary, is a highly efficient axial fan with optimum aerodynamic characteristics. The standard version has 10 shaped and cast impeller blades. Special versions with fewer blades are available for lower... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Bare
- Air Flow Rate: 23543 to 129488
from Fläkt Woods Group SA
The GT-1 CENTRIMASTER direct-driven, single inlet centrifugal fans cover air flow rates up to 7 m3/s and pressure rises up to 2000 Pa. The fan series consists of centrifugal fans available with two types of impeller: - Forward-curved blades for the GTLF fans - Backward-curved blades for the GTLB... [See More]
- Drive Type: Direct
- Air Flow Rate: 14832
- Environment: Clean
- Static Pressure Range: 8
from Greenheck
Recirculating Roof Fans. The Recirculating Propeller Roof Fans include direct drive fans with and without filters. These fans have cast aluminum blades and are available with optional control centers. Suitable for clean air applications, such as factories and warehouses. Models ESRMD/ERD. Model... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 2800 to 43000
from Acme Engineering & Manufacturing Corporation
Models PDURF and PDURG (restaurant exhauster) are direct drive upblast centrifugal exhausters. Capacities range for 253 to 5,317 CFM and up to 1 ¼ inch static pressure. The PDURF is a clean air ventilator designed for high velocity vertical discharge. Model PDURG is ideally suited for removal... [See More]
- Drive Type: Direct
- Air Flow Rate: 253 to 5317
- Environment: Clean
- Design: Centrifugal
from Continental Fan Manufacturing, Inc.
Where high efficiency and quiet operation are required, the APK panelfan is the best solution. This powerful fan is available in diametersfrom 12" through 36", with capacities ranging to 34,000 cfm. The APKpanel fan has an adjustable pitch impeller for precise performancematching. A deep drawn... [See More]
- Drive Type: Direct
- Draft: Induced Draft
- Product Form: Packaged
- Environment: Clean
from Chicago Blower Corporation
Chicago's Direct Drive Design 37 fans with adjustable pitch blades are capable of more air delivery for the same horsepower. Efficiencies exceeding 70% are common. How? The primary reason for increased efficiency is Chicago's unique blade design. The entire length of the blade surface generates air... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 60000
from Airmaster Fan Company
Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and Upblast... [See More]
- Drive Type: Direct
- Design: Axial
- Environment: Clean
- Fan / Blower Type: Forward Curved Centrifugal
from Ziehl-Abegg Inc.
Universal fan for installation in equipment with short bell mouth, high flexibility by variation of blade angle and speed of motor, 100% speed controllable. From 350 mm size also available in explosion-proof design. [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Fan / Blower Diameter: 13.8
from Moffitt Corporation
Moffitt Corporation offers the ILC53 Inline Centrifugal Fans offer the efficiency and sound levels of inline centrifugal fans in fiberglass construction. They offer excellent chemical resistance in hostile environments and can be mounted vertically, horizontally or curb cap mounted for exterior... [See More]
- Drive Type: Direct
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean
from Enervex, Inc.
The BESB box ventilator is used for bathroom, kitchen and clothes dryer exhaust as well as supply of combustion air/make-up air. In exhaust applications it is installed at the exhaust duct termination point where it ensures a negative pressure in the entire duct system - or in line. For optimal... [See More]
- Drive Type: Direct
- Draft: Induced Draft
- Product Form: Packaged
- Environment: Dirty
from Twin City Fan & Blower
Application. The TVIFE Induced Flow Mixed Flow Exhaust Fan is intended for use in exhausting laboratory fumes and hazardous chemicals in such a manner that diminishes the likelihood of concentrated, contaminant-laden air from being re-entrained into the building 's intake or makeup air. This... [See More]
- Drive Type: Direct
- Air Flow Rate: 600 to 71000
- Environment: Clean
- Static Pressure Range: 415
from Acme Engineering & Manufacturing Corporation
Models XD and XB are square in-line centrifugal fans designed to eliminate costly round to square ductwork transitions with the flexibility of any angle operation. XD is direct driven and XB is belt driven. Model XD is available in five sizes with performances up to 5445 CFM and up to 1 ¾... [See More]
- Drive Type: Direct
- Air Flow Rate: 5445
- Environment: Clean
- Design: Centrifugal
from Chicago Blower Corporation
Chicago's Design 47 Vane Axial Controllable Pitch Fans respond automatically to signal source based on changes in temperature, humidity, air flow, gas concentration and air quality. While low initial cost, simple installation and operation make the Design 47 the best choice for variable air volume... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 25000 to 250000
from Ziehl-Abegg Inc.
Specification: 7-bladed profiled die-cast aluminium impeller, sizes from 315 to 1,250 mm, available in both air flow directions, 60 Hz and UL types, air volume (freeblowing) from 2,000 to 62,000 m ³/h. Attributes and special features: Optimised efficiency, optimised for full bell mouth... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 1177 to 36476
from Moffitt Corporation
Moffitt RBC52 Radial Blade Centrifugal Blowers are ideal for use in the commercial, industrial or institutional applications. Radial blade design and fiberglass construction offer good performance and excellent chemical resistance in hostile environments. [See More]
- Drive Type: Direct
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean
from Enervex, Inc.
The BESF Box Ventilator is used for bathrooms, kitchens and specialty exhaust and supply applications. For exhaust applications it is installed inl line in the exhaust duct termination point where it ensures a negative pressure in the entire duct system. For optimal performance the fan speed can be... [See More]
- Drive Type: Direct
- Draft: Induced Draft
- Product Form: Packaged
- Environment: Dirty
from Twin City Fan & Blower
Application. The FA Fiberglass Roof Ventilator is specifically designed for the exhaust of moisture-laden, corrosive, or chemically contaminated air frequently associated with natatoriums, aquariums, indoor swimming pools, laboratories, and waste water treatment plants. The FA 's fiberglass... [See More]
- Drive Type: Direct
- Air Flow Rate: 150 to 3125
- Environment: Clean
- Static Pressure Range: 408
from Acme Engineering & Manufacturing Corporation
Model LQ ventilators are direct drive propeller roof fans designed to deliver large volumes of air at high static pressure. LQ fans operate more quietly than conventional propeller roof ventilators and are recommended for applications requiring lower noise levels. The low silhouette of the LQ... [See More]
- Drive Type: Direct
- Design: Axial
- Environment: Clean
- Fan / Blower Type: Propeller
from Chicago Blower Corporation
Chicago's PBI fan is the right choice for your requirements, designed to increase the stable operating range by over 20%. This enables you to offer a wider performance range and thereby eliminate fan sizes. Chicago's Design 64 PBI fan is offered in 12 sizes from 122 to 365 and in standard widths of... [See More]
- Drive Type: Direct
- Environment: Clean; Dirty
- Product Form: Packaged
- Air Flow Rate: 46000
from Ziehl-Abegg Inc.
Specification: Axial fans equipped with integrated electronic frequency inverter speed controls. The result is a highly efficient and extremely compact speed controlled fan. The FREvent system is well priced, and is fitted with motors optimised for efficiency. Attributes and special features: The... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Fan / Blower Diameter: 25.3
from Enervex, Inc.
The EFV Exhaust Fan is used for bathroom, kitchen and clothes dryer exhaust. It is installed at the exhaust duct termination point where it ensures a negative pressure in the entire duct system. For optimal performance the fan speed can be controlled by a modulating pressure control (MEC 18). The... [See More]
- Drive Type: Direct
- Draft: Induced Draft
- Product Form: Packaged
- Environment: Dirty
from Twin City Fan & Blower
Application. The HA Fiberglass Centrifugal Wall Ventilator is designed to mount compactly within an exterior wall and satisfy general building exhaust requirements. [See More]
- Drive Type: Direct
- Air Flow Rate: 180 to 2625
- Environment: Clean
- Static Pressure Range: 408
from Acme Engineering & Manufacturing Corporation
Model FN fans are heavy duty direct duty drive wall fans designed for industrial applications. Capacities range from 760 to 22,400 CFM. [See More]
- Drive Type: Direct
- Air Flow Rate: 760 to 22400
- Environment: Clean
- Design: Axial
from Chicago Blower Corporation
Direct drive simplicity converts to lower initial cost and less operating expense, as there are no fan shafts, bearings, belts or guards to maintain. Plug fans utilize Chicago's quiet, efficient airfoil wheel with hyperbolic inlet cone. Exceptional rigidity is afforded by the heavy steel panel with... [See More]
- Drive Type: Direct
- Environment: Clean; Corrosive
- Product Form: Packaged
- Air Flow Rate: 26000
from Ziehl-Abegg Inc.
Specification: Ready-to-install C series single inlet motorised impeller modules, with impeller diameters from 225 to 630mm. The air handling capacities correspond to the respective RH..C types. The sheet metal parts are made from galvanized sheet steel. Attributes and special features: Driven... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Fan / Blower Diameter: 24.8
from Enervex, Inc.
The IPVB inline boiler exhaust fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed in the chimney flue system where it ensures a mechanical draft (negative pressure) in the entire chimney or stack system. [See More]
- Drive Type: Direct
- Draft: Induced Draft
- Product Form: Packaged
- Environment: Dirty
from Twin City Fan & Blower
Application. The SA Fiberglass Wall Ventilator is ideal for applications where exhausting from the roof is impractical or impossible. This unit is commonly used in natatoriums, aquariums, indoor swimming pools, laboratories, and waste water treatment plants. [See More]
- Drive Type: Direct
- Air Flow Rate: 235 to 2230
- Environment: Clean
- Static Pressure Range: 408
from Acme Engineering & Manufacturing Corporation
Models FQ fans are high capacity direct drive propeller wall fans designed to deliver large volumes of air at low sound levels. Capacities range from 355 to 17,800 CFM and up to 7/8 inch static pressure. Typical applications include manufacturing and assembly facilities, warehouses, parking garages,... [See More]
- Drive Type: Direct
- Air Flow Rate: 355 to 17800
- Environment: Clean
- Design: Axial
from Chicago Blower Corporation
Chicago Blower's Direct Drive Industrial fan is a high performance, trouble free fan proven in a multitude of industrial applications. The fan eliminates belt slippage and power loss. Also, there is no belt noise or troublesome belt maintenance. Direct drive fans are suitable for temperatures to 180... [See More]
- Drive Type: Direct
- Environment: Corrosive; Dirty
- Product Form: Packaged
- Air Flow Rate: 15000
from Ziehl-Abegg Inc.
pecification: Ready-to-install E series single inlet motorised impeller modules, with impeller diameters from 500 to 630mm. The air handling capacities correspond to the respective RH..E types. The sheet metal parts are made from galvanized sheet steel. Attributes and special features: Optimal motor... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Fan / Blower Diameter: 24.8
from Enervex, Inc.
The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free. It can be used with wood or gas fireplaces as... [See More]
- Drive Type: Direct
- Draft: Induced Draft
- Product Form: Packaged
- Environment: Dirty; Smoke
from Twin City Fan & Blower
Application. The WA Fiberglass Centrifugal Roof Ventilator is specifically designed for applications requiring the exhaust of chemical fumes or cooking grease where the removal away from the roof line is required. This unit is ideal for use with ducts, hoods, or canopies over interior work areas. [See More]
- Drive Type: Direct
- Air Flow Rate: 370 to 3030
- Environment: Clean
- Static Pressure Range: 408
from Acme Engineering & Manufacturing Corporation
Model HDD fan is a direct drive, tubeaxial exhauster with the motor in the airstream. Capacities range from 1182 to 14,792 CFM and up to ¾ inch static pressure. The compact design provides easy installation with ducted ventilation systems. The HDD is designed to operate in any position and is... [See More]
- Drive Type: Direct
- Air Flow Rate: 1182 to 14792
- Environment: Clean
- Design: Axial
from Ziehl-Abegg Inc.
Specification: Ready-to-install G series single inlet motorised impeller modules, with impeller diameters from 315 to 450mm. The air handling capacities correspond to the respective RH..G types. The sheet metal parts are made from galvanized sheet steel. Attributes and special features: Optimal... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Fan / Blower Diameter: 17.7
from Enervex, Inc.
The SFTA supply fan is used to supply combustion air/make-up air to mechanical rooms and laundry facilities. In supply applications it is installed inline where it ca maintain a constant pressure in the entire duct system. For optimal performance the fan speed can be controlled by a modulating... [See More]
- Drive Type: Direct
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Dirty
from Twin City Fan & Blower
Application. The DDF Forward Curved Ventilating Set is ideal for applications where general ventilation or exhaust is required in small areas such as washrooms, restaurant counters, exhaust hoods, and similar environments. The DDF is available with steel, aluminum, or stainless steel construction,... [See More]
- Drive Type: Direct
- Air Flow Rate: 325 to 2100
- Environment: Clean
- Static Pressure Range: 409
from Acme Engineering & Manufacturing Corporation
Model UD low silhouette direct drive upblast exhausters are ideally suited for moving large volumes of air at low static pressures. Capacities range from 2560 to 25,130 CFM and up to ½ inch static pressure. The UD is designed to discharge air up and away from the building. Typical... [See More]
- Drive Type: Direct
- Air Flow Rate: 2560 to 25130
- Environment: Clean
- Design: Axial
from Ziehl-Abegg Inc.
Specification: Ready-to-install M series single inlet motorised impeller modules, with impeller diameters from 225 to 630mm. The air handling capacities correspond to the respective RH..M types. The sheet metal parts are made from galvanized sheet steel. Attributes and special features: Optimal... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Fan / Blower Diameter: 24.8
from Twin City Fan & Blower
Application. The TCPE Propeller Wall Fan is designed for low static pressures and can be mounted in a wall vertically or in a ceiling horizontally. All units come standard with a spun galvanized panel (except explosion proof, which is aluminum), zinc plated motor mount/guard, custom engineered motor... [See More]
- Drive Type: Direct
- Air Flow Rate: 390 to 7615
- Environment: Clean
- Static Pressure Range: 407
from Acme Engineering & Manufacturing Corporation
Model AVD provides fourteen standard impeller sizes, ranging from 10" diameter to 63" diameter. Available up to 150,000 CFM and total pressures up to 8" WG. [See More]
- Drive Type: Direct
- Air Flow Rate: 1420 to 63845
- Environment: Clean
- Design: Axial
from Ziehl-Abegg Inc.
Specification: Ready-to-install N series single inlet motorised impeller modules, with impeller diameters from 500 to 630mm. The air handling capacities correspond to the respective RH..N types. The sheet metal parts are made from galvanized sheet steel. Attributes and special features: Optimal... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Fan / Blower Diameter: 24.8
from Twin City Fan & Blower
Application. The WPD Propeller Wall Fan is specifically designed for cost effective, general-purpose ventilation, and is available in either exhaust or supply configurations. The galvanized steel panel design is available with cast aluminum or fabricated steel propellers to meet specific application... [See More]
- Drive Type: Direct
- Air Flow Rate: 883 to 35300
- Environment: Clean
- Static Pressure Range: 408
from Ziehl-Abegg Inc.
Specification: Cross-flow fans with cylinder diameters from 60 to 120 mm and construction lengths of up to 1,200 mm. Housing with flow-through in 90 ° or 180 ° direction. Housing made using stable aluminium continuous-casting technology. Cylinders available in all frame sizes with and... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Fan / Blower Diameter: 4.7
from Twin City Fan & Blower
Application. The DSI Square Inline Centrifugal Fan is specifically designed for duct applications handling relatively clean air, including supply, exhaust and return air systems. The DSI fan offers high efficiency and quiet operation in a compact design that can be mounted in any position... [See More]
- Drive Type: Direct
- Air Flow Rate: 325 to 5800
- Environment: Clean
- Static Pressure Range: 409
from Ziehl-Abegg Inc.
Specification: Motorless RH..C impeller with 7 rear curved blades. Impeller diameters from 225 to 1,120 mm, made from sheet steel with surface protection achieved through powder coating. Equipped with hub (taper lock hub or fixed hub) and inlet ring. Attributes and special features: High power... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: ? to 64716
from Twin City Fan & Blower
Application. The TD Tubeaxial Fan is specifically designed for cost effective, reliable air movement in commercial and light industrial ducted and non-ducted applications. This unit is available with cast aluminum or fabricated steel propellers to meet specific application requirements. [See More]
- Drive Type: Direct
- Air Flow Rate: 980 to 42900
- Environment: Clean
- Static Pressure Range: 408
from Ziehl-Abegg Inc.
Specification: Motorless RH..C impeller with 7 rear backward curved blades. Impeller diameters from 225 to 1,000 mm, made from sheet steel with surface protection achieved through electrically conductive special coating RAL 9005. Equipped with fixed hub and inlet ring made of copper with measuring... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Fan / Blower Diameter: 43.3
from Ziehl-Abegg Inc.
Specification: Single inlet E series motorised impellers, intended for use without scroll housings. Impeller diameters from 500 to 630 mm are available, resulting in air volumes up to 16,000 m ³/h. Attributes and special features: Optimal motor cooling and a compact construction achieved... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: ? to 9413
from Ziehl-Abegg Inc.
Specification: Single inlet G series motorised impellers, intended for use without scroll housings. Impeller diameters from 315 to 450 mm are available, resulting in air volumes up to 6,000 m ³/h. Attributes and special features: Optimal motor cooling and a compact construction achieved through... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: ? to 3530
from Ziehl-Abegg Inc.
Specification: Single inlet L series motorised impellers, intended for use without scroll housings. Impeller diameters from 190 to 310 mm are available, resulting in air volumes up to 2,000 m ³/h. Attributes and special features: Optimised motor cooling and compact construction are achieved... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: ? to 1177
from Ziehl-Abegg Inc.
Specification: Single inlet M series motorised impellers, intended for use without scroll housings. Impeller diameters from 280 to 630 mm are available, resulting in air volumes up to 10,000 m ³/h. Attributes and special features: Fans according type of protection increased safety "e" conform... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: ? to 5883
from Ziehl-Abegg Inc.
Specification: Single inlet M series motorised impellers, intended for use without scroll housings. Impeller diameters from 225 to 900 mm are available, resulting in air volumes up to 31,000 m ³/h. Attributes and special features: Optimal motor cooling and a compact construction achieved... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: ? to 18238
from Ziehl-Abegg Inc.
Specification: Single inlet N series motorised impellers, intended for use without scroll housings. Impeller diameters from 500 to 630 mm are available, resulting in air volumes of up to 16,000 m ³/h. Attributes and special features: Optimal motor cooling and a compact construction achieved... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: ? to 9413
from Ziehl-Abegg Inc.
Specification: The mixed-flow impeller is available in diameters from 355 to 560 mm and achieves air volumes of up to 15,000 m ³/h (free blowing). Plastic impellers are available in diameters from 355 to 450 mm. Impellers with diameters from 500 to 560 mm are available with welded aluminium... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: ? to 8825
from Ziehl-Abegg Inc.
Specification: Vpro free running impeller with 6 backward curved, three-dimensional, profiled blades. Impeller diameters from 190 to 630 mm, made from composite material. Equipped with inlet ring. Attributes and special features: High air volumes, high efficiency, low noise levels through optimised... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: ? to 8825