Class I HVAC Fans and Blowers

25 Results
Design 10A Airfoil Centrifugal Airfoil Fans
from Chicago Blower Corporation

Chicago's D/10A airfoil fans are available standard in three construction classes to meet every application requirement. All classes feature heavy gauge housings and continuously welded scroll. Class II adds additional bracing in the larger sizes. Class III adds heavier shafts and bearings, and... [See More]

  • AMCA Class: ClassI; ClassII; ClassIII
  • Environment: Clean; Corrosive
  • Product Form: Packaged
  • Air Flow Rate: 284000
Airfoil Square Centrifugal Fans -- Model SQAF
from Cincinnati Fan

Cincinnati Fan manufacturers ten sizes of Model SQAF Square Airfoil Blowers in AMCA Class I, II, and III construction. The SQAF Airfoil Square Fans are an excellent choice for delivery of high air volumes at maximum efficiency. All models are available with two wheel designs and in multiple widths... [See More]

  • AMCA Class: ClassI; ClassII; ClassIII
  • Air Flow Rate: 27985
  • Environment: Clean
  • Static Pressure Range: 424
Axial Fan, EC Axial Fan, AxiBlade -- 2661
from ebm-papst Inc.

Fan housing with guard grille and guide vanes [See More]

  • AMCA Class: ClassI
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 12907 to 18630
Low-Energy Filter/Fan Unit -- 6702-31
from Terra Universal, Inc.

Low-profile design allows cleanroom installation inside rooms with standard 9-foot (2743 mm) ceilings. Quiet, low-vibration design: only 50 dBA, measured 30" (762 mm) from filter face @ 90 FPM (.5 m/s). Provides an average airflow velocity of 90+ feet per minute (.45+ m/sec) and airflow of 640+ CFM... [See More]

  • AMCA Class: ClassI
  • Draft: Forced Draft
  • Product Form: Packaged
  • Environment: Clean; Dust
Design 51 Single Width Backward Inclined Fans
from Chicago Blower Corporation

Now available in class IV construction. [See More]

  • AMCA Class: ClassI; ClassII; ClassIII
  • Environment: Clean; Corrosive; Dirty
  • Product Form: Packaged
  • Air Flow Rate: 263000
Custom Fans and Blowers
from Cincinnati Fan

Custom builds, no problem. We can design and build to meet any required specification. Below are just some of the many custom fan specials Cincinnati Fan has designed and manufactured to meet their customers exact specifications. If you have special requirements that cannot be met with standard fans... [See More]

  • AMCA Class: ClassI; ClassII; ClassIII
  • Design: Axial; Centrifugal
  • Environment: Clean (optional feature); Corrosive (optional feature); Dust (optional feature); Smoke (optional feature)
  • Fan / Blower Type: Forward Curved Centrifugal; Airfoil; Backward Inclined Centrifugal; Radial Blade; Propeller
Axial Fan, EC Axial Fan, AxiBlade -- 2665
from ebm-papst Inc.

Fan housing with guard grille and guide vanes [See More]

  • AMCA Class: ClassI
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 10518 to 16942
Axial Fan, EC Axial Fan, AxiBlade -- 2674
from ebm-papst Inc.

Fan housing with guard grille [See More]

  • AMCA Class: ClassI
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 8655 to 15804
Axial Fan, EC Axial Fan, AxiBlade -- 2703
from ebm-papst Inc.

Fan housing with guard grille [See More]

  • AMCA Class: ClassI
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 4719 to 7904
Axial Fan, EC Axial Fan, AxiBlade -- 2710
from ebm-papst Inc.

Fan housing with guard grille [See More]

  • AMCA Class: ClassI
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 12641 to 18562
Axial Fan, EC Axial Fan, AxiBlade -- 2715
from ebm-papst Inc.

Fan housing with guard grille [See More]

  • AMCA Class: ClassI
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 9220 to 14826
Axial Fan, EC Axial Fan, AxiBlade -- 2725
from ebm-papst Inc.

Fan housing with guard grille [See More]

  • AMCA Class: ClassI
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 12117 to 17079
Axial Fan, EC Axial Fan, AxiBlade -- 2728
from ebm-papst Inc.

Fan housing with guard grille and guide vanes [See More]

  • AMCA Class: ClassI
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 11123 to 16988
Axial Fan, EC Axial Fan, AxiBlade -- 2731
from ebm-papst Inc.

Fan housing with guard grille [See More]

  • AMCA Class: ClassI
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 9253 to 16887
Axial Fan, EC Axial Fan, AxiBlade -- 2737
from ebm-papst Inc.

Fan housing with guard grille and guide vanes [See More]

  • AMCA Class: ClassI
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 10632 to 15666
Axial Fan, EC Axial Fan, AxiBlade -- 2741
from ebm-papst Inc.

Fan housing with guard grille [See More]

  • AMCA Class: ClassI
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 7767 to 13707
Axial Fan, EC Axial Fan, AxiBlade -- 2744
from ebm-papst Inc.

Fan housing with guard grille [See More]

  • AMCA Class: ClassI
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 6638 to 10634
Axial Fan, EC Axial Fan, AxiBlade -- 2750
from ebm-papst Inc.

Fan housing with guard grille [See More]

  • AMCA Class: ClassI
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 2717 to 6568
Axial Fan, EC Axial Fan, AxiBlade -- 2753
from ebm-papst Inc.

Fan housing with guard grille [See More]

  • AMCA Class: ClassI
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 4836 to 8527
Axial Fan, EC Axial Fan, AxiBlade -- 2756
from ebm-papst Inc.

Fan housing with guard grille [See More]

  • AMCA Class: ClassI
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 9133 to 13724
Axial Fan, EC Axial Fan, AxiBlade -- 2760
from ebm-papst Inc.

Fan housing with guard grille [See More]

  • AMCA Class: ClassI
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 6548 to 11584
Axial Fan, EC Axial Fan, AxiBlade -- 2776
from ebm-papst Inc.

Fan housing with guard grille [See More]

  • AMCA Class: ClassI
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 7855 to 12393
Axial Fan, EC Axial Fan, AxiBlade -- 2798
from ebm-papst Inc.

Fan housing with guard grille [See More]

  • AMCA Class: ClassI
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 3228 to 6256
Axial Fan, EC Axial Fan, AxiBlade -- 2801
from ebm-papst Inc.

Fan housing with guard grille [See More]

  • AMCA Class: ClassI
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 7590 to 11423
Centrifugal Fan- RadiPac - FanGrid Cube -- EG1R240310GA
from ebm-papst Inc.

RadiPac - FanGrid Cube with support bracket [See More]

  • AMCA Class: ClassI
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 1469 to 3653