Belt Drive HVAC Fans and Blowers

36 Results
BC Pressure Blower
from New York Blower Company (The)

New York Blower BC Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the BC Pressure Blower suitable for a wide range of systems. DESIGN... [See More]

  • Drive Type: Direct; Belt
  • Environment: Clean; Dust
  • Product Form: Packaged
  • Air Flow Rate: 0 to 80000
Turbo Blowers -- VFT60-2
from Fuji Electric Corp. of America

The VFT Series are turbo style blowers with a maximum pressure of 69 in. H2O and a maximum capacity of 3531 SCFM. Blowers are complete with belt driven TEFC motors from 7.5 to 30HP. All blowers are provided with cast aluminum housings and aluminum closed impellers. Motors are suitable for 230/460... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Product Form: Packaged
  • Design: Centrifugal
Centrifugal Fan -- AF-30
from New York Blower Company (The)

New York Blower AF-30 Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent recovery and recirculating air. [See More]

  • Drive Type: Direct; Belt
  • Draft: Forced Draft
  • Product Form: Packaged
  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
Double Air Kit
from New York Blower Company (The)

New York Blower Air Kits are designed for applications in industrial and commercial plenum systems such as ovens, dryers, heaters and air-conditioning equipment. [See More]

  • Drive Type: Direct; Belt
  • Environment: Clean; Corrosive; Dirty; Dust
  • Product Form: Packaged
  • Air Flow Rate: 0 to 100000
Duct Fan, Axial
from New York Blower Company (The)

New York Blower Duct Fans are designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation. [See More]

  • Drive Type: Direct; Belt
  • Environment: Clean; Dirty; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 0 to 60000
Industrial General Purpose Fan
from New York Blower Company (The)

New York Blower General Purpose Fans combine heavy-gauge, industrial construction with the convenience and economy of a package design. General Purpose Fans are designed for industrial-plant ventilation and process-air applications as well as commercial-ventilation service. [See More]

  • Drive Type: Direct; Belt
  • Environment: Clean; Corrosive; Dirty; Dust
  • Product Form: Packaged
  • Air Flow Rate: 0 to 26500
Pressure Blower
from New York Blower Company (The)

New York Blower Pressure Blowers lead the industry in efficient, stable performance and overall customer value. Pressure Blowers are used in a variety of process and environmental applications where low volumes and high pressures are required. Examples include pneumatic-conveying, soil remediation,... [See More]

  • Drive Type: Direct; Belt
  • Environment: Clean; Corrosive; Dirty; Dust
  • Product Form: Packaged
  • Air Flow Rate: 0 to 5200
Axipal Tubeaxial Fan, Belt Driven -- ATAB
from Twin City Fan & Blower

Application. The ATAB Adjustable Pitch Airfoil Axial Fan is designed for where it is advantageous to have the motor out of the airstream due to the presence of corrosive or hazardous fumes, or dirt-laden, hot, or moist air. ATAB features a unique blade design that maximizes energy transfer to the... [See More]

  • Drive Type: Belt
  • Air Flow Rate: 2900 to 65100
  • Environment: Clean
  • Static Pressure Range: 409
Belt Driven Forward-Curve Single Inlet Blowers -- FC 122
from Central Blower Co.

Performance shown is for Type B - Free Inlet, Ducted Outlet. Power rating (BHP) does not include drive losses. Shaded area indicates optimum performance range. Performance ratings do not include the effects of appurtenances in the airstream. [See More]

  • Drive Type: Belt
  • Design: Centrifugal
  • Fan / Blower Diameter: 22.0
  • Approvals / Certifications: AMCA Certified
Centrifugal Supply Fans
from Greenheck

Centrifugal Supply Fans. The Centrifugal Roof Supply Fans include filtered and non-filtered belt driven units. These fans are suitable for non-tempered kitchen make-up air or building supply air. Model SAF. The supply air fan, model SAF is roof mounted and designed to provide non-tempered, filtered... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 360 to 37000
GT-3 CENTRIFUGAL FANS
from Fläkt Woods Group SA

The GT-3 CENTRIMASTER belt-driven, single inlet centrifugal fans cover air flow rates up to 27 m3/s and pressure rises up to 3300 Pa. The fan series consists of centrifugal fans available with two types of impeller: - Forward-curved blades for the GTLF fans - Backward-curved blades for the GTLB and... [See More]

  • Drive Type: Belt
  • Air Flow Rate: 57210
  • Environment: Clean
  • Static Pressure Range: 13
Belt Drive Tube Axial Fans -- Airmaster
from Airmaster Fan Company

Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and Upblast... [See More]

  • Drive Type: Belt
  • Design: Axial
  • Environment: Clean
  • Fan / Blower Type: Tubeaxial
Belt Drive Cabinet Blower -- DM
from Acme Engineering & Manufacturing Corporation

Models DM and DMS are belt drive, forward curved inline duct blowers. These all purpose blowers provide an economical solution to many air moving requirements. Model DM is designed for indoor use and available with 7", 9", 10", 12", 15" and 18" blowers. Model DMS is designed for indoor or outdoor... [See More]

  • Drive Type: Belt
  • Fan / Blower Diameter: 7.0 to 18.0
  • Environment: Clean
  • Design: Centrifugal
Design 10A Airfoil Centrifugal Airfoil Fans
from Chicago Blower Corporation

Chicago's D/10A airfoil fans are available standard in three construction classes to meet every application requirement. All classes feature heavy gauge housings and continuously welded scroll. Class II adds additional bracing in the larger sizes. Class III adds heavier shafts and bearings, and... [See More]

  • Drive Type: Belt
  • Environment: Clean; Corrosive
  • Product Form: Packaged
  • Air Flow Rate: 284000
Direct Fire Heated Make-Up Air Unit -- HMD
from Loren Cook Company

HMD product line offers outstanding performance and durability for direct fire make-up air applications. Direct fire units offer the highest heating efficiency possible by having the flame directly in the airstream, creating no efficiency losses from heating a tube or plenum. Applications include:... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Product Form: Packaged
  • Design: Centrifugal
CEILING CABINET (CC, CCB)
from Johnson Controls, Inc.

The YORK ® CC-Series (models CC and CCB) belt drive cabinet fans are general purpose duct blowers. These versatile, quiet operating air movers provide economical, convenient and effective ventilation in ducted systems. They are also used extensively in heating and cooling systems. Four sizes... [See More]

  • Drive Type: Belt
  • Draft: Forced Draft
  • Product Form: Packaged
  • Environment: Clean
Axial Fans VAH
from LTG Incorporated

The VAH high-pressure fan is a highly efficient fan with optimum aerodynamic characteristics. It is advantageous for high volumetric flow rates and for pressures of up to 13.25 'wg, and available with belt drive or direct drive. The fan impellers have 12 twisted blades with laminar profiles from the... [See More]

  • Drive Type: Direct; Belt
  • Environment: Clean
  • Product Form: Bare
  • Air Flow Rate: 64744 to 264863
Industrial Fan -- Size 11
from Koger Air Corporation

Koger Air Industrial Material and Air Handling Fans range from sizes 11" to 41" and are fabricated from 3/4" or heavier plate to handle system capacities from 660 to 60,000 cfm of air. Each fan is totally interchangeable to a clockwise or counterclockwise discharge. In addition, the fans are... [See More]

  • Drive Type: Belt
  • Draft: Induced Draft (optional feature)
  • Product Form: Packaged
  • Air Flow Rate: 660 to 4488
Cast Aluminum Pressure Blower, Belt Driven -- TPB
from Twin City Fan & Blower

Application. The TPB Cast Aluminum Pressure Blower is designed to provide low volume, high pressure air for cooling, ventilating and exhaust systems that handle dust, materials or corrosive fumes. The TPB is available in seven housing sizes that can be fitted with multiple wheel and inlet... [See More]

  • Drive Type: Belt
  • Air Flow Rate: 50 to 2400
  • Environment: Clean
  • Static Pressure Range: 429
GT-5 CENTRIFUGAL FANS
from Fläkt Woods Group SA

The GT-5 CENTRIMASTER belt-driven, double inlet centrifugal fans cover air flow rates up to 50 m3/s and pressure rises up to 3300 Pa. The fan series consists of centrifugal fans available with two types of impeller: - Forward-curved blades for the GTLF fans - Backward-curved blades for the GTLB and... [See More]

  • Drive Type: Belt
  • Air Flow Rate: 105944
  • Environment: Clean
  • Static Pressure Range: 13
Belt Drive Centrifugal Roof Exhauster -- PL
from Acme Engineering & Manufacturing Corporation

Model PL belt drive fans are downblast centrifugal power roof ventilators designed for exhausting clean air. Capacities range from 635 to 31,810 CFM and up to 1 inch static pressure. The PL is built to be quieter than conventional exhausters. In fact, they are quieter than many conventional... [See More]

  • Drive Type: Belt
  • Air Flow Rate: 635 to 31810
  • Environment: Clean
  • Design: Centrifugal
Design 51 Airfoil Bladed Plenum Fans
from Chicago Blower Corporation

Chicago's Plenum Fan offers a practical, economical design alternative for air handling and conditioning systems. It features an unhoused true airfoil bladed wheel that installs directly within the plenum, thereby eliminating the downstream discharge. The fan can be installed either horizontally or... [See More]

  • Drive Type: Belt
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 158000
Mixed Flow, Inline Fan
from Johnson Controls, Inc.

YORK ® MIXED FLOW LINE is a revolution in the fan industry. Its patented design combines the compact, high volume advantages of axial fans with the low sound and high efficiency of tubular centrifugal fans. The outstanding air and sound performance of this fan set it apart from the competition. [See More]

  • Drive Type: Belt
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
  • Product Form: Packaged
  • Environment: Clean (optional feature); Dirty (optional feature); Smoke (optional feature)
Centrifugal Filtered Supply Fan, Belt Driven -- BCFS
from Twin City Fan & Blower

Application. The BCFS Centrifugal Filtered Supply Fan is designed specifically for roof mounted applications, supplying clean make-up air. BCFS fans feature high efficiency, non-overloading, backward inclined centrifugal wheels precisely matched to a spun venturi and are statically and dynamically... [See More]

  • Drive Type: Belt
  • Air Flow Rate: 1065 to 8280
  • Environment: Clean
  • Static Pressure Range: 411
Belt Drive Centrifugal Roof Exhauster -- PV
from Acme Engineering & Manufacturing Corporation

Model PV belt drive fans are centrifugal power roof ventilators designed for exhausting clean air. Capacities range from 145 to 40,608 CFM and up to 2 inch static pressure. The aerodynamic design of the PV impeller and orifice results in high air performance and low sound. Typical applications for... [See More]

  • Drive Type: Belt
  • Air Flow Rate: 145 to 40608
  • Environment: Clean
  • Design: Centrifugal
Design 51 Double Width Airfoil Bladed Fans
from Chicago Blower Corporation

The Design 51 double width is a rugged fan built to Chicago's industrial level of quality and long-term dependability. Like every Chicago fan, the Design 51 is crafted by skilled members of the Sheet Metal Workers Union and displays the label "Proudly Made in the USA". [See More]

  • Drive Type: Belt
  • Environment: Clean; Corrosive
  • Product Form: Packaged
  • Air Flow Rate: 425000
UTILITY SET (US)
from Johnson Controls, Inc.

YORK ® US centrifugal fans are SWSI, Class I, Arrangement 10 general purpose air moving devices. They are used for supply or exhaust applications in commercial, institutional, and industrial HVAC systems. FEATURES AND BENEFITS. Class I heavy-gauge galvanized steel, roof/floor/inline mount... [See More]

  • Drive Type: Belt
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
  • Product Form: Packaged
  • Environment: Clean (optional feature); Dirty (optional feature); Smoke (optional feature)
Fiberglass Centrifugal Roof Ventilator, Belt Driven -- FAB
from Twin City Fan & Blower

Application. The FAB Fiberglass Roof Ventilator is specifically designed for the exhaust of moisture-laden, corrosive, or chemically contaminated air frequently associated with natatoriums, aquariums, indoor swimming pools, laboratories, and waste water treatment plants. The FAB 's fiberglass... [See More]

  • Drive Type: Belt
  • Air Flow Rate: 1055 to 19500
  • Environment: Clean
  • Static Pressure Range: 409
Belt Drive Centrifugal Roof/Wall Exhauster -- PNURF
from Acme Engineering & Manufacturing Corporation

Models PNURF and PNURG (restaurant exhauster) are belt drive upblast centrifugal exhausters. Capacities range for 74 to 33,374 CFM and up to 3 inch static pressure. Models PNUHP and PNUXP are high pressure exhausters for applications up to 5 inch static pressure. The PNURF is a clean air ventilator... [See More]

  • Drive Type: Belt
  • Air Flow Rate: 74 to 33374
  • Environment: Clean
  • Design: Centrifugal
Design 51 Single Width Airfoil Fans
from Chicago Blower Corporation

Widely recognized for design efficiency and integrity, Chicago's Design 51 airfoil wheel has ideal characteristics for variable air volume systems. The fan's deep spun inlet and hyperbolic wheel cone plus generous housing proportions provide a smooth stable air flow over the entire performance... [See More]

  • Drive Type: Belt
  • Environment: Clean; Corrosive
  • Product Form: Packaged
  • Air Flow Rate: 220000
Fiberglass Centrifugal Wall Ventilator, Belt Driven -- HAB
from Twin City Fan & Blower

Application. The HAB Fiberglass Centrifugal Wall Ventilator is designed to mount compactly within an exterior wall and satisfy general building exhaust requirements. [See More]

  • Drive Type: Belt
  • Air Flow Rate: 995 to 9820
  • Environment: Clean
  • Static Pressure Range: 408
Belt Drive Centrifugal Ventset -- QBR
from Acme Engineering & Manufacturing Corporation

Model QBR is a belt drive centrifugal utility set designed for high efficiency and low sound output. The QBR utility set is a medium duty fan available in nine sizes with performances ranging from 304 to 23,230 CFM and up to 3 ½" static pressure. Maximum operating temperature of the QBR is... [See More]

  • Drive Type: Belt
  • Air Flow Rate: 304 to 23230
  • Environment: Clean
  • Design: Centrifugal
Design 51 Single Width Backward Inclined Fans
from Chicago Blower Corporation

Now available in class IV construction. [See More]

  • Drive Type: Belt
  • Environment: Clean; Corrosive; Dirty
  • Product Form: Packaged
  • Air Flow Rate: 263000
Fiberglass Upblast Centrifugal Roof Ventilator, Belt Driven -- WAB
from Twin City Fan & Blower

Application. The WAB Fiberglass Centrifugal Roof Ventilator is specifically designed for applications requiring the exhaust of chemical fumes or cooking grease where the removal away from the roof line is required. This unit is ideal for use with ducts, hoods, or canopies over interior work areas. [See More]

  • Drive Type: Belt
  • Air Flow Rate: 1390 to 21500
  • Environment: Clean
  • Static Pressure Range: 409
Belt Drive Filtered Supply Fan -- AFSI
from Acme Engineering & Manufacturing Corporation

Model AFSI centrifugal supply fan comes with a heavy gauge galvanized hood and housing. Sizes 10" to 20". Capacities to 14,000 CFM. [See More]

  • Drive Type: Belt
  • Air Flow Rate: 14000
  • Environment: Clean
  • Fan / Blower Diameter: 10.0 to 20.0
SQA Airfoil Centrifugal Fans
from Chicago Blower Corporation

The SQA is Chicago's most popular fan because it fulfills most commercial, and general industrial air moving needs. With its airfoil wheel and square housing design, the SQA is efficient, economical and versatile. It is also quickly available through Chicago's Stock Fan program. "Packaged" fans,... [See More]

  • Drive Type: Belt
  • Environment: Clean; Corrosive
  • Product Form: Packaged
  • Air Flow Rate: 55000