Crossflow HVAC Fans and Blowers
from LTG Incorporated
LTG ’s small tangential fans are particularly suitable for use in machinery and equipment where space is at a premium and where small to medium air quantities are needed for cooling or heating various components. Their air routing of 90 ° or 180 ° is advantageous because it permits... [See More]
- Design: Crossflow
- Environment: Clean
- Product Form: Bare
- Air Flow Rate: 42 to 1059
from Ziehl-Abegg Inc.
Specification: Cross-flow fans with cylinder diameters from 60 to 120 mm and construction lengths of up to 1,200 mm. Housing with flow-through in 90 ° or 180 ° direction. Housing made using stable aluminium continuous-casting technology. Cylinders available in all frame sizes with and... [See More]
- Design: Crossflow
- Environment: Clean
- Product Form: Packaged
- Fan / Blower Diameter: 4.7
from Radwell International
CROSS FLOW FAN 200V 50/60HZ 2P 39/37W. FREE 2 YEAR RADWELL WARRANTY [See More]
- Design: Crossflow
from ISC Sales, Inc.
Industrial blowers are the heart of any ventilation system, they are used to move air through HVAC systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings. ISC offers three main types of blowers, draft inducers, cross flow, and centrifugal. Draft... [See More]
- Design: Crossflow
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean
from LTG Incorporated
LTG ’s tangential fans in the T series have a flexible and modular design allowing them to be used in a wide range of applications. They have a bolted, corrosion-free and rugged housing made of seawater-resistant aluminium, and the side panels are of stainless steel. The impellers of LTG... [See More]
- Design: Crossflow
- Environment: Clean
- Product Form: Bare
- Air Flow Rate: 2825 to 8240
from Radwell International
DISCONTINUED BY MANUFACTURER, BLOWER, HORIZONTAL, CROSSFLOW FAN, 19 INCH, 120 VAC, 50 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- Design: Crossflow
from LTG Incorporated
The tangential fans in the VQ series are sturdy industrial versions with enhanced corrosion protection. They come with a free shaft end and a feather key, and are designed to be driven by a Vee-belt. The rugged and corrosion-resistant housing is made of galvanised steel or optionally of stainless... [See More]
- Design: Crossflow
- Environment: Clean
- Product Form: Bare
- Air Flow Rate: 7652 to 88288