Stainless Steel HVAC Fans and Blowers

32 Results
Custom Fans - Centrifugal Airfoil
from New York Blower Company (The)

A complete line of high efficiency airfoil blade designs with a specific speed range – 12,000 to 80,000. Because of the aerodynamic airfoil-blades, these heavy industry custom fans offer the highest efficiency with the lowest sound levels. They are best suited for clean dry air applications,... [See More]

  • Material of Construction: Aluminum; Steel; Stainless Steel; Special Alloys
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 1000000
Backward Curved Fan -- Q41-A4
from Rosenberg USA

HOT AIR BLOWER – Q41-A4 (2DTRu45 225x40R) backward curved stainless steel impeller. For convection ovens, incubators, kilns, test chambers with extreme temperatures, food/plate warmers. Maximum air temperature on impeller: 300 degrees C. Ball bearings for long service life. [See More]

  • Material of Construction: Stainless Steel
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 740
Custom Fans - Centrifugal Backward Curved
from New York Blower Company (The)

A complete line of flat backward curve blade designs with a specific speed range – 10,000 to 70,000. nyb Backward Curved Custom Fans have a curved, single-thickness blade with good wear resistance for use in dust laden applications, such as combustion air, solvent recovery, thermal oxidation,... [See More]

  • Material of Construction: Aluminum; Steel; Stainless Steel; Special Alloys
  • Environment: Dirty
  • Product Form: Packaged
  • Air Flow Rate: 1000000
Custom Fans - Centrifugal Backward Inclined
from New York Blower Company (The)

A complete line of custom backward inclined single thickness (width) blade designs. Fans are best suited for airstreams with light material and lower pressure applications. Uses include heavy industrial/process supply and exhaust applications as well as heating, ventilating and air-conditioning... [See More]

  • Material of Construction: Aluminum; Steel; Stainless Steel; Special Alloys
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 1000000
Custom Fans - Centrifugal Radial
from New York Blower Company (The)

Fans with radial wheels are best suited for lower volume, high pressure industrial applications. The flat radial blade design of the wheel makes it the best option for processes involving material conveying with airstreams containing coarse material or heavy dust and particulate matter. Typical uses... [See More]

  • Material of Construction: Aluminum; Steel; Stainless Steel; Special Alloys
  • Environment: Dirty
  • Product Form: Packaged
  • Air Flow Rate: 700000
Custom Fans - Centrifugal Radial Tip
from New York Blower Company (The)

Fans with a radial tip wheel are designed for medium volume, higher pressure material handling applications. These custom fans can handle a variety of airstreams usually reserved for field-erected equipment including baghouse exhaust, recirculation of dust-laden gases and induced-draft service. [See More]

  • Material of Construction: Aluminum; Steel; Stainless Steel; Special Alloys
  • Environment: Dirty
  • Product Form: Packaged
  • Air Flow Rate: 700000
Direct Drive Industrial Fans
from Chicago Blower Corporation

Chicago Blower's Direct Drive Industrial fan is a high performance, trouble free fan proven in a multitude of industrial applications. The fan eliminates belt slippage and power loss. Also, there is no belt noise or troublesome belt maintenance. Direct drive fans are suitable for temperatures to 180... [See More]

  • Material of Construction: Stainless Steel
  • Environment: Corrosive; Dirty
  • Product Form: Packaged
  • Air Flow Rate: 15000
KP1051 Rev. A Standard Twin Packaged Blowers -- KP1051A Rev. A
from Kooltronic, Inc.

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]

  • Material of Construction: Steel; Stainless Steel
  • Design: Centrifugal
  • Air Flow Rate: 800
  • Approvals / Certifications: UL;CSA
Tangential Fans -- Series T 125 – 200
from LTG Incorporated

LTG ’s tangential fans in the T series have a flexible and modular design allowing them to be used in a wide range of applications. They have a bolted, corrosion-free and rugged housing made of seawater-resistant aluminium, and the side panels are of stainless steel. The impellers of LTG... [See More]

  • Material of Construction: Aluminum; Stainless Steel
  • Environment: Clean
  • Product Form: Bare
  • Air Flow Rate: 2825 to 8240
HEPA-Filtered Air Handler -- 6710-68
from Terra Universal, Inc.

Adjustable high-volume fans allows precise regulation of pressure inside a cleanroom or other enclosure. HEPA-filtered model removes sub-micron powders and other particles to protect the external environment. Ideal for operations with hazardous materials that require negative pressure inside the... [See More]

  • Material of Construction: Stainless Steel
  • Draft: Forced Draft
  • Product Form: Packaged
  • Environment: Clean; Dust
Inline Boiler Exhaust Fan -- IPVB 300
from Enervex, Inc.

The IPVB inline boiler exhaust fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed in the chimney flue system where it ensures a mechanical draft (negative pressure) in the entire chimney or stack system. [See More]

  • Material of Construction: Stainless Steel
  • Draft: Induced Draft
  • Product Form: Packaged
  • Environment: Dirty
Backward-Inclined Blowers -- 10-BI
from Central Blower Co.

Performance certified is for Installation Type B - Free Inlet, Ducted Outlet. Power rating (BHP) does not include transmission losses. Performance ratings do not include the effects of appurtenances (accessories). [See More]

  • Material of Construction: Steel; Stainless Steel
  • Design: Centrifugal
  • Fan / Blower Diameter: 10.6
  • Fan / Blower Type: Backward Inclined Centrifugal
Industrial Centrifugal Fans
from Chicago Blower Corporation

Thousands of industrial fan requirements worldwide have been resolved with Chicago's Industrial Centrifugal Fans. With the availability of two types of rugged radial wheels, the fans handle a wider spectrum of harsh airstreams and materials. The two housing designs further assure compatibilty with... [See More]

  • Material of Construction: Stainless Steel
  • Environment: Corrosive; Dirty
  • Product Form: Packaged
  • Air Flow Rate: 70000
KP350 Standard Twin Packaged Blowers -- KP350A
from Kooltronic, Inc.

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]

  • Material of Construction: Steel; Stainless Steel
  • Design: Centrifugal
  • Air Flow Rate: 160
  • Approvals / Certifications: UL;CSA
Tangential Fans -- Series VQ 200 – 1000
from LTG Incorporated

The tangential fans in the VQ series are sturdy industrial versions with enhanced corrosion protection. They come with a free shaft end and a feather key, and are designed to be driven by a Vee-belt. The rugged and corrosion-resistant housing is made of galvanised steel or optionally of stainless... [See More]

  • Material of Construction: Steel; Stainless Steel
  • Environment: Clean
  • Product Form: Bare
  • Air Flow Rate: 7652 to 88288
Forward-Curved Blowers -- FC-109
from Central Blower Co.

Performance certified is for Installation Type B - Free Inlet, Ducted Outlet. Power rating (BHP) does not include transmission losses. Performance ratings do not include the effects of appurtenances (accessories). Superior Quality for your laboratory exhaust requirements. Airstream Integrity... [See More]

  • Material of Construction: Steel; Stainless Steel
  • Design: Centrifugal
  • Fan / Blower Diameter: 9.1
  • Fan / Blower Type: Forward Curved Centrifugal
Industrial Radial Tip (IRT) Fans
from Chicago Blower Corporation

Chicago's Industrial Radial Tip (IRT) fan offers exceptional efficiency, performance, reliability and versatility with a choice of belt drive or direct drive arrangements. Nine standard models from size 3000 to 6000 provide pressures to 30" WG, and capacities to 116,000 CFM at temperatures up to 800... [See More]

  • Material of Construction: Stainless Steel
  • Environment: Corrosive; Dirty
  • Product Form: Packaged
  • Air Flow Rate: 116000
KP528 Standard Twin Packaged Blowers -- KP528A
from Kooltronic, Inc.

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]

  • Material of Construction: Steel; Stainless Steel
  • Design: Centrifugal
  • Air Flow Rate: 130
  • Approvals / Certifications: UL;CSA
Pressure Air (PA) Fans
from Chicago Blower Corporation

To meet specific applications, PA fans can be built with stainless steel or alloy construction. Split housings facilitate wheel removal without disturbing connecting ductwork. Integral inlet boxes, pre-spin inlet dampers and opposed-blade outlet dampers all control air flow. Belt guards and shaft... [See More]

  • Material of Construction: Stainless Steel; Alloy
  • Environment: Clean; Dirty
  • Product Form: Packaged
  • Air Flow Rate: 440000
KP529 Standard Twin Packaged Blowers -- KP529A
from Kooltronic, Inc.

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]

  • Material of Construction: Steel; Stainless Steel
  • Design: Centrifugal
  • Air Flow Rate: 300
  • Approvals / Certifications: UL;CSA
Radial Tip (RT) Fans
from Chicago Blower Corporation

Chicago has been building RT fans for over fifty years. With a proven record of performance, quality manufacturing, multiple design selections and knowledgeable Sales Engineers located throughout North America, the Chicago RT is the radial tip fan of choice. [See More]

  • Material of Construction: Stainless Steel
  • Environment: Corrosive; Dirty
  • Product Form: Packaged
  • Air Flow Rate: 340000
KP701 Standard Twin Packaged Blowers -- KP701A
from Kooltronic, Inc.

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]

  • Material of Construction: Steel; Stainless Steel
  • Design: Centrifugal
  • Air Flow Rate: 330
  • Approvals / Certifications: UL;CSA
SQI Centrifugal Fans
from Chicago Blower Corporation

Chicago Blower's SQI is a high performance, trouble free fan proven in a multitude of industrial applications. With its radial wheel and square housing design, the SQI is efficient, economical and versatile. It is also quickly available through Chicago's Stock Fan program. "Packaged" fans, those... [See More]

  • Material of Construction: Stainless Steel
  • Environment: Corrosive; Dirty
  • Product Form: Packaged
  • Air Flow Rate: 9000
KP729 Standard Twin Packaged Blowers -- KP729A
from Kooltronic, Inc.

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]

  • Material of Construction: Steel; Stainless Steel
  • Design: Centrifugal
  • Air Flow Rate: 470
  • Approvals / Certifications: UL;CSA
KP877 Standard Twin Packaged Blowers -- KP877A
from Kooltronic, Inc.

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]

  • Material of Construction: Steel; Stainless Steel
  • Design: Centrifugal
  • Air Flow Rate: 525
  • Approvals / Certifications: UL;CSA
KPC1051 Broad Discharge Twin Packaged Blowers -- KPC1051C
from Kooltronic, Inc.

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]

  • Material of Construction: Steel; Stainless Steel
  • Design: Centrifugal
  • Air Flow Rate: 750
  • Approvals / Certifications: UL;CSA
KPC529 Broad Discharge Twin Packaged Blowers -- KPC529C
from Kooltronic, Inc.

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]

  • Material of Construction: Steel; Stainless Steel
  • Design: Centrifugal
  • Air Flow Rate: 270
  • Approvals / Certifications: UL;CSA
KPC701 Broad Discharge Twin Packaged Blowers -- KPC701C
from Kooltronic, Inc.

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]

  • Material of Construction: Steel; Stainless Steel
  • Design: Centrifugal
  • Air Flow Rate: 320
  • Approvals / Certifications: UL;CSA
KPC729 Broad Discharge Twin Packaged Blowers -- KPC729C
from Kooltronic, Inc.

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]

  • Material of Construction: Steel; Stainless Steel
  • Design: Centrifugal
  • Air Flow Rate: 435
  • Approvals / Certifications: UL;CSA
KPC877 Broad Discharge Twin Packaged Blowers -- KPC877C
from Kooltronic, Inc.

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]

  • Material of Construction: Steel; Stainless Steel
  • Design: Centrifugal
  • Air Flow Rate: 500
  • Approvals / Certifications: UL;CSA
KPL1051 Recessed Twin Packaged Blowers -- KPL1051A Rev.A
from Kooltronic, Inc.

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]

  • Material of Construction: Steel; Stainless Steel
  • Design: Centrifugal
  • Air Flow Rate: 800
  • Approvals / Certifications: UL;CSA
KPL528 Recessed Twin Packaged Blowers -- KPL528A
from Kooltronic, Inc.

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and... [See More]

  • Material of Construction: Steel; Stainless Steel
  • Design: Centrifugal
  • Air Flow Rate: 130
  • Approvals / Certifications: UL;CSA